Unipower, LLC Sigma TSJ Series - Hot-Swap Rectifiers, Up To 12A per Module TSG5000

Description
UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per cubic inch. Companion 19-inch shelves hold up to four rectifiers which can also be operated in a 3+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. A green LED indicates DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet
Description
UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per cubic inch. Companion 19-inch shelves hold up to four rectifiers which can also be operated in a 3+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. A green LED indicates DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sigma TSJ Series - Hot-Swap Rectifiers, Up To 12A per Module - TSG5000 - Unipower, LLC
Coral Springs, FL, USA
Sigma TSJ Series - Hot-Swap Rectifiers, Up To 12A per Module
TSG5000
Sigma TSJ Series - Hot-Swap Rectifiers, Up To 12A per Module TSG5000
UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per cubic inch. Companion 19-inch shelves hold up to four rectifiers which can also be operated in a 3+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. A green LED indicates DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per cubic inch. Companion 19-inch shelves hold up to four rectifiers which can also be operated in a 3+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input.
A green LED indicates DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TSG5000
Product Name Sigma TSJ Series - Hot-Swap Rectifiers, Up To 12A per Module
Type Rectifier
Features Hot Swappable
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details