Unipower, LLC SlimLine LE Series - Compact 1U PFC Front-End Power Module L12-17-09

Description
Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement Low Drop ORing Circuit Droop Current Sharing Universal 85 to 264VAC Input Control & Monitoring Features Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years
Datasheet
Description
Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement Low Drop ORing Circuit Droop Current Sharing Universal 85 to 264VAC Input Control & Monitoring Features Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine LE Series - Compact 1U PFC Front-End Power Module - L12-17-09 - Unipower, LLC
Coral Springs, FL, USA
SlimLine LE Series - Compact 1U PFC Front-End Power Module
L12-17-09
SlimLine LE Series - Compact 1U PFC Front-End Power Module L12-17-09
Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement Low Drop ORing Circuit Droop Current Sharing Universal 85 to 264VAC Input Control & Monitoring Features Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years

Features and Options

12, 24 or 48 VDC Outputs
Class B Conducted EMI
Up to 17 Watts/Cubic Inch
1U High SlimLine Package
Hot-Swappable & Chassis Mount Models
Staged Pin Engagement
Low Drop ORing Circuit
Droop Current Sharing
Universal 85 to 264VAC Input
Control & Monitoring Features

Specifications Overview

Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA22.2 No.60950-1
EN60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number L12-17-09
Product Name SlimLine LE Series - Compact 1U PFC Front-End Power Module
Type Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details