Unipower, LLC Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers RSF12/22-WM

Description
UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment. The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without batteries. For battery supported applications output voltages are pre-set to 13.6V, 27.2V or 54.4V. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet
Description
UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment. The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without batteries. For battery supported applications output voltages are pre-set to 13.6V, 27.2V or 54.4V. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers - RSF12/22-WM - Unipower, LLC
Coral Springs, FL, USA
Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers
RSF12/22-WM
Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers RSF12/22-WM
UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment. The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without batteries. For battery supported applications output voltages are pre-set to 13.6V, 27.2V or 54.4V. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment.
The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without batteries. For battery supported applications output voltages are pre-set to 13.6V, 27.2V or 54.4V.
Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RSF12/22-WM
Product Name Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers
Type Rectifier
Form Factor Wall Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 54.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR40-25B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2147-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers