Unipower, LLC SlimLine LE Series - Compact 1U PFC Front-End Power Module L24-9-09

Description
Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement Low Drop ORing Circuit Droop Current Sharing Universal 85 to 264VAC Input Control & Monitoring Features Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years
Datasheet
Description
Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement Low Drop ORing Circuit Droop Current Sharing Universal 85 to 264VAC Input Control & Monitoring Features Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine LE Series - Compact 1U PFC Front-End Power Module - L24-9-09 - Unipower, LLC
Coral Springs, FL, USA
SlimLine LE Series - Compact 1U PFC Front-End Power Module
L24-9-09
SlimLine LE Series - Compact 1U PFC Front-End Power Module L24-9-09
Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement Low Drop ORing Circuit Droop Current Sharing Universal 85 to 264VAC Input Control & Monitoring Features Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA22.2 No.60950-1 EN60950-1 Warranty Two Years

Features and Options

12, 24 or 48 VDC Outputs
Class B Conducted EMI
Up to 17 Watts/Cubic Inch
1U High SlimLine Package
Hot-Swappable & Chassis Mount Models
Staged Pin Engagement
Low Drop ORing Circuit
Droop Current Sharing
Universal 85 to 264VAC Input
Control & Monitoring Features

Specifications Overview

Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA22.2 No.60950-1
EN60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number L24-9-09
Product Name SlimLine LE Series - Compact 1U PFC Front-End Power Module
Type Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details