Unipower, LLC Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers RSF48/7-WM

Description
UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment. The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without batteries. For battery supported applications output voltages are pre-set to 13.6V, 27.2V or 54.4V. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet
Description
UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment. The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without batteries. For battery supported applications output voltages are pre-set to 13.6V, 27.2V or 54.4V. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers - RSF48/7-WM - Unipower, LLC
Coral Springs, FL, USA
Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers
RSF48/7-WM
Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers RSF48/7-WM
UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment. The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without batteries. For battery supported applications output voltages are pre-set to 13.6V, 27.2V or 54.4V. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment.
The 14 available models range in output power from 300W to 650W. Output voltages of 12V, 24V and 48V are available for applications without batteries. For battery supported applications output voltages are pre-set to 13.6V, 27.2V or 54.4V.
Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RSF48/7-WM
Product Name Sigma-WM RSJ-WM Series - Wall-Mount Rectifiers
Type Rectifier
Form Factor Wall Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 54.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details