Unipower, LLC Sigma RSJ Series - Hot-Swap Rectifiers\Up To 12A per Module RSF24/13

Description
UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per cubic inch. Companion 19-inch shelves hold up to four rectifiers which can also be operated in a 3+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. A green LED indicates DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet
Description
UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per cubic inch. Companion 19-inch shelves hold up to four rectifiers which can also be operated in a 3+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. A green LED indicates DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sigma RSJ Series - Hot-Swap Rectifiers\Up To 12A per Module - RSF24/13 - Unipower, LLC
Coral Springs, FL, USA
Sigma RSJ Series - Hot-Swap Rectifiers\Up To 12A per Module
RSF24/13
Sigma RSJ Series - Hot-Swap Rectifiers\Up To 12A per Module RSF24/13
UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per cubic inch. Companion 19-inch shelves hold up to four rectifiers which can also be operated in a 3+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. A green LED indicates DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier modules are ultra-compact with power density up to 11.2 watts per cubic inch. Companion 19-inch shelves hold up to four rectifiers which can also be operated in a 3+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input.
A green LED indicates DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RSF24/13
Product Name Sigma RSJ Series - Hot-Swap Rectifiers\Up To 12A per Module
Type Rectifier
Features Hot Swappable
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details