Unipower, LLC SlimLineFC SSD Series - High Efficiency 12V Front-End Power Module with Front Mounted IEC AC Inlet SGG3000

Description
SSD3000 is a new generation high density hot-swap Front-End for Networking and DataCom applications that utilize the 12V Bus Architecture. With a high power density and efficiency of 85% (minimum), these “GREEN” power solutions help system designers satisfy increasing demands for reduced energy consumption, smaller size and reduced costs. These 280 Watt Power Modules feature communication for status and control of each power module with front panel LED indicators to communicate status or fault conditions. N+1 Redundant operation is achieved with active load sharing and ORing protection circuits.
Datasheet
Description
SSD3000 is a new generation high density hot-swap Front-End for Networking and DataCom applications that utilize the 12V Bus Architecture. With a high power density and efficiency of 85% (minimum), these “GREEN” power solutions help system designers satisfy increasing demands for reduced energy consumption, smaller size and reduced costs. These 280 Watt Power Modules feature communication for status and control of each power module with front panel LED indicators to communicate status or fault conditions. N+1 Redundant operation is achieved with active load sharing and ORing protection circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLineFC SSD Series - High Efficiency 12V Front-End Power Module with Front Mounted IEC AC Inlet - SGG3000 - Unipower, LLC
Coral Springs, FL, USA
SlimLineFC SSD Series - High Efficiency 12V Front-End Power Module with Front Mounted IEC AC Inlet
SGG3000
SlimLineFC SSD Series - High Efficiency 12V Front-End Power Module with Front Mounted IEC AC Inlet SGG3000
SSD3000 is a new generation high density hot-swap Front-End for Networking and DataCom applications that utilize the 12V Bus Architecture. With a high power density and efficiency of 85% (minimum), these “GREEN” power solutions help system designers satisfy increasing demands for reduced energy consumption, smaller size and reduced costs. These 280 Watt Power Modules feature communication for status and control of each power module with front panel LED indicators to communicate status or fault conditions. N+1 Redundant operation is achieved with active load sharing and ORing protection circuits.

SSD3000 is a new generation high density hot-swap Front-End for Networking and DataCom applications that utilize the 12V Bus Architecture. With a high power density and efficiency of 85% (minimum), these “GREEN” power solutions help system designers satisfy increasing demands for reduced energy consumption, smaller size and reduced costs.

These 280 Watt Power Modules feature communication for status and control of each power module with front panel LED indicators to communicate status or fault conditions. N+1 Redundant operation is achieved with active load sharing and ORing protection circuits.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number SGG3000
Product Name SlimLineFC SSD Series - High Efficiency 12V Front-End Power Module with Front Mounted IEC AC Inlet
Type Rectifier
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power supply - 2787-2448 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details