PHOENIX CONTACT USA Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Page: 1 2
Product Name Notes
2-pos. rail-mountable surge arrester for 2+0 circuit, thermal/dynamic monitoring and visual fault indicator. Arrester rated voltage: 275 V AC.
Assembly with base element for type 2 arresters of the VALVETRAB MS product range and TE-AR disconnect terminal block, with remote indication contact and field wire isolation. Version for 1-mode...
Assembly with base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact and field wire disconnect. Version for 3-mode protection of 2-wire signals using...
Assembly with base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact and field wire disconnect. Version for 3-mode protection of 2-wire signals. Pass...
Assembly with base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact and field wire disconnect. Version for 3-mode protection of 2-wire signals.
Attachment connector with surge protection for mains sockets, mains control lamp, optical power and error display. For country-specific use in: D, A, I, NL, S, N, FIN, E, P. Color:...
Attachment plug with surge protection for mains sockets, optical power and error display. Country-specific version: CH
Attachment plug with surge protection for mains sockets, optical power and error display. For country-specific use in: D, A, I, NL, S, E, N, FIN
Attachment plug with surge protection for mains sockets, optical power and error display.
Base element for protective plug PT, for mounting on NS 35/7.5 and NS 35/15, housing width: 17.5 mm
Base element for protective plugs from the PLT-SEC-...-UT/PT product series with remote indication contact.
Base element for protective plugs from the PLUGTRAB SEC product series with remote indication contact.
Base element for type 1/2 arresters from the VALVETRAB MS T1/T2 product range, with remote indication contact. Version: 1-channel
Base element for type 1/2 arresters from the VALVETRAB MS T1/T2 product range. Version: 1-channel
Base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact. Version for 1-phase power supply with separate installation of N and PE conductors.
Base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact. Version for 2-phase power supply units with common reference potential.
Base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact. Version for 3-mode protection of 2-wire signals.
Base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact. Version for 3-phase power supplies with PEN conductor.
Base element for type 2 arresters of the VALVETRAB MS product range. Version for 1-phase power supply with separate installation of N and PE conductors.
Base element for type 2 arresters of the VALVETRAB MS product range. Version for 2-phase power supply with PEN conductor.
Base element for type 2 arresters of the VALVETRAB MS product range. Version for 3-phase power supply with PEN conductor.
Base element for type 2 arresters of the VALVETRAB MS series of products, with remote indication contact. Design: 1-channel
Base element for type 2 arresters of the VALVETRAB MS series of products, with remote indication contact. Version for 3-phase power supply with separate installation of N and PE conductors.
Base element for type 2 arresters of the VALVETRAB MS series of products. Design: 1-channel
Base element for type 2 arresters of the VALVETRAB MS series of products. Version for 3-phase power supply with separate installation of N and PE conductors.
Base element to accept a protective plug with diagnostic and status indicator for one floating double wire
Combination of type 2 surge protection and arrester backup fuse, with arrester monitoring, in combination with a diagnostic and status indicator and remote indication contact. Design: 4-conductor system (L1, L2,...
Combination of type 2 surge protection and arrester backup fuse, with arrester monitoring, in combination with a status indicator and remote indication contact. Design: 5-conductor system (L1, L2, L3, N,...
Combination of type 2 surge protection and arrester backup fuse, with monitoring of arrester and arrester backup fuse, in combination with a remote indication contact. Design: 3-conductor system (L1, N,...
Combination of type 2 surge protection and arrester backup fuse, with monitoring of arrester and arrester backup fuse, in combination with a remote indication contact. Design: 5-conductor system (L1, L2,...
Combination of type 2 surge protection and arrester backup fuse, with monitoring of arrester and arrester backup fuse, in combination with a status indicator and remote indication contact. Design: 4-conductor...
Integrated onboard lightning arrester, according to Type 2/Class II, used for MPPT protection of single and multiple circuits
L-N replacement plug for VAL-MS-T1/T2 175/12.5 plug-in lighting/surge arrester.
L-N replacement plug for VAL-MS-T1/T2 335/12.5 plug-in lighting/surge arrester.
L-N replacement plug for VAL-MS-T1/T2 48/12.5 plug-in lighting/surge arrester.
L-N replacement plug for VAL-US-120/65 plug-in lighting/surge arrester
L-N replacement plug for VAL-US-277/80 plug-in Type 2 surge protection
L-N replacement plug for VAL-US-48/65 plug-in lighting/surge arrester
N-PE replacement plug for VAL-MS-T1/T2 335/12.5 plug-in lighting/surge arrester.
Pack of three replacement plugs for PV arrester combinations from the VAL-MS 1500DC-PV-... product range
Plug-in device protection, according to type 3/class III, for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE), with integrated surge-proof fuse and...
Plug-in surge arrester free of leakage current for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact.
Plug-in surge arrester free of leakage current for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE).
Plug-in surge arrester free of leakage current for 3-phase power supply networks with N and PE in a common conductor (4-conductor system: L1, L2, L3, PEN), with remote indication contact.
Plug-in surge arrester free of leakage current for 3-phase power supply networks with N and PE in a common conductor (4-conductor system: L1, L2, L3, PEN).
Plug-in surge arrester, in accordance with Type 2/Class II, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact.
Plug-in surge arrester, in accordance with Type 2/Class II, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE).
Plug-in surge arrester, in accordance with Type 2/Class II, for 2-phase power supply networks with combined PE and N installed in one conductor (3-conductor system: L1, L2, PEN), with remote...
Plug-in surge arrester, in accordance with Type 2/Class II, for 2-phase power supply networks with combined PE and N installed in one conductor (3-conductor system: L1, L2, PEN).
Plug-in surge arrester, in accordance with Type 2/Class II, for 2-phase power supply networks with separate N and PE (4-conductor system: L1, L2, N, PE), with remote indication contact.
Plug-in surge arrester, in accordance with Type 2/Class II, for 2-phase power supply networks with separate N and PE (4-conductor system: L1, L2, N, PE).
Plug-in surge arrester, in accordance with Type 2/Class II, for 3-phase power supply networks with combined PE and N installed in one conductor (4-conductor system: L1, L2, L3, PEN), with...
Plug-in surge arrester, in accordance with Type 2/Class II, for 3-phase power supply networks with combined PE and N installed in one conductor (4-conductor system: L1, L2, L3, PEN).
Plug-in surge arrester, in accordance with Type 2/Class II, for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE), with remote indication contact.
Plug-in surge arrester, in accordance with Type 2/Class II, for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE).
Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
Pluggable device protection, according to type 3/class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with integrated surge-proof fuse and remote indication...
Pluggable surge protective device free of leakage current for 2-pos. isolated and grounded DC voltage systems with linear operating characteristic up to 120 V DC, for DIN rail mounting, 3-pos.
Pluggable surge protective device free of leakage current for 2-pos. isolated and grounded DC voltage systems with linear operating characteristic up to 220 V DC, for DIN rail mounting, 3-pos.
Pluggable surge protective device free of leakage current for 2-pos. isolated and grounded DC voltage systems with linear operating characteristic up to 380 V DC, for DIN rail mounting, 3-pos.
Pluggable surge protective device free of leakage current for 2-pos. isolated and grounded DC voltage systems with linear operating characteristic up to 48 V DC, for DIN rail mounting, 3-pos.
Pluggable surge protective device free of leakage current with increased lightning current discharge capacity, for 3-phase power supply networks with N and PE in a common conductor (4-conductor system: L1,...
Pluggable surge protective device free of leakage current, in accordance with Type 2/Class II, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with...
Pluggable surge protective device free of leakage current, in accordance with Type 2/Class II, for 3-phase power supply networks with combined PE and N installed in one conductor (4-conductor system:...
Pluggable surge protective device free of leakage current, in accordance with Type 2/Class II, for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N,...
Pluggable surge protective device with increased lightning current discharge capacity, for 1-phase power supply networks with a separate N and PE (3-conductor system: L1, N, PE), with remote indication contact.
Pluggable surge protective device, in accordance with Type 2/Class II, for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE), with remote indication...
Pluggable surge protective device, in accordance with Type 2/Class II, for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE). For systems with...
Pluggable surge protective device, in accordance with Type 2/Class II, for DC power sources with linear operating characteristics, with remote indication contact.
Protective plug PT with device surge protection for power supply units, visual error display. Nominal voltage: 48 V AC
Protective plug PT with surge voltage equipment protection for power supply units, visual error display, nominal voltage: 24 V and a 2-core floating signal circuit, nominal voltage: 24 V.
Protective plug with varistor for TERMITRAB base element TT-UKK5-T-BE, nominal voltage: 24 V DC
Protective plug with varistor to plug onto base element TT-UKK5-T-BE, nominal voltage: 120 V AC
Protective plug with varistor to plug onto base element TT-UKK5-T-BE, nominal voltage: 48 V DC
Rail-mountable surge arrester as device protection for terminal equipment, fault signal in the plug and signaling contact in the base element, 2-section, pluggable. Design: 48 V DC
Replaceable surge protection module, only for Ethernet extender TC EXTENDER 4001 ETH-1S (2702253), 1 SHDSL port, two-wire protection for floating SHDSL cables, two-level protective circuit
Replaceable surge protection module, only for Ethernet extender TC EXTENDER 6004 ETH-2S (2702255), 2 SHDSL ports, two-wire protection for floating SHDSL cables, two-level protective circuit
Replacement plug for device protection in IT systems from the PLUGTRAB product series. 230 V nominal voltage.
Replacement plug for lightning and surge arresters from the FLASHTRAB SEC product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC HYBRID 264 product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC HYBRID 440 product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC PLUS 264 product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC PLUS 350 product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC PLUS 440 product range, for L-N and L-PE paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC product range, for the N-PE path.
Replacement plug for PV arrester combinations from the VAL-MS 1000DC-PV-... product range
Replacement plug for PV arrester combinations from the VAL-MS 600DC-PV-... product range
Replacement plug for PV arrester combinations from the VAL-MS-T1/T2 1000DC-PV-... product range
Replacement plug for PV arrester combinations from the VAL-MS-T1/T2 600DC-PV-... product range
Replacement plug for surge arresters from the VALVETRAB SEC product range for L-N and L-PEN paths.
Replacement plug for surge arresters from the VALVETRAB SEC product range for the N-PE path.
Replacement plug for surge protective devices from the VALVETRAB SEC product range for DC power sources. Protection of the path to the ground for 220 und 380 V DC.
Replacement plug for surge protective devices from the VALVETRAB SEC product range for DC power sources. Protection of the path to the ground for 48 und 120 V DC.
Replacement plug for surge protective devices from the VALVETRAB SEC product range for DC power sources.
Replacement plug for type 2/3 surge protection from the PLT-SEC-…-UT/PT product series. Nominal voltage 120 V.
Replacement plug for type 2/3 surge protection from the PLT-SEC-…-UT/PT product series. Nominal voltage 230 V.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 3S product range. 230 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 product range. 120 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 product range. 230 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 product range. 24 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 product range. 60 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB T3 product range. 120 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB T3 product range. 230 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB T3 product range. 24 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB T3 product range. 60 V nominal voltage.
Replacement plug for type 3 surge protection from the PLT-SEC-…-UT/PT product series. Nominal voltage 24 V.
Replacement plug for type 3 surge protection from the PLT-SEC-…-UT/PT product series. Nominal voltage 60 V.
Replacement plug for type 3 surge protection from the TERMITRAB complete T3 product series. Nominal voltage 24 V.
Replacement plug for VAL-CP surge arrester with N-PE spark gap.
Replacement plug for VAL-CP surge protective device with high-capacity varistor with a low leakage current.
Replacement plug for VAL-MS-T1/T2 75/12.5... plug-in lighting/surge arrester.
Replacement plug for VAL-SQ NP 120-2-A 32
Replacement plug free of leakage current for surge protective devices from the VALVETRAB SEC product range for L-N and L-PEN paths.
Socket attachment plug with surge protection for the power supply and signal connection of an end device with analog or digital telecommunications interface (VDSL up to 50 Mbps, on short...
Socket attachment plug with surge protection for the power supply unit and ISDN connection for telecommunications terminal equipment. Cable is provided.
Socket attachment plug with surge protection for the power supply unit and signal connection for radio and television equipment (cable, terrestrial antenna, satellite system). Cable is provided.
Surge arrester consisting of 2-channel base element with remote indication contact and protective plugs connected in series with a varistor and a gas-filled spark gap.
Surge arrester consisting of base element and ground connectors, for mounting on NS 35/7.5, nominal voltage: 230 V AC, 3 + 1 circuit
Surge arrester consisting of base element and protective connectors, for mounting on NS 35/7.5, execution: 230 V AC - IT system, 3 + 1 circuit.
Surge arrester consisting of base element with remote indicator contact and protective connector with high-capacity varistor, for mounting on NS 35/7.5, 1-channel
Surge arrester for 1000 V DC isolated voltage systems, DIN rail mounting, 5 pos. base element with remote signaling contact, 5 pos. plug-in temperature-controll ed protective plug modules with status...
Surge arrester for 2-pos. isolated 1000 V DC voltage systems, for DIN rail mounting, 3-pos. base element with remote indication contact, three plug-in temperature-monitore d protective elements, status message on...
Surge arrester for 2-pos. isolated 1000 V DC voltage systems, for DIN rail mounting, 3-pos. base element, three plug-in temperature-monitore d protective elements, status message on each plug.
Surge arrester for 2-pos. isolated 1500 V DC voltage systems, for DIN rail mounting, 3-pos. base element with remote indication contact, three plug-in temperature-monitore d protective elements, status message on...
Surge arrester for 2-pos. isolated 1500 V DC voltage systems, for DIN rail mounting, 3-pos. base element, three plug-in temperature-monitore d protective elements, status message on each plug.
Surge arrester for 2-pos. isolated 1500 V DC voltage systems, for DIN rail mounting, temperature-monitore d protective elements, status message on the module.
Surge arrester for 2-pos. isolated 1500 V DC voltage systems, for DIN rail mounting, with remote indication contact, temperature-monitore d protective elements, status message on the module.
Surge arrester for 2-pos. isolated 600 V DC voltage systems, for DIN rail mounting, 3-pos. base element with remote indication contact, three plug-in temperature-monitore d protective elements, status message on...
Surge arrester for 2-pos. isolated 600 V DC voltage systems, for DIN rail mounting, 3-pos. base element, three plug-in temperature-monitore d protective elements, status message on each plug.
Surge arrester for 3-conductor power supply systems (L1, N, PE), consisting of a base element and protective connectors, for mounting on NS 35.
Surge arrester for 3-conductor power supply systems (L1, N, PE), consisting of a base element with remote indication contact and protective connectors, for mounting on NS 35.
Surge arrester for 4-conductor power supply systems (L1, L2, L3, PEN), consisting of a base element and protective connectors, for mounting on NS 35.
Surge arrester for 4-conductor power supply systems (L1, L2, L3, PEN), consisting of a base element with remote indication contact and protective connectors, for mounting on NS 35.
Surge arrester type 2, consisting of base element and protective plug with N-PE total current spark gap for mounting on NS 35/7.5, housing width: 17.5 mm (1 Div.)
Surge arrester type 2, consisting of base element with remote indicator contact and protective plug with N-PE total current spark gap for mounting on NS 35/7.5, housing width: 17.5 mm...
Surge arresters consisting of base element and protective connector with high-capacity varistor, for mounting on NS 35/7.5, 1-channel
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 120 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 230 V AC (IT system)
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 230 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 240 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 277 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 320 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 347 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 400 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 480 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 500 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 690 V AC
surge protection connector type 2 with series connection consisting of varistor and gas-filled spark gap for VAL-MS base element, thermal monitoring, visual fault warning. Design: 350 V AC
Surge protection plug type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 120 V AC.
Surge protection plug type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 60 V AC
Surge protection plug type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Version: 320 V AC with increased lightning current discharge capacity.
Surge protection plug type 2 with series connection consisting of a varistor and gas-filled spark gap for VAL-MS base element, thermal monitoring, visual fault warning. Version: 350 V AC with...
Surge protection plug type 2 with series connection consisting of varistor and gas-filled spark gap for VAL-MS base element, thermal monitoring, visual fault warning.
Surge protection plug type 2, spark gap with high insulation voltage strength, used only as replacement plug for the corresponding complete item.
Surge protection plug type 2, with N-PE total current spark gap for base element.
Surge protection plug with integrated multi-stage status indicator on the module for five signal wires. For HF applications. Nominal voltage: 5 V DC
Surge protection plug with integrated status indicator for a 3-wire Ex i signal circuit with common reference potential. For HF applications. Nominal voltage: 12 V DC
Surge protection plug with integrated status indicator for a 3-wire Ex i signal circuit with common reference potential. For HF applications. Nominal voltage: 24 V DC
Surge protection plug with integrated status indicator for one 2-wire Ex i signal circuit with common reference potential. Nominal voltage: 24 V DC
Surge protection plug with integrated status indicator on the module for a 2-wire floating signal circuit with a high nominal current. Nominal voltage: 12 V DC
Surge protection plug with integrated status indicator on the module for a 2-wire floating signal circuit. Nominal voltage: 12 V DC
Surge protection plug with integrated status indicator on the module for a 2-wire floating signal circuit. Nominal voltage: 24 V DC
Surge protection plug with integrated status indicator on the module for a 2-wire floating signal circuit. Nominal voltage: 48 V DC
Surge protection plug with integrated status indicator on the module for one 2-wire floating Ex i signal circuit. Nominal voltage: 24 V DC
Surge protection plug with integrated status indicator on the module for three signal wires. For HF applications. Nominal voltage: 12 V DC
Surge protection plug with integrated status indicator on the module for three signal wires. For HF applications. Nominal voltage: 24 V DC
Surge protection plug with integrated status indicator on the module for two signal wires with a common reference potential. Nominal voltage: 12 V DC
Surge protection plug with integrated status indicator on the module for two signal wires with a common reference potential. Nominal voltage: 24 V DC
Surge protection plug with integrated status indicator on the module for two signal wires with a common reference potential. Nominal voltage: 48 V DC
Surge protection type 3, as device protection for termination devices in IT systems, error indication and remote indicator contact. Design: 230 V AC
Surge protective device for space-saving PCB installation, in accordance with Type 2 / CLASS II, for single-phase TN and TT power supply systems.
Surge protective device, four channel with remote indicator contact for 120/208 V split phase AC, 4-wire plus ground.
Surge protective device, four channel with remote indicator contact for 240 V AC high-leg DELTA.
Surge protective device, four channel with remote indicator contact for 240/415 V AC, 4-wire plus ground.
Surge protective device, four channel with remote indicator contact for 277/480 V AC, 4-wire plus ground.
Surge protective device, four channel with remote indicator contact for 480 V AC high-leg DELTA.
Surge protective device, single channel with remote indicator contact for 120 V AC.
Surge protective device, single channel with remote indicator contact for 120 V AC
Surge protective device, single channel with remote indicator contact for 240 V AC DELTA.
Surge protective device, single channel with remote indicator contact for 240 V AC.
Surge protective device, single channel with remote indicator contact for 277 V AC.
Surge protective device, single channel with remote indicator contact for 347 V AC.
Surge protective device, single channel with remote indicator contact for 48 V DC.
Surge protective device, single channel with remote indicator contact for 480 V AC DELTA.
Surge protective device, single channel with remote indicator contact for 600 V AC DELTA.
Surge protective device, three channel with remote indicator contact for 120/208 V split phase AC, 4-wire.
Surge protective device, three channel with remote indicator contact for 120/240 V split phase AC, 3-wire plus ground.
Surge protective device, three channel with remote indicator contact for 240 V AC DELTA.
Surge protective device, three channel with remote indicator contact for 240/415 V AC, 4-wire.
Surge protective device, three channel with remote indicator contact for 240/480 V split phase AC, 3-wire plus ground.
Surge protective device, three channel with remote indicator contact for 347/600V and 400/690 V AC, 4-wire.
Surge protective device, three channel with remote indicator contact for 480 V AC DELTA.
Surge protective device, three channel with remote indicator contact for 600 V AC DELTA.
Surge protective device, two channel with remote indicator contact for 120 V AC, 2-wire plus ground.
Surge protective device, two channel with remote indicator contact for 120/240 V split phase AC, 3-wire.
Surge protective device, two channel with remote indicator contact for 240 V AC corner-grounded DELTA.
Surge protective device, two channel with remote indicator contact for 240 V AC, 2-wire plus ground.
Surge protective device, two channel with remote indicator contact for 240/480 V split phase AC, 3-wire.
Surge protective device, two channel with remote indicator contact for 277 V AC, 2-wire plus ground.
Surge protective device, two channel with remote indicator contact for 347 V AC, 2-wire plus ground.
Surge protective device, two channel with remote indicator contact for 480 V AC corner-grounded DELTA.
Surge protective device, two channel with remote indicator contact for 600 V AC corner-grounded DELTA.
Surge protective device, two channels with remote indicator contact for 48 V DC, 2-wire plus ground
Surge voltage arrester 4-channel, for mounting on NS 35/7.5 350 V AC
Surge voltage arrester 4-channel, for mounting on NS 35/7.5, with remote indicator contact. 230 V AC
Surge voltage arrester 4-channel, for mounting on NS 35/7.5, with remote indicator contact. 350 V AC
Surge voltage arrester combination 3-channel, for mounting on NS 35/7.5, with remote indicator contact as PDT, voltage 400 V AC
Surge voltage arrester combination 4-channel (in the 3+1 circuit), for mounting on NS 35/7.5, voltage 230 V AC
Surge voltage arrester combination 4-channel, for mounting on NS 35/7.5, with remote indicator contact as PDT, voltage 230 V AC
Surge voltage arrester consisting of base element and ground connector with high-capacity varistor, for mounting on NS 35/7.5, nominal voltage: 230 V AC, 1-channel.
Surge voltage arrester consisting of base element with protective plug with a connection in series with a varistor and a gas-filled spark gap, for mounting on NS 35/7.5, nominal voltage:...
Surge voltage arrester consisting of base element with remote indicator contact and ground connector with high-capacity varistor, for mounting on NS 35/7.5, nominal voltage: 230 V AC, 1-channel
Surge voltage arrester consisting of base element with remote indicator contact and ground connectors, for mounting on NS 35/7.5, nominal voltage: 230 V AC, 3 + 1 circuit
Surge voltage arrester consisting of base element with remote indicator contact and ground connectors, for mounting on NS 35/7.5, nominal voltage: 320 V AC, 3 + 1 circuit
Surge voltage arrester consisting of base element with remote indicator contact and protective plug with a connection in series with a varistor and a gas-filled spark gap, for mounting on...
The VAL-MS-AR 350 VF is a hybrid SPD with a gas discharge tube in series with a metal oxide varistor and thermal monitor, ideal for applications where no leakage current...
The VAL-MS-AR 350 VF/FM is a hybrid SPD with a gas discharge tube in series with a metal oxide varistor and thermal monitor, ideal for applications where no leakage current...
The VAL-MS-AR 75 VF is a hybrid SPD with a gas discharge tube in series with a metal oxide varistor and thermal monitor, ideal for applications where no leakage current...
The VAL-MS-AR 75 VF/FM is a hybrid SPD with a gas discharge tube in series with a metal oxide varistor and thermal monitor, ideal for applications where no leakage current...
Two-position rail-mountable surge arrester for 2+0 circuit, thermal-dynamic monitoring, visual fault indicator and remote indicator contact.
Type 1/Class I/B arrester (lightning current arrester) replacement plug for N-PE path.
Type 2 surge arrester for 3-wire power supply systems (L1, N, PE), with connector latching and remote indication contact.
Type 2 surge arrester for 3-wire power supply systems (L1, N, PE), with connector latching.
Type 2 surge arrester for 4-wire power supply systems (L1, L2, L3, PEN), with connector latching and remote indication contact.
Type 2 surge arrester for 4-wire power supply systems (L1, L2, L3, PEN), with connector latching.
Type 2 surge arrester for 5-wire power supply systems (L1, L2, L3, N, PE), with connector latching and remote indication contact.
Type 2 surge arrester for 5-wire power supply systems (L1, L2, L3, N, PE), with connector latching.
Type 2 surge arrester for universal mounting in lights and cable connection boxes. Specifically for insulation class II with optical fault indication. Installation in branch or through wiring. Version: 230...
Type 2 surge protection plug with a varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 750 V AC
Type 2 surge protection plug with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 580 V AC
Type 2 surge protection plug with N-PE total current spark gap.
Type 2 surge protection plug with varistor for VAL-MS 385/65/..., thermal monitoring, visual fault warning.
Type 2 surge protection plug with varistor for VAL-MS 385/80/..., thermal monitoring, visual fault warning.
Type 2/3 surge protection, consisting of protective plug and base element, with integrated status indicator and remote signaling for single-phase power supply networks. Nominal voltage 120 V AC/DC.
Type 2/3 surge protection, consisting of protective plug and base element, with integrated status indicator and remote signaling for single-phase power supply networks. Nominal voltage 230 V AC/DC.
Type 3 arrester for universal mounting in installation boxes, sill-type trunking, underfloor installations or directly in the termination device. Circuit with thermal monitoring, acoustic fault warning. Installation in branch or...
Type 3 arresters for universal installation in installation boxes, sill-type trunking, underfloor installations or direct installation in the termination device. Circuit with thermal monitoring and visual fault warning. Installation in...
Type 3 surge protection for permanent installation on ground contact sockets. Circuit with thermal monitoring, acoustic fault warning.
Type 3 surge protection, consisting of protective plug and base element, with integrated status indicator and remote signaling for single-phase power supply networks. Nominal voltage 24 V AC/DC.
Type 3 surge protection, consisting of protective plug and base element, with integrated status indicator and remote signaling for single-phase power supply networks. Nominal voltage 60 V AC/DC.
Type 3 surge protection, consisting of protective plug and base element, with integrated status indicator for 24 V DC power supplies.
Universal varistor-based plug-in surge arrester for 48 - 60 V DC applications with two conductors plus ground, with remote indication contact

<< Prev