PHOENIX CONTACT USA Line Protection, Distribution, Backups - Power Distribution, Surge Protectors 2910370

Description
Win Source Part Number: 1342296-2910370 Category: Line Protection, Distribution, Backups - Power Distribution, Surge Protectors Series: VAL-US Type: Surge Protection Module Package: Bulk Housing Material: Plastic Standard Package: 1 Voltage - Input: 240V Region Utilized: International Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.30.8000 AC Outlets: None Overload Protection: None Mfr: Phoenix Contact Approval Agency: cUL, cULus, UL Connector - AC Input: Screw Terminals Connector - AC Output: Screw Terminals
Request a Quote Datasheet
Description
Win Source Part Number: 1342296-2910370 Category: Line Protection, Distribution, Backups - Power Distribution, Surge Protectors Series: VAL-US Type: Surge Protection Module Package: Bulk Housing Material: Plastic Standard Package: 1 Voltage - Input: 240V Region Utilized: International Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.30.8000 AC Outlets: None Overload Protection: None Mfr: Phoenix Contact Approval Agency: cUL, cULus, UL Connector - AC Input: Screw Terminals Connector - AC Output: Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors - 1342296-2910370 - Win Source Electronics
Laguna Hills, CA, United States
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
1342296-2910370
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors 1342296-2910370
Win Source Part Number: 1342296-2910370 Category: Line Protection, Distribution, Backups - Power Distribution, Surge Protectors Series: VAL-US Type: Surge Protection Module Package: Bulk Housing Material: Plastic Standard Package: 1 Voltage - Input: 240V Region Utilized: International Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.30.8000 AC Outlets: None Overload Protection: None Mfr: Phoenix Contact Approval Agency: cUL, cULus, UL Connector - AC Input: Screw Terminals Connector - AC Output: Screw Terminals

Win Source Part Number: 1342296-2910370
Category: Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Series: VAL-US
Type: Surge Protection Module
Package: Bulk
Housing Material: Plastic
Standard Package: 1
Voltage - Input: 240V
Region Utilized: International
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8536.30.8000
AC Outlets: None
Overload Protection: None
Mfr: Phoenix Contact
Approval Agency: cUL, cULus, UL
Connector - AC Input: Screw Terminals
Connector - AC Output: Screw Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Number 1342296-2910370
Product Name Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
RF Surge Protectors - NWSPNN - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details