MicroGroup Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
Page:
1
2
Product Name | Notes |
---|---|
All ends accept either tube OD or male end of BrazeTyte fitting. When used to join different OD sizes, either the 5MF reducer or the 10MF expander can be employed. | |
Barb fittings are used to connect rubber and/or plastic tubing (1/32" - 1/4" ID) to ModuLUER assemblies. | |
Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed. | |
Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed. | |
Female LUER Threads ModuLUER fittings are manufactured to ISO 594-1,-2 and are available in several modular lengths and sections. | |
Female ModuLUER fittings are manufactured to ISO 594/1,-2 and are available in several modular lengths and sections. | |
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt- Weld fitting. | |
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting. | |
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the... | |
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the... | |
Male for direct assembly into machined ports or into female BrazeTyte expansions. Female ends to accept tube OD or male ends of BrazeTyte fittings. When used to join different OD... | |
Male ModuLUER fittings are manufactured to ISO 594/1,-2 and are available in several modular lengths and sections. | |
Male run for direct assembly into machined ports or into female BrazeTyte expansions. Female ends to accept tube OD or male ends of BrazeTyte fittings. When used to join different... | |
Male-LUER-Lock ModuLUER fittings are manufactured to ISO 594/1,-2 and are available in several modular lengths and sections. | |
MicroGroup is pleased to introduce to market its new line of compression fittings. Designed for quick and easy connection to a wide variety of materials and tube diameters, these handy... | |
ModuLUER straight thread fittings are manufactured to applicable standards in 10-32, 1/4-28, and 1/4-32. | |
ModuLUER straight thread fittings are manufactured to applicable standards in 10-32, 1/4-28, and 1/4-32. | |
New 90° elbow and tee line of fittings from MicroGroup are ideal for a wide variety of applications where space is limited. Stock parts manufactured from 316 stainless steel with... | |
Pipe fittings are manufactured to applicable standards in 1/16 NPT (spl order), 1/8 NPT, and 1/4 NPT. | |
Sinkers are used to terminate plastic and/or rubber tubing when the application requires the end to be submerged. | |
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander... | |
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. | |
Used as a reducer or expander to accomplish a change in O.D. size. Can be employed in conjunction with any MF, FF or SF style fitting to obtain a reduced... | |
Used as an adapter where a reduction from larger OD to a smaller OD is required. Can be employed in conjunction with any MF, FF or SF style fitting to... | |
Used as an adapter where an expansion from a smaller OD to a larger OD is required. Can be employed in conjunction with the 10FF union to join different OD... | |
Used to provide an easy sub-assembly disconnect Male end assembles into machine ports or female BrazeTyte expansions. Swivel end mates with SAE 37°, JIC 37° and AN/MS 37° flare type... | |
Used to provide an easy sub-assembly disconnect. Female end to accept tube OD or male ends of BrazeTyte fittings. Swivel end mates with SAE 370, JIC 37° and AN/MS 37° | |
Used to terminate a line or fitting. Fits over male end of BrazeTyte fitting or over the O.D. of tubing. |
Next >> |