MicroGroup Brazetyte® 180° Return Bend 180MM-5

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 180° Return Bend - 180MM-5 - MicroGroup
Medway, MA, USA
Brazetyte® 180° Return Bend
180MM-5
Brazetyte® 180° Return Bend 180MM-5
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 180MM-5
Product Name Brazetyte® 180° Return Bend
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

TCMPS-SS Series Sanitary Adapter 316SS Tri-Clamp x Male Pipe (NPT Threads) - TCMPS-SS200150 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Adapter Fitting
Connection Type Clamp End Connection; Tube - Male English Straight Thread
Material Stainless; 316 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Safety Sanitary Clamp, Series Lockout -  - LJ Star
Specs
Connection Type Clamp End Connection; Safety Clamp w/Lock-Out
Material Stainless; 316 Stainless Steel
View Details
 - 1216137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.375 inch (9.52 mm)
View Details