MicroGroup Brazetyte® 45° Elbow 45MM-12

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 45° Elbow - 45MM-12 - MicroGroup
Medway, MA, USA
Brazetyte® 45° Elbow
45MM-12
Brazetyte® 45° Elbow 45MM-12
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45MM-12
Product Name Brazetyte® 45° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary 304 Stainless Steel Crimp Ferrules - SCF-SS20279 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Stainless Steel Clamp for Hygienic Connections -  - LJ Star
Specs
Connection Type Clamp End Connection; Single Bolt Hinged Flange Clamp
Material Stainless; 316 Stainless Steel
English Size 0.500 to 8.625 inch (12.7 to 219 mm)
View Details
 - 1259559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Adapter Fitting; Coupling Fitting
Material Brass/Bronze
Metric Size 4.00 mm (0.1575 inch)
View Details