MicroGroup Brazetyte® 90° Elbow 90MM-20

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 90° Elbow - 90MM-20 - MicroGroup
Medway, MA, USA
Brazetyte® 90° Elbow
90MM-20
Brazetyte® 90° Elbow 90MM-20
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90MM-20
Product Name Brazetyte® 90° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tube End x Hose Shank Crimp Fitting - TES-SS200 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection
Material Stainless; 316 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Sanitary Fitting Eliminates Deadleg - TCI ClampConnect„¢ - LJ Star
Specs
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
English Size 0.500 to 8.000 inch (12.7 to 203 mm)
View Details
 - 1259728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
Material Polypropylene (PP)
View Details