MicroGroup Brazetyte® 45° Elbow 45FF-8

Description
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 45° Elbow - 45FF-8 - MicroGroup
Medway, MA, USA
Brazetyte® 45° Elbow
45FF-8
Brazetyte® 45° Elbow 45FF-8
Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Used as a coupling. Both ends will accept either tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45FF-8
Product Name Brazetyte® 45° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary 304 Stainless Steel Crimp Ferrules - SCF-SS20256 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
ASME Sanitary Clamp Fittings for High Pressure Hygienic Connections -  - LJ Star
Specs
Connection Type Clamp End Connection; ASME Sanitary Clamp
Material Stainless; 316 Stainless Steel
English Size 1.000 to 12.000 inch (25.4 to 305 mm)
View Details
 - 1215954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling Fitting; Adapter Fitting
Material Brass/Bronze
Metric Size 6.00 mm (0.2362 inch)
View Details