MicroGroup Brazetyte® 180° Return Bend 180FF-4

Description
Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 180° Return Bend - 180FF-4 - MicroGroup
Medway, MA, USA
Brazetyte® 180° Return Bend
180FF-4
Brazetyte® 180° Return Bend 180FF-4
Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Both ends will accept either tube OD or male end of BrazeTyte fittings. When connecting different OD sizes, either the 5MF reducer or the 10MF expander should be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 180FF-4
Product Name Brazetyte® 180° Return Bend
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

MBS-SS Series Sanitary Crimp Hose Fitting 316SS Male Bevel Seat x Hose Shank - MBS-SS100 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection
Material Stainless; 316 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Safety Sanitary Clamp, Series Safety Clamp -  - LJ Star
Specs
Connection Type Clamp End Connection; Safety Clamp
Material Stainless; 316 Stainless Steel
English Size 0.500 to 12.000 inch (12.7 to 305 mm)
View Details
 - 1215629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.500 inch (12.7 mm)
View Details