MicroGroup Brazetyte® 90° Elbow 90MM-12

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 90° Elbow - 90MM-12 - MicroGroup
Medway, MA, USA
Brazetyte® 90° Elbow
90MM-12
Brazetyte® 90° Elbow 90MM-12
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90MM-12
Product Name Brazetyte® 90° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Hose Adapter Tri-Clamp x Short Hose Shank - RHAS-SS150050 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Adapter Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
ASME Sanitary Clamp Fittings for High Pressure Hygienic Connections -  - LJ Star
Specs
Connection Type Clamp End Connection; ASME Sanitary Clamp
Material Stainless; 316 Stainless Steel
English Size 1.000 to 12.000 inch (25.4 to 305 mm)
View Details
 - 1214368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Temperature 140 F (60 C)
View Details