MicroGroup Brazetyte® 45° Elbow 45MF-12

Description
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 45° Elbow - 45MF-12 - MicroGroup
Medway, MA, USA
Brazetyte® 45° Elbow
45MF-12
Brazetyte® 45° Elbow 45MF-12
For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

For direct assembly into machined ports or into female BrazeTyte expansions, female end will accept tube OD or male end of BrazeTyte fitting. When connecting different OD sizes, either the 5MF reducer or the 10MF expander can be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45MF-12
Product Name Brazetyte® 45° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

MILS-SS Series Sanitary Crimp Hose Fitting 316SS Male I-Line x Hose Shank - MILS-SS300 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection
Material Stainless; 316 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Stainless Steel Clamp for Hygienic Connections -  - LJ Star
Specs
Connection Type Clamp End Connection; Single Bolt Hinged Flange Clamp
Material Stainless; 316 Stainless Steel
English Size 0.500 to 8.625 inch (12.7 to 219 mm)
View Details
 - 1259602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Adapter Fitting
Material Brass/Bronze
Metric Size 10.00 mm (0.3937 inch)
View Details