MicroGroup Brazetyte® 90° Elbow 90FF-5

Description
Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 90° Elbow - 90FF-5 - MicroGroup
Medway, MA, USA
Brazetyte® 90° Elbow
90FF-5
Brazetyte® 90° Elbow 90FF-5
Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.

Both ends will accept either tube OD or male end of BrazeTyte fittings When connecting different OD sizes, either the 5MF reducer or the l0MF expander should be employed.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90FF-5
Product Name Brazetyte® 90° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Bite Type Tube Fitting - B-1616-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.312 to 12.000 inch (33.34 to 305 mm)
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
ASME Sanitary Clamp Fittings for High Pressure Hygienic Connections -  - LJ Star
Specs
Connection Type Clamp End Connection; ASME Sanitary Clamp
Material Stainless; 316 Stainless Steel
English Size 1.000 to 12.000 inch (25.4 to 305 mm)
View Details
 - 1259840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Adapter Fitting
Material Brass/Bronze
Temperature 32 to 302 F (0 to 150 C)
View Details