MicroGroup is pleased to introduce to market its new line of compression
fittings. Designed for quick and easy connection to a wide variety of
materials and tube diameters, these handy components eliminate the
need for time consuming and costly secondary operations including;
welding, brazing, soldering and more. Stocked body parts constructed
from type 316 stainless steel with reusable and replaceable silicone
seals. Other custom materials available upon request.
Features:
• 24 hour delivery – available from stock
• Resists extreme temperature variations:
100°F to 350°F
• FDA approved materials
• Easy to disconnect and reuse
• Compatible with a wide variety of
materials and tube diameters
• Up to 90 PSI liquid and air maximum
Applications:
• Surgical
• Medical
• Dental
• Laboratory
• and more!
MicroGroup | |
---|---|
Product Category | Tube Fittings |
Product Number | 316-1032-TUOHY-1 |
Product Name | Compression Fitting (Tuohy Borst) |
Fitting Type | Adapter Fitting |