MicroGroup Brazetyte® 180° Return Bend 180MM-8

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 180° Return Bend - 180MM-8 - MicroGroup
Medway, MA, USA
Brazetyte® 180° Return Bend
180MM-8
Brazetyte® 180° Return Bend 180MM-8
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 180MM-8
Product Name Brazetyte® 180° Return Bend
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary 304 Stainless Steel Crimp Ferrules - SCF-SS25323 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Crimp Connection; Ferrule Connection
Material Stainless; 304 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Sanitary Clamp, Series SH Type II -  - LJ Star
Specs
Connection Type Clamp End Connection; Two Bolt Flange Clamp
Material Stainless; 316 Stainless Steel
English Size 5.500 to 12.750 inch (140 to 324 mm)
View Details
 - 1215624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.500 inch (12.7 mm)
View Details