MicroGroup Brazetyte® 90° Elbow 90MM-24

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 90° Elbow - 90MM-24 - MicroGroup
Medway, MA, USA
Brazetyte® 90° Elbow
90MM-24
Brazetyte® 90° Elbow 90MM-24
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90MM-24
Product Name Brazetyte® 90° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Bite Type Tube Fitting - B-0606-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.562 to 18.000 inch (14.29 to 457 mm)
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Sanitary Clamp, Series SH Type II -  - LJ Star
Specs
Connection Type Clamp End Connection; Two Bolt Flange Clamp
Material Stainless; 316 Stainless Steel
English Size 5.500 to 12.750 inch (140 to 324 mm)
View Details
 - 1216117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
Metric Size 8.00 mm (0.3150 inch)
View Details