MicroGroup Brazetyte® 45° Elbow 45MM-6

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 45° Elbow - 45MM-6 - MicroGroup
Medway, MA, USA
Brazetyte® 45° Elbow
45MM-6
Brazetyte® 45° Elbow 45MM-6
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 45MM-6
Product Name Brazetyte® 45° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

TCWL-SS Series Sanitary Adapter 316SS Tri-Clamp x Weld (Long) - TCWL-SS200 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Adapter Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Safety Sanitary Clamp, Series Safety Clamp -  - LJ Star
Specs
Connection Type Clamp End Connection; Safety Clamp
Material Stainless; 316 Stainless Steel
English Size 0.500 to 12.000 inch (12.7 to 305 mm)
View Details
 - 1216117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
Metric Size 8.00 mm (0.3150 inch)
View Details