MicroGroup Brazetyte® 90° Elbow 90MM-4

Description
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Suppliers

Company
Product
Description
Supplier Links
Brazetyte® 90° Elbow - 90MM-4 - MicroGroup
Medway, MA, USA
Brazetyte® 90° Elbow
90MM-4
Brazetyte® 90° Elbow 90MM-4
For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

For direct assembly into machined ports and flanges or into female BrazeTyte expansions. Can be used as a Butt-Weld fitting.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Sanitary Fittings
Product Number 90MM-4
Product Name Brazetyte® 90° Elbow
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

TCWL-SS Series Sanitary Adapter 316SS Tri-Clamp x Weld (Long) - TCWL-SS200 - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Adapter Fitting
Connection Type Clamp End Connection
Material Stainless; 316 Stainless Steel
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Sanitary Clamp, Series SSH (High Pressure) -  - LJ Star
Specs
Connection Type Clamp End Connection; Two Bolt Flange Clamp
Material Stainless; 304 Stainless Steel
English Size 0.500 to 8.625 inch (12.7 to 219 mm)
View Details
 - 1259774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
Material Brass/Bronze
View Details