PHOENIX CONTACT USA Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
Product Name | Notes |
---|---|
1-level terminal block with double connection on both sides, with built-in resistor 5.1 kΩ, ±0.1%, 0.6 W, cross section: 0.2 ... 2.5 mm², width: 6.2 mm, color: gray | |
1-level terminal block with double connection on both sides, with fitted resistor 499 Ω, ± 0.1%, 0.5 W, TCR ± 10 ppm/K, cross section: 0.2 - 2.5 mm², width: 6.2... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Bolt connection, length: 84 mm, width: 20.3 mm, color: gray, mounting: NS 35/7,5, NS 35/15, nom. | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 145 mm, color: gray/blue/black-yell ow,... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 29 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 29 mm, height: 66 mm,... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 87 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 116 mm, color: gray/blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, width: 116 mm, height: 66 mm, color: gray/black-yellow, mounting type:... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 24 A, connection method: Bolt connection, length: 66 mm, width: 12.3 mm, color: gray, mounting: NS 35/7,5, NS 35/15, nom. | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 205 mm, color: gray/blue/black-yell ow,... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: black/yellow, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 123 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 164 mm, color: gray/blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 8, width: 164 mm, color: gray/black-yellow, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Bolt connection, length: 66 mm, width: 16.3 mm, color: gray, mounting: NS 35/7,5, NS 35/15, nom. | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 245 mm, color: gray/blue/black-yell ow,... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: black/yellow, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 147 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 196 mm, color: gray/blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, width: 196 mm, color: gray/black-yellow, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 274 mm, color: gray/blue/black-yell ow,... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: black/yellow, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 164.4 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 219.2 mm, color: gray/black-yellow, mounting... | |
Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 219.2 mm, color: gray/blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 10, width: 145 mm, height: 66 mm, color: gray/blue/black-yell ow, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 29 mm, height: 66 mm,... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 6, width: 87 mm, height: 66 mm, color: gray, mounting type:... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, width: 116 mm, height: 66 mm, color: gray/black-yellow, mounting type:... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, width: 116 mm, height: 66 mm, color: gray/blue, mounting type:... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 10, width: 205 mm, color: gray/blue/black-yell ow, mounting type: NS 35/7,5,... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: black/yellow, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 6, width: 123 mm, color: gray, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 8, width: 164 mm, color: gray/black-yellow, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 8, width: 164 mm, color: gray/blue, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 10, width: 245 mm, color: gray/blue/black-yell ow, mounting type: NS 35/7,5,... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: black/yellow, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 6, width: 147 mm, color: gray, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, width: 196 mm, color: gray, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, width: 196 mm, color: gray/black-yellow, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, width: 196 mm, color: gray/blue, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 274 mm, color: gray/blue/black-yell ow,... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: black/yellow, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: blue, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 164.4 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 219.2 mm, color: gray/black-yellow, mounting... | |
Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 219.2 mm, color: gray/blue, mounting... | |
Bolt connection terminal block, nom. voltage: 800 V, nominal current: 125 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 17 mm, color: gray, mounting... | |
Bolt connection terminal block, nom. voltage: 800 V, nominal current: 125 A, connection method: Bolt connection, number of connections: 2, width: 17 mm, height: 39.7 mm, color: gray, mounting type:... | |
Bolt connection terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Bolt connection, number of connections: 2, width: 11 mm, color: gray, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Bolt connection, number of connections: 2, width: 11 mm, color: yellow, mounting type: NS 35/7,5, NS... | |
Bolt connection terminal block, With test socket screws for insertion of test plugs, nom. voltage: 800 V, nominal current: 41 A, connection method: Bolt connection, number of connections: 2, width:... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 1, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 10, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 2, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 3, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 4, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 5, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 6, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 7, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 8, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 9, cross section:0.5 mm² - 10 mm²,... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 10, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 11, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 12, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 13, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 14, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 15, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 16, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 18, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 24, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 25, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 3, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 5, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 6, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 7, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 8, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 9, cross section:0.14 mm² - 1.5 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 10, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 11, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 12, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 13, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 14, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 15, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 3, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 4, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 5, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 6, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 7, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 8, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Plug connection, number of connections: 1, number of positions: 9, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 10, number of positions: 10, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 11, number of positions: 11, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 12, number of positions: 12, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 13, number of positions: 13, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 14, number of positions: 14, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 15, number of positions: 15, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, number of positions: 2, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 3, number of positions: 3, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 5, number of positions: 5, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 6, number of positions: 6, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 7, number of positions: 7, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 8, number of positions: 8, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 9, number of positions: 9, cross section:0.14 mm² - 4 mm², AWG: 26... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 1, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 10, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 11, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 12, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 13, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 14, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 15, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 2, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 3, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 4, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 5, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 6, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 7, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 8, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 9, cross section:0.08 mm² - 4 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 1, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 10, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 11, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 12, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 13, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 14, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 15, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 2, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 3, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 4, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 5, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 6, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 7, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 8, cross section:0.08 mm² - 6 mm², AWG: 28... | |
COMBI receptacle, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 9, cross section:0.08 mm² - 6 mm², AWG: 28... | |
Component terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
Component terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
Component terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15 | |
Component terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
Component terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15, NS... | |
Component terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS... | |
Component terminal block, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15 | |
Component terminal block, for installing components that can be individually selected, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color:... | |
Component terminal block, for installing components that can be individually selected, connection method: Push-in connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm,... | |
Component terminal block, for installing components that can be individually selected, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color:... | |
Component terminal block, for installing components that can be individually selected, connection method: Spring-cage connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 10, width: 8.2 mm,... | |
Component terminal block, for installing components that can be individually selected, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm²,... | |
Component terminal block, for installing components that can be individually selected, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² | |
Component terminal block, for installing components that can be individually selected, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² | |
Component terminal block, nom. voltage: 250 V, nominal current: 22 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, length: 67.5 mm, width:... | |
Component terminal block, nom. voltage: 500 V, nominal current: 0.5 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, length: 63.5 mm, width:... | |
Component terminal block, nom. voltage: 500 V, nominal current: 22 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, length: 67.5 mm, width:... | |
Component terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, length: 56 mm, width:... | |
Component terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, length: 63.5 mm, width:... | |
Component terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 3, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width:... | |
Component terminal block, nom. voltage: 500 V, nominal current: 34 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 10, length: 66.5 mm, width:... | |
Component terminal block, nom. voltage: 630 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width:... | |
Component terminal block, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:... | |
Component terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, length: 48.5 mm, width:... | |
Component terminal block, with 10 kOhm resistor for open-circuit monitoring, nom. voltage: 500 V, nominal current: 22 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG:... | |
Component terminal block, with 3.3 kOhm resistor, from top to bottom, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color:... | |
Component terminal block, with cermet trimming resistor 1 kΩ, nom. voltage: 250 V, nominal current: 0.027 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 6... | |
Component terminal block, with disconnected current bar and resistor, nom. voltage: 2 V, nominal current: 0.05 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 4... | |
Component terminal block, with green light indicator, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10,... | |
Component terminal block, with integrated 1N4007 diode, circuit symbol visible when installed, nom. voltage: 500 V, nominal current: 20 A, connection method: Push-in connection, number of connections: 4, cross section:0.14... | |
Component terminal block, with integrated 1N4007 diode, nom. voltage: 500 V, nominal current: 0.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG:... | |
Component terminal block, with integrated 1N4007 diode, nom. voltage: 500 V, nominal current: 20 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG:... | |
Component terminal block, with integrated 1N4007 diode, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12,... | |
Component terminal block, with integrated 1N4007 diode, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Push-in connection, number of connections: 3, cross section:0.14 mm² - 4 mm², AWG:... | |
Component terminal block, with integrated 1N4007 diode, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG:... | |
Component terminal block, with integrated BY255 diode, connection method: Push-in connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, color: gray | |
Component terminal block, with integrated diode 1N 5408, nom. voltage: 800 V, nominal current: 1.5 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 6 mm²,... | |
Component terminal block, with integrated diode 1N 5408K, nom. voltage: 500 V, nominal current: 1.5 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 -... | |
Component terminal block, with integrated diode 1N 5408K, nom. voltage: 800 V, nominal current: 1.5 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 -... | |
Component terminal block, with integrated diode 1N 5408K, nom. voltage: 800 V, nominal current: 1.5 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 6 mm²,... | |
Component terminal block, with integrated diode 1N5408, nom. voltage: 800 V, nominal current: 1.5 A, connection method: Push-in connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10,... | |
Component terminal block, with integrated diode 1N5408, nom. voltage: 800 V, nominal current: 1.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.2 mm² - 6 mm², AWG:... | |
Component terminal block, with integrated diode, connection method: Quick connection, cross section: 0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: gray, mounting type: NS 35/7,5,... | |
Component terminal block, with integrated diode, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5,... | |
Component terminal block, with integrated diode, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5,... | |
Component terminal block, with integrated diode, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting type: NS 35/7,5,... | |
Component terminal block, with integrated diode, connection method: Spring-cage/plug-in connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/15,... | |
Component terminal block, with integrated diode, nom. voltage: 250 V, nominal current: 22 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, length:... | |
Component terminal block, with integrated diode, nom. voltage: 500 V, nominal current: 22 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, length:... | |
Component terminal block, with integrated diode, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, cross section:0.2 mm² - 4 mm², AWG: 24... | |
Component terminal block, with integrated diode, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26... | |
Component terminal block, with integrated diode, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26... | |
Component terminal block, with integrated diode, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, length:... | |
Component terminal block, with integrated diode, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 4 mm², AWG: 28... | |
Component terminal block, with integrated diode, nom. voltage: 800 V, nominal current: 1.5 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 6 mm², AWG: 28 - 10, length:... | |
Component terminal block, with integrated P1000M diode, connection method: Push-in connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, color: gray | |
Component terminal block, with integrated P1000M diode, connection method: Spring-cage connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 10, width: 8.2 mm, color: gray | |
Component terminal block, with integrated P1000Y diode, connection method: Push-in connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, color: gray | |
Component terminal block, with integrated P1000Y diode, connection method: Spring-cage connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 10, width: 8.2 mm, color: gray | |
Component terminal block, with red light indicator, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10,... | |
Component terminal block, With test socket screws for insertion of test plugs, nom. voltage: 500 V, nominal current: 0.5 A, connection method: Screw connection, number of connections: 2, cross section:0.14... | |
Component terminal block, With test socket screws for insertion of test plugs, nom. voltage: 800 V, nominal current: 0.5 A, connection method: Screw connection, number of connections: 2, cross section:0.14... | |
Component terminal block, with two soldered-in resistors, 1.4 kOhm and 10 kOhm, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, cross section:0.2... | |
Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: black | |
Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: blue | |
Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: green-yellow | |
Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: green | |
Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: red | |
Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: silver | |
Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: yellow | |
Connection terminal block, connection method: Screw connection, load current: 41 A, cross section: 0.5 mm² - 6 mm², width: 7 mm, color: black | |
Connection terminal block, connection method: Screw connection, load current: 41 A, cross section: 0.5 mm² - 6 mm², width: 7 mm, color: blue | |
Connection terminal block, connection method: Screw connection, load current: 41 A, cross section: 0.5 mm² - 6 mm², width: 7 mm, color: green-yellow | |
Connection terminal block, connection method: Screw connection, load current: 41 A, cross section: 0.5 mm² - 6 mm², width: 7 mm, color: green | |
Connection terminal block, connection method: Screw connection, load current: 41 A, cross section: 0.5 mm² - 6 mm², width: 7 mm, color: red | |
Connection terminal block, connection method: Screw connection, load current: 41 A, cross section: 0.5 mm² - 6 mm², width: 7 mm, color: silver | |
Connection terminal block, connection method: Screw connection, load current: 41 A, cross section: 0.5 mm² - 6 mm², width: 7 mm, color: yellow | |
Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: black | |
Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: blue | |
Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: gray | |
Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: green-yellow | |
Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: green | |
Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: red | |
Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: silver | |
Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: yellow | |
Device terminal block, for direct mounting, 12-pos. | |
Device terminal block, for direct mounting, 2-pos., bridged, color: orange | |
Device terminal block, for direct mounting, 2-pos. | |
Device terminal block, for direct mounting, 3-pos. | |
Device terminal block, for direct mounting, 4-pos. | |
Device terminal block, for direct mounting, 5-pos. | |
Device terminal block, for direct mounting, 6-pos. | |
Device terminal block, nom. voltage: 1000 V, nominal current: 57 A, connection method: Screw connection, number of connections: 4, number of positions: 1, cross section:0.5 mm² - 16 mm², AWG:... | |
Device terminal block, nom. voltage: 1000 V, nominal current: 57 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.5 mm² - 16 mm², AWG:... | |
Device terminal block, nom. voltage: 630 V, nominal current: 125 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.75 mm² - 35 mm², AWG:... | |
Device terminal block, nom. voltage: 630 V, nominal current: 125 A, connection method: Screw connection, number of connections: 4, number of positions: 1, cross section:0.75 mm² - 35 mm², AWG:... | |
Device terminal block, nom. voltage: 630 V, nominal current: 125 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.75 mm² - 35 mm², AWG:... | |
Direct connection ground terminal block, connection method: Leg spring connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: green-yellow, mounting... | |
Direct connection terminal block, nom. voltage: 400 V, nominal current: 20 A, connection method: Leg spring connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 -... | |
Direct connection terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Leg spring connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 -... | |
Disconnect and test disconnect terminal block, nom. voltage: 400 V, nominal current: 16 A, connection method: Spring-cage connection, cross section: 0.08 mm² - 6 mm², AWG: 28 - 10, length:... | |
Disconnect terminal block, nom. voltage: 400 V, nominal current: 10 A, connection method: Push-in connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 14, length: 58.9 mm, width:... | |
Disconnect terminal block, nom. voltage: 400 V, nominal current: 10 A, connection method: Push-in connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 14, length: 67.8 mm, width:... | |
Disconnect terminal block, nom. voltage: 400 V, nominal current: 10 A, connection method: Push-in connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 16, length: 76.9 mm, width:... | |
Disconnect terminal block, nom. voltage: 400 V, nominal current: 16 A, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, length: 92.2 mm, width:... | |
Disconnect terminal block, nom. voltage: 400 V, nominal current: 20 A, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, length: 62 mm, width:... | |
Disconnect terminal block, nom. voltage: 400 V, nominal current: 20 A, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, length: 84 mm, width:... | |
Disconnect terminal block, nom. voltage: 500 V, nominal current: 16 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, length: 28 mm, width:... | |
Disconnect terminal block, with disconnect slide and test socket screws for insertion of test plugs, nom. voltage: 800 V, nominal current: 36 A, connection method: Bolt connection, length: 69 mm,... | |
Disconnect terminal block, with disconnect slide, nom. voltage: 800 V, nominal current: 36 A, connection method: Bolt connection, length: 69 mm, width: 11 mm, color: gray, mounting: NS 35/7,5, NS... | |
Disconnect terminal block, With test socket screws for insertion of test plugs, nom. voltage: 1000 V, nominal current: 41 A, connection method: Bolt connection, length: 79.2 mm, width: 11 mm,... | |
Feed-through terminal block with bolt connection method, cross section: 0.1 - 10 mm², AWG: 26 - 8, width 13 mm, color: gray | |
Feed-through terminal block with bolt connection method, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 13 mm, color: gray | |
Feed-through terminal block with bolt connection method, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 9 mm, color: gray | |
Feed-through terminal block with bolt connection method, cross section: 2.5 - 35 mm², AWG: 12 - 2, width 17 mm, color: gray | |
Feed-through terminal block with bolt connection method, cross section: 2.5 - 35 mm², AWG: 14 - 2, width 20.2 mm, color: blue | |
Feed-through terminal block with bolt connection technology, cross section: 0.1 … 2.5 mm², AWG: 26 … 14, width 12.3 mm, color: blue | |
Feed-through terminal block with bolt connection, cross section: 0.1 - 2.5 mm², AWG: 26 - 14, width 12.3 mm, color: Gray | |
Feed-through terminal block with bolt connection, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: Gray | |
Ground disconnect terminal block with screw connection, voltage 110 - 250 V AC/DC, current: 0.5 - 1 mA, cross section: 0.5 - 6 mm², width: 22.5 mm, color: gray | |
Ground disconnect terminal block with screw connection, voltage 24 - 48 V AC/DC, current: 3.5 - 8 mA, cross section: 0.5 - 6 mm, width: 22.5 mm, color: gray | |
Ground terminal block with bolt connection, cross section 0.1 - 2.5 mm², AWG: 26 - 14, width 12.3 mm, color: Green-yellow | |
Ground terminal block with bolt connection, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: Green-yellow | |
Panel feed-through terminal block, connection method: Bolt connection, Bolt connection, number of positions: 1, load current: 76 A, cross section: 0.1 mm² - 16 mm², AWG 26 - 6, connection... | |
Panel feed-through terminal block, connection method: Bolt connection, number of positions: 1, load current: 76 A, cross section: 0.1 mm² - 16 mm², AWG 26 - 6, connection direction of... | |
PCB headers, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 11, pitch: 3.81 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
Printed with L1, L2, L3, N, PE | |
Printed with L1, N, PE | |
Universal terminal block with bolt connection, cross section: 0.1 - 2.5 mm², width: 9 mm, color: Gray |
Next >> |