Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 116 mm, color: gray/blue, mounting type: NS 35/7,5, NS 35/15, direct screw connection
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | Bolt connection terminal block - RBO 8-3L/N - 3076248 |
Termination Options | Screw Clamp; Bolt connection |
Approvals | ROHS Compliant |
Terminal Block Type | Single Feed Through |
# of Contacts | 8 |