Sugatsune America, Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
• Stainless steel angle bracket for applications where corrosion is an issue
• Stainless steel bracket with soft and sleek design.
Accessory clip for use with angled shelves Used with AP-FB series shelf supports along with AP-FK20C core (both sold separately) Both components are compatible with AP-DM or AP-DH series shelf...
Accessory plastic holder used with SPE, AP- DM, and AP-DH series shelf standards (all sold separately) to keep the shelf in position Sold as a set with one front and...
Accessory used with AP-FB20 shelf supports, AP-FK20D angle adjustable clip, AP-FK20 angle adjustable clip set (sold separately) All items listed above is used with AP-DM and AP-DH shelf standards (also...
Adjustable shelf bracket for up to 3 different depths For use with the AP-DM shelf standard (sold separately) Locking tab feature for additional retention Can be used with glass
Aluminum shelf standard Easy to cut to desired length Designed for press-fit mount without using screws New slot shape to prevent shelf support from falling off Screws and accessories sold...
Aluminum shelf standard Easy to cut to desired length Thin profile (3 mm, 1/8") suitable for surface mount Screw hole located every 120 mm (4-23/32") New slot shape to prevent...
Angle adjustable shelf clip Can angle shelf up to 60° Used in conjuction with the following parts: AP-FB20 shelf support, AP-DM/AP-DH series shelf standards
Automatically locks when flap is in open position. Press lever to release the lock. Hinges not required. Damper unit with a soft-closing feature which makes it smoother and safer. Durability...
Automatically locks when flap is in opened position. Press lever to release the lock. Damper unit with a soft-closing feature which makes it smoother and safer. Mounting hinge (sold separately)...
Automatically locks when flap is in opened position. Press lever to release the lock. Bracket can be used without the need for hinges. Available in 3 different sizes. Damper unit...
Automatically locks when flap is in opened position. Press lever to release the lock. Bracket can be used without the need for hinges. Damper unit EBD available for use with...
Automatically locks when flap is in opened position. Press lever to release the lock. Hinges not required. Damper unit with a soft-closing feature which makes it smoother and safer Durability...
Automatically locks when flap is in opened position Press lever to release the lock For panel thickness 15~35 mm (19/32"~1-3/8") Required Quantity:- Width up to 600 mm (23-5/8")·· ·1 pc,...
Automatically locks when flap is in opened position Press lever to release the lock Hinges not required Damper unit with a soft-closing feature which makes it smoother and safer Durability...
Automatically locks when fully opened, depress lever to release Bracket can be used without the need for hinges
Available in 2 sizes
Durable shelf bracket with a unique triangle design. Stylish appearance with concealed mounts. Mounting screws included for the base and cover. Cables can be wired and hidden through the inside...
Easy operation with a slide and push mechanism for locking and lever release. Lever can be used with either EB-303/EP, EB-303/ EP-D, EB-200/EP or EB-317/EP. Use to unlock multiple brackets...
Easy to open with the handle No need to put hands inside enclosure 304 Stainless Steel lid, frame, and handle.
Folding bracket with locking bracket Slide the locking bracket to lock/unlock in open position.
Folding bracket with manual lock lever Slide the lock lever to lock/unlock in open position Bracket with hinge function in one unit Supplied with white painted screws.
Shelf support for AP-DM and AP-DH.Designed to eliminate dead space at bottom of bracket.
Short arm at wall mount side for clean appearance
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Fast Bracket Lever Release, ~2 mm, with 2 Rods, 3 Levers (EB-2-3) for EB Series Brackets This fast bracket lever release (EB-2-3) for our EB Series of folding brackets makes...
Fast Lever Release, 15 mm, with 1 Rod, 2 Levers (EB-15-2) for EB Series Quick Release Brackets This lever release (EB-15-2) for our EB Series of quick release bracket hardware...
Material 304 Stainless Steel, Plastic Finish Brown Weight of Item (g) 4.5 Length or Depth of Item when closed (mm) 24.2 Length or Depth of Item when closed (in) 1...
Material 304 Stainless Steel, Plastic Finish Satin, Black Weight of Item (g) 222 Length or Depth of Item when closed (mm) 1820 Length or Depth of Item when closed (in)...
Material 304 Stainless Steel, Plastic Finish White Weight of Item (g) 4.5 Length or Depth of Item when closed (mm) 24.2 Length or Depth of Item when closed (in) 1...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 1100 Length or Depth of Item when closed (mm) 300 Length or Depth of Item when closed (in) 11.8125 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 1400 Length or Depth of Item when closed (mm) 400 Length or Depth of Item when closed (in) 15.75 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 162 Length or Depth of Item when closed (mm) 80 Length or Depth of Item when closed (in) 3.1875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 1800 Length or Depth of Item when closed (mm) 500 Length or Depth of Item when closed (in) 19.6875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 29 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 58 Length or Depth of Item when closed (mm) 55 Length or Depth of Item when closed (in) 2.1875 Height...
Material 304 Stainless Steel Finish Plain Weight of Item (g) 2 Length or Depth of Item when closed (mm) 19.3 Length or Depth of Item when closed (in) 0.8125 Length...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 10 Length or Depth of Item when closed (mm) 9.5 Length or Depth of Item when closed (in) 0.375 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 13 Length or Depth of Item when closed (mm) 7.5 Length or Depth of Item when closed (in) 0.3125 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 16 Length or Depth of Item when closed (mm) 11.5 Length or Depth of Item when closed (in) 0.5 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 4 Length or Depth of Item when closed (mm) 5.2 Length or Depth of Item when closed (in) 0.25 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 7.5 Length or Depth of Item when closed (in) 0.3125 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 8 Length or Depth of Item when closed (mm) 6.5 Length or Depth of Item when closed (in) 0.3125 Height...
Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 100 Length or Depth of Item when closed (in) 3.9375 Height of Item (mm) 16 Height...
Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 150 Length or Depth of Item when closed (in) 5.9375 Height of Item (mm) 16 Height...
Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item (mm) 16 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 11 Length or Depth of Item when closed (mm) 32.5 Length or Depth of Item when closed (in) 1.3125 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 12.3 Length or Depth of Item when closed (mm) 33.1 Length or Depth of Item when closed (in) 1.3125 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 162 Length or Depth of Item when closed (mm) 80 Length or Depth of Item when closed (in) 3.1875 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 2.6 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 222 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 230 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 245 Length or Depth of Item when closed (mm) 1820 Length or Depth of Item when closed (in) 71.6875 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 29 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 3.6 Length or Depth of Item when closed (mm) 21.5 Length or Depth of Item when closed (in) 0.875 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 4.5 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 500 Length or Depth of Item when closed (mm) 8 Length or Depth of Item when closed (in) 0.375 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 58 Length or Depth of Item when closed (mm) 55 Length or Depth of Item when closed (in) 2.1875 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 5 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 65 Length or Depth of Item when closed (mm) 194 Length or Depth of Item when closed (in) 7.6875 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 6 Height of Item (mm) 18.5 Height of Item (in) 0.75 Width of Item (mm) 15 Width of Item (in)...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 6 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 7 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 8 Length or Depth of Item when closed (mm) 24.6 Length or Depth of Item when closed (in) 1 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 9.5 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Length...
Material 304 Stainless Steel Finish White Weight of Item (g) 7 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length...
Material 430 Stainless Steel Finish Black Weight of Item (g) 156 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Length...
Material 430 Stainless Steel Finish Black Weight of Item (g) 5 Length or Depth of Item when closed (mm) 22.2 Length or Depth of Item when closed (in) 0.875 Length...
Material 430 Stainless Steel Finish Plain Weight of Item (g) 156 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Length...
Material 430 Stainless Steel Finish Plain Weight of Item (g) 5 Length or Depth of Item when closed (mm) 22.2 Length or Depth of Item when closed (in) 0.875 Length...
Material 430 Stainless Steel Finish Satin Weight of Item (g) 205 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Length...
Material 430 Stainless Steel Finish Satin Weight of Item (g) 335 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Length...
Material 430 Stainless Steel Finish White Weight of Item (g) 156 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Length...
Material 430 Stainless Steel Finish White Weight of Item (g) 5 Length or Depth of Item when closed (mm) 22.2 Length or Depth of Item when closed (in) 0.875 Length...
Material Aluminum Finish Black Weight of Item (g) 113 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Length or Depth...
Material Aluminum Finish Black Weight of Item (g) 280 Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item...
Material Aluminum Finish Ivory Weight of Item (g) 280 Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item...
Material Plastic (ABS) Finish Black Weight of Item (g) 1.3 Length or Depth of Item when closed (mm) 18.3 Length or Depth of Item when closed (in) 0.75 Length or...
Material Plastic (ABS) Finish White Weight of Item (g) 1.3 Length or Depth of Item when closed (mm) 18.3 Length or Depth of Item when closed (in) 0.75 Length or...
Material Plastic (PE) Finish White Weight of Item (g) 4 Length or Depth of Item when closed (mm) 44 Length or Depth of Item when closed (in) 1.75 Length or...
Material Rubber (Elastomer) Finish Black Weight of Item (g) 1 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length or...
Material Rubber (Elastomer) Finish Light Gray Weight of Item (g) 1 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length...
Material Stainless Steel (SUS430) Finish Satin Weight of Item (g) 75 Length or Depth of Item when closed (mm) 207 Length or Depth of Item when closed (in) 8.1875 Length...