Aerotech, Inc. Datasheets for Gimbals
Gimbals are mechanisms that allow an object to pivot or rotate around an axis. Two or three gimbals may be mounted within each other to allow rotation independent of the gimbal support.
Gimbals: Learn more
| Product Name | Notes |
|---|---|
| Design Features Continuous 360 degree rotation of azimuth and elevation including built-in slip ring High accuracy angular position and rate capability Direct-drive brushless servomotors result in zero backlash Cog-free design... | |
| Design Features Continuous 360 degree rotation of both axes High axis positioning accuracy and repeatability Low axis wobble and orthogonality Direct-drive brushless servomotors High accuracy induction feedback Cog-free design for... | |
| Design Features Economical, high-accuracy, two-axis gimbal design Travels from 90 degrees to continuous rotation available Circular (100 to 300 mm) and custom cells available Front surface reflecting and centered cell... | |
| Design Features Standard models 152.4 mm through 609.6 mm optic diameters Precise positioning is ensured by sub-arc-second resolution capability Choose from a selection of stepping and servomotors Mounting holes are... |