SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Amendment 1 of AS14153A. | |
| Amendment 1 of AS14154A. | |
| Areas for the standard metric series of thread diameter-pitch combinations for aerospace externally threaded fasteners are established for the following conditions: a) Area for ultimate shear stress or load in... | |
| AS1370 is superseded by MA1370. This standard establishes the basic triangular profile for the J form thread; gives a system of designating; lists the standard series threads for aerospace screws,... | |
| Le fournisseur devra utiliser le processus qui suit pour répondre à une demande du client d'action corrective et préventive. | |
| No scope available. | |
|
CIRCUIT BREAKER - AIRCRAFT, TRIP FREE, PUSH PULL, 25 THRU 35 AMPS, TYPE I -55 TO +121 °C -- AS14105B
CIRCUIT BREAKER - AIRCRAFT, TRIP-FREE, PUSH PULL, 25 THRU 35 AMPS, TYPE I −55 TO +121 °C -- AS14105A
HOSE, AIR DUCT, FLEXIBLE, HELICAL, METALLIC WIRE, SUPPORTED (COVERED), SELF EXTINGUISHING -- AS1503A
|
Technical Standard |
| The complete specification for a pneumatic pressure reducer for high pressure pneumatic systems used in missiles comprises: (1) this standard, which includes many of the general performance requirements, (2) a... | |
| The purpose of this document is to provide minimum requirements for cleaning aircraft breathing oxygen systems and components, inspection methods and packaging after cleaning, and guidelines for oxygen equipment cleaning... | |
| The purpose of this standard is to provide a method of evaluating helicopter fuel economy which accounts for the significant technical variables in helicopter and powerplant design. | |
| The purpose of this standard is to provide installation dimensions for shaft nuts and their companion keywasher. The standard deals specifically with the design shown on MS9951 and MS9952 but... | |
| The purpose of this Standard is to provide installation dimensions for shaft nuts and their companion keywasher. The Standard type typically shown on MS9951 and MS9952, but is also suitable... | |
| The standard applies to aero engine suppliers operating a self-release process as a delegated activity from the delegating organization. While primarily developed around the aero engine supply chain requirements, this... | |
| The supplier shall use the following process to respond to a customer request for corrective and preventive action. | |
| These standards are written to cover internal combustion heat exchanger type heaters used in the following applications: | |
| This Aerospace Standard (AS) defines the requirements for a lightweight polytetrafluoroethyl ene (PTFE) lined, metallic reinforced, hose assembly suitable for use in high temperature, 400 °F, high pressure, 3000 psi,... | |
| This Aerospace Standard (AS) provides a means for establishing a uniform method for specifying ultrasonic transducer performance, standardizing the measurement of transducer performance, and controlling allowable tolerances of transducer performance... | |
| This Aerospace Standard (AS) provides recommended design guidelines for composition formation, performance, testing and reliability of metal-chlorate-perch lorate class solid chemical oxygen generators, supplying oxygen at essentially ambient pressure, for... | |
| This Aerospace Standard establishes the details of the maximum and minimum thread profile and tolerance classes for the metric 60° screw threads recommended for use in the aerospace industry for... | |
| This Aerospace Standard establishes the diameter - pitch combinations of ISO metric 60 screw threads recommended for use in the aerospace industry for metric module shaft of bearing retaining screw... | |
| This Aerospace Standard establishes the diameter - pitch combinations of ISO metric 60° screw threads recommended for use in the aerospace industry for metric module shaft or bearing retaining screw... | |
| This Aerospace Standard establishes the diameter-pitch combinations of ISO metric 60° screw threads recommended for use in the aerospace industry for metric module bolts and nuts. | |
| This Aerospace Standard establishes the preferred diameter-pitch combinations of ISO metric 60° screw threads recommended for use in the aerospace industry for metric module bolts and nuts. | |
| THIS AEROSPACE STANDARD PROVIDES ALTERNATE DIMENSIONS AND SHAPES FOR FLUID FITTING BODIES MACHINED FROM BAR STOCK, OVERSIZE FORGINGS OR OTHER APPROVED ALTERNATE MATERIALS. | |
| This appendix covers requirements for system and end item documentation and procedures used for the standard galley system. | |
| This document covers flexible and semiflexible, reinforced and unreinforced air hoses fabricated from laminated and impregnated fabric, intended for use in aircraft heating, air conditioning, ventilating, defrosting and/or deicing systems. | |
| This document covers flexible and semiflexible, reinforced and unreinforced air hoses fabricated from laminated and impregnated fabric, intended for use in aircraft heating, air conditioning, ventilating, defrosting, and/or deicing systems. | |
| This document covers the process to be applied to design characteristics (as defined in AS9102), parts or inspection processes as defined by the purchaser. Design characteristics not included within the... | |
| This document establishes dimensional, structural and environmental requirements for 1.5G interline pallets. | |
| This document establishes dimensional, structural and environmental requirements for two types of interline pallets. Type II covers NAS 3610 code sizes and Type III covers other sizes not currently included... | |
| This document establishes dimensional, structural, and environmental requirements for two types of interline pallet nets. Type II covers NAS 3610 code sizes and Type III covers other sizes not currently... | |
| This document establishes dimensional, structural, and environmental requirements for Type II/2 interline pallet nets. Type II/2 covers NAS3610/AS36100 code sizes. | |
| This drawing specifies parts AS13207, AS13208, AS13209, AS13210, AS13211, AS13212, AS13213, AS13214, AS13215, AS13216, AS13217, AS13218, AS13219, AS13220, AS13221, AS13222, AS13223, AS13224, AS13225, AS13226, AS13227, AS13228, AS13229, AS13230, AS13231, AS13232,... | |
| This drawing specifies parts AS13607, AS13608, AS13609, AS13610, AS13611, AS13612, AS13613, AS13614, AS13615, AS13616, AS13617, AS13618, AS13619, AS13620, AS13621, AS13622, AS13623, AS13624, AS13625, AS13626, AS13627, AS13628, AS13629, AS13630, AS13631, AS13632,... | |
| This SAE Aerospace Standard (AS) applies to a portable chemical oxygen generator assembly intended for the following uses: a First aid treatment of aircraft occupants after an emergency descent following... | |
| This SAE Aerospace Standard (AS) applies to performance and testing of solid chemical oxygen generators which produce oxygen at essentially ambient pressure for use aboard aircraft whose cabin pressure altitude... | |
| This SAE Aerospace Standard (AS) covers helical coil locking screw thread inserts made from formed wire in which the inner surface of the coil, after assembly, provides threads of standard... | |
| This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for continuous operation in pneumatic systems up to 850 °F with short duration excursion to 1200 °F and... | |
| This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for Class "B" and... | |
| This SAE Aerospace Standard (AS) defines the requirements for a lightweight polytetrafluoroethyl ene (PTFE) lined, metallic reinforced, hose assembly suitable for use in high temperature, 400 °F, high pressure, 3000... | |
| This SAE Aerospace Standard (AS) establishes general requirements and descriptions of specific activities for the performance of LORA during the life cycle of products or equipment. When these requirements and... | |
| This SAE Aerospace Standard (AS) establishes Minimum Performance Standards (MPS) for life rafts carried on board aircraft. This document is not intended to specify particular design methods, mechanisms, or equipment... | |
| This SAE Aerospace Standard (AS) establishes the minimum design and performance requirements for galleys to be certified and installed in transport category airplanes. | |
| This SAE Aerospace Standard (AS) establishes Type classification for those hose assemblies commonly used in aerospace fuel, lubricating oil, and hydraulic fluid systems. | |
| This SAE Aerospace Standard (AS) is intended for use by those involved in the design of aircraft, missile, or space systems, and their support equipment to define the various types... | |
| This SAE Aerospace Standard (AS) provides the essential minimum design, installation and removal standard for AS1299, AS1985, AS1986 and AS4099 adapters and is applicable when specified on engineering drawings, or... | |
| This SAE Aerospace Standard (AS) provides the essential minimum design, installation and removal standard for AS1299, AS1985, AS1986, and AS4099 adapters and is applicable when specified on engineering drawings, or... | |
| This SAE Aerospace Standard (AS) provides the essential minimum design, installation and removal standard for AS1299, AS1985, AS1986, AS4099 and AS5368 adapters and is applicable when specified on engineering drawings,... | |
| This SAE Aerospace Standard (AS) provides the essential minimum design, installation and removal standard for AS1299, AS1985, AS1986, AS4099, AS5368, and AS5986 adapters and is applicable when specified on engineering... | |
| This SAE Aerospace Standard (AS) provides the minimum design and performance requirements for individual, inflatable life preservers, divided into six categories: "Adult," "Adult-Child," "Child," "Infant-Small Child," "Adult-Child-Infant- Small Child," and... | |
| This SAE Aerospace Standard specifies the dimensional, design criteria, fabrication, performance, operational, environmental, and testing requirements for interline pallets requiring airworthiness approval for loading onto civil transport aircraft equipped with... | |
| This specification (Part I) covers the performance, design, development and test requirements for the standard galley system. The galley equipment comprising the standard system includes standard containers, carts (trolleys), modules,... | |
| This specification applies to a chemical oxygen generator assembly for the following uses: a First aid treatment of passenger cabin occupants after emergency descent in a turbine engine powered airplane... | |
| This specification covers helical compression and extension springs, made from single wire or rod of either round or special cross-section (see 6.4 ). | |
| This specification covers lightweight hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic systems which allow some... | |
| This specification covers lightweight hose assemblies suitable for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (20 684 KPa), aircraft and missile hydraulic and pneumatic systems. | |
| This specification covers medium pressure, high temperature, flexible, metal hose assemblies suitable for continuous operation in pneumatic systems up to 850°F with, short duration excursion to 1200°F, and primarily for... | |
| This specification covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for continuous operation in pneumatic systems up to 850°F with short duration excursion to 1200°F and primarily for use on jet... | |
| This specification covers three types of lightweight, low pressure, wire and/or fabric reinforced hose assemblies primarily for use in aircraft potable water systems. | |
| This specification covers three types of lightweight, low pressure, wire, or fabric reinforced hose assemblies primarily for use in aircraft potable water systems. | |
| This specification covers three types of lightweiqht, low pressure, wire and/or fabric reinforced hose assemblies primarily for use in aircraft potable water systems. | |
| This specification covers two types of lightweight flexible and semiflexible, reinforced and unreinforced air hoses fabricated from laminated and impregnated fabric, intended for use in aircraft heating, air conditioning, ventilating,... | |
| This specification defines the requirements for lightweight hose assemblies suitable for use in high temperature, 400° F (204° c), high-pressure, 3000 psi (20 684 kPa), aircraft and missile hydraulic and... | |
| This specification establishes dimensional, structural and environmental requirements for interline pallet nets. | |
| This specification establishes dimensional, structural and environmental requirements for two types of interline pallet nets. Type II covers NAS 3610 code sizes and Type III covers other sizes not currently... | |
| This specification is intended to be used as a general standard for industry use for design and construction of air transport galley equipment and inflight food service systems. | |
| This standard covers all-metal, self-locking, prevailing torque nuts made of corrosion resistant steel. | |
| This standard covers helical coil locking screw thread inserts made from formed wire in which the inner surface of the coil, after assembly, provides threads of standard Unified 60° form... | |
| This standard covers the general requirement for the preparation and production of multicolor microchart/map transparencies for use with optical projection viewing devices. It defines the physical and photographic characteristics of... | |
| This standard defines requirements for the identification, assessment, mitigation, and prevention of risk in the manufacturing process through the application of Process Flow Diagrams (PFDs), Process Failure Mode and Effects... | |
| This standard defines the minimum requirements for conducting Measurement Systems Analysis (MSA) for variable and attribute assessment on characteristics as defined on the drawing or specification. It does not define... | |
| This standard establishes basic design criteria including preferred bend radii, straight lengths between bends, flattening and surface conditions in the bend area. Also included is a table of preferred tubing... | |
| This standard establishes general requirements and descriptions of specific activities for performance of LORA during the life cycle of products or equipment. When these requirements and activities are performed in... | |
| This standard establishes requirements for Process Control Methods to sustain product conformity. This includes training, selection of control methods, analysis and improvement of their effectiveness, and subsequent monitoring and control. | |
| This standard establishes supplemental requirements for 9100 and 9145 and applies to any organization receiving it as part of a Purchase Order or other contractual document from a customer. AS13100... | |
| This standard establishes the common requirements for training of DPRV personnel for use at all levels of the aerospace engine supply chain. This standard shall apply when an organization elects... | |
| This standard establishes the design requirements for a fiber optic serial interconnect protocol, topology, and media. The application target for this standard is the interconnection of multiple aerospace sensors, processing... | |
| This standard establishes uniform test methods for testing electrical connectors. | |
| This standard provides recommended dimensional data for screw thread undercuts for straight 'MJ' metric screw threads in accordance with AS1370. | |
| This standard specifies the basic requirements for the application of barrier coatings to anti-friction bearings for the purpose of preventing lubricant loss by surface migration and spreading during storage and... | |
| This supplement forms a part of Aerospace Standard AS1424, Hose Assemblies, Metal, Medium Pressure, High Temperature, and shall be used to identify hose assembly part standards citing this procurement specification. | |
| This supplement forms a part of Aerospace Standard AS1424, HOSE ASSEMBLIES, METAL, MEDIUM PRESSURE, HIGH TEMPERATURE, and shall be used to identify hose assembly standards citing this procurement specification. | |
| This supplement forms a part of the Aerospace Standard AS1339, Hose Assembly, Polytetrafluoroethyl ene, Metallic Reinforced, 3000 PSI, 400 °F, Lightweight, Hydraulic and Pneumatic, and shall be used to identify... |
| << Prev | Next >> |