This SAE Aerospace Recommended Practice (ARP) is intended to provide design and qualification requirements for self-displacing hydraulic accumulators. These requirements are intended be included in the Procurement Specification for the accumulator. Those requirements identified by the use of "shall" are considered to be essential requirements; those requirements identified by the use of "should" are considered to be optional requirements for inclusion in the Specification at the discretion of the Purchaser. In addition, test methods for production acceptance and qualification purposes are provided. The accumulator is intended for use in military aerospace hydraulic systems with rated pressures of up to 8000 psi (55 158 kPa) and of the following types as specified in AS5440: a Type I −65 to +160 °F (−54 to +71 °C) fluid temperature b Type II −65 to +275 °F (−54 to +135 °C) fluid temperature The accumulator is also intended for use in commercial aerospace and helicopter hydraulic systems.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ARP4553A |
| Product Name | Aerospace - Accumulator, Hydraulic, Self-Displacing |