This specification covers an aluminum alloy in the form of die forgings not over 4 inches (102 mm) in nominal thickness at time of heat treatment , hand forgings with as-forged thickness not exceeding 8 inches (203 mm) and the cross-sectional area not greater than 256 in 2x, forged or rolled rings 3.5 inches (89 mm) and under in nominal thickness at time of heat treatment and having an OD-to-wall thickness ratio of 10:1 or greater, and stock of any size for forgings and rings (see 8.6 ).
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS4127K |
| Product Name | Aluminum Alloy, Forgings and Rolled or Forged Rings (6061-T6) Solution and Precipitation Heat Treated |