SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| No scope available. | |
| Technical Standard | |
| This specification and its supplementary detail specifications cover a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet. | |
| This specification and its supplementary detail specifications cover a polyimide plastic in the form of molded rod and bar. | |
| This specification and its supplementary detail specifications cover polyether-type urethane (EU) resins and hardeners which, when mixed and cured, produce elastomeric polyurethane products. | |
| This specification and its supplementary detail specifications cover polyether-type urethane resins and hardeners which, when mixed and cured, produce elastomeric polyurethane products. | |
| This specification covers a 100% homopolymer of polychlorotrifluoroe thylene (PCTFE) in the form of film and film tape 0.010 inch (0.25 mm) and under in nominal thickness. | |
| This specification covers a 100% homopolymer of polychlorotrifluoroe thylene (PCTFE) in the form of molded sheet 0.250 inch (6.35 mm) and under in nominal thickness. | |
| This specification covers a 100% homopolymer of polychlorotrifluoroe thylene, (PCTFE) in the form of thin wall tubing. | |
| This specification covers a 100% homopolymer of polychlortrifluoroet hylene (PCTFE) in the form of sheet 0.250 inch (6.35 mm) and over in thickness, rod, heavy wall tubing, and large molded... | |
| This specification covers a cellulose acetate butyrate resin in the form of extrusions, compression moldings, and injection moldings. | |
| This specification covers a cellulose acetate resin in the form of extrusions, compression moldings, and injection moldings. | |
| This specification covers a chemically or mechanically expanded polyether urethane (EU) elastomeric foam material in the form of ready-to-use sheet. | |
| This specification covers a closed-cell, modified vinyl plastic foam in the form of sheet and strip up to 1-1/2 in. (37.5 mm) in nominal thickness. | |
| This specification covers a closed-cell, modified vinyl plastic foam in the form of sheet and strip up to 1-1/2 in. (38 mm) in nominal thickness. | |
| This specification covers a copper brazing filler metal in the form of a paste comprising a viscous mixture of powder in a suitable binder. | |
| This specification covers a crosslinked polyvinyl chloride plastic in the form of flexible, thin-wall, heat-shrinkable tubing. | |
| This specification covers a crosslinked polyvinyl chloride plastic in the form of semi-rigid, thin-wall, heat-shrinkable tubing. | |
| This specification covers a crosslinked polyvinyl chloride plastic in the form of tubing. | |
| This specification covers a glass-cloth-reinforc ed thermosetting resin in the form of laminated, pressure-bag or matched-die moldings. | |
| This specification covers a glass-roving-filled silicone resin in the form of compression moldings or transfer moldings. | |
| This specification covers a graphite and polytetrafluoroethyl ene (PTFE)-filled plastic in the form of molded rod and bar. | |
| This specification covers a high temperature brazing flux in the form of paste or powder. | |
| This specification covers a melamine/formaldehyd e resin in the form of compression or transfer moldings. | |
| This specification covers a melt-processible, copolymer resin of ethylene and tetrafluoroethylene (ETFE) in the form of extruded rods, tubes, and shapes. | |
| This specification covers a melt-processible, copolymer resin of ethylene and tetrafluoroethylene (ETFE) in the form of molded rods, tubes, and shapes. | |
| This specification covers a melt-processible, copolymer resin of ethylene and tetrafluoroethylene (ETFE) in the form of molded sheet. | |
| This specification covers a mineral-filled, melamine/formaldehyd e resin in the form of compression moldings or transfer moldings. | |
| This specification covers a modified polytetrafluoroethyl ene in the form of flexible tubing. | |
| This specification covers a modified vinyl plastic foam in the form of sheet and strip up to 1-1/2 inches (38.1 mm) in nominal thickness. | |
| This specification covers a non-crosslinked polyvinyl chloride plastic in the form of flexible, thin-wall, heat-shrinkable tubing with a low recovery temperature. | |
| This specification covers a non-crosslinked polyvinyl chloride plastic in the form of flexible, thinwall, heat-shrinkable tubing with a low recovery temperature. | |
| This specification covers a phenol/formaldehyde- resin-impregnated, cotton fabric laminate in the form of sheet. | |
| This specification covers a plasticized, polyether-type, urethane (EU) resin and hardener which, when mixed and cured, produces elastomeric polyurethane products. | |
| This specification covers a plasticized, polyether-type, urethane resin and hardener which, when mixed and cured, produces elastomeric polyurethane products. | |
| This specification covers a polycarbonate resin in the form of extrusions and moldings. | |
| This specification covers a polycarbonate resin in the form of sheet. | |
| This specification covers a polyester resin in the form of a film clad on one or both sides with copper foil. | |
| This specification covers a polyester resin in the form of film and film tape. | |
| This specification covers a polyethylene terephthalate plastic in the form of semi-rigid, extra-thin-wall tubing. | |
| This specification covers a polyethylene terephthalate plastic in the form of semi-rigid, extra-thin-wall, heat shrinkable tubing. | |
| This specification covers a polyimide plastic filled with graphite and polytetrafluoroethyl ene (PTFE) in the form of molded rod and bar. | |
| This specification covers a polyimide plastic in the form of isostatically molded rod, bar, and tube, unidirectionally molded plaque, and direct formed parts. | |
| This specification covers a polyvinyl chloride (PVC) plastic in the form of extruded tubing, cord, tape, and shapes. | |
| This specification covers a reticulated, flexible polyurethane (PUR) foam in the form of sheet coated with polyvinylchloride (PVC). | |
| This specification covers a reticulated, flexible polyurethane foam in the form of sheet coated with polyvinylchloride (PVC). | |
| This specification covers a silver brazing flux in the form of paste. | |
| This specification covers a silver-brazing flux in paste form. | |
| This specification covers a silver-brazing flux in the form of a paste. | |
| This specification covers a silver-brazing flux in the form of paste. | |
| This specification covers a single-component, heat-reactive, thermosetting aromatic system which thermally cures to form a polyimide polymer structure. | |
| This specification covers a single-component, unfilled, heat-reactive, thermosetting, acetylene-substitute d, aromatic-polyimide resin in the form of dry solid powder or particles. The resin thermally cures to a polyimide polymer. | |
| This specification covers adhesive-backed polymeric protective film, pigmented or clear, for aircraft exterior applications. | |
| This specification covers an aluminum brazing flux in granular form. | |
| This specification covers an aluminum brazing flux in the form of powder or paste. | |
| This specification covers an aluminum brazing flux in the form of powder. | |
| This specification covers an aluminum welding flux in the form of powder. | |
| This specification covers an irradiated thermally-stabilized , flame-resistant, modified polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, selectively crosslinked, thermally-stabilized , modified-polyolefin plastic in the form of semi-rigid, dual-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, selectively-crosslin ked, thermally-stabilized , modified-polyolefin plastic in the form of semi-rigid, dual-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame resistant, modified polyolefin plastic in the form of semi-rigid, thin wall, heat shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-resistant modified-polychlorop rene rubber in the form of flexible, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-resistant modified-polychlorop rene rubber in the form of thin-wall tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-resistant, modified polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-resistant, modified polyolefin plastic in the form of semi-rigid, thin wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-resistant, modified silicone rubber in the form of heat shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-resistant, modified-polychlorop rene rubber in the form of flexible, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-resistant, modified-polyvinylid ene-fluoride plastic in the form of extra-thin-wall tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-resistant, modified-polyvinylid ene-fluoride plastic in the form of semi-rigid, extra-thin-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-retardant, modified polyolefin plastic in the form of thin wall tubing. | |
| This specification covers an irradiated, thermally-stabilized , flame-retardant, modified polyolefin plastic in the form of thin-wall tubing. | |
| This specification covers an irradiated, thermally-stabilized , modified polyolefin plastic in the form of a thin-wall, heat-shrinkable tubing with a low recovery temperature. | |
| This specification covers an irradiated, thermally-stabilized , modified polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , modified polyolefin plastic in the form of semi-rigid, thin-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , modified polyolefin plastic in the form of thin-wall tubing. | |
| This specification covers an irradiated, thermally-stabilized , modified polyolefin plastic in the form of thin-wall, heat-shrinkable tubing with a low recovery temperature. | |
| This specification covers an irradiated, thermally-stabilized , modified polyolefin plastic in the form of thin-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , modified polyolefin plastic in the form of thir-wall tubing. | |
| This specification covers an irradiated, thermally-stabilized , modified polyolefin plastic in the form of very flexible, thin-wall, heat-shrinkable tubing with a low recovery temperature. | |
| This specification covers an irradiated, thermally-stabilized , modified-polyolefin plastic in the form of dual-wall tubing. | |
| This specification covers an irradiated, thermally-stabilized , modified-polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing. | |
| This specification covers an irradiated, thermally-stabilized , modified-polyolefin plastic in the form of semi-rigid, thin-wall, heat-shrinkable tubing. | |
| This specification covers an open-cell, medium-flexibility polyurethane foam in the form of sheet, strip, and shapes. | |
| This specification covers an optical-quality, transparent polycarbonate plastic to which a hard protective surface coating has been applied, supplied in the form of flat sheet or formed parts made from... | |
| This specification covers an optical-quality, transparent, polycarbonate plastic to which a hard protective surface coating has been applied, supplied in the form of flat sheet or formed parts made from... | |
| This specification covers an optical-quality, transparent, polycarbonate plastic, to which a hard protective surface coating has been applied, supplied in the form of flat sheet or formed parts made from... | |
| This specification covers an unfilled polyimide plastic in the form of molded rod and bar. | |
| This specification covers an unpigmented grade of vinyl plastic, unfilled and not containing plasticizer, in the form of sheet and film. | |
| This specification covers epoxy-resin-impregna ted glass fabric laminates in the form of sheet clad on one or both sides with electrolytically-dep osited copper foil. | |
| This specification covers epoxy-resin-impregna ted glass laminates in the form of sheets clad on one or both sides with electrolytic copper foil. | |
| This specification covers leather tanned with chromium salts and retanned with vegetable tanning material. | |
| This specification covers leather, tanned first with chromium salts and retanned with vegetable tanning material. | |
| This specification covers one grade of cast methyl methacrylate plastic in the form of rods, tubes, and shapes. | |
| This specification covers one grade of cast methyl methacrylate plastic in the form of sheet. | |
| This specification covers one grade of methyl methacrylate plastic in the form of cast rods, tubes, and shapes. | |
| This specification covers one type of cotton fabric impregnated with a phenolic resin and supplied in the form of tubing. | |
| This specification covers one type of glass-cloth-reinforc ed thermosetting resin in the form of laminated, pressure-bag or matched-die moldings. | |
| This specification covers one type of glass-fabric-reinfor ced thermosetting resin in the form of laminated, pressure-bag or matched-die moldings. | |
| This specification covers one type of macerated-fabric-fil led, thermosetting, phenol/formaldehyde resin in the form of compression or transfer moldings. | |
| This specification covers one type of methyl methacrylate in the form of extrusions, compression moldings, and injection moldings. | |
| This specification covers one type of methyl methacrylate resin in the form of extrusions, compression moldings, and injection moldings. | |
| This specification covers one type of methyl methacrylate resin in the form of heat-resistant extrusions, compression moldings, and injection moldings. | |
| This specification covers one type of nylon thermoplastic resin in the form of moldings and extrusions. | |
| This specification covers one type of Polyamide Type 6-6 (nylon) thermoplastic resin in the form of moldings and extrusions. | |
| This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products. | |
| This specification covers one type of polyether-type urethane resin and hardener which, when mixed and cured, produce elastomeric polyurethane products. | |
| This specification covers phenol/formaldehyde- resin-impregnated, cotton fabric laminates in the form of sheet. | |
| This specification covers phenolic-resin-impre gnated paper laminates in the form of sheets clad on one or both sides with electrolytically deposited copper foil. | |
| This specification covers polychlorotrifludroe thylene in the form of molded sheet 0.250 in, and under (6.35 mm) in nominal thickness. | |
| This specification covers polychlorotrifluoroe thylene (PCTFE) in the form of molded sheet 0.250 in. (6.25 mm) and under in nominal thickness. | |
| This specification covers polychlorotrifluoroe thylene (PCTFE) in the form of rods, sheets, and molded shapes. | |
| This specification covers polychlorotrifluoroe thylene (PCTFE) in the form of sheet over 0.250 in. (6.25 mm) in thickness, rod, heavy wall tubing, and large molded and machined parts. | |
| This specification covers polychlorotrifluoroe thylene in the form of film and film tape 0.010 in. (0.25 mm) and under in nominal thickness. | |
| This specification covers polychlorotrifluoroe thylene in the form of sheet over 0.250 in. (6.35 mm) in thickness, rod, heavy wall tubing, and large molded and machined parts. | |
| This specification covers polychlorotrifluoroe thylene in the form of thin wall tubing. | |
| This specification covers polyfluoroethylenepr opylene in the form of film and sheet 0.020 in. (0.50 mm) and under in nominal thickness. | |
| This specification covers polyfluoroethylenepr opylene in the form of film and sheet 0.020 in. (0.51 mm) and under in nominal thickness. | |
| This specification covers polyfluoroethylenepr opylene in the form of film and sheet 0.020 inch (0.51 mm) and under in nominal thickness. | |
| This specification covers polytetrafluoroethyl ene-impregnated glass laminates in the form of sheet clad on one or both sides with electrolytically deposited copper foil. | |
| This specification covers polytetrafluoroethyl ene-impregnated glass laminates in the form of sheets clad on one or both sides with electrolytically-dep osited copper foil. | |
| This specification covers polyurethane adhesive-backed protective film, pigmented or clear, for aircraft exterior applications. | |
| This specification covers polyurethane systems consisting of an isocyanate component and other components containing a polyol and other ingredients which, when mixed and cured, produce thermosetting, rigid, cellular products. | |
| This specification covers silica gel dehydrating agent in the form of a granular powder in either plain or indicator grades. Indicator grades shall be impregnated with cobalt chloride. | |
| This specification covers silica gel dehydrating agent in the form of a granular powder in either plain or indicator grades. | |
| This specification covers the optical and abrasion resistance requirements for coatings applied to polycarbonate plastic surfaces. | |
| This specification covers the requirements for an aluminum brazing flux in granular form. | |
| This specification covers the requirements for an aluminum brazing flux in the form of powder or paste. | |
| This specification covers two types of an open-cell, medium-flexibility polyurethane foam in the form of sheet, strip, and shapes. | |
| This specification covers vulcanized fiber in the form of sheet. | |
| This specification establishes requirements for a heat resistant aluminized organic coating with sufficient corrosion and erosion resistance for the finished substrate. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of June 1996. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of June, 1996. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of March 1995. By this action, subject specification number and title will be deleted from the active specification... | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1995. | |
| This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1996. | |
| This specification has been declared "SUPERSEDED" by the Aerospace Materials Division, SAE, as of September 1994. The requirements of this specification are embodied in the latest issue of AMS 3644... |
| << Prev | Next >> |