Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
350
400
450
500
550
600
640
650
660
670
680
690
700
701
702
703
704
705
706
707
708
709
710
711
712
720
730
740
750
760
770
800
850
900
950
1000
1050
1500
1620
| Product Name | Notes |
|---|---|
| Acoustics \x96 Determination of occupational noise exposure \x96 Methodology (ISO/FDIS 9612:2023) | |
| Acoustics \x96 Determination of sound power levels of noise sources \x96 Guidelines for the use of basic standards (ISO/FDIS 3740:2018) | |
| Acoustics \x96 Determination of static airflow resistance (ISO/FDIS 9053:2018) | |
| Acoustics \x96 Hearing protectors \x96 Part 1: Subjective method for the measurement of sound attenuation (ISO/FDIS 4869-1:2018) | |
| Acoustics \x96 Hearing protectors \x96 Part 2: Estimation of effective A-weighted sound pressure levels when hearing protectors are worn (ISO/FDIS 4869-2:2018) | |
| Acoustics \x96 Laboratory tests on noise emission from appliances and equipment used in water supply installations \x96 Part 3: Mounting and operating conditions for in-line valves and appliances (ISO/FDIS 3822-3:2017)... | |
| Acoustics \x96 Measurement of airborne noise emitted by information technology and telecommunications equipment (ISO/FDIS 7779:2018) | |
| Acoustics \x96 Measurement of room acoustic parameters \x96 Part 3: Open plan offices (ISO/FDIS 3382-3:2021) | |
| Acoustics \x96 Rating of sound insulation in buildings and of building elements \x96 Part 1: Airborne sound insulation (ISO/FDIS 717-1:2020) | |
| Acoustics \x96 Rating of sound insulation in buildings and of building elements \x96 Part 2: Impact sound insulation (ISO/FDIS 717-2:2020) | |
| Acoustics \x96 Reference zero for the calibration of audiometric equipment \x96 Part 1: Reference equivalent threshold sound pressure levels for pure tones and supra-aural earphones (ISO/FDIS 389-1:2017) | |
| Acoustics \x96 Statistical distribution of hearing thresholds related to age and gender (ISO/FDIS 7029:2016) | |
| Acoustics \x96 Test methods for the qualification of the acoustic environment \x96 Part 2: Determination of the environmental correction (ISO/FDIS 26101-2:2024) | |
| Additive manufacturing \x96 Design \x96 Part 1: Laser-based powder bed fusion of metals (ISO/ASTM FDIS 52911-1:2019) | |
| Additive manufacturing \x96 Design \x96 Part 2: Laser-based powder bed fusion of polymers (ISO/ASTM FDIS 52911-2:2019) | |
| Additive manufacturing \x96 Environment, health and safety \x96 Test method for the hazardous substances emitted from material extrusion type 3D printers in the non-industrial places (ISO/ASTM/FDIS 52933:2023) | |
| Additive manufacturing \x96 Feedstock materials \x96 Methods to characterize metal powders (ISO/ASTM/FDIS 52907:2019) | |
| Additive manufacturing \x96 General principles \x96 Main characteristics and corresponding test methods (ISO/ASTM FDIS 52927:2024) | |
| Additive manufacturing \x96 Qualification principles \x96 Qualifying machine operators of laser metal powder bed fusion machines and equipment used in aerospace applications (ISO/ASTM/FDIS 52942:2020) | |
| Additive manufacturing \x96 Qualification principles \x96 Test methods for metal casting sand moulds (ISO/ASTM FDIS 52919:2025) | |
| Additive manufacturing \x96 Test artefacts \x96 Geometric capability assessment of additive manufacturing systems (ISO/ASTM/FDIS 52902:2019) | |
| Additive manufacturing of metals \x96 Feedstock materials \x96 Powder life cycle management (ISO/ASTM FDIS 52928:2024) | |
| Additive manufacturing of metals \x96 Process characteristics and performance \x96 Metal powder bed fusion process to meet critical applications (ISO/ASTM FDIS 52904:2024) | |
| Additive manufacturing of plastics \x96 Environment, health, and safety \x96 Test method for determination of particle and chemical emission rates from desktop material extrusion 3D printer (ISO/FDIS 27548:2024) | |
| Agricultural machinery \x96 Robotic feed systems \x96 Safety (ISO/FDIS 3991:2024) | |
| Agricultural machinery \x96 Safety \x96 Part 5: Power-driven soil-working machines (ISO/FDIS 4254-5:2017) | |
| Agricultural machinery \x96 Safety \x96 Part 6: Sprayers and liquid fertilizer distributors (ISO/FDIS 4254-6:2018) | |
| Agricultural machinery \x96 Safety \x96 Part 8: Solid fertilizer distributors (ISO/FDIS 4254-8:2017) | |
| Air intake filter systems for rotary machinery \x96 Test methods \x96 Part 7: Filter element endurance test in fog and mist environments (ISO/FDIS 29461-7:2022) | |
| Anaesthetic and respiratory equipment \x96 Low flow nasal cannulae for oxygen therapy (ISO/FDIS 23368:2022) | |
| Anaesthetic and respiratory equipment \x96 Vocabulary (ISO/FDIS 4135:2021) | |
| Anodizing of aluminium and its alloys \x96 Assessment of quality of sealed anodic oxidation coatings by measurement of admittance (ISO/FDIS 2931:2017) | |
| Anodizing of aluminium and its alloys \x96 Assessment of quality of sealed anodic oxidation coatings by measurement of the loss of mass after immersion in acid solution(s) (ISO/FDIS 3210:2017) | |
| Anodizing of aluminium and its alloys \x96 Assessment of resistance of anodic oxidation coatings to cracking by deformation (ISO/DIS 3211:2017) | |
| Anodizing of aluminium and its alloys \x96 Measurement of abrasion resistance of anodic oxidation coatings (ISO/FDIS 8251:2018) | |
| Assembly tools for screws and nuts \x96 Hand torque tools \x96 Part 1: Requirements and methods for design conformance testing and quality conformance testing: minimum requirements for certificates of conformance... | |
| Assembly tools for screws and nuts \x96 Hand torque tools \x96 Part 2: Requirements for calibration and determination of measurement uncertainly (ISO/FDIS 6789-2:2016) | |
| Automatic steam traps \x96 Marking (ISO/FDIS 6553:2016) | |
| Awnings for leisure accommodation vehicles \x96 Requirements and test methods (ISO/FDIS 8936:2016) | |
| Binders for paints and varnishes \x96 Determination of saponification value \x96 Titrimetric method (ISO/FDIS 3681:2018) | |
| Building components and building elements \x96 Thermal resistance and thermal transmittance \x96 Calculation methods (ISO/FDIS 6946:2016) | |
| Building information modelling and other digital processes used in construction \x96 Methodology to describe, author and maintain properties in interconnected dictionaries (ISO/FDIS 23386:2019) | |
| Camping tents \x96 Requirements and test methods (ISO/FDIS 5912:2019) | |
| Cardiovascular implants \x96 Endovascular devices \x96 Part 1: Endovascular prostheses (ISO/FDIS 25539-1:2016) | |
| Cardiovascular implants \x96 Endovascular devices \x96 Part 3: Vena cava filters (ISO/FDIS 25539-3:2024) | |
| Cardiovascular implants and artificial organs \x96 Blood-gas exchangers (oxygenators) (ISO/FDIS 7199:2024) | |
| Cereals \x96 Determination of bulk density, called mass per hectolitre \x96 Part 2: Method of traceability for measuring instruments through reference to the international standard instrument (ISO/FDIS 7971-2:2018) | |
| Cereals \x96 Determination of bulk density, called mass per hectolitre \x96 Part 3: Routine method (ISO/FDIS 7971-3:2018) | |
| Chemicals for the leather tanning industry \x96 Determination of cyclosiloxanes (ISO/FDIS 23649:2024) | |
| Coating powders \x96 Part 11: Inclined-plane flow test (ISO/FDIS 8130-11:2018) | |
| Coating powders \x96 Part 12: Determination of compatibility (ISO/FDIS 8130-12:2018) | |
| Coating powders \x96 Part 13: Particle size analysis by laser diffraction (ISO/FDIS 8130-13:2018) | |
| Coating powders \x96 Part 14: Vocabulary (ISO/FDIS 8130-14:2018) | |
| Coating powders \x96 Part 1: Determination of particle size distribution by sieving (ISO/FDIS 8130-1:2018) | |
| Coating powders \x96 Part 7: Determination of loss of mass on stoving (ISO/FDIS 8130-7:2018) | |
| Codes for the representation of names of countries and their subdivisions \x96 Part 1: Country code (ISO/FDIS 3166-1:2020) | |
| Connections for hydraulic fluid power and general use \x96 Ports and stud ends with ISO 261 metric threads and O-ring sealing \x96 Part 1: Ports with truncated housing for O-ring... | |
| Conveyor belts - Electrical conductivity - Specification and test method (ISO/FDIS 284:2012) | |
| Conveyor belts \x96 Transverse flexibility (troughability) \x96 Test method (ISO/FDIS 703:2016) | |
| Corrosion of metals and alloys \x96 Basic terms and definitions (ISO/FDIS 8044:2019) | |
| Corrosion of metals and alloys \x96 Stress corrosion testing \x96 Part 9: Preparation and use of pre-cracked specimens for tests under rising load or rising displacement (ISO/FDIS 7539-9:2021) | |
| Corrosion tests in artificial atmospheres \x96 Salt spray tests (ISO/FDIS 9227:2016) | |
| Corrugating medium \x96 Determination of the flat crush resistance after laboratory fluting \x96 Part 1: A-flute (ISO/FDIS 7263-1:2018) | |
| Corrugating medium \x96 Determination of the flat crush resistance after laboratory fluting \x96 Part 2: B-flute (ISO/FDIS 7263-2:2018) | |
| Cosmetics \x96 Measurement of the sunscreen efficacy by diffuse reflectance spectroscopy (ISO/FDIS 23698:2024) | |
| Cosmetics \x96 Microbiology \x96 Guidelines for the risk assessment and identification of microbiologically low-risk products (ISO/FDIS 29621:2016) | |
| Cosmetics \x96 Sun protection test methods \x96 In vitro determination of sun protection factor (SPF) (ISO/FDIS 23675:2024) | |
| Cosmetics \x96 Sun protection test methods \x96 In vivo determination of the sun protection factor (SPF) (ISO/FDIS 24444:2019) | |
| Cycles \x96 Safety requirements for bicycles for young children (ISO/FDIS 8098:2022) | |
| Dentistry \x96 Brackets and tubes for use in orthodontics (ISO/FDIS 27020:2019) | |
| Dentistry \x96 Cartridge syringes (ISO/FDIS 9997:2019) | |
| Dentistry \x96 Compatibility testing for metal-ceramic and ceramic-ceramic systems (ISO/FDIS 9693:2019) | |
| Dentistry \x96 Corrosion resistance of dental amalgam (ISO/FDIS 23325:2020) | |
| Dentistry \x96 Dental explorer (ISO/FDIS 7492:2017) | |
| Dentistry \x96 Designation system for tooth development stages (ISO/FDIS 5365:2023) | |
| Dentistry \x96 Endodontic instruments \x96 Part 1: General requirements (ISO/FDIS 3630-1:2019) | |
| Dentistry \x96 Endodontic instruments \x96 Part 3: Compactors (ISO/FDIS 3630-3:2021) | |
| Dentistry \x96 Endodontic obturating materials (ISO/FDIS 6877:2021) | |
| Dentistry \x96 Endodontic sealing material (ISO/FDIS 6876:2025) | |
| Dentistry \x96 Evaluation of biocompatibility of medical devices used in dentistry (ISO/FDIS 7405:2018) | |
| Dentistry \x96 Integrated dental floss and handles (ISO/FDIS 28158:2018) | |
| Dentistry \x96 Intra-oral mirrors (ISO/FDIS 9873:2016) | |
| Dentistry \x96 Intraoral camera (ISO/FDIS 23450:2020) | |
| Dentistry \x96 Laboratory cutters \x96 Part 3: Carbide cutters for milling machines (ISO/FDIS 7787-3:2016) | |
| Dentistry \x96 Mixing machines for dental amalgam (ISO/FDIS 7488:2018) | |
| Dentistry \x96 Polymer-based composite machinable blanks (ISO/FDIS 5139:2023) | |
| Dentistry \x96 Polymer-based restorative materials (ISO/FDIS 4049:2019) | |
| Dentistry \x96 Portable dental equipment for use in non-permanent healthcare environment \x96 Part 3: Portable suction equipment (ISO/FDIS 23402-3:2023) | |
| Dentistry \x96 Products for external tooth bleaching (ISO/FDIS 28399:2019) | |
| Dentistry \x96 Spoons and bone curettes (ISO/FDIS 22570:2019) | |
| Dentistry \x96 Stationary dental units and dental patient chairs \x96 Part 1: General requirements (ISO/FDIS 7494-1:2018) | |
| Dentistry \x96 Test methods for rotary instruments (ISO/FDIS 8325:2022) | |
| Dentistry \x96 Water-based cements \x96 Part 2: Resin-modified cements (ISO/FDIS 9917-2:2017) | |
| Destructive tests on welds in metallic materials - Fracture test (ISO 9017:2001) | |
| Destructive tests on welds in metallic materials \x96 Bend tests (ISO/FDIS 5173:2022) | |
| Determination of sustained combustibility of liquids (ISO/FDIS 9038:2021) | |
| Driers for paints and varnishes (ISO/FDIS 4619:2018) | |
| Earth-moving machinery \x96 Wheeled machines \x96 Steering requirements (ISO/FDIS 5010:2019) | |
| Elastomeric parts for parenterals and for devices for pharmaceutical use \x96 Part 2: Identification and characterization (ISO/FDIS 8871-2:2020) | |
| Electrodeposited nickel coatings on magnetic and non-magnetic substrates \x96 Measurement of coating thickness \x96 Magnetic method (ISO/FDIS 2361:2025) | |
| Energy management systems \x96 Requirements with guidance for use (ISO/FDIS 50001:2018) | |
| Energy performance of buildings \x96 Energy needs for heating and cooling, internal temperatures and sensible and latent head loads \x96 Part 1: Calculation procedures (ISO/FDIS 52016-1:2016) | |
| Energy performance of buildings \x96 Energy needs for heating and cooling, internal temperatures and sensible and latent heat loads \x96 Part 3: Calculation procedures regarding adaptive building envelope elements (ISO/FDIS... | |
| Energy performance of buildings \x96 External climatic conditions \x96 Part 1: Conversion of climatic data for energy calculations (ISO/FDIS 52010-1:2016) | |
| Energy performance of buildings \x96 Indicators for partial EPB requirements related to thermal energy balance and fabric features \x96 Part 1: Overview of options (ISO/FDIS 52018-1:2016) | |
| Energy performance of buildings \x96 Indicators, requirements, ratings and certificates \x96 Part 1: General aspects and application to the overall energy performance (ISO/FDIS 52003-1:2016) | |
| Energy performance of buildings \x96 Sensible and latent heat loads and internal temperatures \x96 Part 1: Generic calculation procedures (ISO/FDIS 52017-1:2016) | |
| Energy performance of buildings \x96 Thermal, solar and daylight properties of building components and elements \x96 Part 1: Simplified calculation method of the solar and daylight characteristics for solar protection... | |
| Energy performance of buildings \x96 Thermal, solar and daylight properties of building components and elements \x96 Part 3: Detailed calculation method of the solar and daylight characteristics for solar protection... | |
| Equipment for crop protection \x96 Knapsack combustion engine-driven airblast sprayers \x96 Safety and environmental requirements and test methods (ISO/FDIS 28139:2018) | |
| Ergonomics \x96 Accessible design \x96 Indicator lights on consumer products (ISO/FDIS 24550:2019) | |
| Ergonomics \x96 Accessible design \x96 Spoken instructions of consumer products (ISO/FDIS 24551:2019) | |
| Ergonomics of human-system interaction - Part 161: Guidance on visual user-interface elements (ISO/FDIS 9241-161:2015) | |
| Ergonomics of human-system interaction - Part 210: Human-centred design for interactive systems (ISO 9241-210:2010) | |
| Ergonomics of human-system interaction \x96 Part 115: Guidance on conceptual design, user-system interaction design, user interface design, and navigation design (ISO/FDIS 9241-115:2023) | |
| Ergonomics of human-system interaction \x96 Part 11: Usability: Definitions and concepts (ISO/FDIS 9241-11:2017) | |
| Ergonomics of human-system interaction \x96 Part 125: Guidance on visual presentation of information (ISO/FDIS 9241-125:2017) | |
| Ergonomics of human-system interaction \x96 Part 220: Processes for enabling, executing and assessing human-centred design within organizations (ISO/FDIS 9241-220:2018) | |
| Ergonomics of human-system interaction \x96 Part 306: Field assessment methods for electronic visual displays (ISO/FDIS 9241-306:2018) | |
| Ergonomics of human-system interaction \x96 Part 333: Stereoscopic displays using glasses (ISO/FDIS 9241-333:2017) | |
| Ergonomics of human-system interaction \x96 Part 5: Workstation layout and postural requirements (ISO/FDIS 9241-5:2024) | |
| Ergonomics of human-system interaction \x96 Part 960: Framework and guidance for gesture interactions (ISO/FDIS 9241-960:2017) | |
| Ergonomics of the thermal environment \x96 Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria (ISO/FDIS 7730:2025) | |
| Ergonomics of the thermal environment \x96 Assessment of heat stress using the WBGT (wet bulb globe temperature) index (ISO/FDIS 7243:2017) | |
| Extenders \x96 Specifications and methods of test \x96 Part 19: Precipitated silica (ISO/FDIS 3262-19:2020) | |
| Extenders \x96 specifications and methods of test \x96 Part 1: Introduction and general test methods (ISO/FDIS 3262-1:2019) | |
| Extenders \x96 Specifications and methods of test \x96 Part 20: Fumed silica (ISO/FDIS 3262-20:2020) | |
| Extracorporeal systems for blood purification \x96 Part 1: Haemodialysers, haemodiafilters, haemofilters and haemoconcentrators | |
| Extracorporeal systems for blood purification \x96 Part 2: Extracorporeal blood circuit for haemodialysers, haemodiafilters and haemofilters | |
| Facility management \x96 Management systems \x96 Requirements with guidance for use (ISO/FDIS 41001:2018) | |
| Fans \x96 Performance testing using standardized airways (ISO/FDIS 5801:2017) | |
| Fasteners \x96 Acceptance inspection (ISO/FDIS 3269:2019) | |
| Fasteners \x96 Electroplated coating systems (ISO/FDIS 4042:2018) | |
| Fasteners \x96 Grooved pins with countersunk head \x96 Full-length diamond grooves (ISO/FDIS 8747:2024) | |
| Fasteners \x96 Grooved pins with round head \x96 Full-length diamond grooves (ISO/FDIS 8746:2024) | |
| Fasteners \x96 Hexagon washer head tapping screws (ISO/FDIS 7053:2019) | |
| Fasteners \x96 Mechanical properties of corrosion resistant stainless steel fasteners \x96 Part 3: Set screws (and similar fasteners not under tensile stress) with specified grades and hardness classes (ISO/FDIS 3506-3:2024)... | |
| Fasteners \x96 Mechanical properties of corrosion-resistant stainless steel fasteners \x96 Part 4: Tapping screws with specified grades and hardness classes (ISO/FDIS 3506-4:2024) | |
| Fasteners \x96 Parallel grooved pins, with chamfer point \x96 Full-length diamond grooves (ISO/FDIS 8740:2024) | |
| Fasteners \x96 Prevailing torque hexagon nuts \x96 High nuts (with non-metallic insert) (ISO/FDIS 7041:2025) | |
| Fasteners \x96 Prevailing torque hexagon nuts \x96 Regular nuts (all metal) (ISO/FDIS 7719:2025) | |
| Fasteners \x96 Reverse-taper grooved pins \x96 Half-length progressive grooves (ISO/FDIS 8741:2024) | |
| Fasteners \x96 Taper grooved pins \x96 Full-length progressive grooves (ISO/FDIS 8744:2024) | |
| Fasteners \x96 Taper grooved pins \x96 Half-length progressive grooves (ISO/FDIS 8745:2024) | |
| Ferrous products \x96 Heat treatments \x96 Vocabulary (ISO/FDIS 4885:2016) | |
| Fibre ropes \x96 Determination of certain physical and mechanical properties (ISO/FDIS 2307:2019) | |
| Fibre ropes \x96 General specifications (ISO/FDIS 9554:2019) | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Rockwell indentation test for evaluation of adhesion of ceramic coatings (ISO 26443:2008) | |
| Floating leisure articles for use on and in the water \x96 Part 1: Classification, materials, general requirements and test methods (ISO/FDIS 25649-1:2017) | |
| Floating leisure articles for use on and in the water \x96 Part 2: Consumer information (ISO/FDIS 25649-2:2017) | |
| Floating leisure articles for use on and in the water \x96 Part 3: Additional specific safety requirements and test methods for Class A devices (ISO/FDIS 25649-3:2017) | |
| Floating leisure articles for use on and in the water \x96 Part 4: Additional specific safety requirements and test methods for Class B devices (ISO/FDIS 25649-4:2017) | |
| Floating leisure articles for use on and in the water \x96 Part 5: Additional specific safety requirements and test methods for Class C devices (ISO/FDIS 25649-5:2017) | |
| Floating leisure articles for use on and in the water \x96 Part 6: Additional specific safety requirements and test methods for Class D devices (ISO/FDIS 25649-6:2017) | |
| Floating leisure articles for use on and in the water \x96 Part 7: Additional specific safety requirements and test methods for class E devices (ISO/FDIS 25469-7:2017) | |
| Foot and leg protectors \x96 Requirements and test methods for footwear component assessment \x96 Part 2: Non-metallic toecaps (ISO/FDIS 22568-2:2018) | |
| Foot and leg protectors \x96 Requirements and test methods for footwear components assessment \x96 Metallic toecaps (ISO/FDIS 22568-1:2018) | |
| Forestry and gardening machinery \x96 Noise test code for portable hand-held machines with internal combustion engine \x96 Engineering method (Grade 2 accuracy) (ISO/FDIS 22868:2019) | |
| Galvanic anodes for cathodic protection in seawater and saline sediments (ISO/FDIS 9351:2024) | |
| Gas analysis \x96 Preparation of calibration gas mixtures using dynamic methods \x96 Part 1: General aspects (ISO/DIS 6145-1:2018) | |
| Gas cylinders \x96 Design, construction and testing of refillable seamless steel gas cylinders and tubes \x96 Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than... | |
| Gas cylinders \x96 Design, construction and testing of refillable seamless steel gas cylinders and tubes \x96 Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than... | |
| Gas cylinders \x96 Design, construction and testing of refillable seamless steel gas cylinders and tubes \x96 Part 3: Normalized steel cylinders and tubes (ISO/FDIS 9809-3:2019) | |
| Gas tightness of equipment for gas welding and allied processes (ISO/FDIS 9090:2019) | |
| Gas welding equipment - Air-aspirated hand blowpipes - Specifications and tests (ISO 9012:2008) | |
| Gas welding equipment \x96 Pressure gauges used in welding, cutting and allied processes (ISO/FDIS 5171:2019) | |
| General methods of test for pigments and extenders \x96 Part 14: Determination of resistivity of aqueous extract (ISO/FDIS 787-14:2018) | |
| General methods of test for pigments and extenders \x96 Part 25: Comparison of the colour, in full-shade systems, of white, black and coloured pigments \x96 Colorimetric method (ISO/FDIS 787-25:2018) | |
| General methods of test for pigments and extenders \x96 Part 9: Determination of pH value of an aqueous suspension (ISO/FDIS 787-9:2018) | |
| Geometrical product specification (GPS) - Surface texture: Areal - Part 606: Nominal characteristics of non-contact (focus variation) instruments (ISO/FDIS 25178-606:2014) | |
| Geometrical product specifications (GPS) - Surface texture: Areal - Part 601: Nominal characteristics of contact (stylus) instruments (ISO/FDIS 25178-601:2010) | |
| Geometrical product specifications (GPS) - Surface texture: Areal - Part 602: Nominal characteristics of non-contact (confocal chromatic probe) instruments (ISO/FDIS 25178-602:2010) | |
| Geometrical product specifications (GPS) \x96 Dimensional measuring equipment \x96 Part 1: Design and metrological characteristics of two-point inside micrometers (ISO/FDIS 5059-1:2025) | |
| Geometrical product specifications (GPS) \x96 Geometrical tolerancing \x96 Pattern and combined geometrical specification (ISO/FDIS 5458:2017) | |
| Geometrical product specifications (GPS) \x96 Rotary axis form-measuring instruments \x96 Design and metrological characteristics (ISO/FDIS 5463:2024) | |
| Geometrical product specifications (GPS) \x96 Surface texture: Areal \x96 Part 600: Metrological characteristics for areal-topography measuring methods (ISO/FDIS 25178-600:2018) | |
| Geometrical product specifications (GPS) \x96 Surface texture: Areal \x96 Part 603: Design and characteristics of non-contact (phase shifting interferometry) instruments (ISO/FDIS 25178-603:2024) | |
| Geometrical product specifications (GPS) \x96 Surface texture: Areal \x96 Part 604: Design and characteristics of non-contact (coherence scanning interferometry) instruments (ISO/FDIS 25178-604:2024) | |
| Geometrical product specifications (GPS) \x96 Surface texture: Areal \x96 Part 605: Design and characteristics of non-contact (point autofocus probe) instruments (ISO/FDIS 25178-605:2024) | |
| Geometrical product specifications (GPS) \x96 Surface texture: Areal \x96 Part 607: Nominal characteristics of non-contact (confocal microscopy) instruments (ISO/FDIS 25178-607:2018) | |
| Geometrical product specifications (GPS) \x96 Surface texture: Areal \x96 Part 71: Software measurement standards (ISO/FDIS 25178-1:2017) | |
| Geometrical product specifications (GPS) \x96 Surface texture: Areal \x96 Part 73: Terms and definitions for surface defects on material measures (ISO/FDIS 25178-3:2019) | |
| Geosynthetics \x96 Determination of compression behaviour \x96 Part 1: Compressive creep properties (ISO/FDIS 25619-1:2020) | |
| Geotechnical investigation and testing \x96 Testing of geotechnical structures \x96 Part 1: Testing of piles: static compression load testing (ISO/FDIS 22477-1:2018) | |
| Geotechnical investigation and testing \x96 Testing of geotechnical structures \x96 Part 4: Testing of piles dynamic load testing (ISO/FDIS 22477-4:2017) | |
| Geotechnical investigation and testing \x96 Testing of geotechnical structures \x96 Part 5: Testing of grouted anchors (ISO/FDIS 22477-5:2018) | |
| Graphical symbols - Safety colours and safety signs - Registered safety signs (ISO 7010:2011) | |
| Hand-held portable power tools \x96 Test methods for evaluation of vibration emission \x96 Part 13: Fastener driving tools (ISO/FDIS 28927-13:2020) | |
| Health informatics \x96 International patient summary (ISO/FDIS 27269:2025) | |
| Health informatics \x96 Pseudonymization (ISO/FDIS 25237:2016) | |
| Hexagon nuts - Product grade C (ISO/FDIS 4034:2012) | |
| Hydrogen generators using water electrolysis \x96 Part 1: Safety (ISO/FDIS 22734-1:2025) | |
| Hydrometry \x96 Measurement of discharge by the ultrasonic transit time (time of flight) method (ISO/FDIS 6416:2017) | |
| Implants for surgery \x96 Metallic materials \x96 Part 1: Wrought stainless steel (ISO 5832-1:2016) | |
| Implants for surgery \x96 Metallic materials \x96 Part 2: Unalloyed titanium (ISO/FDIS 5832-2:2025) | |
| Implants for surgery \x96 Metallic materials \x96 Part 3: Wrought titanium 6-aluminium 4-vanadium alloy (ISO/FDIS 5832-3:2021) | |
| Implants for surgery \x96 Metallic materials \x96 Part 6: Wrought cobalt-nickel-chromi um-molybdenum alloy (ISO 5832-6:1997) | |
| Implants for surgery \x96 Metallic materials \x96 Part 7: Forgeable and cold-formed cobalt-chromium-nick el-molybdenum-iron alloy (ISO 5832-7:2016) | |
| In vitro diagnostic medical devices \x96 Single-use containers for the collection of specimens from humans other than blood (ISO/FDIS 6717:2021) | |
| Industrial trucks \x96 Safety requirements and verification \x96 Part 3: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads (ISO/FDIS 3691-3:2016) | |
| Industrial trucks \x96 Safety requirements and verification \x96 Part 4: Driverless industrial trucks and their systems (ISO/FDIS 3691-4:2019) | |
| Industrial valves \x96 Multi-turn valve actuator attachments (ISO/FDIS 5210:2016) | |
| Industrial valves \x96 Part-turn actuator attachments (ISO/FDIS 5211:2016) | |
| Inflatable boats \x96 Part 3: Boats with a length of the hull less than 8 m with a motor power rating of 15 kW and greater (ISO/FDIS 6185-3:2023) | |
| Infusion equipment for medical use \x96 Part 12: Check valves for single use (ISO/FDIS 8536-12:2020) | |
| Infusion equipment for medical use \x96 Part 13: Graduated flow regulators for single use with fluid contact (ISO/FDIS 8536-13:2024) | |
| Infusion equipment for medical use \x96 Part 16: Infusion sets for single use with volumetric infusion controllers (ISO/FDIS 8536-16:2025) | |
| Inland navigation vessels \x96 Manually- and power-operated coupling devices for rope connections of pushing units and coupled vessels \x96 Safety requirements and main dimensions (ISO/FDIS 6218:2019) | |
| ISO/IEC 80079-20-1 ED1: Explosive atmospheres \x96 Part 20-1: Material characteristics for gas and vapour classification \x96 Test methods and data | |
| Leather - Determination of distension and strength of surface (Ball burst method) (ISO/FDIS 3379:2015) | |
| Leather \x96 Chemical determination of chromic oxide content \x96 Part 1: Quantification by titration (ISO/FDIS 5398-1:2018) | |
| Leather \x96 Chemical determination of chromic oxide content \x96 Part 3: Quantification by atomic absorption spectrometry (ISO/FDIS 5398-3:2018) | |
| Leather \x96 Chemical determination of chromic oxide content \x96 Part 4: Quantification by inductively coupled plasma (ICP) (ISO/FDIS 5398-4:2018) | |
| Leather \x96 Chemical tests \x96 Determination of matter soluble in dichloromethane and free fatty acid content (ISO/FDIS 4048:2018) | |
| Leather \x96 Chemical tests \x96 Determination of pH and difference figure (ISO/FDIS 4045:2018) | |
| Leather \x96 Chemical tests \x96 Preparation of chemical test samples (ISO/DIS 4044:2015) | |
| Leather \x96 Chemical, physical and mechanical and fastness test \x96 Sampling location (ISO/FDIS 2418:2016) | |
| Leather \x96 Determination of flex resistance \x96 Part 1: Flexometer method (ISO/FDIS 5402-1:2016) | |
| Leather \x96 Measuring the colour and colour difference of finished leather (ISO/FDIS 22700:2018) | |
| Leather \x96 Organic fluorine \x96 Part 1: Determination of non-volatile compounds by extraction method using liquid chromatography/tande m mass spectrometry detector (LC-MS/MS) (ISO/FDIS 23702-1:2018) | |
| Leather \x96 Physical and mechanical test methods for the determination of soiling \x96 Part 1: Rubbing (Martindale) method (ISO/FDIS 26082-1:2018) | |
| Leather \x96 Physical and mechanical tests \x96 Determination of apparent density and mass per unit area (ISO/FDIS 2420:2016) | |
| Leather \x96 Physical and mechanical tests \x96 Determination of tensile strength and percentage extension (ISO/FDIS 3376:2020) | |
| Leather \x96 Physical and mechanical tests \x96 Measurement of stitch tear resistance (ISO/FDIS 23910:2019) | |
| Leather \x96 Physical and mechanical tests \x96 Specimen and test piece conditioning (ISO/FDIS 2419:2024) | |
| Leather \x96 Tests for colour fastness \x96 General principles of testing (ISO/FDIS 7906:2022) | |
| Lighters \x96 Safety specification (ISO/FDIS 9994:2018) | |
| Liquid petroleum products \x96 Determination of hydrocarbon types and oxygenates in automotive-motor gasoline and in ethanol (E85) automotive fuel \x96 Multidimensional gas chromatography method (ISO/FDIS 22854:2021) | |
| Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full \x96 Part 1: General principles and requirements (ISO/FDIS 5167-1:2022) | |
| Mechanical properties of corrosion-resistant stainless steel fasteners \x96 Part 1: Bolts, screws and studs with specified property classes \x96 Coarse pitch thread and fine pitch thread (ISO/FDIS 3506-1:2020) | |
| Mechanical properties of corrosion-resistant stainless steel fasteners \x96 Part 2: Nuts with specified property classes \x96 Coarse pitch thread and fine pitch thread (ISO/FDIS 3506-2:2020) | |
| Mechanical properties of fasteners made of carbon steel and alloy steel \x96 Part 3: Flat washers with specified property classes (ISO/FDIS 898-3:2017) | |
| Medical electrical equipment \x96 Part 2-12: Particular requirements for basic safety and essential performance of critical care ventilators (ISO/FDIS 80601-2-12:2019) | |
| Medical electrical equipment \x96 Part 2-56: Particular requirements for basic safety and essential performance of clinical thermometers for body temperature measurement (ISO/FDIS 80601-2-56:2016) | |
| Medical electrical equipment \x96 Part 2-61: Particular requirements for basic safety and essential performance of pulse oximeter equipment (ISO/FDIS 80601-2-61:2017) | |
| Medical electrical equipment \x96 Part 2-72: Particular requirements for basic safety and essential performance of home healthcare environment ventilators for ventilator-dependent patients (ISO/FDIS 80601-2-72:2023) | |
| Medical electrical equipment \x96 Part 2-84: Particular requirements for the basic safety and essential performance of ventilators for the emergency medical services environment (ISO/FDIS 80601-2-84:2022) | |
| Medical electrical equipment \x96 Part 2-85: Particular requirements for the basic safety and essential performance of cerebral tissue oximeter equipment (ISO/FDIS 80601-2-85:2020) | |
| Medical electrical equipment \x96 Part 2-87: Particular requirements for basic safety and essential performance of high-frequency ventilators (ISO/FDIS 80601-2-87:2021) | |
| Medical electrical equipment \x96 Part 2-90: Particular requirements for basic safety and essential performance of respiratory high-flow therapy equipment (ISO/FDIS 80601-2-90:2021) | |
| Medical gas pipeline systems \x96 Part 3:Proportioning units for the production of synthetic medical air (ISO/FDIS 7396-3:2025) | |
| Metallic and other inorganic coatings \x96 Electrodeposited coatings of chromium for engineering purposes (ISO/FDIS 6158:2018) | |
| Metallic and other inorganic coatings \x96 Phosphate conversion coating of metals (ISO/FDIS 9717:2024) | |
| Metallic and other inorganic coatings \x96 Requirements for the designation of metallic and inorganic coatings (ISO/FDIS 27830:2017) | |
| Metallic coatings \x96 Measurement of coating thickness \x96 Profilometric method (ISO/FDIS 4518:2020) | |
| Metallic coatings on metallic substrates \x96 Electrodeposited and chemically deposited coatings \x96 Review of methods available for testing adhesion (ISO/FDIS 2819:2017) | |
| Metallic materials - Brinell hardness test - Part 1: Test method (ISO/FDIS 6506-1:2014) | |
| Metallic materials - Tensile testing at high strain rates - Part 1: Elastic-bar-type systems (ISO/FDIS 26203-1:2009) | |
| Metallic materials \x96 Bend test (ISO/FDIS 7438:2020) | |
| Metallic materials \x96 Knoop hardness test \x96 Part 1: Test method (ISO/FDIS 4545-1:2017) | |
| Metallic materials \x96 Knoop hardness test \x96 Part 4: Table of hardness values (ISO/FDIS 4545-4:2017) | |
| Metallic materials \x96 Rockwell hardness test \x96 Part 1: Test method (ISO/FDIS 6508-1:2023) | |
| Metallic materials \x96 Rockwell hardness test \x96 Part 2: Verification and calibration of testing machines and indenters (ISO/FDIS 6508-2:2023) | |
| Metallic materials \x96 Rockwell hardness test \x96 Part 3: Calibration of reference blocks (ISO/FDIS 6508-3:2023) | |
| Metallic powders \x96 Determination of tap density (ISO/DIS 3953:2024) | |
| Metallic tube connections for fluid power and general use \x96 Part 1: 24 degree cone connectors (ISO/FDIS 8434-1:2018) | |
| Microbiology of the food chain \x96 General requirements and guidance for microbiological examinations (ISO/FDIS 7218:2024) | |
| Microbiology of the food chain \x96 Horizontal method for the detection, enumeration and serotyping of Salmonella \x96 Part 4: Identification of monophasic Salmonella Typhimurium (1,4,[5],12:i:-) by polymerase chain reaction (PCR)... | |
| Microbiology of the food chain \x96 Methods for the detection of Anisakidae L3 larvae in fish and fishery products \x96 Part 1: UV-press method (ISO/FDIS 23036-1:2020) | |
| Microbiology of the food chain \x96 Methods for the detection of Anisakidae L3 larvae in fish and fishery products \x96 Part 2: Artificial digestion method (ISO/FDIS 23036-2:2019) | |
| Microbiology of the food chain \x96 Preparation of test samples, initial suspension and decimal dilutions for microbiological examination \x96 Part 1: General rules for the preparation of the initial suspension... | |
| Microbiology of the food chain \x96 Preparation of test samples, initial suspension and decimal dilutions for microbiological examination \x96 Part 2: Specific rules for the preparation of meat and meat... | |
| Microbiology of the food chain \x96 Preparation of test samples, initial suspension and decimal dilutions for microbiological examination \x96 Part 3: Specific rules for the preparation of fish and fishery... | |
| Microbiology of the food chain \x96 Preparation of test samples, initial suspension and decimal dilutions for microbiological examination \x96 Part 4: Specific rules for the preparation of miscellaneous products (ISO/FDIS... | |
| Microbiology of the food chain \x96 Preparation of test samples, initial suspension and decimal dilutions for microbiological examination \x96 Part 5: Specific rules for the preparation of milk and milk... | |
| Microstructure of cast irons \x96 Part 1: Graphite classification by visual analysis (ISO/FDIS 945-1:2017) | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for saliva \x96 Isolated human DNA (ISO/FDIS 4307:2021) | |
| Non-conductive coatings on non-magnetic electrically conductive base metals \x96 Measurement of coating thickness \x96 Amplitude-sensitive eddy-current method (ISO/FDIS 2360:2017) | |
| Non-destructive testing - Ultrasonic testing - Specification for calibration block No. 1 (ISO/FDIS 2400:2012) | |
| Non-destructive testing \x96 Qualification and certification of NDT personnel (ISO/FDIS 9712:2021) | |
| Non-destructive testing \x96 Ultrasonic testing \x96 Vocabulary (ISO/FDIS 5577:2025) | |
| Non-destructive testing of welds - Penetrant testing of welds - Acceptance levels (ISO 23277:2006) | |
| Non-destructive testing of welds \x96 Ultrasonic testing \x96 Characterization of discontinuities in welds (ISO/FDIS 23279:2017) | |
| Non-destructive testing of welds \x96 Ultrasonic testing \x96 Testing of welds in austenitic steels and nickel-based alloys (ISO/FDIS 22825:2017) | |
| Non-invasive sphygmomanometers \x96 Part 2: Clinical investigation of intermittent automated measurement type (ISO/FDIS 81060-2:2018) | |
| Nonwovens \x96 Test methods \x96 Part 5: Determination of resistance to mechanical penetration (ball burst procedure) (ISO/FDIS 9073-5:2025) | |
| Nonwovens \x96 Test methods \x96 Part 6: Absorption (ISO/FDIS 9073-6:2025) | |
| Oil and gas industries including lower carbon energy \x96 Non-metallic materials in contact with media related to oil and gas production \x96 Part 4: Fiber-reinforced composite (ISO/FDIS 23936-4:2024) | |
| Open data communication in building automation, controls and building management \x96 Home and building electronic systems \x96 KNXnet/IP communication | |
| Ophthalmic optics \x96 Uncut finished spectacle lenses \x96 Part 2: Specifications for power-variation lenses (ISO/FDIS 8980-2:2017) | |
| Ophthalmic optics \x96 Visual acuity testing \x96 Standard and clinical optotypes and their presentation (ISO/FDIS 8596:2017) | |
| Optics and optical instruments \x96 Test lenses for calibration of focimeters \x96 Part 1: Reference lenses for focimeters used for measuring spectacle lenses (ISO/FDIS 9342-1:2023) | |
| Optics and photonics \x96 Reference wavelengths (ISO/FDIS 7944:2024) | |
| Packaging \x96 Complete, filled transport packages \x96 General rules for the compilation of performance test schedules (ISO/FDIS 4180:2019) | |
| Packaging \x96 Vocabulary \x96 Part 1: Paper sacks (ISO/FDIS 6590-1:2025) | |
| Paints and varnishes - Corrosion protection by protective paint systems - Assessment of porosity in a dry film (ISO/FDIS 29601:2011) | |
| Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 6: Assessment of... | |
| Paints and varnishes \x96 Determination of film thickness (ISO/FDIS 2808:2019) | |
| Paints and varnishes \x96 Determination of flow time by use of flow cups (ISO/FDIS 2431:2019) | |
| Paints and varnishes \x96 Determination of hiding power \x96 Part 1: Kubelka-Munk method for white and light-coloured paints (ISO/FDIS 6504-1:2019) | |
| Paints and varnishes \x96 Determination of hiding power \x96 Part 3: Determination of hiding power of paints for masonry and concrete (ISO/FDIS 6504-3:2019) | |
| Paints and varnishes \x96 Determination of percentage volume of non-volatile matter \x96 Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry-film density by... | |
| Paints and varnishes \x96 Determination of resistance to filiform corrosion \x96 Part 1: Steel substrates (ISO/FDIS 4623-1:2018) | |
| Paints and varnishes \x96 Determination of resistance to humidity \x96 Part 1: Condensation (single-sided exposure) (ISO/FDIS 6270-1:2017) | |
| Paints and varnishes \x96 Determination of resistance to humidity \x96 Part 2: Condensation (in-cabinet exposure with heated water reservoir) (ISO/FDIS 6270-2:2025) | |
| Paints and varnishes \x96 Determination of resistance to liquids \x96 Part 2: Water immersion method (ISO/FDIS 2812-2:2018) | |
| Paints and varnishes \x96 Determination of resistance to liquids \x96 Part 5: Temperature-gradient oven method (ISO/FDIS 2812-5:2018) | |
| Paints and varnishes \x96 Determination of the percentage volume of non-volatile matter \x96 Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of... | |
| Paints and varnishes \x96 Determination of viscosity using rotational viscometers \x96 Part 1: Absolute viscosity measurement with cone-plate measuring geometry at high shear rates (ISO/FDIS 2884-1:2024) | |
| Paints and varnishes \x96 Evaluation of quantity and size of defects, and of intensity of uniform changes in appearance \x96 Part 3: Assessment of degree of rusting (ISO/FDIS 4628-3:2024) | |
| Paints, varnishes and plastics \x96 Determination of non-volatile-matter content (ISO/FDIS 3251:2019) | |
| Pallets for materials handling \x96 Flat pallets \x96 Part 1: Test methods (ISO/FDIS 8611-1:2024) | |
| Pallets for materials handling \x96 Flat pallets \x96 Part 2: Performance requirements and selection of tests (ISO/FDIS 8611-2:2024) | |
| Paper and board \x96 Determination of grammage (ISO/FDIS 536:2019) | |
| Petroleum and natural gas industries \x96 Drilling and production equipment \x96 Offshore conductor design, setting depth and installation (ISO/FDIS 3421:2022) | |
| Petroleum and related products \x96 Determination of flash and fire points \x96 Cleveland open cup method (ISO/FDIS 2592:2017) | |
| Petroleum and related products \x96 Precision of measurement methods and results \x96 Part 1: Determination of precision data in relation to methods of test (ISO/FDIS 4259-1:2017) | |
| Petroleum and related products \x96 Precision of measurement methods and results \x96 Part 2: Interpretation and application of precision data in relation to methods of test (ISO/FDIS 4259-2:2017) | |
| Petroleum and related products \x96 Precision of measurement methods and results \x96 Part 3: Monitoring and management of precision data in relation to methods of test (ISO/FDIS 4259-3:2019) | |
| Petroleum and related products \x96 Precision of measurement methods and results \x96 Part 5: Statistical assessment of agreement between two different measurement methods that claim to measure the same property... | |
| Petroleum and related products from natural or synthetic sources \x96 Determination of distillation characteristics at atmospheric pressure (ISO/FDIS 3405:2018) | |
| Petroleum measurement systems \x96 Part 2: Pipe prover design, calibration and operation (ISO/FDIS 7278-2:2022) | |
| Petroleum products \x96 Calculation of cetane index of middle-distillate fuels by the four variable equation (ISO/FDIS 4264:2018) | |
| Petroleum products \x96 Determination of boiling range distribution \x96 Gas chromatography method (ISO/FDIS 3924:2019) | |
| Petroleum products \x96 Determination of cloud point \x96 Automated step-wise cooling method (ISO/FDIS 22995:2019) | |
| Petroleum products \x96 Determination of the ignition quality of diesel fuels \x96 Cetane engine method (ISO/FDIS 5165:2017) | |
| Petroleum products \x96 Gum content of fuels \x96 Jet evaporation method (ISO/FDIS 6246:2016) | |
| Petroleum, petrochemical and natural gas industries \x96 Sector-specific quality management systems \x96 Requirements for product and service supply organizations (ISO/FDIS 29001:2020) | |
| Pipework \x96 Metal hoses and hose assemblies \x96 Vocabulary (ISO/FDIS 7369:2020) | |
| Piston-operated volumetric apparatus \x96 Part 1: Terminology, general requirements and user recommendations (ISO/FDIS 8655-1:2021) | |
| Piston-operated volumetric apparatus \x96 Part 2: Pipettes (ISO/FDIS 8655-2:2021) | |
| Piston-operated volumetric apparatus \x96 Part 3: Burettes (ISO/FDIS 8655-3:2021) | |
| Piston-operated volumetric apparatus \x96 Part 5: Dispensers (ISO/FDIS 8655-5:2021) | |
| Piston-operated volumetric apparatus \x96 Part 6: Gravimetric reference measurement procedure for the determination of volume (ISO/FDIS 8655-6:2021) | |
| Piston-operated volumetric apparatus \x96 Part 7: Alternative measurement procedures for the determination of volume (ISO/FDIS 8655-7:2021) | |
| Piston-operated volumetric apparatus \x96 Part 8: Photometric reference measurement procedure for the determination of volume (ISO/FDIS 8655-8:2021) | |
| Piston-operated volumetric apparatus \x96 Part 9: Manually operated precision laboratory syringes (ISO/FDIS 8655-9:2021) | |
| Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO/FDIS 527-5:2009) | |
| Plastics - Methods of exposure to laboratory light sources - Part 1: General guidance (ISO/FDIS 4892-1:2016) | |
| Plastics \x96 Aminoplastic moulding materials \x96 Determination of volatile matter (ISO/FDIS 3671:2023) | |
| Plastics \x96 Determination of apparent density of material that can be poured from a specified funnel (ISO/FDIS 60:2023) | |
| Plastics \x96 Determination of apparent density of moulding material that cannot be poured from a specified funnel (ISO/FDIS 61:2023) | |
| Plastics \x96 Determination of ash \x96 Part 1: General methods (ISO/FDIS 3451-1:2018) | |
| Plastics \x96 Determination of burning behaviour by oxygen index \x96 Part 1: General requirements (ISO/FDIS 4589-1:2016) | |
| Plastics \x96 Determination of burning behaviour by oxygen index \x96 Part 2: Ambient-temperature test (ISO/FDIS 4589-2:2016) | |
| Plastics \x96 Determination of burning behaviour by oxygen index \x96 Part 3: Elevated-temperature test (ISO/FDIS 4589-3:2016) | |
| Plastics \x96 Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscop e methods (ISO/FDIS 3146:2021) | |
| Plastics \x96 Determination of temperature of deflection under load \x96 Part 3: High-strength thermosetting laminates and long-fibre-reinforce d plastics (ISO/FDIS 75-3:2025) | |
| Plastics \x96 Determination of tensile properties \x96 Part 1: General principles (ISO/FDIS 527-1:2019) | |
| Plastics \x96 Determination of tensile-impact strength (ISO/FDIS 8256:2023) | |
| Plastics \x96 Ethylene/vinyl acetate copolymer (EVAC) thermoplastics \x96 Determination of vinyl acetate content (ISO/FDIS 8985:2021) | |
| Plastics \x96 Evaluation of the action of microorganisms (ISO/FDIS 846:2018) | |
| Plastics \x96 Injection moulding of test specimens of thermoplastic materials \x96 Part 1: General principles, and moulding of multipurpose and bar test specimens (ISO/FDIS 294-1:2017) | |
| Plastics \x96 Injection moulding of test specimens of thermoplastic materials \x96 Part 3: Small plates (ISO/FDIS 294-3:2020) | |
| Plastics \x96 Injection moulding of test specimens of thermoplastic materials \x96 Part 5: Preparation of standard specimens for investigating anisotropy (ISO/FDIS 294-5:2017) | |
| Plastics \x96 Measurement of resistivity of conductive plastics (ISO/FDIS 3915:2021) | |
| Plastics \x96 Methods of exposure to solar radiation \x96 Part 1: General guidance (ISO/FDIS 877-1:2025) | |
| Plastics \x96 Methods of exposure to solar radiation \x96 Part 3: Intensified weathering using concentrated solar radiation (ISO/FDIS 877-3:2018) | |
| Plastics \x96 Polystyrene (PS) moulding and extrusion materials \x96 Part 1: Designation system and basis for specifications (ISO/FDIS 24022-1:2020) | |
| Plastics \x96 Preparation of test specimens by machining (ISO/FDIS 2818:2018) | |
| Plastics \x96 Resins in the liquid state or as emulsions or dispersions \x96 Determination of apparent viscosity using a single cylinder type rotational viscometer method (ISO/FDIS 2555:2018) | |
| Plastics \x96 Smoke generation \x96 Part 2: Determination of optical density by a single-chamber test (ISO/FDIS 5659-2:2017) | |
| Plastics collapsible containers for human blood and blood components \x96 Part 1: Conventional containers (ISO/FDIS 3826-1:2019) | |
| Polymeric materials, cellular flexible \x96 Determination of stress-strain characteristics in compression \x96 Part 1: Low-density materials (ISO/FDIS 3386-1:2025) | |
| Powder metallurgy \x96 Vocabulary (ISO/FDIS 3252:2019) | |
| Preparation and quality management of fluids for haemodialysis and related therapies \x96 Part 1: General requirements (ISO/FDIS 23500-1:2024) | |
| Preparation and quality management of fluids for haemodialysis and related therapies \x96 Part 2: Water treatment equipment for haemodialysis applications and related therapies (ISO/FDIS 23500-2:2024) | |
| Preparation and quality management of fluids for haemodialysis and related therapies \x96 Part 3: Water for haemodialysis and related therapies (ISO/FDIS 23500-3:2018) | |
| Preparation and quality management of fluids for haemodialysis and related therapies \x96 Part 4: Concentrates for haemodialysis and related therapies (ISO/FDIS 23500-4:2018) | |
| Preparation and quality management of fluids for haemodialysis and related therapies \x96 Part 5: Quality of dialysis fluid for haemodialysis and related therapies (ISO/FDIS 23500-5:2018) | |
| Preparation of steel substrates before application of paints and related products \x96 Surface preparation methods \x96 Part 1: General principles (ISO/FDIS 8504-1:2019) | |
| Preparation of steel substrates before application of paints and related products \x96 Surface preparation methods \x96 Part 2: Abrasive blast-cleaning (ISO/FDIS 8504-2:2019) | |
| Preparation of steel substrates before application of paints and related products \x96 Surface preparation methods \x96 Part 3: Hand- and power-tool cleaning (ISO/FDIS 8504-3:2018) | |
| Preparation of steel substrates before application of paints and related products \x96 Surface roughness characteristics of blast-cleaned steel substrates \x96 Part 5: Replica tape method for the determination of the... | |
| Preparation of steel substrates before application of paints and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 9: Field method for the conductometric determination of water-soluble... | |
| Preparation of steel substrates before application of paints and related products \x96 Visual assessment of surface cleanliness \x96 Part 3: Preparation grades of welds, edges and other areas with surface... | |
| Protective clothing \x96 Assessment of resistance of materials to molten metal splash (ISO/FDIS 9185:2025) | |
| Protective gloves against dangerous chemicals and micro-organisms \x96 Part 2: Determination of resistance to penetration (ISO/FDIS 374-2:2019) | |
| Protective gloves against dangerous chemicals and micro-organisms \x96 Part 4: Determination of resistance to degradation by chemicals (ISO/FDIS 374-4:2019) | |
| Qualification testing of welders \x96 Fusion welding \x96 Part 1: Steels (ISO 9606-1:2012 including Cor 1:2012 and Cor 2:2013) | |
| Quantities and units - Part 1: General (ISO 80000-1:2009 + Cor 1:2011) | |
| Quantities and units \x96 Part 10: Atomic and nuclear physics (ISO/FDIS 80000-10:2019) | |
| Quantities and units \x96 Part 11: Characteristic numbers (ISO/FDIS 80000-11:2019) | |
| Quantities and units \x96 Part 12: Condensed matter physics (ISO/FDIS 80000-12:2019) | |
| Quantities and units \x96 Part 2: Mathematics (ISO/FDIS 80000-2:2019) | |
| Quantities and units \x96 Part 3: Space and time (ISO/FDIS 80000-3:2019) | |
| Quantities and units \x96 Part 4: Mechanics (ISO/FDIS 80000-4:2019) | |
| Quantities and units \x96 Part 5: Thermodynamics (ISO/FDIS 80000-5:2019) | |
| Quantities and units \x96 Part 8: Acoustics (ISO/FDIS 80000-8:2019) | |
| Quantities and units \x96 Part 9: Physical chemistry and molecular physics (ISO/FDIS 80000-9:2019) | |
| Railway applications \x96 Acoustics \x96 Noise measurement inside railbound vehicles (ISO/FDIS 3381:2021) | |
| Rapeseed and rapeseed meals \x96 Determination of glucosinolates content \x96 Method using high-performance liquid chromatography (ISO/FDIS 9167:2019) | |
| Reaction to fire tests for floorings \x96 Part 1: Determination of the burning behaviour using a radiant heat source (ISO/FDIS 9239-1:2025) | |
| Refrigerating systems and heat pumps \x96 Pressure relief devices and their associated piping \x96 Methods for calculation (ISO/FDIS 24664:2024) | |
| Resilient and textile floor-coverings \x96 Determination of side length, edge straightness and squareness of tiles (ISO/FDIS 24342:2018) | |
| Resilient floor coverings \x96 Determination of dimensional stability and curling after exposure to heat (ISO/FDIS 23999:2018) | |
| Resistance welding \x96 Spot welding electrodes \x96 Female electrode caps (ISO/FDIS 5821:2025) | |
| Resistance welding \x96 Transformer-rectifie r for welding guns with integrated transformers \x96 Transformer-rectifie r units operating at 1000 Hz frequency (ISO/DIS 22829:2015) | |
| Resistance welding equipment \x96 Water-cooled secondary connection cables \x96 Dimensions and requirements for double-conductor connection cables (ISO/FDIS 8205:2020) | |
| Rheology \x96 Part 1: Vocabulary and symbols for rotational and oscillatory rheometry (ISO/FDIS 3219-1:2020) | |
| Rheology \x96 Part 2: General principles of rotational and oscillatory rheometry (ISO/FDIS 3219-2:2020) | |
| Rubber and plastics hoses and hose assemblies \x96 Determination of resistance to vacuum (ISO/FDIS 7233:2021) | |
| Rubber and/or plastics hoses and hose assemblies for airless paint spraying \x96 Specification (ISO/FDIS 8028:2024) | |
| Rubber hoses and hose assemblies for saturated steam \x96 Specification (ISO/FDIS 6134:2024) | |
| Rubber hoses and hose assemblies for use in oil burners \x96 Specification (ISO/FDIS 6806:2016) | |
| Rubber hoses and hose assemblies for water suction and discharge \x96 Specification (ISO/FDIS 4641:2023) | |
| Rubber or plastic coated fabrics \x96 Physical and mechanical test \x96 Determination of bending force (ISO/FDIS 22751:2020) | |
| Rubber or plastics hoses and hose assemblies \x96 Hydraulic impulse test with flexing (ISO/FDIS 6802:2018) | |
| Rubber- or plastics-coated fabrics \x96 Determination of resistance to liquids (ISO/FDIS 6450:2021) | |
| Rubber- or plastics-coated fabrics \x96 Physical and mechanical tests \x96 Determination of flex resistance by the flexometer method (ISO/FDIS 32100:2018) | |
| Safety devices for protection against excessive pressure \x96 Part 2: Bursting disc safety devices (ISO/FDIS 4126-2:2018) | |
| Safety devices for protection against excessive pressure \x96 Part 3: Safety valves and bursting disc safety devices in combination (ISO/FDIS 4126-3:2020) | |
| Sensory analysis \x96 Methodology \x96 Triangle test (ISO/FDIS 4120:2020) | |
| Sharps injury protection \x96 Requirements and test methods \x96 Part 1: Single-use sharps containers (ISO/FDIS 23907-1:2018) | |
| Ships and marine technology \x96 Dredgers \x96 Vocabulary (ISO/FDIS 8384:2018) | |
| Shot blasting machinery \x96 safety and environmental requirements (ISO/FDIS 23779:2024) | |
| Small bore connectors for liquids and gases in healthcare applications \x96 Part 6: Connectors for neural applications (ISO/FDIS 80369-6:2025) | |
| Small craft \x96 Electrical devices \x96 Protection against ignition of surrounding flammable gases (ISO/FDIS 8846:2025) | |
| Small Craft \x96 Electrical/electroni c control system for steering, shift and throttle (ISO/FDIS 25197:2019) | |
| Small craft \x96 Electrically operated bilge pumps (ISO/FDIS 8849:2020) | |
| Small craft \x96 Power measurements and declarations \x96 Part 2: Electric marine propulsion (ISO/FDIS 8665-2:2024) | |
| Small craft \x96 Waste systems \x96 Part 1: Waste water retention (ISO/FDIS 8099-1:2017) | |
| Small-bore connectors for liquids and gases in healthcare applications \x96 Part 1: General requirements (ISO/FDIS 80369-1:2018) | |
| Soil quality \x96 Determination of dehydrogenase activity in soils \x96 Part 1: Method using triphenyltetrazolium chloride (TTC) (ISO/FDIS 23753-1:2018) | |
| Soil quality \x96 Determination of dehydrogenase activity in soils \x96 Part 2: Method using iodotetrazolium chloride (INT) (ISO/FDIS 23753-2:2018) | |
| Soil quality \x96 Determination of effective cation exchange capacity (CEC) and exchangeable cations using a hexamminecobalt trichloride solution (ISO/FDIS 23470:2018) | |
| Soil quality \x96 Field soil description (ISO/FDIS 25177:2019) | |
| Soil quality \x96 Sampling of soil invertebrates \x96 Part 1: Hand-sorting and extraction of earthworms (ISO/FDIS 23611-1:2018) | |
| Soil quality \x96 Sampling of soil invertebrates \x96 Part 2: Sampling and extraction of micro-arthropods (Collembola and Acarina) (ISO/FDIS 23611-2:2024) | |
| Soil quality \x96 Sampling of soil invertebrates \x96 Part 3: Sampling and extraction of enchytraeids (ISO/FDIS 23611-3:2019) | |
| Soil quality \x96 Sampling of soil invertebrates \x96 Part 5: Sampling and extraction of soil macro-invertebrates (ISO/FDIS 23611-5:2024) | |
| Solar energy \x96 Solar thermal collectors \x96 Test methods (ISO/FDIS 9806:2017) | |
| Solar energy \x96 Vocabulary (ISO/FDIS 9488:2021) | |
| Solid recovered fuels \x96 Determination of the Recycling Index for co-processing (ISO/FDIS 4349:2024) | |
| Solid recovered fuels \x96 Methods for the determination of the content of elements (Al, Ca, Fe, K, Mg, Na, P, S, Si, Ti, As, Ba, Be, Cd, Co, Cr, Cu,... | |
| Spices \x96 Ground sweet and hot paprika (Capsicum annuum L. and Capsicum frutescens L.) \x96 Specifications (ISO/FDIS 7540:2020) | |
| Spices and condiments \x96 Spectrophotometric determination of the extractable colour in paprika (ISO/FDIS 7541:2020) | |
| Sports and recreational facilities \x96 Trampoline parks \x96 Safety requirements (ISO/FDIS 23659:2022) | |
| Steel \x96 Determination of nitrogen \x96 Spectrophotometric method (ISO/FDIS 4945:2018) | |
| Steel and cast iron \x96 Determination of copper content \x96 Flame atomic absorption spectrometric method (ISO/FDIS 4943:2022) | |
| Steel and cast iron \x96 Determination of total silicon contents \x96 Reduced molybdosilicate spectrophotometric method \x96 Part 1: Silicon contents between 0,05 % and 1,0 % (ISO/FDIS 4829-1:2016) | |
| Steel and iron \x96 Determination of chromium content \x96 Potentiometric or visual titration method (ISO/FDIS 4937:2024) | |
| Steel and iron \x96 Determination of total carbon content \x96 Infrared absorption method after combustion in an induction furnace (ISO/FDIS 9556:2025) | |
| Steel cord conveyor belts \x96 Methods for the determination of total thickness and cover thickness (ISO/FDIS 7590:2018) | |
| Steels \x96 Determination of the depth of decarburization (ISO/FDIS 3887:2017) | |
| Steels \x96 Micrographic determination of the apparent grain size (ISO/FDIS 643:2024) | |
| Sterile hypodermic syringes for single use \x96 Part 1: Syringes for manual use (ISO/FDIS 7886-1:2016) | |
| Sterile hypodermic syringes for single use \x96 Part 2: Syringes for use with power-driven syringe pumps (ISO/FDIS 7886-2:2020) | |
| Sterile hypodermic syringes for single use \x96 Part 3: Auto-disabled syringes for fixed-dose immunization (ISO/FDIS 7886-3:2020) | |
| Sterilization of health care products \x96 Low temperature steam and formaldehyde \x96 Requirements for development, validation and routine control of a sterilization process for medical devices (ISO/FDIS 25424:2018) | |
| Surface quality classes for hot-rolled bars and wire rod (ISO/FDIS 9443:2018) | |
| Sustainable and traceable cocoa \x96 Part 1: Requirements for cocoa sustainability management systems (ISO/FDIS 34101-1:2018) | |
| Sustainable and traceable cocoa \x96 Part 2: Requirements for performance (related to economic, social, and environmental aspects) (ISO/FDIS 34101-2:2018) | |
| Sustainable and traceable cocoa \x96 Part 3: Requirements for traceability (ISO/FDIS 34101-3:2018) | |
| Sustainable and traceable cocoa \x96 Part 4: Requirements for certification schemes (ISO/FDIS 34101-4:2019) | |
| Technical product documentation (TPD) \x96 Classification of requirements \x96 Part 1: Framework (ISO/FDIS 24096-1:2024) | |
| Technical product documentation (TPD) \x96 Classification of requirements \x96 Part 2: Classification based on severity and susceptibility (ISO/FDIS 24096-2:2024) | |
| Technical product documentation (TPD) \x96 Construction documentation \x96 Drawings for the assembly of prefabricated structures (ISO/FDIS 4172:2023) | |
| Technical product documentation (TPD) \x96 Construction documentation \x96 General principles of presentation for general arrangement and assembly drawings (ISO/FDIS 7519:2023) | |
| Technical product documentation (TPD) \x96 Technical drawings for glassware (ISO/FDIS 6414:2019) | |
| Technical product documentation \x96 Representation of splines and serrations (ISO/FDIS 6413:2018) | |
| Terminal units for medical gas pipeline systems \x96 Part 1: Terminal units for use with compressed medical gases and vacuum (ISO/FDIS 9170-1:2017) | |
| Textile \x96 Determination of resistance to water penetration \x96 Hydrostatic pressure test (ISO/FDIS 811:2018) | |
| Textile conveyor belts \x96 Full thickness tensile strength, elongation at break and elongation at the reference load \x96 Test method (ISO/FDIS 283:2022) | |
| Textile fibres \x96 Determination of breaking force and elongation at break of individual fibres (ISO/FDIS 5079:2020) | |
| Textiles \x96 Determination of pH of aqueous extract (ISO/FDIS 3071:2019) | |
| Textiles \x96 Domestic washing and drying procedures for textile testing (ISO/FDIS 6330:2021) | |
| Textiles \x96 Methods for analysis of woven fabrics construction \x96 Part 2: Determination of number of threads per unit length (ISO/FDIS 7211-2:2024) | |
| Textiles \x96 Professional care, drycleaning and wetcleaning of fabrics and garments \x96 Part 1: Assessment of performance after cleaning and finishing (ISO/FDIS 3175-1:2017) | |
| Textiles \x96 Professional care, drycleaning and wetcleaning of fabrics and garments \x96 Part 2: Procedure for testing performance when cleaning and finishing using tetrachloroethene (ISO/FDIS 3175-2:2017) | |
| Textiles \x96 Professional care, drycleaning and wetcleaning of fabrics and garments \x96 Part 3: Procedure for testing performance when cleaning and finishing using hydrocarbon solvent (ISO/FDIS 3175-3:2017) | |
| Textiles \x96 Professional care, drycleaning and wetcleaning of fabrics and garments \x96 Part 4: Procedure for testing performance when cleaning and finishing using simulated wetcleaning (ISO/FDIS 3175-4:2017) | |
| Textiles \x96 Test methods for nonwovens \x96 Part 4: Determination of tear resistance (ISO/FDIS 9073-4:2020) | |
| Textiles and textile products \x96 Determination of organotin compounds \x96 Part 1: Derivatisation method using gas chromatography (ISO/FDIS 22744-1:2020) | |
| The human-centred organization \x96 Guidance for managers (ISO/FDIS 27501:2018) | |
| Thermal cutting \x96 Classification of thermal cuts \x96 Geometrical product specification and quality tolerances (ISO/FDIS 9013:2016) | |
| Thermal insulating products for building applications \x96 Determination of short-term water absorption by partial immersion (ISO/FDIS 29767:2019) | |
| Thermal insulating products for building applications \x96 Determination of the apparent density (ISO/FDIS 29470:2020) | |
| Thermal insulation \x96 Vocabulary (ISO/FDIS 9229:2020) | |
| Thermoplastics valves \x96 Fatigue strength \x96 Test method (ISO/FDIS 8659:2020) | |
| Thermoplastics valves \x96 Torque \x96 Test method (ISO/FDIS 8233:2023) | |
| Timber structures \x96 Testing of joints made with mechanical fasteners \x96 Requirements for timber density (ISO/FDIS 8970:2019) | |
| Tool steels (ISO/FDIS 4957:2018) | |
| Tractors and machinery for agriculture and forestry \x96 Kontrolsystemers sikkerhedsrelaterede dele \x96 Part 3: Series development, hardware and software (ISO/FDIS 25119-3:2018) | |
| Tractors and machinery for agriculture and forestry \x96 Safety-related parts of control systems \x96 Part 1: General principles for design and development (ISO/FDIS 25119-1:2018) | |
| Tractors and machinery for agriculture and forestry \x96 Safety-related parts of control systems \x96 Part 2:Concept phase (ISO/FDIS 25119-2:2018) | |
| Tractors and machinery for agriculture and forestry \x96 Safety-related parts of control systems \x96 Part 4: Production, operation, modification and supporting processes (ISO/FDIS 25119-4:2018) | |
| Vitreous and porcelain enamelled manufactured articles \x96 Determination of resistance to heat (ISO/FDIS 4530:2022) | |
| Vitreous and porcelain enamels - Glass-lined apparatus for process plants - Part 2: Designation and specification of resistance to chemical attack and thermal shock (ISO/FDIS 28721-2:2015) | |
| Vitreous and porcelain enamels \x96 Determination of resistance to chemical corrosion \x96 Part 2: Determination of resistance to chemical corrosion by boiling acids, boiling neutral liquids, alkaline liquids and/or their... | |
| Vitreous and porcelain enamels \x96 Determination of resistance to chemical corrosion \x96 Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tetragonal... | |
| Vitreous and porcelain enamels \x96 Determination of surface scratch hardness according to the Mohs scale (ISO/FDIS 6769:2022) | |
| Vitreous and porcelain enamels \x96 Glass-lined apparatus for process plants \x96 Part 1: Quality requirements for apparatus, components, appliances and accessories (ISO/FDIS 28721-1:2019) | |
| Vitreous and porcelain enamels \x96 Regenerative, enamelled and packed panels for air-gas and gas-gas heat exchangers \x96 Specifications (ISO/FDIS 28763:2019) | |
| Water meters for cold potable water and hot water - Part 3: Test report format (ISO/FDIS 4064-3:2013) | |
| Water meters for cold potable water and hot water - Part 4: Non-metrological requirements not covered in ISO 4064-1 (ISO/FDIS 4064-4:2013) | |
| Water meters for cold potable water and hot water \x96 Part 5: Installation requirements (ISO/FDIS 4064-5:2025) | |
| Water quality \x96 Determination of biochemical oxygen demand after n days (BODn) \x96 Part 1: Dilution and seeding method with allylthiourea addition (ISO/FDIS 5815-1:2019) | |
| Water quality \x96 Determination of free chlorine and total chlorine \x96 Part 2: Colorimetric method using N,N-diethyl-1,4-phen ylenediamine, for routine control purposes (ISO/FDIS 7393-2:2017) | |
| Water quality \x96 Determination of turbidity \x96 Part 2: Semi-quantitative methods for the assessment of transparency of waters (ISO/FDIS 7027-2:2018) | |
| Water quality \x96 General requirements and guidance for microbiological examinations by culture (ISO/FDIS 8199:2018) | |
| Water quality \x96 Iron-55 \x96 Test method using liquid scintillation counting (ISO/FDIS 22515:2021) | |
| Water quality \x96 Radium 226 and radium 228 \x96 Test method using liquid scintillation counting (ISO/FDIS 22908:2019) | |
| Water quality \x96 Sampling \x96 Part 16: Guidance on biotesting of samples (ISO/FDIS 5667-16:2016) | |
| Water quality \x96 Sampling \x96 Part 3: Preservation and handling of water samples (ISO/FDIS 5667-3:2023) | |
| Water quality \x96 Tritium \x96 Test method using liquid scintillation counting (ISO/FDIS 9698:2019) | |
| Welding and allied processes \x96 Symbolic representation on drawings \x96 Welded joints (ISO/FDIS 2553:2018) | |
| Welding and allied processes \x96 Welding positions (ISO/FDIS 6947:2019) | |
| Welding consumables \x96 Technical delivery conditions for filler materials and fluxes \x96 Type of product, dimensions, tolerances and markings (ISO/FDIS 544:2017) | |
| Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph (ISO 5530-1:2013) |
| << Prev | Next >> |