Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
300
350
360
370
380
390
400
401
402
403
404
405
406
407
408
409
410
411
412
413
420
430
440
450
460
470
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| Activities relating to drinking water and wastewater services - Guidelines for the assessment and for the improvement of the service to users | |
| Activities relating to drinking water and wastewater services - Guidelines for the management of drinking water utilities and for the assessment of drinking water services | |
| Activities relating to drinking water and wastewater services - Guidelines for the management of wastewater utilities and for the assessment of wastewater services | |
| Activities relating to drinking water and wastewater services \x97 Crisis management of water utilities | |
| Activities relating to drinking water and wastewater services \x97 Guidelines for the management of basic on-site domestic wastewater services | |
| Aerospace - High-power solid-state power controller - General performance requirements | |
| Aerospace \x97 Blind fasteners, threaded type, self-locking \x97 Test method for locking torque | |
| Aerospace \x97 Collar, threaded, self-locking \x97 Test method for torque and preload | |
| Agricultural irrigation equipment - Guideline on the implementation of pressurized irrigation systems Part 1: General principles of irrigation | |
| Agricultural irrigation equipment - Manually and hydraulically operated plastics valves | |
| Agricultural irrigation equipment \x97 Guideline on the implementation of pressurized irrigation systems Part 2: Drip irrigation | |
| Agricultural vehicles Mechanical connections between towed and towing vehicles Dimensions of ball-type coupling device (80 mm) | |
| Aircraft - Auto-transformer rectifier units (ATRUs) - General requirements | |
| Aircraft - Environmental test procedures for airborne fluid system components - Resistance to fire in designated fire zones | |
| Aramid reinforced lightweight polytetrafluoroethyl ene (PTFE) hose assemblies, classification 135 \xb0C/20 684 kPa (275 \xb0F/3 000 psi) and 135 \xb0C/21 000 kPa (275 \xb0F/3 046 psi) - Procurement specification | |
| Automated liquid handling systems Part 1: Vocabulary and general requirements | |
| Automated liquid handling systems Part 2: Measurement procedures for the determination of volumetric performance | |
| Automated liquid handling systems Part 3: Determination, specification and reporting of volumetric performance | |
| Automation systems and integration - Quality information framework (QIF) - An integrated model for manufacturing quality information | |
| Bee pollen - Specifications | |
| Bee propolis - Specifications | |
| Belt drives \x97 V-belts and the corresponding pulleys for agricultural machineries \x97 Dimensions | |
| Biogas systems \x97 Non-household and non-gasification | |
| Biotechnology - Analytical methods - Risk-based approach for method selection and validation for rapid microbial detection in bioprocesses | |
| Biotechnology - Biobanking - Requirements for human and mouse pluripotent stem cells | |
| Biotechnology - Biobanking - Requirements for human mesenchymal stromal cells derived from bone marrow | |
| Biotechnology - Biobanking of microorganisms Part 1: Bacteria and archaea | |
| Biotechnology - Minimum requirements for optical signal measurements in photometric methods for biological samples | |
| Biotechnology - Validation of database used for nucleotide sequence evaluation | |
| Biotechnology \x97 Cellular morphological analysis \x97 General requirements and considerations for cell morphometry to quantify cell morphological features | |
| Building and civil engineering sealants - Determination of self-levelling properties | |
| Building and civil engineering sealants \x97 Determination of cured thickness of one-component sealant Part 1: Taper-shaped groove test method | |
| Building and civil engineering sealants \x97 Determination of cured thickness of one-component sealant Part 2: Cylindrical cup test method | |
| Building and civil engineering sealants \x97 Determination of the degree of cure Part 1: Build-up of tensile properties in dumbbell-shaped specimens | |
| Building and civil engineering sealants \x97 Determination of the degree of cure Part 2: Build-up of tensile and adhesion properties in test joint specimens | |
| Carbide tips for brazing on turning tools | |
| Cigarettes - Determination of ammonia in cigarette mainstream smoke using ion chromatography | |
| Cigarettes \x97 Determination of ammonia in cigarette mainstream smoke with an intense smoking regime using ion chromatography | |
| Cigarettes \x97 Determination of benzo[a] pyrene in cigarette mainstream smoke with an intense smoking regime using GC/MS Part 1: Method using methanol as extraction solvent | |
| Cigarettes \x97 Determination of benzo[a] pyrene in cigarette mainstream smoke with an intense smoking regime using GC/MS Part 2: Method using cyclohexane as extraction solvent | |
| Cigarettes \x97 Determination of selected carbonyls in the mainstream smoke of cigarettes with an intense smoking regime \x97 Method using high performance liquid chromatography | |
| Cigarettes \x97 Determination of selected phenolic compounds in cigarette mainstream smoke using HPLC-FLD | |
| Cigarettes \x97 Determination of selected phenolic compounds in cigarette mainstream smoke with an intense smoking regime using HPLC-FLD | |
| Cigarettes \x97 Determination of selected volatile organic compounds in the mainstream smoke of cigarettes with an intense smoking regime \x97 Method using GC/MS | |
| Cigarettes \x97 Determination of tobacco specific nitrosamines in mainstream cigarette smoke with an intense smoking regime \x97 Method using LC-MS/MS | |
| Cinematography - Image area produced by 65 mm/5 perforation motion-picture camera aperture and maximum projectable image area on 70 mm/5 perforation motion-picture prints - Positions and dimensions | |
| Clamp-in tyre valves for tyre pressure monitoring systems Part 1: Definition, types, dimensions and valve interface | |
| Clamp-in tyre valves for tyre pressure monitoring systems Part 2: Test methods and performance | |
| Coated Abrasives - Cylindrical Sleeves | |
| Cocoa beans \x97 Specification | |
| Composites and reinforcements fibres - Carbon fibre reinforced plastics (CFRPs) and metal assemblies - Determination of the cross tension strength | |
| Concentrated date juice \x97 Specifications and test methods | |
| Corkwood in planks, virgin cork, cleanings, cork pieces, corkwood refuse and corkwaste - Sampling to determine moisture content | |
| Corrosion control engineering life cycle in fossil fuel power plants - General requirements | |
| Corrosion of metals and alloys - Standard test method for particle-free erosion corrosion of metallic materials by jet-in-slit | |
| Cranes - Competency requirements for crane inspectors | |
| Cranes - Training of slingers and signallers | |
| Crop protection equipment \x97 Spray deposition test for field crop Part 1: Measurement in a horizontal plane | |
| Crop protection equipment \x97 Spray deposition test for field crop Part 2: Measurement in a crop | |
| Curtain walling - Inter-storey displacement resistance - Test method | |
| Data processing - Vocabulary - Part 09: Data communication | |
| Data processing - Vocabulary - Part 15: Programming languages | |
| Data processing - Vocabulary - Part 21: Interfaces between process computer systems and technical processes | |
| Data processing - Vocabulary - Section 02: Arithmetic and logic operations | |
| Data processing - Vocabulary - Section 10: Operating techniques and facilities | |
| Data processing - Vocabulary - Section 14: Reliability, maintenance and availability | |
| Data Processing - Vocabulary - Section 16: Information Theory | |
| Data processing vocabulary - Part 13: Computer Graphics | |
| Dentistry - Dental amalgam | |
| Determination of fatty acid methyl esters (cis and trans) and squalene in olive oil and other vegetable oils by gas chromatography | |
| Determination of hydroxytyrosol and tyrosol content in extra virgin olive oils \x97 Reverse phase high performance liquid chromatography (RP-HPLC) method | |
| Determination of the filtration efficiency of urea filter modules | |
| Determination of uranium content in samples coming from the nuclear fuel cycle by L-absorption edge spectrometry | |
| Digital token identifier (DTI) - Registration, assignment and structure Part 1: Method for registration and assignment | |
| Digital token identifier (DTI) - Registration, assignment and structure Part 2: Data elements for registration | |
| Document management - Engineering document format using PDF - Part 1: Use of PDF 1.6 (PDF/E-1) | |
| Document management - Monitoring and verification of information stored on 130 mm optical media | |
| Dried barberry \x97 Specification and test methods | |
| Drinking water, wastewater and storm water systems and services - Adaptation of water services to climate change impacts Part 1: Assessment principles | |
| Drinking water, wastewater and stormwater systems and services - Adaptation of water services to climate change impacts Part 2: Stormwater services | |
| Drinking water, wastewater and stormwater systems and services - Guidelines for the planning and implementation of infrastructure hardening for water and wastewater systems | |
| Drinking water, wastewater and stormwater systems and services - Guidelines for the provision of alternative water service for essential facilities during a crisis | |
| Drinking water, wastewater and stormwater systems and services - Operation and maintenance of on-site domestic wastewater services | |
| Drinking water, wastewater and stormwater systems and services \x97 Adaptation of water services to climate change impacts Part 3: Drinking water services | |
| Drinking water, wastewater and stormwater systems and services \x97 Adaptation of water services to climate change impacts Part 4: Wastewater services | |
| Earth-moving machinery \x97 Coupling of attachments to skid steer loaders | |
| Epoxidized natural rubber - Specifications | |
| Ergonomics - Accessible design - A method for estimating minimum legible font size for people at any age | |
| Ergonomics \x97 Accessible design \x97 Accessibility of information presented on visual displays of small consumer products | |
| Ergonomics \x97 Accessible design \x97 Ease of operation | |
| Ergonomics \x97 Accessible design \x97 Guidelines for designing tactile symbols and characters | |
| Ergonomics \x97 Accessible design Part 2: Colour combinations for people with colour deficiency and low vision | |
| Essential oil of clary sage (Salvia sclarea L.) "prewilted" French type and "chopped" French type | |
| Essential oil of lavandin super [Lavandula x intermedia Emeric ex Loisel. \x91super\x92 (Ex Lavandula angustifolia Mill. x Lavandula latifolia Medik. \x91super\x92)] | |
| Essential oil of roman chamomile [Chamaemelum nobile (L.) All. syn. Anthemis nobilis L.] | |
| Evaluation of the uncertainty of measurements from a stationary autocorrelated process | |
| Fans - Determination of airflow propelled through an open personnel door by a positive pressure ventilator | |
| Feed machinery \x97 Vocabulary | |
| Fermented meat products - Specification | |
| Fibre-reinforced plastic composites - Full-section compressive test for pultruded profiles | |
| Financial services - Natural person identifier (NPI) | |
| Financial services - Unique transaction identifier (UTI) | |
| Fine bubble technology - Characterization of fine bubbles Part 1: Evaluation of size and concentration indices by laser diffraction method | |
| Fine bubble technology - Elimination method for sample characterization Part 1: Evaluation procedure | |
| Fine bubble technology - Elimination method for sample characterization Part 2: Fine bubble elimination techniques | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - LED light source for testing semiconducting photocatalytic materials used under indoor lighting environment | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods of tests for reinforcements - Determination of the tensile properties of resin-impregnated yarns | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Test methods for optical properties of ceramic phosphors for white lightemitting diodes using a gonio-spectrofluorom eter | |
| Fire safety engineering - General principles | |
| Fire safety engineering - Requirements governing algebraic formulae Part 1: General requirements | |
| Fire safety engineering \x97 Requirements governing algebraic formulae Part 2: Fire plume | |
| Fire safety engineering \x97 Requirements governing algebraic formulae Part 3: Ceiling jet flows | |
| Flight control system for civil small and light multicopter unmanned aircraft system (UAS) - General requirements | |
| Food products \x97 Characteristics of fresh and dry baker\x92s yeast | |
| Frozen surimi \x97 Specification | |
| Fuel cell road vehicles - Energy consumption measurement - Vehicles fuelled with compressed hydrogen | |
| Gas cylinders - Cylinders for compressed and liquefied gases (excluding acetylene) - Inspection at time of filling | |
| General principles and guidelines for cost analysis in planning of decentralized wastewater treatment and/or reuse | |
| General requirements for tethered unmanned aircraft systems | |
| General requirements for the payload interface of civil unmanned aircraft systems | |
| Geotechnics - Array measurement of microtremors to estimate shear wave velocity profile | |
| Graphic technology - Multispectral imaging measurement and colorimetric computation for graphic arts and industrial application Part 1: Parameters and measurement methods | |
| Graphic technology - Multispectral imaging measurement and colorimetric computation for graphic arts and industrial application Part 2: Requirements for decorative surfaces | |
| Graphic technology - Processless lithographic plates - Evaluation methods for characteristics and performance | |
| Graphic technology - Processless lithographic plates Part 1: Evaluation methods for characteristics and performance | |
| Green coffee - Procedure for calibration of moisture meters - Routine method | |
| Grid square statistics and their applications Part 1: Fundamental principle of grid square statistics | |
| Ground cassava leaves (Isombe) \x97 Specification | |
| Guidelines for the management of assets of water supply and wastewater systems Part 1: Drinking water distribution networks | |
| Guidelines for the management of assets of water supply and wastewater systems Part 2: Waterworks | |
| Guidelines for the management of assets of water supply and wastewater systems Part 3: Wastewater collection networks | |
| Guidelines for the management of assets of water supply and wastewater systems Part 4: Wastewater treatment plants, sludge treatment facilities, pumping stations, retention and detention facilities | |
| Guidelines for the management of mobile toilets under epidemic situations | |
| Guidelines for treatment and reuse of leachate from municipal solid waste (MSW) incineration plants | |
| Hard coal - Method for the measurement of the swelling of hard coal using a dilatometer | |
| Hydrometry - Acoustic Doppler profiler - Method and application for measurement of flow in open channels from a moving boat | |
| Hydrometry - Measurement of liquid flow in open channels under tidal conditions | |
| Hydrometry \x97 Hydrometric data transmission systems \x97 Specification of system requirements | |
| Hygrothermal performance of building materials and products - Determination of moisture adsorption/desorptio n properties in response to humidity variation | |
| Industrial trucks \x97 Additional requirements for automated functions on trucks | |
| Information and documentation - Codes for written language conversion systems | |
| Information and documentation - Information Governance - Concept and principles | |
| Information and documentation \x97 International archives statistics | |
| Information and documentation \x97 International Standard Content Code (ISCC) | |
| Information processing systems - Vocabulary - Part 03: Equipment technology | |
| Information processing systems - Vocabulary - Part 04: Organization of data | |
| Information processing systems - Vocabulary - Part 05: Representation of data | |
| Information processing systems - Vocabulary - Part 06: Preparation and handling of data | |
| Information processing systems - Vocabulary - Part 08: Control, integrity and security | |
| Information processing systems - Vocabulary - Part 11: Processing units | |
| Information processing systems - Vocabulary - Part 12: Peripheral equipment | |
| Information processing systems - Vocabulary - Part 18: Distributed data processing | |
| Information processing systems - Vocabulary - Part 19: Analog computing | |
| Information processing systems - Vocabulary - Part 22: Calculators | |
| Instant coffee - Criteria for authenticity | |
| Intelligent transport systems - Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles Part 5: Secure communications using symmetrical techniques | |
| Intelligent transport systems - Automatic vehicle identification - Basic electronic registration identification (Basic ERI) | |
| Intelligent transport systems - Basic principles for personal data protection in probe vehicle information services | |
| Intelligent transport systems - Communications access for land mobiles (CALM) - Application management - Part 1: General requirements | |
| Intelligent transport systems - Communications access for land mobiles (CALM) - Application management Part 2: Conformance test | |
| Intelligent transport systems - Communications access for land mobiles (CALM) - Management | |
| Intelligent transport systems - Electronic information exchange to facilitate the movement of freight and its intermodal transfer Part 2: Common reporting system | |
| Intelligent transport systems - Extracting trip data via nomadic device for estimating CO2 emissions Part 1: Fuel consumption determination for fleet management | |
| Intelligent transport systems - System architecture, taxonomy and terminology - Using XML in ITS standards, data registries and data dictionaries | |
| Intelligent transport systems - Using web services (machine-machine delivery) for ITS service delivery Part 1: Realization of interoperable web services | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 ITS station management Part 1: Local management | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 ITS station management Part 2: Remote management of ITS-SCUs | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 ITS station management Part 3: Service access points | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 ITS station management Part 4: Station-internal management communications | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 ITS station management Part 5: Fast service advertisement protocol (FSAP) | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 ITS station management Part 6: Path and flow management | |
| Intelligent transport systems \x97 Communications access for land mobiles (CALM) \x97 Media adapted interface layer (MAIL) | |
| Intelligent transport systems \x97 Extracting trip data using nomadic and mobile devices for estimating CO2 emissions Part 2: Information provision for eco-friendly driving behaviour | |
| Intelligent transport systems \x97 Minimal risk manoeuvre (MRM) for automated driving Part 1: Framework, straight-stop and in-lane stop | |
| Intelligent transport systems \x97 Mobility integration \x97 'Controlled zone' management for urban vehicle access restrictions (UVARs) using C-ITS | |
| Internal protection by polymeric lining for ductile iron pipes - Requirements and test methods Part 1: Polyurethane lining | |
| Internal protection by polymeric lining for ductile iron pipes - Requirements and test methods Part 2: Epoxy lining | |
| Irrigation applications of ductile iron pipelines - Product design and installation | |
| Jewellery and precious metals - Grading polished diamonds - Terminology, classification and test methods | |
| Jewellery and precious metals \x97 Specifications for 1 kilogram gold bar | |
| Laminate and textile floor coverings - Determination of dimensional variations after exposure to humid and dry climate conditions | |
| Laminate floor coverings - Determination of impact resistance | |
| Laminate floor coverings - Determination of thickness swelling after partial immersion in water | |
| Laminate floor coverings Determination of abrasion resistance | |
| Laminate floor coverings Determination of geometrical characteristics | |
| Laminate floor coverings Determination of locking strength for mechanically assembled panels | |
| Language resource management - Controlled human communication (CHC) Part 3: Basic principles and methodology for controlled oral communication (COralCom) | |
| Language resource management - Controlled human communication (CHC) Part 5: Lexico-morpho-syntac tic principles and methodology for personal data recognition and protection in text | |
| Language resource management - Corpus annotation project management Part 1: Core model | |
| Language resource management - Corpus query lingua franca (CQLF) Part 2: Ontology | |
| Language resource management - Feature structures - Part 2: Feature system declaration | |
| Language resource management - Lexical markup framework (LMF) Part 1: Core model | |
| Language resource management - Lexical markup framework (LMF) Part 2: Machine-readable dictionary (MRD) model | |
| Language resource management - Lexical markup framework (LMF) Part 5: Lexical base exchange (LBX) serialization | |
| Language resource management - Lexical markup framework (LMF) Part 6: Syntax and semantics | |
| Language resource management - Linguistic annotation framework (LAF) | |
| Language resource management - Morpho-syntactic annotation framework (MAF) | |
| Language resource management - Persistent identification and sustainable access (PISA) | |
| Language resource management - Semantic annotation framework (SemAF) - Part 1: Time and events (SemAF-Time, ISO-TimeML) | |
| Language resource management - Semantic annotation framework (SemAF) Part 10: Visual information | |
| Language resource management - Semantic annotation framework (SemAF) Part 12: Quantification | |
| Language resource management - Semantic annotation framework (SemAF) Part 14: Spatial semantics | |
| Language resource management - Semantic annotation framework (SemAF) Part 15: Measurable quantitative information extraction (MQIE) | |
| Language resource management - Semantic annotation framework (SemAF) Part 2: Dialogue acts | |
| Language resource management - Semantic annotation framework Part 9: Reference annotation framework (RAF) | |
| Language resource management - Syntactic annotation framework (SynAF) | |
| Language resource management - Word segmentation of written texts Part 1: Basic concepts and general principles | |
| Language resource management - Word segmentation of written texts Part 2: Word segmentation for Chinese, Japanese and Korean | |
| Language resource management \x97 Component metadata infrasctructure (CMDI) Part 2: Component metadata specification language | |
| Language resource management \x97 Component Metadata Infrastructure (CMDI) Part 1: The Component Metadata Model | |
| Language resource management \x97 Comprehensive Annotation Framework (ComAF) Part 3: Diagrammatic semantic authoring (DSA) | |
| Language resource management \x97 Controlled human communication (CHC) Part 4: Basic principles and methodology for stylistic guidelines (BSG) | |
| Language resource management \x97 Corpus query lingua franca (CQLF) Part 1: Metamodel | |
| Language resource management \x97 Lexical markup framework (LMF) Part 3: Etymological extension | |
| Language resource management \x97 Lexical markup framework (LMF) Part 4: TEI serialization | |
| Language resource management \x97 Semantic annotation framework (SemAF) Part 11: Measurable quantitative information (MQI) | |
| Language resource management \x97 Semantic annotation framework (SemAF) Part 4: Semantic roles (SemAF-SR) | |
| Language resource management \x97 Semantic annotation framework (SemAF) Part 8: Semantic relations in discourse, core annotation schema (DR-core) | |
| Language resource management \x97 Semantic annotation framework Part 6: Principles of semantic annotation (SemAF Principles) | |
| Language resource management \x97 Semantic annotation framework Part 7: Spatial information (ISOspace) | |
| Language resource management \x97 Syntactic annotation framework (SynAF) Part 1: Syntactic model | |
| Language resource management \x97 Syntactic annotation framework (SynAF) Part 2: XML serialization (Tiger vocabulary) | |
| Language resource management \x97 Transcription of spoken language | |
| Language resources management - Feature structures Part 1: Feature structure representation | |
| Language resources management - Multilingual information framework | |
| Large yachts - Navigational bridge visibility | |
| Light gauge metal containers - Vocabulary and classification Part 1: Open-top cans and ends | |
| Light gauge metal containers - Vocabulary and classification Part 2: General cans | |
| Lignins \x97 Determination of carbohydrate composition in kraft lignin, soda lignin and hydrolysis lignin | |
| Lignins \x97 Determination of lignin content in kraft lignin, soda lignin, and hydrolysis lignin | |
| Liquid cargo handling equipment \x97 Crude oil offloading system \x97Tandem mooring winches | |
| Low-protein natural rubber latex concentrate - Specification | |
| Lubricants, industrial oils and related products (class L) - Family E (internal combustion engine oils) - Specifications for oils for use in fourstroke cycle motorcycle gasoline engines and associated drivetrains... | |
| Machine tools - Ball splines Part 1: General characteristics and requirements | |
| Machine tools - Ball splines Part 2: Dynamic and static load ratings and rating life | |
| Management of radioactive waste from nuclear facilities Part 1: General principles, objectives and practical approaches | |
| Marine structures \x97 Crude oil offloading systems \x97 Hose reels | |
| Measurement of fluid flow in closed conduits \x97 Clamp-on ultrasonic transit-time meters for liquids and gases | |
| Measurement of fluid flow rate in closed conduits - Radioactive tracer methods | |
| Measurement of liquid flow in open channels under tidal conditions | |
| Meat and meat products - Determination of total phosphorous content | |
| Metallic and other inorganic coatings - Determination of thermal conductivity of thermal barrier coatings at elevated temperature | |
| Metallic coatings - Corrosion test method for decorative chrome plating under a de-icing salt environment | |
| Metallic materials - Sheet and strip - Method for springback evaluation in stretch bending | |
| Metallic materials - Verification of the alignment of fatigue testing machines | |
| Metallic materials \x97 High strain rate torsion test at room temperature | |
| Method and requirement of plasma nitriding and follow-up PVD hard coatings on cold-work mould steels | |
| Method for evaluating the nodularity of spheroidal carbides - Steels for cold heading and cold extruding | |
| Microbeam analysis - Electron probe microanalysis (EPMA) - Vocabulary | |
| Microbeam analysis - Guidelines for orientation measurement using electron backscatter diffraction | |
| Microbeam analysis \x97 Analytical electron microscopy \x97 Calibration procedure of energy scale for elemental analysis by electron energy loss spectroscopy | |
| Micrographics - Dimensions for reels used for 16 mm and 35 mm microfilm | |
| Milk - Determination of fat content | |
| Milk, milk products and infant formula - Determination of melamine and cyanuric acid by liquid chromatography and tandem mass spectrometry (LC-MS/MS) | |
| Milling cutters \x97 Interchangeability dimensions for cutter arbors or cutter mandrels | |
| Mine closure and reclamation - Managing mining legacies Part 1: Requirements and recommendations | |
| Mining \x97 Air quality control systems for operator enclosures \x97 Performance requirements and test methods | |
| Mining structures \x97 Underground structures | |
| Natural gas - Gas chromatographic requirements for hydrocarbon dewpoint calculation | |
| Natural gas - Upstream area - Determination of composition by Laser Raman spectroscopy | |
| Navigation data delivery structures and protocols | |
| Non-destructive testing - Acoustic emission testing - Detection of corrosion at atmospheric and low-pressure metallic storage tank floors | |
| Non-destructive testing - Acoustic emission testing - Verification of the receiving sensitivity spectra of piezoelectric acoustic emission sensors | |
| Non-destructive testing - Metal magnetic memory - Part 1: Vocabulary | |
| Non-destructive testing - Metal magnetic memory - Part 2: General requirements | |
| Non-destructive testing - Metal magnetic memory - Part 3: Inspection of welded joints | |
| Non-destructive testing - Robotic ultrasonic test systems - General requirements | |
| Non-destructive testing - Ultrasonic testing - General use of full matrix capture/total focusing technique (FMC/TFM) and related technologies | |
| Non-destructive testing \x97 Acoustic emission testing \x97 Metallic pressure equipment | |
| Non-destructive testing of welds \x97 Ultrasonic testing \x97 Use of automated total focusing technique (TFM) and related technologies | |
| Nuclear energy - Nuclear fuel technology - Methodologies for radioactivity characterization of very low-level waste (VLLW) generated by nuclear facilities | |
| Office furniture \x97 Office chairs \x97 Methods for the determination of dimensions | |
| Oil and gas industries including lower carbon energy - Bulk material for offshore projects - Monorail beam and padeye | |
| Oil and gas industries including lower carbon energy - Tertiary outfitting structures | |
| Oil of lime expressed, Persian type (Citrus latifolia Tanaka) | |
| Operating procedures of pig slaughtering | |
| Packed cork \x97 Virgin cork, raw reproduction cork, ramassage, gleanings, burnt cork, boiled reproduction cork and raw corkwaste \x97 Determination of moisture content | |
| Pao cai (salted fermented vegetables) \x97 Specification and test methods | |
| Paper and board - Stylus contact method Part 1: Determination of surface roughness | |
| Petroleum and natural gas industries - Corrosion resistant alloy clad bends and fittings for pipeline transportation system Part 1: Clad bends | |
| Petroleum and natural gas industries - Corrosion resistant alloy clad bends and fittings for pipeline transportation system Part 2: Clad fittings | |
| Pigments and extenders \x97 Methods of dispersion and assessment of dispersibility in plastics Part 1: General introduction | |
| Pigments and extenders \x97 Methods of dispersion and assessment of dispersibility in plastics Part 2: Determination of colouristic properties and ease of dispersion in plasticized polyvinyl chloride by two-roll milling... | |
| Pigments and extenders \x97 Methods of dispersion and assessment of dispersibility in plastics Part 3: Determination of colouristic properties and ease of dispersion of black and colour pigments in polyethylene... | |
| Pigments and extenders \x97 Methods of dispersion and assessment of dispersibility in plastics Part 4: Determination of colouristic properties and ease of dispersion of white pigments in polyethylene by two-roll... | |
| Pigments and extenders \x97 Methods of dispersion and assessment of dispersibility in plastics Part 5: Determination by filter pressure value test | |
| Pigments and extenders \x97 Methods of dispersion and assessment of dispersibility in plastics Part 6: Determination by film test | |
| Plain language Part 1: Governing principles and guidelines | |
| Plain language Part 2: Legal communication | |
| Plastics - Application of spread of flame test to plastic pipes | |
| Plastics - Homopolymer and copolymer resins of vinyl chloride - Determination of residual vinyl chloride monomer by gas-chromatographic analysis of dry powder | |
| Plastics - Intumescence properties of PVC materials and products - Test method for the measurement of expansion with the cone calorimeter | |
| Plastics - Polyethylene (PE) and polypropylene (PP) thermoplastics - Determination of metal content by ICP-OES | |
| Plastics - Test methods for determination of degradation rate and disintegration degree of plastic materials exposed to marine environmental matrices under laboratory conditions | |
| Plastics \x97 Determination of bound acrylonitrile content in the continuous phase of acrylonitrile-butadi ene-styrene (ABS) by Dumas combustion method | |
| Plastics \x97 Determination of the aerobic biodegradation of plastic materials exposed to seawater Part 1: Method by analysis of evolved carbon dioxide | |
| Plastics \x97 Determination of the aerobic biodegradation of plastic materials exposed to seawater Part 2: Method by measuring the oxygen demand in closed respirometer | |
| Plastics \x97 Fast differential scanning calorimetry (FSC) \x97 Chip calorimetry | |
| Plastics \x97 Polypropylene (PP) \x97 Determination of isotactic index by low-resolution nuclear magnetic resonance spectrometry | |
| Plywood - Classification by surface appearance Part 1: General | |
| Plywood - Classification by surface appearance Part 2: Hardwood | |
| Polyethylene of raised temperature resistance (PE-RT) pipes - Effect of time and temperature on the expected strength | |
| Prevention of hydrogen assisted brittle fracture of high-strength steel components Part 1: Fundamentals and measures | |
| Principles for effective and efficient corporate governance of water utilities | |
| Prosthetics - Geometrical aspects of lower limb prosthetic adapters | |
| Pulps - Kraft liquor - Determination of hydrosulphide ion concentration using potentiometric titration | |
| Pulps - Kraft liquor - Determination of total, active and effective alkali using potentiometric titration | |
| Pulses - Determination of moisture content - Air-oven method | |
| Quantitative nuclear magnetic resonance spectroscopy \x97 Purity determination of organic compounds used for foods and food products \x97 General requirements for 1H NMR internal standard method | |
| Radiators and convectors - Methods and rating for determining the heat output | |
| Radio frequency identification of animals Part 5: Procedure for testing the capability of RFID transceivers of reading ISO 11784 and ISO 11785 transponders | |
| Radiofrequency identification of animals - Part 7: Synchronization of ISO 11785 identification systems | |
| Radiofrequency identification of animals Part 1: Evaluation of conformance of RFID transponders with ISO 11784 and ISO 11785 (including granting and use of a manufacturer code) | |
| Radiofrequency identification of animals Part 2: Evaluation of conformance of RFID transceivers with ISO 11784 and ISO 11785 | |
| Radiofrequency identification of animals Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785 | |
| Radiofrequency identification of animals Part 4: Evaluation of performance of RFID transceivers conforming with ISO 11784 and ISO 11785 | |
| Radiofrequency identification of animals Part 6: Representation of animal identification information (visual display/data transfer) | |
| Radiological protection - Content of input data for the statistical analysis of dose records of individuals monitored for occupational exposure to ionizing radiation | |
| Radiological protection \x97 Medical proton accelerators \x97 Requirements and recommendations for shielding design and evaluation | |
| Railway Applications \x97 Running time calculation for timetabling Part 1: Requirements | |
| Random sampling and randomization procedures | |
| Rare earth - Determination of non-rare earth impurities in individual rare earth metals and their oxides - ICP-AES Part 1: Analysis of Al, Ca, Mg, Fe and Si | |
| Rare earth - Recyclable Neodymium iron boron (NdFeB) resources - Classification, general requirements and acceptance conditions | |
| Rare earth \x97 Determination of moisture content in rare earth products \x97 Gravimetric method | |
| Reduction sleeves and extension sockets for tools with Morse taper shanks | |
| Refuse collection vehicles \x97 Waste odour and leachate prevention and control | |
| Resilient and laminate floor coverings - Determination of indentation and residual indentation - Part 1: Residual indentation | |
| Resilient and laminate floor coverings \x97 Determination of indentation and residual indentation Part 2: Short-term indentation and residual indentation of resilient floor covering | |
| Resilient and laminate floor coverings \x97 Determination of indentation and residual indentation Part 3: Indentation of resilient semi-flexible/vinyl composition tiles | |
| Resilient and textile floor coverings Determination of length, width and straightness of sheet | |
| Resilient floor coverings - Determination of density | |
| Resilient floor coverings - Determination of dimensional stability and curling after exposure to heat | |
| Resilient floor coverings - Determination of flexibility and deflection | |
| Resilient floor coverings - Determination of mass per unit area | |
| Resilient floor coverings - Determination of overall thickness | |
| Resilient floor coverings - Determination of peel resistance | |
| Resilient floor coverings Determination of thickness of layers | |
| Resilient floor-covering tiles - Determination of side length, edge straightness and squareness | |
| Road vehicles - Dimethyl ether (DME) refuelling connector with pressure equalizing port | |
| Road vehicles - General requirements and test methods of in-vehicle optical harnesses for up to 100 Gbit/s communication | |
| Road vehicles - Sensors for automated driving under adverse weather conditions - Assessment of the cleaning system efficiency | |
| Road vehicles - Software update engineering | |
| Road vehicles - Vocabulary and characteristics for engineering of starting devices | |
| Road vehicles \x97 Qualification and certification of technical personnel dealing with natural gas vehicles (NGVs) | |
| Road vehicles \x97 Software update engineering | |
| Road wear test of studded tyres | |
| Rolling bearings - Cylindrical roller bearings, separate thrust collars - Boundary dimensions | |
| Rolling bearings - Linear motion rolling bearings - Vocabulary | |
| Royal jelly production | |
| Rubber - Acquisition and presentation of comparable multi-point data | |
| Rubber - Acquisition and presentation of comparable single-point data | |
| Rubber Hose, Textile - Reinforced, for Compressed Air - Specification | |
| Rubber test mixes - Preparation, mixing and vulcanization - Equipment and procedures | |
| Rubber, raw natural - Guidelines and requirements for technically specified low-protein natural rubber | |
| Rubber, raw styrene-butadiene, emulsion-polymerized \x97 Determination of bound styrene content \x97 Refractive index method | |
| Rubber, vulcanized or thermoplastic - Abrasion testing - Guidance | |
| Rubber; vulcanized - Determination of the glass transition temperature and enthalpy by differential scanning calorimetry | |
| Service activities relating to drinking water supply systems and wastewater systems \x97 Guidelines for benchmarking of water utilities | |
| Service activities relating to drinking water supply, wastewater and stormwater systems - Guidelines on alternative drinking water service provision during a crisis | |
| Service activities relating to drinking water supply, wastewater and stormwater systems \x97 Guideline for a water loss investigation of drinking water distribution networks | |
| Service activities relating to drinking water supply, wastewater and stormwater systems \x97 Stormwater management \x97 Guidelines for stormwater management in urban areas | |
| Service activities relating to drinking water supply, wastewater and stormwater systems \x97 Vocabulary | |
| Sharps injury protection \x97 Requirements and test methods Part 2: Reusable sharps containers | |
| Ships and marine technology - Anchor chain releasers | |
| Ships and marine technology - Assessment of onboard cyber safety | |
| Ships and marine technology - Cyber safety | |
| Ships and marine technology - Deck machinery - Multifunctional manipulator | |
| Ships and marine technology - Design and test requirements for steel doors using electrical trace heating | |
| Ships and marine technology - Design and testing of marine transfer arms for liquefied hydrogen | |
| Ships and marine technology - Design, location and use of shipboard safety signs, fire control plan signs, safety notices and safety markings Part 4: Escape plan signs used for general... | |
| Ships and marine technology - Design, location and use of shipboard safety signs, safety-related signs, safety notices and safety markings Part 1: Design principles | |
| Ships and marine technology - External firefighting system test methods | |
| Ships and marine technology - Fireproof watertight hatch covers | |
| Ships and marine technology - General requirements for the asynchronous time-insensitive shipshore data transmission | |
| Ships and marine technology - High holding power balance anchors | |
| Ships and marine technology - Maritime education and training - Maritime career guidance | |
| Ships and marine technology - Pilot ladder winch reels | |
| Ships and marine technology - Pneumatic quick-closing control devices | |
| Ships and marine technology - Position-indicating lights for life-saving appliances - Testing, inspection and marking of production units | |
| Ships and marine technology - Shipboard waste on inland navigation vessels Part 1: On board management and handling | |
| Ships and marine technology \x97 Adjustable roller-type chain stoppers | |
| Ships and marine technology \x97 Design and test requirements for small steel hatches using electrical trace heating | |
| Ships and marine technology \x97 Design, location and use of shipboard safety signs, safetyrelated signs, safety notices and safety markings Part 2: Catalogue | |
| Ships and marine technology \x97 Design, location and use of shipboard safety signs, safetyrelated signs, safety notices and safety markings Part 3: Code of practice | |
| Ships and marine technology \x97 Personal and group survival kit for use in polar water | |
| Ships and marine technology \x97 Procedure for testing the performance of continuous monitoring TRO sensors used in ships Part 1: DPD sensors | |
| Ships and marine technology \x97 Shark jaws and towing pins | |
| Ships and marine technology \x97 Ship software logging system for operational technology Part 2: Electronic service reports | |
| Ships and marine technology \x97 Ship software logging system for operational technology | |
| Ships and marine technology \x97 Tanker cargo manifold shore connection \x97 Technical requirements | |
| Smart water management Part 1: General guidelines and governance | |
| Smart water management Part 2: Data management guidelines | |
| Snap-on bottles for metering pumps Part 1: Tubular glass | |
| Snap-on bottles for metering pumps Part 2: Moulded glass | |
| Snap-on bottles for metering pumps Part 3: Plastic | |
| Soil quality - Framework for detailed recording and monitoring of changes in dynamic soil properties | |
| Soil quality - Preparation of laboratory samples from large samples | |
| Space systems - Electromagnetic interference (EMI) test reporting requirements | |
| Space Systems - Mechanism design and verification | |
| Space systems - Pressure components and pressure system integration | |
| Space systems - Requirements for Global Navigation Satellite System (GNSS) positioning augmentation centers | |
| Space systems - Space debris mitigation requirements | |
| Space systems \x97 Global navigation satellite system (GNSS) receiver class codes | |
| Space systems \x97 Micro-vibration testing | |
| Space systems \x97 Rendezvous and Proximity Operations (RPO) and On Orbit Servicing (OOS) \x97 Programmatic principles and practices | |
| Space systems \x97 Thermal vacuum environmental testing | |
| Spherical plain bearings - Spherical plain bearings rod ends for hydraulic fluid power cylinders | |
| Spices and condiments - Dried sumac - Specification | |
| Sports and recreational facilities - Impact surfacing testing device | |
| Steel - Determination of oxygen - Infrared absorption method after fusion under inert gas (Routine method) | |
| Steel strapping for packaging | |
| Steel wire ropes - Requirements | |
| Surface chemical analysis - Auger electron spectroscopy - Repeatability and constancy of intensity scale | |
| Surface chemical analysis - Determination of the minimum detectability of surface plasmon resonance device | |
| Surface chemical analysis - Secondary-ion mass spectrometry - Method for depth calibration for silicon using multiple delta-layer reference materials | |
| Surface chemical analysis - Secondary-ion mass spectrometry - Repeatability and constancy of the relative-intensity scale in static secondary-ion mass spectrometry | |
| Surface chemical analysis - X-ray photoelectron spectroscopy - Repeatability and constancy of intensity scale | |
| Surface chemical analysis \x97 Analysis of metallic nanolayers on iron based substrates by glow-discharge optical-emission spectrometry | |
| Tableware, giftware, jewellery and luminaries, made of glass \x97 Glass clarity \x97 Classification and test method | |
| Technical communication - Vocabulary | |
| Technical requirements for small unmanned aircraft electric energy systems | |
| Test Conditions for Internal Cylindrical Grinding Machines with Horizontal Spindle - Testing of Accuracy | |
| Test method for energy consumption of refuse collection vehicles | |
| Test methods for sprayed concrete Part 1: Flash setting accelerating admixtures \x97 Setting time | |
| Textile floor coverings \x97 Vocabulary | |
| Textiles - Anti-mosquito performance test method using the attractive blood-feeding apparatus | |
| Textiles - Biaxial tensile properties of woven fabric - Determination of maximum force and elongation at maximum force using the grab method | |
| Textiles - Determination of certain benzotriazole compounds | |
| Textiles \x97 Cotton fibres \x97 Determination of micronaire value | |
| Textiles \x97 Methods for determination of certain aromatic amines derived from azo colorants Part 1: Detection of the use of certain azo colorants accessible with and without extracting the fibres... | |
| Thermal insulation \x97 Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range \x97 Differential scanning calorimetry (DSC) method | |
| Thermal insulation for building equipment and industrial installations \x97 Cellular glass products \x97 Specification | |
| Thermal insulation products \x97 Hemp fiber mat and board \x97 Specification | |
| Timber - Round and sawn timber - Vocabulary | |
| Timber structures - Design method for vibrational serviceability of timber floors | |
| Timber structures - Methods of test for evaluation of long-term performance Part 1: Wood-based products in bending | |
| Tips for assistive products for walking - Requirements and test methods Part 2: Durability of tips for crutches | |
| Titre manque | |
| Tools for moulding - Tool specification sheet for diecasting dies | |
| Tracked Changes (Redline) - Activities relating to drinking water and wastewater services - Guidelines for the assessment and for the improvement of the service to users | |
| Tracked Changes (Redline) - Activities relating to drinking water and wastewater services - Guidelines for the management of drinking water utilities and for the assessment of drinking water services | |
| Tracked Changes (Redline) - Activities relating to drinking water and wastewater services - Guidelines for the management of wastewater utilities and for the assessment of wastewater services | |
| Tracked Changes (Redline) - Cocoa beans - Specification and quality requirements | |
| Tracked Changes (Redline) - Dentistry - Dental amalgam | |
| Tracked Changes (Redline) - Determination of hydroxytyrosol and tyrosol content in extra virgin olive oils \x97 Reverse phase high performance liquid chromatography (RP-HPLC) method | |
| Tracked Changes (Redline) - Digital token identifier (DTI) - Registration, assignment and structure - Part 2: Data elements for registration | |
| Tracked Changes (Redline) - Digital token identifier (DTI) \x97 Registration, assignment and structure \x97 Part 1: Method for registration and assignment | |
| Tracked Changes (Redline) - Drinking water, wastewater and stormwater systems and services \x97 Management of on-site domestic wastewater services | |
| Tracked Changes (Redline) - Fuel cell road vehicles - Energy consumption measurement - Vehicles fuelled with compressed hydrogen | |
| Tracked Changes (Redline) - Graphic technology - Processless lithographic plates - Evaluation methods for characteristics and performance | |
| Tracked Changes (Redline) - Hard coal - Method for the measurement of the swelling properties using a dilatometer | |
| Tracked Changes (Redline) - Intelligent transport systems - ITS station management Part 2: Remote management of ITS-SCUs | |
| Tracked Changes (Redline) - Intelligent transport systems - ITS station management Part 3: Service access points | |
| Tracked Changes (Redline) - Intelligent transport systems - ITS station management Part 4: Station-internal management communications | |
| Tracked Changes (Redline) - Laminate floor coverings - Determination of abrasion resistance | |
| Tracked Changes (Redline) - Laminate floor coverings - Determination of impact resistance | |
| Tracked Changes (Redline) - Laminate floor coverings \x97 Determination of locking strength for mechanically assembled panels | |
| Tracked Changes (Redline) - Language resource management - Lexical markup framework (LMF) - Part 5: Lexical base exchange (LBX) serialization | |
| Tracked Changes (Redline) - Metallic materials - Sheet and strip - Method for springback evaluation in stretch bending | |
| Tracked Changes (Redline) - Microbeam analysis \x97 Guidelines for orientation measurement using electron backscatter diffraction | |
| Tracked Changes (Redline) - Non-destructive testing \x97 Metal magnetic memory Part 2: Inspection of welded joints | |
| Tracked Changes (Redline) - Packed cork \x97 Virgin cork, raw reproduction cork, burnt cork, boiled reproduction cork and raw cork waste \x97 Determination of moisture content | |
| Tracked Changes (Redline) - Polyethylene of raised temperature resistance (PE-RT) pipes - Effect of time and temperature on the expected strength | |
| Tracked Changes (Redline) - Pulses \x97 Determination of moisture content \x97 Air-oven method | |
| Tracked Changes (Redline) - Radiofrequency identification of animals - Part 1: Evaluation of conformance of RFID transponders with ISO 11784 and ISO 11785 (including granting and use of a manufacturer... | |
| Tracked Changes (Redline) - Radiofrequency identification of animals \x97 Part 3: Evaluation of performance of RFID transponders conforming with ISO 11784 and ISO 11785 | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Abrasion testing - Guidance | |
| Tracked Changes (Redline) - Ships and marine technology - Maritime education and training - Maritime career guidance | |
| Tracked Changes (Redline) - Ships and marine technology \x97 Design, location and use of shipboard safety signs, fire control plan signs, safety notices and safety markings Part 1: Design principles... | |
| Tracked Changes (Redline) - Space systems - Pressure components and pressure system integration | |
| Tracked Changes (Redline) - Space systems - Space debris mitigation requirements | |
| Tracked Changes (Redline) - Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy | |
| Tracked Changes (Redline) - Textile floor coverings \x97 Vocabulary | |
| Tracked Changes (Redline) - Textiles - Cotton fibres - Determination of micronaire value | |
| Tracked Changes (Redline) - Vacuum technology - Vacuum gauges - Specifications, calibration and measurement uncertainties for spinning rotor gauges | |
| Tracked Changes (Redline) - Welding for aerospace applications \x97 Qualification test for welders and welding operators \x97 Fusion welding of metallic components | |
| Tracked Changes (Redline) - Workplace air - Guidance for the measurement of respirable crystalline silica | |
| Tracked Changes (Redline) \x96 Language resource management \x97 Lexical markup framework (LMF) Part 1: Core model | |
| Turning tools with carbide tips \x97 External tools | |
| Vacuum technology - Vacuum gauges - Specifications, calibration and measurement uncertainties for spinning rotor gauges | |
| Validation protocol for walking speed as extracted from various sensor systems that measure human body motion for the healthcare sector | |
| Waste collection and transportation management - Vocabulary | |
| Water hydraulics \x97 Water-hydraulic pumps \x97 Methods of testing and representing basic steady-state performance | |
| Water quality - Biochemical and physiological measurements on fish - Part 1: Sampling of fish, handling and preservation of samples | |
| Water quality - Biochemical and physiological measurements on fish Part 3: Determination of vitellogenin | |
| Water quality - Determination of chromium(VI) and chromium(III) in water - Method using liquid chromatography with inductively coupled plasma mass spectrometry (LC-ICP-MS) after chelating pretreatment | |
| Water quality - Determination of individual isomers of nonylphenol - Method using solid phase extraction (SPE) and gas chromatography/mass spectrometry (GC/MS) | |
| Water reuse in urban areas - Guidelines for water reuse safety evaluation - Stability evaluation of reclaimed water | |
| Water-absorbent polyacrylate in urine absorbing products - Requirements | |
| Welding for aerospace applications - Qualification test for welders and welding operators - Fusion welding of metallic components | |
| Workplace air - Guidance for the measurement of respirable crystalline silica |
| << Prev | Next >> |