Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
300
350
360
370
380
390
400
403
404
405
406
407
408
409
410
411
412
413
414
415
420
430
440
450
460
470
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| Acoustics - Statistical distribution of hearing thresholds of otologically normal persons in the age range from 18 years to 25 years under free-field listening conditions | |
| Adventure tourism - Hiking and trekking activities - Requirements and recommendations | |
| Adventure tourism \x97 Vocabulary | |
| Aerospace - Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa - Dimensions... | |
| Aerospace - Bolts, normal bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa -... | |
| Aerospace - Tubing outside diameters and thicknesses - Metric dimensions | |
| Aerospace \x97 Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa \x97... | |
| Aerospace \x97 Lead and runout threads Part 1: Rolled external threads | |
| Aerospace \x97 Lead and runout threads Part 2: Internal threads | |
| Aerospace \x97 Nuts, anchor, self-locking, floating, two lug, with counterbore, with MJ threads, classifications: 1 100 MPa (at ambient temperature)/235 \xb0C, 1 100 MPa (at ambient temperature)/315 \xb0C and 1... | |
| Air quality \x97 Environmental meteorology Part 2: Ground-based remote sensing of wind by heterodyne pulsed Doppler lidar | |
| Air quality \x97 Environmental meteorology Part 3: Ground-based remote sensing of wind by continuous-wave Doppler lidar | |
| Aircraft \x97 Hydraulic components \x97 Marking to indicate the fluid for which a component is approved | |
| Aircraft ground support equipment - Specific requirements Part 11: Container/Pallet dollies and loose load trailers | |
| Aircraft tyres and rims Part 1: Specifications | |
| Aircraft tyres and rims Part 2: Test methods for tyres | |
| All terrain (AT) tyres and rims - Symbol marked pneumatic tyres on 5 degrees tapered rims - Designation, dimension, marking and load ratings | |
| Aluminium oxide used for the production of primary aluminium Particle size analysis for the range 45 um to 150 um Method using electroformed sieves | |
| Approaches for the production of reference materials with qualitative properties | |
| Assembly tools for screws and nuts - Attachments for handoperated square drive socket wrenches - Dimensions and tests | |
| Assembly tools for screws and nuts - Driving parts for hand-operated square drive socket wrenches - Dimensions and tests | |
| Assembly tools for screws and nuts - Hexagon socket screw keys | |
| Assembly tools for screws and nuts - Square drive adaptor with hexagon or cylindrical flat drive, for power socket wrenches | |
| Assembly tools for screws and nuts \x97 Open-ended wrenches, box wrenches and combination wrenches \x97 Maximum widths of heads | |
| Assessment of outcomes of learning services \x97 Guidance | |
| Ball screws - Part 1: Vocabulary and designation | |
| Ball screws - Part 3: Acceptance conditions and acceptance tests | |
| Ball screws - Part 4: Static axial rigidity | |
| Ball screws - Part 5: Static and dynamic axial load ratings and operational life | |
| Ball screws Part 2: Nominal diameters, leads, nut dimensions and mounting bolts - Metric series | |
| Biorisk management for laboratories and other related organisations | |
| Board \x97 Determination of puncture resistance using a pendulum device | |
| Borosilicate Glass 3.3 - Properties | |
| Brown coals and lignites \x97 Classification by types on the basis of total moisture mass fraction and tar yield | |
| Building information modelling - Information delivery manual Part 1: Methodology and format | |
| Building information models - Information delivery manual Part 2: Interaction framework | |
| Carbon-fibre-reinfor ced plastics - Determination of the size and aspect ratio of crushed objects | |
| Cement - Test methods Part 2: Chemical analysis by X-ray fluorescence | |
| Cheese and processed cheese products - Determination of total phosphorus content - Molecular absorption spectrometric method | |
| Cigarettes - Determination of alkaloids in smoke condensates - Spectrometric method | |
| Cigarettes and filter rods - Determination of nominal diameter - Method using a non-contact optical measuring apparatus | |
| Cinematography - 16 mm motion-picture film perforated 8 mm wpe S (1-3) and (1-4) - Cutting and perforating dimensions | |
| Cinematography - 35 mm motion-picture film perforated 16 mm (1-3-0) - Cutting and perforating dimensions | |
| Cinematography - 65 mm and 70 mm Unexposed Motion-Picture Film - Cutting and Perforating Dimensions | |
| Cinematography - Image Area Produced by Camera Aperture on 35 mm Motion-Picture Film - Position and Dimensions | |
| Cinematography - Magnetic stripes and recording head gaps for sound record on 8 mm '&pe S motion-picture films - Position and width dimensions | |
| Cinematography - Magnetic stripes for sound records on 16 mm motion-picture film perforated 8 mrn vpe S-2R (1-4) and (1-3) - Positions and width dimensions | |
| Cinematography - Magnetic stripes for sound records on 35 mm motion-picture film perforated 8 mm Type S-5R (1-3-5-7-0) - Positions and width dimensions | |
| Cinematography - Maximum projectable image area on 35 mm motion-picture film - Position and dimensions | |
| Cinematography - Picture image area and photographic sound record on 35 mm motion-picture release prints - Position and dimensions | |
| Cinematography - Printed 8 mm Type S image area on 35 mm motion-picture film perforated 8 mm Type S, 2R-4.227 (1664) or Position and dimensions 5R-4.234 (1667) - Position and... | |
| Cinematography - Projectable Image Area on 16 mm Motion-Picture Prints - Dimensions and Location | |
| Cinematography - Screen luminance and chrominance for the projection of motion pictures | |
| Cinematography \x97 B-chain electro-acoustic reponse of motion-picture control rooms and indoor theatres \x97 Specifications and measurements | |
| Cinematography. Projector usage of 8 mm Type R silent motion-picture film for direct front projection. Specifications | |
| Cleaning equipment for air and other gases - Terminology | |
| Coated abrasives - Abrasive belts - Selection of width/length combinations | |
| Coated abrasives - Abrasive rolls | |
| Codes for the representation of names of countries and their subdivisions - Part 2: Country subdivision code | |
| Codes for the Representation of Names of Countries and Their Subdivisions - Part 3: Code for Formerly Used Names of Countries | |
| Coffee and coffee products \x97 Vocabulary | |
| Cold chain logistics services in the business to business (B to B) sector - Requirements and guidelines for storage and transport | |
| Comparison of toxic gas data from different tests Part 1: Guidance and requirements | |
| Condition monitoring and diagnostics of machines - Ultrasound Part 1: General guidelines | |
| Condition monitoring and diagnostics of machines \x97 Ultrasound \x97 General guidelines, procedures and validation | |
| Condition monitoring and diagnostics of machines \x97 Ultrasound Part 2: Procedures and validation | |
| Condoms - Determination of nitrosamines migrating from natural rubber latex condoms | |
| Condoms - Guidance on clinical studies Part 2: Female condoms, clinical function studies based on self-reports | |
| Condoms \x97 Guidance on clinical studies Part 1: Male condoms, clinical function studies based on self-reports | |
| Consumer protection - Privacy by design for consumer goods and services Part 1: High-level requirements | |
| Continuous hot-dip zinc-coated carbon steel sheet of commercial and drawing qualities | |
| Copper and zinc sulfide concentrates - Determination of thallium - Acid digestion and inductively coupled plasma-mass spectrometry | |
| Corrugated fibreboard - Determination of grammage of the component papers after separation | |
| Corrugated fibreboard - Determination of single sheet thickness | |
| Cosmetics - Microbiology - Guidelines for the risk assessment and identification of microbiologically low-risk products | |
| Cylindrical shanks for milling cutters - Part 1: Dimensional characteristics of plain cylindrical shanks | |
| Cylindrical shanks for milling cutters Part 2. Dimensional characteristics of flatted cylindrical shanks | |
| Date and time - Vocabulary | |
| Diesel engines High-pressure fuel injection pipe end-connections with 60 Degrees female cone | |
| Document management - Portable document format - Part 1: PDF 1.7 | |
| Document management \x97 Portable document format Part 2: PDF 2.0 | |
| Document management applications - Quality control for scanning office documents in colour | |
| Education and learning services \x97 Requirements for distance learning | |
| Education and learning services \x97 Vocabulary | |
| End-suction centrifugal pumps - Dimensions of cavities for mechanical seals and for soft packing | |
| Essential oil of aniseed (Pimpinella anisum L.) | |
| Essential oil of bergamot [Citrus bergamia Risso et Poit], Calabrian type | |
| Essential oil of Corymbia citriodora (Hook.) K.D. Hill and L.A.S. Johnson (syn. Eucalyptus citriodora Hook.) | |
| Essential oil of lavandin Abrial (Lavandula angustifolia Mill. Lavandula latifolia Medik.), French type | |
| Essential oil of mandarin, Italian type (Citrus reticulata Blanco) | |
| Essential oil of neroli (Citrus aurantium L., syn. Citrus amara Link, syn. Citrus bigaradia Loisel, syn. Citrus vulgaris Risso) | |
| Essential oil of parsley fruits (Petroselinum sativum Hoffm.) | |
| Essential oil of petitgrain, Paraguayan type (Citrus aurantium L. var. Paraguay (syn. Citrus aurantium var. bigaradia Hook f.)) | |
| Essential oil of sandalwood (Santalum album L.) | |
| Essential Oils - Preperation of Test Samples | |
| Essential oils - Principles of nomenclature | |
| Extra-long Morse taper shank twist drills | |
| Extra-long parallel shank twist drills | |
| Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners Part 7: Flat washers with specified grades and property classes | |
| Fasteners \x97 Mechanical properties of corrosion-resistant stainless steel fasteners Part 5: Special fasteners (also including fasteners from nickel alloys) for high temperature applications | |
| Fasteners \x97 Mechanical properties of corrosion-resistant stainless steel fasteners Part 6: General rules for the selection of stainless steels and nickel alloys for fasteners | |
| Financial services - Financial information eXchange session layer Part 1: FIX tagvalue encoding | |
| Financial services - Financial information eXchange session layer Part 3: FIX session layer test cases | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of calcium-phosphate-ba sed powders for non-biomedical applications | |
| Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of impurities in aluminium oxide powders using inductively coupled plasma-optical emission spectrometry | |
| Fire resistance tests - Elements of building construction - Glazed elements | |
| Fire resistance tests \x97 Door and shutter assemblies Part 1: General requirements | |
| Fire tests - Uncertainty of measurements in fire tests | |
| Fluid power systems and components - Cylinders - Nominal pressures | |
| Fluid Power Systems and Components - Nominal Pressures | |
| Fluid power systems and components \x97 Cylinder bores and piston rod diameters and area ratios \x97 Metric series | |
| Gas cylinders - Seamless steel CO2 cylinders for fixed fire-fighting installations on ships | |
| Gas cylinders Seamless steel CO2 cylinders for fixed fire-fighting installations on ships | |
| Geometric Product Specifications (GPS) - Surface Texture: Profile Method - Nominal Characteristics of Contact (Stylus) Instruments | |
| Glass in building \x97 Pendulum impact testing and classification of safety glass | |
| Guidance for comparison of toxic gas data between different physical fire models and scales | |
| Guidance for the production of pure inorganic substance certified reference materials | |
| Guidance for the production of pure organic substance certified reference materials | |
| Hard coal - Audibert-Arnu dilatometer test | |
| Health informatics - Framework for healthcare and related data reporting | |
| High efficiency filters and filter media for removing particles in air Part 1: Classification, performance, testing and marking | |
| Human resource management - Diversity and inclusion | |
| Human resource management - Guidelines on recruitment | |
| Human resource management - Learning and development | |
| Human resource management - Vocabulary | |
| Human resource management - Workforce allocation | |
| Human resource management - Workforce data quality | |
| Human resource management - Workforce planning | |
| Human resource management \x97 Guidelines for internal and external human capital reporting | |
| Human resource management \x97 Guidelines on human governance | |
| Hydraulic Fluid Power - Dimensions and Identification Code for Mounting Flanges and Shaft Ends of Displacement Pumps and Motors - Part 1: Inch Series Shown in Metric Units | |
| Hydraulic fluid power - Dimensions and identification code for mounting flanges and shaft ends of displacement pumps and motors - Part 2: Metric series | |
| Hydraulic fluid power - Filter elements - Verification of material compatibility with fluids | |
| Hydraulic fluid power. Filter elements. Verification of collapse/burst resistance | |
| Hydraulic fluid power. Filter elements. Verification of fabrication integrity and determination of the first bubble point | |
| Hydrometry - Calibration of current-meters in straight open tanks | |
| Hydrometry - Direct depth sounding and suspension equipment | |
| Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions | |
| Indexable hardmetal (carbide) inserts with wiper edges, without fixing hole \x97 Dimensions | |
| Industrial automation systems \x97 Numerical control of machines \x97 NC processor output \x97 File structure and language format | |
| Industrial valves - Isolating valves for low-temperature applications Part 1: Design, manufacturing and production testing | |
| Industrial valves \x97 Isolating valves for low-temperature applications Part 2: Type testing | |
| Information and documentation - International standard serial number (ISSN) | |
| Information and documentation - Management systems for records - Fundamentals and vocabulary | |
| Information and documentation - Management systems for records - Guidelines for implementation | |
| Information and documentation - Management systems for records - Requirements | |
| Information and documentation \x97 Management systems for records \x97 Guidelines for implementation | |
| Information and documentation \x97 Management systems for records \x97 Requirements | |
| Intelligent transport systems - Communication access for land mobiles (CALM) - Non-IP networking Part 1: Fast networking & transport layer protocol (FNTP) | |
| Intelligent transport systems - Communication access for land mobiles (CALM) - Non-IP networking Part 2: Legacy system support | |
| Intelligent transport systems - Communications access for land mobiles (CALM) - Non-IP networking | |
| Intelligent transport systems - Communications access for land mobiles (CALM) - Satellite networks | |
| Iron ores - Determination of the moisture content of a lot | |
| Iron ores - Determination of tumble strength | |
| Iron Ores - Experimental Methods for Checking the Bias of Sampling | |
| Iron ores - Experimental methods for checking the precision of sampling | |
| Iron ores - Sampling and sample preparation procedures | |
| ISO metric trapezoidal screw threads - General plan | |
| ISO metric trapezoidal screw threads \x97 Basic and design profiles | |
| ISO metric trapezoidal screw threads \x97 Basic dimensions | |
| ISO metric trapezoidal screw threads \x97 Tolerances Part 2: Limits of sizes | |
| ISO metric trapezoidal screw threads \x97 Tolerances | |
| ITS CALM Mobile Wireless Broadband applications using Communications in accordance with IEEE 802.20 | |
| Kitchen equipment - Coordinating sizes | |
| Knowledge management systems - Requirements. | |
| Knowledge management systems - Requirements | |
| Laboratory Glassware - Pyknometers | |
| Language learning services outside formal education \x97 Requirements | |
| Learning services for non-formal education and training - Basic requirements for service providers | |
| Learning services outside formal education - Service requirements | |
| Light measuring system for smoke emission testing | |
| Machine taper pin reamers with Morse taper shanks | |
| Machine taper pin reamers with parallel shanks | |
| Machine tools - Dimensions and geometric tests for self-centring chucks with two-piece jaws - Part 3: Power-operated chucks with serrated jaws | |
| Machine tools - Test conditions for self-centring, manually-operated chucks with one-piece jaws | |
| Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 1: Machines with fixed column and movable table | |
| Machine tools Dimensions and geometric tests for self-centring chucks with two-piece jaws Part 1: Manually operated chucks with tongue and groove type jaws | |
| Machine tools Dimensions and geometric tests for self-centring chucks with two-piece jaws Part 2: Power-operated chucks with tongue and groove type jaws | |
| Magnesium and Magnesium Alloys - Wrought Magnesium Alloys | |
| Managing risk for youth and school trips | |
| Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination... | |
| Measurement of clean water flow in closed conduits \x97 Velocityarea method using current-meters in full conduits and under regular flow conditions | |
| Mechanical vibration - Balancing machines - Description and evaluation | |
| Mechanical vibration of rotating and reciprocating machinery - Requirements for instruments for measuring vibration severity | |
| Microbeam analysis - Analytical transmission electron microscopy - Methods for calibrating image magnification by using reference materials having periodic structures | |
| Microfilmimg of Technical Drawings and Other Drawing Office Documents - Part 5: Test Procedures for Diazo Duplicating of Microfilm Images in Aperture Cards | |
| Microfilming of technical drawing office documents - Part 3: Aperture card for 35 mm microfilm | |
| Microfilming of Technical Drawings and Other Drawing Office Documents - Part 6: Quality Criteria and Control of Systems for Enlargement from 35mm Microfilm | |
| Microfilming of technical drawings and other drawing office documents Part 1: Operating procedures | |
| Micrographics \x97 ISO resolution test chart No. 2 \x97 Description and use | |
| Milk - Determination of alkaline phosphatase | |
| Milk products - Enumeration of presumptive bifidobacteria - Colony count technique at 37 Degree C | |
| Mopeds - Methods for setting the running resistance on a chassis dynamometer | |
| Morse taper shank countersinks for angles 60 degrees, 90 degrees and 120 degrees inclusive | |
| Natural rubber latex concentrate Determination of mechanical stability | |
| Non-Destructive Testing - Aids to Visual Inspection - Selection of Low-Power Magnifiers | |
| Non-Destructive Testing - Metallographic Replica Techniques of Surface Examination | |
| Non-destructive testing - Radiographic testing - Determination of the size of industrial radiographic gamma sources | |
| Non-destructive testing \x97 Characteristics of focal spots in industrial X-ray systems Part 1: Pinhole camera radiographic method | |
| Non-sewered sanitation systems \x97 Prefabricated integrated treatment units \x97 General safety and performance requirements for design and testing | |
| Oil of amyris (Amyris balsamifera L.) | |
| Oil of bay [Pimenta racemosa (Mill.) J.W. Moore] | |
| Oil of black pepper (Piper nigrum L.) | |
| Oil of eucalyptus Australian type, containing a volume fraction of 80 % to 85 % of 1,8-cineole | |
| Oil of grapefruit (Citrus \xd7 paradisi Macfad.), obtained by expression | |
| Oil of lime distilled, Mexican type [Citrus aurantifolia (Christm.) Swingle] | |
| Oil of sage, Spanish (Salvia lavandulifolia Vahl) | |
| Oil of spearmint - Part 2: Chinese type (80 % and 60 %) (Mentha viridis L. var. crispa Benth.), redistilled oil | |
| Oil of spearmint - Part 3: Indian type (Mentha spicata L.), redistilled oil | |
| Oil of spearmint - Part 4: Scotch variety (Mentha \xd7 gracilis Sole) | |
| Oil of spearmint Part 1: Native type (Mentha spicata L.) | |
| Oil of sweet orange [Citrus sinensis (L.) Osbeck], obtained by mechanical treatment | |
| Oil of ylang-ylang [Cananga odorata (Lam.) Hook. f.et Thompson forma genuina] | |
| Packaging - Complete, filled transport packages and unit loads - Dimensions of rigid rectangular packages | |
| Packaging \x97 Child-resistant packaging \x97 Requirements and testing procedures for non-reclosable packages for non-pharmaceutical products | |
| Paper, board and pulps - Determination of pH of salted water extracts | |
| Parallel shank countersinks for angles 60, 90 and 120 degrees inclusive | |
| Passenger cars \x97 Windscreen defrosting and demisting systems \x97 Test method | |
| Petroleum and Natural Gas Industries - Steel Pipe for Pipelines - Technical Delivery Conditions - Part 3: Pipes of Requirement Class C | |
| Petroleum and natural gas industries \x97 Arctic operations \x97 Environmental monitoring | |
| Petroleum and natural gas industries \x97 Arctic operations \x97 Escape, evacuation and rescue from offshore installations | |
| Petroleum and natural gas industries \x97 Arctic operations \x97 Ice management | |
| Petroleum and natural gas industries \x97 Arctic operations \x97 Metocean, ice, and seabed data | |
| Petroleum and natural gas industries \x97 Arctic operations \x97 Working environment | |
| Photography - 126 Size Cartridges - Dimensions of Cartridge, Film and Backing Paper | |
| Photography - Processing chemicals - Specifications for 1-phenyl-3- pyrazolidinone | |
| Photography - Processing chemicals - Specifications for glacial acetic acid | |
| Plain bearings - Hydrodynamic plain journal bearings under steady-state conditions Part 1: Calculation of multi-lobed and tilting pad journal bearings | |
| Plain bearings - Thin-walled half bearings with or without flange - Tolerances, design features and methods of test | |
| Plain bearings - Thin-walled half bearings with or without flange Part 1: Tolerances, design features and methods of test | |
| Plain bearings - Thin-walled half bearings with or without flange Part 2: Measurement of wall thickness and flange thickness | |
| Plain bearings - Thin-walled half bearings with or without flange Part 3: Measurement of peripheral length | |
| Plain bearings - Wrapped bushes - Part 1: Dimensions | |
| Plain bearings - Wrapped bushes - Part 2: Test data for outside and inside diameter | |
| Plain bearings - Wrapped bushes - Part 3: Lubrication holes, lubrication grooves and lubrication indentations | |
| Plain bearings - Wrapped bushes - Part 4: Materials | |
| Plain bearings - Wrapped bushes - Part 5: Checking the outside diameter | |
| Plain bearings - Wrapped bushes - Part 6: Checking the inside diameter | |
| Plain bearings - Wrapped bushes - Part 7: Measurement of wall thickness of thin-walled bushes | |
| Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions Part 2: Characteristic values for calculation of multilobed journal bearings | |
| Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions Part 3: Characteristic values for calculation of tilting pad journal bearings | |
| Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions Part 4: Permissible operational parameters for calculation of multi-lobed and tilting pad journal bearings | |
| Plain bearings \x97 Thin-walled half bearings with or without flange Part 1: Tolerances, design features and methods of test | |
| Plastics - Artificial weathering including acidic deposition | |
| Plastics - Impact- Resistant Polystyrene (PS-I) Moulding and Extrusion Materials Part 1: Designation | |
| Plastics - Impact-Resistant Polystyrene (PS-I) Moulding and Extrusion Materials Part 2: Preparation of Test Specimens and Determination of Properties | |
| Plastics - Injection moulding of test specimens of thermoplastic materials Part 5: Preparation of standard specimens for investigating anisotropy | |
| Plastics - Plasticized Poly(Vinyl Chloride) (PVC-P) Moulding and Extrusion Materials Part 1: Designation System and Basis for Specifications | |
| Plastics - Plasticized Poly(Vinyl Chloride) (PVC-P) Moulding and Extrusion Materials Part 2: Preparation of Test Specimens and Determination of Properties | |
| Plastics \x97 Burning behaviour \x97 Intermediate-scale fire-resistance testing of fibre-reinforced polymer composites | |
| Plastics \x97 Determination of mode I plane-strain crack-arrest toughness | |
| Powered industrial trucks - Symbols for operator controls and other displays | |
| Production equipment for microsystems - Interface between end effector and handling system | |
| Prophylactic dams - Requirements and test methods | |
| Prostheses and orthoses - Factors to be considered when specifying a prosthesis for a person who has had a lower limb amputation | |
| Prostheses and orthoses - Factors to be included when describing physical activity of a person who has had a lower limb amputation(s) or who has a deficiency of a lower... | |
| Prosthetics and orthotics - Vocabulary Part 1: Normal gait | |
| Prosthetics and orthotics \x97 Vocabulary Part 2: Prosthetic gait | |
| Prosthetics and orthotics \x97 Vocabulary Part 3: Pathological gait (excluding prosthetic gait) | |
| Pulps - Determination of Kappa number | |
| Pulps \x97 Determination of chlorine consumption (Degree of delignification) | |
| Quantities and units Part 0: General principles | |
| Quantities and units Part 10: Nuclear reactions and ionizing radiations | |
| Quantities and units Part 11: Mathematical signs and symbols for use in the physical sciences and technology | |
| Quantities and units Part 12: Characteristic numbers | |
| Quantities and units Part 13: Solid state physics | |
| Quantities and units Part 1: Space and time | |
| Quantities and units Part 2: Periodic and related phenomena | |
| Quantities and units Part 3: Mechanics | |
| Quantities and units Part 4: Heat | |
| Quantities and units Part 5: Electricity and magnetism | |
| Quantities and units Part 6: Light and related electromagnetic radiations | |
| Quantities and units Part 7: Acoustics | |
| Quantities and units Part 8: Physical chemistry and molecular physics | |
| Quantities and units Part 9: Atomic and nuclear physics | |
| Radiological protection - Sealed radioactive sources - General requirements and classification | |
| Reciprocating Internal Combustion Engines - Performance - Part 1: Declarations of Power, Fuel and Lubricating Oil Consumptions, and Test Methods - Additional Requirements for Engines for General Use | |
| Reciprocating internal combustion engines - Performance - Part 3: Test measurements | |
| Reciprocating internal combustion engines - Performance - Part 5: Torsional vibrations | |
| Reciprocating internal combustion engines - Performance Part 4: Speed governing | |
| Reciprocating internal combustion engines \x97 Performance Part 6: Overspeed protection | |
| Reference materials - Requirements and recommendations for use | |
| Reference materials \x97 Approaches for characterization and assessment of homogeneity and stability | |
| Reference materials \x97 Contents of certificates, labels and accompanying documentation | |
| Reference radiation fields for radiation protection \x97 Definitions and fundamental concepts | |
| Refrigerated non-petroleum-based liquefied gaseous fuels - Dimethylether (DME) - Method of manual sampling onshore terminals | |
| Reinforcement Products - Mats and Fabrics - Determination of Mass Per Unit Area | |
| Reinforcement yarns - Determination of twist balance index | |
| Requirements for contactless delivery services in cold chain logistics | |
| Risk management - Guidelines for the management of legal risk | |
| Risk management - Principles and guidelines | |
| Risk management \x97 Vocabulary | |
| Road vehicles - Clevis couplings - Interchangeability | |
| Road vehicles - High tension connectors for ignition coils and distributors - Part 2: Plug types | |
| Road vehicles - Injection water Part 1: Quality requirements | |
| Road vehicles - Methods and criteria for usability evaluation of child restraint systems and their interface with vehicle anchorage systems Part 1: Vehicles and child restraint systems equipped with ISOFIX... | |
| Road vehicles - Methods and criteria for usability evaluation of child restraint systems and their interface with vehicle anchorage systems Part 5: Installation and securing of child in a booster... | |
| Road vehicles - Test scenarios for automated driving systems - Scenario based safety evaluation framework | |
| Road vehicles - Test scenarios for automated driving systems - Scenario categorization | |
| Road vehicles - Test scenarios for automated driving systems - Scenario evaluation and test case generation | |
| Road Vehicles - Test scenarios for automated driving systems - Specification for operational design domain | |
| Road vehicles \x97 Exterior protection for passenger cars | |
| Road vehicles \x97 Frontal fixed barrier or pole impact test procedure | |
| Road vehicles \x97 Methods and criteria for usability evaluation of child restraint systems and their interface with vehicle anchorage systems Part 3: Installation of child restraint systems using vehicle seat... | |
| Road vehicles \x97 Methods and criteria for usability evaluation of child restraint systems and their interface with vehicle anchorage systems Part 4: Securing of child in child restraint system and... | |
| Road vehicles \x97 Passenger car wheels for road use \x97 Test methods | |
| Road vehicles \x97 Safety glazing materials \x97 Mechanical tests | |
| Road vehicles \x97 Safety glazing materials \x97 Vocabulary | |
| Road vehicles \x97 Test scenarios for automated driving systems \x97 Vocabulary | |
| Robotics \x97 Application services provided by service robots \x97 Safety management systems requirements | |
| Rolling bearings - Accessories - Part 1. Tapered sleeves - Dimensions | |
| Rolling bearings - Accessories Part 2 Locknuts and locking devices - Dimensions | |
| Rolling Bearings - Balls - Dimensions and Tolerances | |
| Rolling bearings - Balls Part 1: Steel balls | |
| Rolling bearings - Balls Part 2: Ceramic balls | |
| Rolling bearings - Cast and pressed housings for insert bearings - Boundary dimensions and tolerances | |
| Rolling Bearings - Needle Roller Bearings, Drawn Cup without Inner Rings - Boundary Dimensions and Tolerances | |
| Rolling bearings - Needle rollers - Dimensions and tolerances | |
| Rolling bearings - Radial needle roller and cage assemblies - Dimensions and tolerances | |
| Rolling bearings - Tapered roller bearings - Boundary dimensions and series designations | |
| Rolling Bearings - Thrust Needle Roller and Cage Assemblies, Thrust Washer - Boundary Dimensions and Tolerances | |
| Routine analytical cigarette smoking machine - Definitions and standard conditions | |
| Routine analytical cigarette-smoking machine - Definitions and standard conditions | |
| Rubber - Determination of crystallization effects by hardness measurements | |
| Rubber - Measurement of vulcanization characteristics with the oscillating disc curemeter | |
| Rubber - Tolerances for products Part 2: Geometrical tolerances | |
| Rubber \x97 Tolerances for products Part 1: Dimensional tolerances | |
| Rubber hoses and hose assemblies for bulk fuel delivery by truck Specification | |
| Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 2,5 MPa (25 bar) - Specification | |
| Rubber latex - Styrene-butadiene - Determination of bound styrene content | |
| Rubber, raw natural - Determination of plasticity retention index (PRI) | |
| Rubber, unvulcanized - Determinations using a shearing-disc viscometer - Part 1: Determination of Mooney viscosity | |
| Rubber, unvulcanized - Determinations using a shearing-disc viscometer Part 3: Determination of the Delta Mooney value for non-pigmented, oil-extended emulsion-polymerized SBR | |
| Rubber, unvulcanized \x97 Determinations using a shearing-disc viscometer Part 2: Determination of pre-vulcanization characteristics | |
| Rubber, unvulcanized Determinations using a shearing-disc viscometer Part 4: Determination of the Mooney stress-relaxation rate | |
| Rubber, vulcanized Determination of low-temperature characteristics Temperatureretractio n procedure (TR test) | |
| Rubber, vulcanized or thermoplastic - Determination of stress rel axati on i n compressi on Part 1: Testing at constant temperature | |
| Rubber, Vulcanized or Thermoplastic - Determination of Stress Relaxation in Compression at Ambient and at Elevated Temperatures | |
| Rubber, vulcanized or thermoplastic - Determination of stress relaxation in compression Part 2: Testing with temperature cycling | |
| Rubber, vulcanized or thermoplastic - Determination of tear strength - Part 2: Small (Delft) test pieces | |
| Rubber, vulcanized or thermoplastic \x97 Determination of stress relaxation in compression Part 1: Testing at constant temperature | |
| Rubber, vulcanized or thermoplastic Determination of tear strength Part 1: Trouser, angle and crescent test pieces | |
| Rubber, vulcanized rubber \x97 Determination of insulation resistance | |
| Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 1: Steel-ball method | |
| Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 2: Hydraulic method | |
| Rubber- or Plastics-Coated Fabrics - Determination of Resistance to Ozone Cracking under Static Conditions | |
| Sampling airborne radioactive materials from the stacks and ducts of nuclear facilities | |
| Self adhesive tapes - Measurement of breaking strength and elongation at break | |
| Self adhesive tapes \x97 Determination of peel adhesion properties | |
| Self adhesive tapes \x97 Measurement of static shear adhesion | |
| Sensory analysis - Methodology - Balanced incomplete block designs | |
| Ship recycling management systems - Diagrams to show the location of hazardous materials onboard ships | |
| Shipbuilding \x97 Cargo winches | |
| Shipbuilding and marine structures Heated glass panes for ships\x92 rectangular windows | |
| Ships and marine technology - Ship recycling management systems - Guidelines for selection of ship recyclers (and pro forma contract) | |
| Ships and marine technology - Ship recycling management systems - Guidelines for the implementation of ISO 30000 | |
| Ships and marine technology - Ship recycling management systems - Information control for hazardous materials in the manufacturing chain of shipbuilding and ship operations | |
| Ships and marine technology - Ship recycling management systems - Requirements for bodies providing audit and certification of ship recycling management | |
| Ships and marine technology - Ship recycling management systems - Specifications for management systems for safe and environmentally sound ship recycling facilities | |
| Ships and marine technology \x97 Offshore wind energy \x97 Port and marine operations | |
| Ships and marine technology \x97 Offshore wind energy \x97 Supply chain information flow | |
| Single point cutting tools \x97 Corner radii | |
| Sip and marine technology - Technical guidelines for the active source exploration with Ocean Bottom Seismometers (OBS) | |
| Soil quality - Guidance for burial of animal carcasses to prevent epidemics | |
| Solid mineral fuels - Determination of total carbon, hydrogen and nitrogen content - Instrumental method | |
| Solid mineral fuels \x97 Determination of total sulfur \x97 Eschka method | |
| Stainless steel wire ropes | |
| Statistics - Vocabulary and symbols - Part 1: General statistical terms and terms used in probability | |
| Statistics - Vocabulary and symbols - Part 2: Applied statistics | |
| Statistics \x97 Vocabulary and symbols Part 4: Survey sampling | |
| Statistics Vocabulary and symbols Part 3: Design of experiments | |
| Steel wire ropes - Test method - Determination of measured breaking force | |
| Subland twist drills with cylindrical shanks for holes prior to tapping screw threads | |
| Subland twist drills with Morse taper shanks for holes prior to tapping screw threads | |
| Surface chemical analysis - Auger electron spectroscopy - Reporting of methods used for charge control and charge correction | |
| Sustainable and traceable cocoa Part 1: Requirements for cocoa sustainability management systems | |
| Sustainable and traceable cocoa Part 2: Requirements for performance (related to economic, social and environmental aspects) | |
| Sustainable finance \x97 Principles and guidance | |
| Sweetened condensed milk \x97 Determination of sucrose content \x97 Polarimetric method | |
| Systems to manage terminology, knowledge and content - TermBase eXchange (TBX) | |
| Tea \x97 Preparation of liquor for use in sensory tests | |
| Technical drawings - Dimensioning and tolerancing - Cones | |
| Technical product documentation - Document types | |
| Terminology policies - Development and implementation | |
| Test conditions for boring and milling machines with horizontal spindle - Part 2: Table-type machines | |
| Test Conditions for Boring and Milling Machines with Horizontal Spindle - Testing of the Accuracy - Part 3: Floor Type Machines with Detached, Stationary Work-Holding Table | |
| Test conditions for boring and milling machines with horizontal spindle - Testing of the accuracy - Part 4: Planer type machines with movable column | |
| Test sieves \x97 Technical requirements and testing Part 1: Test sieves of metal wire cloth | |
| Test sieves \x97 Technical requirements and testing Part 2: Test sieves of perforated metal plate | |
| Textile glass - Determination of stiffness of rovings | |
| Textile Glass - Mats - Determination of Tensile Breaking Force | |
| Textile Glass - Yarns - Determination of Breaking Force and Breaking Elongation | |
| Textiles - Qualification symbols for labelling workwear to be industrially laundered | |
| Thermal insulating materials for building applications - Determination of organic content | |
| Thermal insulating products for building applications - Determination of dimensional stability under specified temperature and humidity conditions | |
| Thermal insulating products for building applications - Determination of the apparent density | |
| Thermal insulating products for building applications \x97 Determination of dimensional stability under constant normal laboratory conditions (23 \xb0C/50 % relative humidity or in tropical countries 27 \xb0C/65 % relative humidity)... | |
| Thermal insulating products for building applications \x97 Determination of short-term water absorption by partial immersion | |
| Thermal insulating products for building applications \x97 Determination of squareness | |
| Timekeeping instruments - Wrist-chronometers with spring balance oscillator | |
| Tobacco and tobacco products \x97 Atmosphere for conditioning and testing | |
| Tracked Changes (Redline) - Adventure tourism \x97 Hiking and trekking activities \x97 Requirements and recommendations | |
| Tracked Changes (Redline) - Aerospace \x97 Bolts, normal bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to... | |
| Tracked Changes (Redline) - Aerospace \x97 Tubing outside diameters and thicknesses \x97 Metric dimensions | |
| Tracked Changes (Redline) - Aircraft - Hydraulic components - Marking to indicate the fluid for which a component is approved | |
| Tracked Changes (Redline) - Assembly tools for screws and nuts - Driving parts for hand-operated square drive socket wrenches - Dimensions and tests | |
| Tracked Changes (Redline) - Assembly tools for screws and nuts \x97 Attachments for hand-operated square drive socket wrenches \x97 Dimensions and tests | |
| Tracked Changes (Redline) - Coal and coke - Determination of total carbon, hydrogen and nitrogen - Instrumental method | |
| Tracked Changes (Redline) - Continuous hot-dip zinc-coated and zinc-iron alloy-coated carbon steel sheet of commercial and drawing qualities | |
| Tracked Changes (Redline) - Continuous hot-dip zinc-coated and zinciron alloy-coated carbon steel sheet of commercial and drawing qualities | |
| Tracked Changes (Redline) - Diesel engines \x97 60\xb0 female cones for high-pressure fuel injection components | |
| Tracked Changes (Redline) - Essential oil of Eucalyptus, Australian type | |
| Tracked Changes (Redline) - Essential oil of lavandin Abrial (Lavandula x intermedia Emeric ex Loisel. \x91abrial\x92) (ex Lavandula angustifolia Mill. x Lavandula latifolia Medik. \x91abrial\x92) | |
| Tracked Changes (Redline) - Essential oil of sandalwood (Santalum album L.) | |
| Tracked Changes (Redline) - Essential oil of sweet orange expressed [Citrus sinensis (L.)] | |
| Tracked Changes (Redline) - Human resource management - Diversity and inclusion | |
| Tracked Changes (Redline) - Human resource management - Guidelines on recruitment | |
| Tracked Changes (Redline) - Human resource management \x97 Learning and development | |
| Tracked Changes (Redline) - Human resource management \x97 Requirements and recommendations for human capital reporting and disclosure | |
| Tracked Changes (Redline) - Hydraulic fluid power \x97 Filter elements \x97 Verification of fabrication integrity and determination of the first bubble point | |
| Tracked Changes (Redline) - Indexable hardmetal (carbide) inserts with rounded corners, with cylindrical fixing hole - Dimensions | |
| Tracked Changes (Redline) - Information and documentation - International standard serial number (ISSN) | |
| Tracked Changes (Redline) - Information and documentation - Management systems for records - Requirements | |
| Tracked Changes (Redline) - Information and documentation \x97 Management systems for records \x97 Guidelines for implementation | |
| Tracked Changes (Redline) - Intelligent transport systems \x97 Localized communications Part 2: Legacy system support | |
| Tracked Changes (Redline) - Iron ores for blast furnace and direct reduction feedstocks \x97 Determination of the tumble and abrasion indices | |
| Tracked Changes (Redline) - Magnesium and magnesium alloys \x97 Wrought magnesium and magnesium alloys | |
| Tracked Changes (Redline) - Management of terminology resources \x97 TermBase eXchange (TBX) | |
| Tracked Changes (Redline) - Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of... | |
| Tracked Changes (Redline) - Microbeam analysis - Analytical electron microscopy - Methods for calibrating image magnification by using reference materials with periodic structures | |
| Tracked Changes (Redline) - Milk products \x97 Enumeration of bifidobacteria \x97 Colony-count technique | |
| Tracked Changes (Redline) - Non-sewered sanitation systems - Prefabricated integrated treatment units - General safety and performance requirements for design and testing | |
| Tracked Changes (Redline) - Plain bearings - Hydrodynamic plain journal bearings under steady-state conditions - Part 1: Calculation of multi-lobed and tilting pad journal bearings | |
| Tracked Changes (Redline) - Plain bearings - Hydrodynamic plain journal bearings under steady-state conditions - Part 4: Permissible operational parameters for calculation of multi-lobed and tilting pad journal bearings | |
| Tracked Changes (Redline) - Plain bearings - Thin-walled half bearings with or without flange - Part 3: Determination of the peripheral length | |
| Tracked Changes (Redline) - Plain bearings \x97 Hydrodynamic plain journal bearings under steady-state conditions \x97 Part 3: Characteristic values for calculation of tilting pad journal bearings | |
| Tracked Changes (Redline) - Plain bearings \x97 Thin-walled half bearings with or without flange \x97 Part 1: Tolerances, design features and methods of test | |
| Tracked Changes (Redline) - Plain bearings \x97 Wrapped bushes Part 1: Dimensions | |
| Tracked Changes (Redline) - Plain bearings \x97 Wrapped bushes Part 2: Test data for outside and inside diameters | |
| Tracked Changes (Redline) - Plain bearings \x97 Wrapped bushes Part 3: Lubrication holes, grooves and indentations | |
| Tracked Changes (Redline) - Plain bearings \x97 Wrapped bushes Part 4: Materials | |
| Tracked Changes (Redline) - Prostheses and orthoses - Factors to be considered when specifying a prosthesis for a person who has had a lower limb amputation | |
| Tracked Changes (Redline) - Reference materials - Approaches for characterization and assessment of homogeneity and stability | |
| Tracked Changes (Redline) - Reference materials \x97 Contents of certificates, labels and accompanying documentation | |
| Tracked Changes (Redline) - Reference materials \x97 Requirements and recommendations for use | |
| Tracked Changes (Redline) - Risk management \x97 Guidelines | |
| Tracked Changes (Redline) - Rolling bearings - Radial needle roller and cage assemblies - Boundary dimensions, geometrical product specifications (GPS) and tolerance values | |
| Tracked Changes (Redline) - Rolling bearings \x97 Needle roller bearings with drawn cup and without inner ring \x97 Boundary dimensions, geometrical product specifications (GPS) and tolerance values | |
| Tracked Changes (Redline) - Rolling bearings \x97 Needle rollers \x97 Boundary dimensions, geometrical product specifications (GPS) and tolerance values | |
| Tracked Changes (Redline) - Rolling bearings \x97 Thrust needle roller and cage assemblies, thrust washers \x97 Boundary dimensions, geometrical product specifications (GPS) and tolerance values | |
| Tracked Changes (Redline) - Rubber - Determination of crystallization effects by hardness measurements | |
| Tracked Changes (Redline) - Rubber hoses and hose assemblies for bulk fuel delivery by truck \x97 Specification | |
| Tracked Changes (Redline) - Rubber latex - Styrene-butadiene - Determination of bound styrene content | |
| Tracked Changes (Redline) - Rubber, raw natural \x97 Determination of plasticity retention index (PRI) | |
| Tracked Changes (Redline) - Rubber, unvulcanized - Determinations using a shearing-disc viscometer Part 1: Determination of Mooney viscosity | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Determination of stress relaxation in compression Part 1: Testing at constant temperature | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Determination of tear strength Part 1: Trouser, angle and crescent test pieces | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Determination of tear strength Part 2: Small (Delft) test pieces | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic \x97 Determination of stress relaxation in compression Part 2: Testing with temperature cycling | |
| Tracked Changes (Redline) - Rubber- or plastics-coated fabrics \x97 Determination of resistance to ozone cracking under static conditions | |
| Tracked Changes (Redline) - Sampling airborne radioactive materials from the stacks and ducts of nuclear facilities | |
| Tracked Changes (Redline) - Sensory analysis - Methodology - Balanced incomplete block designs | |
| Tracked Changes (Redline) - Ships and marine technology - Ship recycling management - Information control for hazardous materials in the manufacturing chain of shipbuilding and ship operations | |
| Tracked Changes (Redline) - Terminology policies \x97 Development and implementation | |
| Tracked Changes (Redline) - Tobacco and tobacco products - Atmosphere for conditioning and testing | |
| Tracked Changes (Redline) - Workplace air - Determination of metals and metalloids in airborne particulate matter by inductively coupled plasma mass spectrometry | |
| Tracked Changes (Redline) \x96 Human resource management - Vocabulary | |
| Tractors for agriculture and forestry - Roll-over protective structures (ROPS) - Dynamic test method and acceptance conditions | |
| Transaction assurance in E-commerce - Guidelines on sharing goods quality assurance traceability information in E-commerce supply chains | |
| Transaction assurance in E-commerce - Principles and framework | |
| Transaction assurance in E-commerce - Relevant factors of evaluation and selection of indicators | |
| Transaction assurance in E-commerce \x97 Guidance for offering online dispute resolution services | |
| Transaction assurance in E-commerce \x97 Vocabulary | |
| Travel risk management \x97 Guidance for organizations | |
| Two-electrode method using acetic acid to measure pitting potential of aluminium and aluminium alloys in chloride solutions | |
| Vacuum gauges - Calibration by direct comparison with a reference gauge | |
| Vacuum technology - Vocabulary Part 1: General terms | |
| Vacuum technology - Vocabulary Part 2: Vacuum pumps and related terms | |
| Vacuum technology \x97 Vocabulary Part 3: Total and partial pressure vacuum gauges | |
| Vegetable fats and oils - Determination of the degradation products of chlorophylls a and a' (pheophytins a, a' and pyropheophytins) | |
| Vegetable fats and oils - Isomeric diacylglycerols - Determination of relative amounts of 1,2- and 1,3-diacylglycerols | |
| Visualization elements of PLM-MES interface Part 2: 3D error feedback in heavy industry | |
| Watch-Cases and Accessories - Gold Alloy Coverings - Part 1: General Requirements | |
| Watch-cases and accessories Gold alloy coverings Part 2: Determination of fineness, thickness, corrosion resistance and adhesion | |
| Water efficiency labelling programmes \x97 requirements with guidance for implementation | |
| Wheat, rye and respective flours, durum wheat and durum wheat semolina Determination of the Falling Number according to Hagberg-Perten | |
| Whey cheese - Determination of dry matter (Reference method) | |
| Wood - Sampling methods and general requirements for physical and mechanical testing of small clear wood specimens | |
| Wool \x97 Determination of dichloromethane-solu ble matter in combed sliver | |
| Workplace air - Determination of metals and metalloids in airborne particulate matter by inductively coupled plasma mass spectrometry |
| << Prev | Next >> |