Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 300 350 360 370 380 390 400 409 410 411 412 413 414 415 416 417 418 419 420 421 430 440 450 460 470 480 500 550 600 650 700 750 1000 1500 1620
Product Name Notes
Acceptance Code for Gear Units - Part 1: Test Code for Airborne Sound
Acoustics - Determination of Sound Power Levels of Multisource Industrial Plants for Evaluation of Sound Pressure Levels in the Environment - Engineering Method
Acoustics \x97 Determination of sound power levels of multisource industrial plants for evaluation of sound pressure levels in the environment \x97 Engineering method
Aerospace - Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa - Procurement specification
Aerospace - Fluid systems - Vocabulary Part 2: General terms and definitions relating to flow
Aerospace - Fluid systems - Vocabulary Part 4: General terms and definitions relating to control/actuation systems
Aerospace - Hydraulic system tubing - Qualification tests for bent tubes
Aerospace - Nuts, hexagonal, plain, normal height, normal across flats, with MJ threads, classifications: 600 MPa (at ambient temperature)/120 Degrees C, 600 MPa (at ambient temperature)/235 Degrees C, 900 MPa...
Aerospace - Omega clamps (saddle clamps) for fluid systems - Dimensions
Aerospace - Self-locking nuts with maximum operating temperature greater than 425 degrees C - Test methods
Aerospace - Surface treatment of austenitic stainless steel parts
Aerospace - Surface treatment of hardenable stainless steel parts
Aerospace \x97 Anodic treatment of titanium and titanium alloys \x97 Sulfuric acid process
Aerospace \x97 Fluid systems \x97 Vocabulary Part 1: General terms and definitions related to pressure
Aerospace \x97 Fluid systems \x97 Vocabulary Part 3: General terms and definitions relating to temperature
Aerospace \x97 Selflocking nuts with maximum operating temperature greater than 425 degrees C \x97 Procurement specification
Aerospace fluid systems and components - Vocabulary Part 1: Hose assemblies
Aerospace fluid systems and components \x97 Vocabulary Part 2: Fittings and couplings
Aerospace process - Anodic treatment of aluminium alloys - Sulfuric acid process, dyed coating
Aerospace process - Chemical conversion coating for aluminium alloys - General purpose
Aerospace process \x97 Anodic treatment of aluminium alloys \x97 Sulfuric acid process, undyed coating
Aerospace series - Fluid systems - Hydraulic system tubing
Aerospace series \x97 Hydraulic, pressure compensated, variable delivery pumps \x97 General requirements
Agricultural irrigation equipment - Sprayers - General requirements and test methods
Air Cargo - Insulated Containers - Thermal Efficiency Requirements
Air quality \x97 Determination of the number concentration of airborne inorganic fibres by phase contrast optical microscopy \x97 Membrane filter method
Airborne noise emitted by machine tools - Operating conditions for metal-cutting machines
Aircraft - Minimum Airworthiness Requirements and Test Conditions for Certified Air Cargo Unit Load Devices
Aircraft Tow bar attachment fittings interface requirements Part 1: Main line aircraft
Aircraft Tow bar attachment fittings interface requirements Part 2: Regional aircraft
Alpine skis and bindings \x97 Binding mounting area \x97 Requirements and test methods
Aluminium oxide primarily used for the production of aluminium - Determination of loss of mass at 300 \xb0C and 1 000 \xb0C
Aluminium oxide primarily used for the production of aluminium \x97 Determination of specific surface area by nitrogen adsorption
Atomic layer deposition \x97 Vocabulary
Basic Principles for Graphical Symbols for Use on Equipment - Part 2: Form and Use of Arrows
Belt drives - Narrow V-belts - Sections 9N/J, 15N/J and 25N/J (lengths in the effective system)
Belt drives \x97 Dynamic test to determine pitch zone location Part 1: V-belts
Belt drives \x97 Dynamic test to determine pitch zone location Part 2: V-ribbed belts
Biotechnology \x97 Data interoperability for stem cell data Part 1: Framework
Bond Abrasives - Determination and Designation of Grain Size Distribution - Part 2: Macrogrits F230 to F1200
Bonded Abrasives - Determination and Designation of Grain Size Distribution - Part 1: Macrogrits F4 to F220
Caprolactam for industrial use - Determination of colour of 50 % aqueous caprolactam solution, expressed in Hazen units (platinum-cobalt scale) - Spectrometric method
Carbonaceous materials used in the production of aluminium - Green and calcined coke - Determination of ash content
Carbonaceous materials used in the production of aluminium \x97 Sampling plans and sampling from individual units \x97 Part 3: Sidewall blocks
Cellular Plastics - Compression Test for Rigid Materials - Specification
Centre drills for centre holes without protecting chamfers \x97 Type A
Cigarettes - Determination of carbon monoxide in the vapour phase of cigarette smoke - NDIR method
Cigarettes Sampling
Cinematography - Audio Records on 70 mm Motion-Picture Release Prints with Magnetic Stripes - Recorded Characteristic
Cinematography - Magnetic Sound Records on 70 mm Motion-Picture Release Prints with Magnetic Stripes - A-Chain Reproduction Characteristics
Cinematography - Test Films for the Reproduction of 70 mm Motion-Picture Release Prints with Magnetic Stripes -Specifications
Cinematography Maximum permissible area for subtitle on 35 mm and 16 mm motion-picture release prints Position and dimensions
Coating powders Part 15: Rheology
Coating powders Part 16: Determination of density by liquid displacement in a measuring cylinder
Composites and reinforcements fibres - Carbon fibre reinforced plastics (CFRPs) and metal assemblies - Characterization of durability of adhesive interfaces by wedge rupture test
Composites and reinforcements fibres - Mechanoluminescent visualization method of crack propagation for joint evaluation
Compressed air - Part 1: Contaminants and purity classes
Compressed Air - Part 4: Test Methods for Solid Particle Content
Compressed Air - Part 5: Test Methods for Oil Vapour and Organic Solvent Content
Compressed air - Part 6: Test methods for gaseous contaminant content
Compressed air - Part 7: Test method for viable microbiological contaminant content
Compressed air - Part 8: Test methods for solid particle content by mass concentration
Compressed air - Part 9: Test methods for liquid water content
Compressed Air for General Use - Part 2: Test Methods for Aerosol Oil Content
Compressed Air for Measurement of Humidity
Compression Ignition Engines - Steel Tubes for High Pressure Fuel Injection Pipes - Part 1: Requirements for Seamless Cold Drawn Single Wall Tubes
Compression-ignition engines - Steel tubes for high-pressure fuel injection pipes - Part 2: Requirements for composite tubes
Concentrated black mulberry juice - Specifications
Corrosion of metals and alloys - Removal of corrosion products from corrosion test specimens
Cotton bales Part 1: Dimensions and density
Cotton bales Part 3: Packaging and labelling
Cranes - Cabins - Part 4: Jib Cranes
Cranes \x97 Cabins and control stations Part 2: Mobile cranes
Crude Petroleum and Petroleum Products - Transfer Accountability - Assessment of On Board Quantity (OBQ) and Quantity Remaining on Board (ROB)
Cycles - Safety Requirements for Bicycles for Young Children
Dairy plant Hygiene conditions General guidance on inspection and sampling procedures
Data elements and interchange formats Information interchange Representation of dates and times
Data quality Part 100: Master data: Exchange of characteristic data: Overview
Data quality Part 110: Master data: Exchange of characteristic data: Syntax, semantic encoding, and conformance to data specification
Data quality Part 114: Master data: Application of ISO/IEC 21778 and ISO 8000-115 to portable data
Data quality Part 115: Master data: Exchange of quality identifiers: Syntactic, semantic and resolution requirements
Data quality Part 116: Master data: Exchange of quality identifiers: Application of ISO 8000-115 to authoritative legal entity identifiers
Data quality Part 117: Application of ISO 8000-115 to identifiers in distributed ledgers including blockchains
Data quality Part 118: Application of ISO 8000-115 to natural location identifiers
Data Quality Part 120: Master data: Exchange of characteristic data: Provenance
Data quality Part 130: Master data: Exchange of characteristic data: Accuracy
Data quality Part 140: Master data: Exchange of characteristic data: Completeness
Data quality Part 150: Data quality management: Roles and responsibilities
Data quality Part 1: Overview
Data quality Part 210: Sensor data: Data quality characteristics
Data quality Part 220: Sensor data: Quality measurement
Data quality Part 2: Vocabulary
Data quality Part 51: Data governance: Exchange of data policy statements
Data quality Part 61: Data quality management: Process reference model
Data quality Part 62: Data quality management: Organizational process maturity assessment: Application of standards relating to process assessment
Data quality Part 63: Data quality management: Process measurement
Data quality Part 64: Data quality management: Organizational process maturity assessment: Application of the Test Process Improvement method
Data quality Part 66: Data quality management: Assessment indicators for data processing in manufacturing operations
Data quality Part 8: Information and data quality: Concepts and measuring
Date and time - Representations for information interchange Part 1: Basic rules
Date and time - Representations for information interchange Part 2: Extensions
Date and time \x97 Representations for information interchange Part 2: Extensions
Determination of galvanic corrosion rate for assembled forms of carbon fibre reinforced plastics (CFRPs) and protection-coated metal - Electrochemical tests in neutral sodium chloride solution
Dried milk and dried milk products - Determination of insolubility index
Dried milk Determination of content of lactic acid and lactates
Ductile iron pipelines \x97 Polyethylene sleeving for site application
Ductile iron pipes External zinc-based coating Part 1: Metallic zinc with finishing layer
Ductile iron pipes, fittings, accessories and their joints - External zinc-based coating Part 2: Zinc-rich paint
Earth-moving machinery \x97 Hydraulic excavator and backhoe loader lowering control device \x97 Requirements and tests
Electrical requirements for lifts, escalators and moving walks Part 1: Electromagnetic compatibility with regard to emission
Electrical requirements for lifts, escalators and moving walks Part 20: Cybersecurity
Electrical requirements for lifts, escalators and moving walks Part 2: Electromagnetic compatibility with regard to immunity
Electrical requirements for lifts, escalators and moving walks Part 6: Programmable electronic systems in safety-related applications for escalators and moving walks (PESSRAE)
Endoscopes - Medical endoscopes and endotherapy devices Part 7: Basic requirements for medical endoscopes of water-resistant type
Endoscopes \x97 Medical endoscopes and endotherapy devices Part 3: Determination of field of view and direction of view of endoscopes with optics
Endoscopes \x97 Medical endoscopes and endotherapy devices Part 8: Particular requirements for capsule endoscopes
Equipment for harvesting - Combine harvesters - Test procedure and performance assessment
Ergonomics of the thermal environment \x97 Management of working conditions in hot environments
Escalators and moving walks Part 1: Safety requirements
Escalators and moving walks Part 9: Measurement of ride quality
Essential Oils - Analysis by High Performance Liquid Chromatography - General Method
Essential Oils - Evaluation of Miscibility in Ethanol
Extracorporeal systems for blood purification Part 1: Haemodialysers, haemodiafilters, haemofilters and haemoconcentrators
Extracorporeal systems for blood purification Part 3: Plasmafilters
Fertilizers and soil conditioners \x97 Vocabulary
Fibre-reinforced plastic composites \x97 Non-destructive testing Part 2: Array and air-coupled ultrasonics
Fibre-reinforced plastics - Bulk moulding compound (BMC) and dough moulding compound (DMC) - Requirements and specifications
Financial-transactio n-card-originated messages - Interchange message specifications
Fire resistance tests \x97 Elements of building construction Part 10: Specific requirements to determine the contribution of applied fire protection materials to structural steel elements
Fire resistance tests \x97 Elements of building construction Part 11: Specific requirements for the assessment of fire protection to structural steel elements
Fire-resistance tests - Elements of building construction Part 1: General requirements
Fire-resistance tests - Elements of building construction Part 2: Requirements and recommendations for measuring furnace exposure on test samples
Fire-resistance tests - Elements of building construction Part 7: Specific requirements for columns
Forestry machinery - Portable chain-saws - Determination of balance and maximum holding moment
Forms Design - Basic Layout
Freight Containers - Air/Surface (Intermodel) General Purpose Containers - Specification and Tests
Freight Containers - Vocabulary
General-Purpose Flat Pallets for Through Transit of Goods - Test Methods
Geometrical product specifications (GPS) \x97 Dimensional and geometrical tolerances for moulded parts Part 4: General tolerances for castings using profile tolerancing in a general datum system
Glass Containers - 520 ml Euro-Form Bottles - Dimensions
Glass Containers - Determination of Capacity by Gravimetric Method - Test Method
Glass Containers - Resistance to Vertical Load - Test Method
Glass Containers - Shallow Crown Finishes - Dimensions
Glass Containers - Tall Crown Finishes - Dimensions
Glass-reinforced thermosetting plastics (GRP) pipes and fittings \x97 Test methods for leaktightness and proof of structural design of flexible joints
Glass-reinforced thermosetting plastics (GRP) pipes and fittings \x97 Test methods to prove the design of bolted flange joints
Glass-reinforced thermosetting plastics (GRP) pipes and fittings \x97 Test methods to prove the design of cemented or wrapped joints
Green coffee - Guidelines for storage and transport
Health software and health IT systems safety, effectiveness and security Part 1: Principles and concepts
Hinged or pivoted doors \x97 Determination of the resistance to vertical load
Hydraulic fluid power - Positive displacement pumps and motors - Determination of derived capacity
Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa (160 Bar) Compact Series - Accessory Mounting Dimensions
Hydraulic Fluid Power - Single Rod Cylinders, 16 MPA (160 Bar) Compact Series - Port Dimensions
Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa (160 Bar) Compact Series - Tolerances
Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa (160 Bar) Medium and 25 MPa (250 Bar) Series - Tolerances
Hydraulic Fluid Power - Single Rod Cylinders, 160 Bar (16 MPa) Medium and 250 Bar (25 MPa) Series - Mounting Dimensions for Accessories
Hydraulic Fluid Power - Single Rod Cylinders, 160 Bar (16 MPa) Medium Series - Port Dimensions
Hydraulic Fluid Power - Single Rod Cylinders, 250 Bar (25 MPa) Series - Port Dimensions
Hydraulic fluid power \x97 Determination of derived displacement of positive displacement pumps and motors Part 1: Two-step Toet method
Hydraulic fluid power \x97 Determination of derived displacement of positive displacement pumps and motors Part 2: Zero-pressure intercept method
Hydrometric Determinations - Flow Measurements in Open Channels Using Structures - Guidelines for the Selection of Structure
Industrial systems, installations and equipment and industrial products - Structuring principles and reference designation Part 10: Power supply systems
Industrial systems, installations and equipment and industrial products - Structuring principles and reference designations Part 12: Construction works and building services
Information and Documentation - Bibliographic Data Element Directory - Part 3: Information Retrieval Applications
Information and documentation - Bibliographic data element directory for use in data exchange and enquiry
Information and Documentation - Bibliographic Data Element Directory Part 2: Acquisitions Applications
Information and Documentation - Bibliographic Description and References - Rules for the Abbreviation of Bibliographic Terms
Infusion equipment for medical use - Part 6: Freeze drying closures for infusion bottles
Infusion equipment for medical use Part 12: Check valves
Infusion equipment for medical use Part 5: Burette infusion sets for single use, gravity feed
Infusion equipment for medical use Part 7: Caps made of aluminium-plastics combinations for infusion bottles
Iron Ores - Determination of Decrepitation Index
Knitted Fabrics - Types - Vocabulary
Lifts for the transport of persons and goods Part 1: Passenger and goods passenger lifts
Lifts for the transport of persons and goods Part 20: Global essential safety requirements (GESRs)
Lifts for the transport of persons and goods Part 2: Design rules, calculations, examinations and tests of lift components
Lifts for the transport of persons and goods Part 30: Class I, II, III and VI lifts installation
Lifts for the transport of persons and goods Part 33: T-type guide rails for lift cars and counterweights
Lifts for the transport of persons and goods Part 34: Measurement of lift ride quality
Long Shank Taps with Nominal Diameters from M3 to M10 - Full-Diameter Shank Taps with Recess
Lubricants, industrial oils and related products (class L) \x97 Family T (Turbines) \x97 Specification for lubricating oils for turbines
Machine tools - Test conditions for bridge-type milling machines - Testing of the accuracy - Part 2: Travelling bridge (gantry-type) machines
Machinery for forestry \x97 Falling-object protective structures (FOPS) \x97 Laboratory tests and performance requirements
Machinery for forestry \x97 Operator protective structures \x97 Laboratory tests and performance requirements
Machinery for forestry Operator protective structures Laboratory tests and performance requirements
Magnesium and magnesium alloys - Unalloyed magnesium - Chemical composition
Mechanical contraceptives \x97 Reusable natural and silicone rubber contraceptive diaphragms \x97 Requirements and tests
Mechanical shock - Testing machines - Characteristics and performance
Mechanical vibration \x97 Road surface profiles \x97 Reporting of measured data
Mechanical Vibration and Shock - Human Exposure - Biodynamic Coordinate Systems
Medical electrical equipment Part 2-79: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory impairment
Medical electrical equipment Part 2-80: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory insufficiency
Medical electrical equipment Part 2-84: Particular requirements for the basic safety and essential performance of ventilators for the emergency medical services environment
Metallic Tube Connections for Fluid Power and General Use - Part 2: 37 Degree Flared Fittings
Metallic tube connections for fluid power and general use - Part 3: O-ring face seal connectors
Metallic Tube Connections for Fluid Power and General Use Part 4: 24 Degree Cone Connectors with O-Ring Weld-On Nipples
Metallic tube connections for fluid power and general use Part 6: 60 degree cone connectors with or without O-ring
Micrographics - A6 Size Microfilm Jackets - Part 1: Five Channel Jacket for 16mm Microfilm
Micrographics - A6 Size Microfilm Jackets - Part 2: Other Types of Jacket for 16mm and 35mm Microfilm
Micrographics - Alphanumeric Computer Output Microforms - Quality Control - Part 1: Characteristics of the Test Slide and Test Data
Micrographics - Alphanumeric Computer Output Microforms - Quality Control - Part 2: Method
Micrographics - Duplicating Film, Silver, Diazo and Vesicular - Visual Density - Specifications and Measurement
Microscopes - Cover glasses Part 1: Dimensional tolerances, thickness and optical properties
Microscopes - Marking of objectives and eyepieces
Microscopes - Screw threads for objectives and related nosepieces
Microscopes - Values, tolerances and symbols for magnification
Microscopes \x97 Cover glasses Part 2: Quality of materials, standards of finish and mode of packaging
Microscopes \x97 Immersion liquids for light microscopy
Milk - Definition and evaluation of the overall accuracy of alternative methods of milk analysis Part 1: Analytical attributes of alternative methods
Milk - Definition and evaluation of the overall accuracy of alternative methods of milk analysis Part 2: Calibration and quality control in the dairy laboratory
Milk - Definition and evaluation of the overall accuracy of alternative methods of milk analysis Part 3: Protocol for the evaluation and validation of alternative quantitative methods of milk analysis...
Milk \x97 Enumeration of microorganisms \x97 Plate-loop technique at 30 \xb0C
Milk \x97 Estimation of psychrotrophic microorganisms \x97 Colony-count technique at 21 \xbaC (Rapid method)
Milk and milk products - Determination of calcium, sodium, potassium and magnesium contents - Atomic absorption spectrometric method
Milk and milk products - Determination of organochlorine pesticides and polychlorobiphenyls - Method using capillary gas-liquid chromatography with electron-capture detection
Milk products and milk-based foods - Determination of fat content by the Weibull-Berntrop gravimetric method (Reference method) - Part 1: Infant foods
Milk products and milk-based foods - Determination of fat content by the Weibull-Berntrop gravimetric method (Reference method) - Part 2: Edible ices and ice-mixes
Milk products and milk-based foods \x97 Determination of fat content by the Weibull-Berntrop gravimetric method (Reference method) \x97 Part 3: Special cases
Milling machine arbors with 7/24 tapers - Part 1: Dimensions and designation
Mopeds - Brakes and brake systems - Tests and measurement methods
Mopeds - Measurement method for location of centre of gravity
Motorcycles - Brakes and brake systems - Tests and measurement methods
Non-invasive sphygmomanometers - Part 1: Requirements and test methods for non-automated measurement type
Non-invasive sphygmomanometers Part 2: Clinical validation of automated measurement type
Nuclear fuel technology \x97 Determination of plutonium content in plutonium dioxide of nuclear grade quality \x97 Gravimetric method
Nuclear fuel technology \x97 Determination of plutonium in pure plutonium nitrate solutions \x97 Gravimetric method
Nuclear fuel technology \x97 Determination of the isotopic and elemental uranium and plutonium concentrations of nuclear materials in nitric acid solutions by thermal-ionization mass spectrometry
Oil of lemon [Citrus limon (L.) Burm. f.], obtained by expression
Oil of peppermint (Mentha \xd7 piperita L.)
Operations and Baths Relating to Dry-Cleaning Machines - Vocabulary
Optics and Optical Instruments - Focimeters
Optics and Optical Instruments - Medical Endoscopes and Endoscopic Accessories Part 1: General Requirements
Optics and Optical Instruments - Medical Endoscopes and Endoscopic Accessories Part 4: Determination of Maximum Width of Insertion Portion
Optics and Optical Instruments - Microscopes - Dimensions of Tube Slide and Tube Slot Connections
Optics and Optical Instruments - Screw Threads for Microscope Objectives and Related Nosepieces - Part 2: Screw Thread Type M25 x 0,75 mm
Optics and Optical Instruments Medical Endoscopes and Endoscopic Accessories Part 2: Particular Requirements for Rigid Bronchoscopes
Optics and photonics - Camera lenses - Measurement of ISO spectral transmittance
Optics and photonics - Medical endoscopes and endotherapy devices - Part 6: Vocabulary
Optics and photonics - Optical materials and components - Specification of chalcogenide glass used in the infrared spectrum
Optics and photonics Medical endoscopes and endotherapy devices Part 5: Determination of optical resolution of rigid endoscopes with optics
Ostomy Collection Bags - Part 3: Determination of Odour Transmission of Colostomy and Ileostomy Bags
Packaging - Dimensional Tolerances for General Purpose Sacks Part 1: Paper Sacks
Packaging - Dimensional Tolerances for General Purpose Sacks Part 2: Sacks Made from Thermoplastic Flexible Film
Pallets for materials handling - Flat pallets Part 2: Performance requirements and selection of tests
Pallets for materials handling - Flat pallets Part 3: Maximum working loads
Paper and board - Determination of alkali reserve
Paper and Board - Measurement of Specular Gloss - Part 1: 75 Degree Gloss with a Converging Beam, TAPPI Method
Paper and board Measurement of specular gloss Part 3: 20\xb0 gloss with a converging beam, TAPPI method ICS
Petroleum Products - Fuels (Class F) - Classification - Part 99: General
Petroleum products Fuels (class F) Specifications of marine fuels
Photography - Ammonia-Processed Diazo Photographic Film - Specifications for Stability
Photography - Determination of ISO Safelight Conditions
Photography - Electronic Flash Equipment - Connectors to Synchro-Cored
Piston-operated volumetric apparatus Part 10: User guidance, and requirements for competence, training, and POVA suitability
Plastics - Determination of Ignition Temperature Using a Hot-Air Furnace
Plastics - Determination of Permanganate Absorption Number of Caprolactam - Spectrometric Method
Plastics - Poly(Methyl Methacrylate) (PMMA) Moulding and Extrusion Materials - Part 1: Designation
Plastics - Poly(Methyl Methacrylate) (PMMA) Moulding and Extrusion Materials Part 2: Preparation of Test Specimens and Determination of Properties
Plastics Film and sheeting Determination of wetting tension
Plastics piping systems \x97 Glass-reinforced thermosetting plastics (GRP) pipes \x97 Test methods for the determination of the apparent initial longitudinal tensile strength
Pneumatic Fluid Power - Cylinders, 1 000 kPa (10 Bar) Series - Rod End Clevis - Mounting Dimensions
Pneumatic fluid power. Cylinders, 1000 kPa (10 bar) series. Rod end spherical eyes. Mounting dimensions
Polyethylene fittings for use with polyethylene pipes for the supply of gaseous fuels - Metric series - Specifications - Part 1: Fittings for socket fusion using heated tools
Polyethylene Fittings for Use with Polyethylene Pipes for the Supply of Gaseous Fuels - Metric Series - Specifications - Part 2: Spigot Fittings for Butt Fusion, for Socket Fusion Using...
Polyethylene Fittings for Use with Polyethylene Pipes for the Supply of Gaseous Fuels - Metric Series - Specifications - Part 3: Electrofusion Fittings
Preparation of steel substrates before application of paints and related products - Surface preparation methods Part 4: Acid pickling
Preparation of steel substrates before application of paints and related products - Surface preparation methods Part 5: Water jet cleaning
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness Part 15: Extraction of soluble contaminants for analysis by acid extraction...
Preparation of steel substrates before application of paints and related products Surface roughness characteristics of blast-cleaned steel substrates Part 5: Replica tape method for the determination of the surface profile...
Preparation of steel substrates before application of paints and related products Visual assessment of surface cleanliness Part 3: Preparation grades of welds, edges and other areas with surface imperfections
Propylene and butadiene for industrial use - Sampling in the liquid phase
Prosthetics and Orthotics - Limb Deficiencies - Part 4: Description of Casual Conditions Leading to Amputation
Prosthetics and orthotics - Limb deficiencies Part 2: Method of describing lower limb amputation stumps
Prosthetics and orthotics - Vocabulary Part 3: Terms relating to orthoses
Prosthetics and orthotics \x97 Limb deficiencies \x97 Part 5: Description of the clinical condition of the person who has had an amputation
Prosthetics and orthotics \x97 Limb deficiencies Part 3: Method of describing the residual limb after upper limb amputation
Prosthetics and orthotics \x97 Vocabulary Part 1: General terms for external limb prostheses and external orthoses
Prosthetics and orthotics \x97 Vocabulary Part 2: Terms relating to external limb prostheses and wearers of these prostheses
Prosthetics and orthotics \x97 Vocabulary Part 4: Terms relating to limb amputation
Prosthetics and orthotics Functional deficiencies Description of the person to be treated with an orthosis, clinical objectives of treatment, and functional requirements of the orthosis
Quantities and units Part 9: Physical chemistry and molecular physics
Raw optical glass - Resistance to attack by aqueous acidic solutions - Test method and classification
Reciprocating internal combustion engine driven alternating current generating sets - Part 1: Application, ratings and performance
Reciprocating internal combustion engine driven alternating current generating sets - Part 2: Engines
Reciprocating internal combustion engine driven alternating current generating sets - Part 3: Alternating current generators for generating sets
Reciprocating internal combustion engine driven alternating current generating sets \x97 Part 4: Controlgear and switchgear
Reciprocating internal combustion engine driven alternating current generating sets Part 12: Emergency power supply to safety services
Reciprocating internal combustion engine driven alternating current generating sets Part 5: Generating sets
Reciprocating internal combustion engine driven alternating current generating sets Part 6: Test methods
Reciprocating internal combustion engine driven alternating current generating sets Part 7: Technical declarations for specification and design
Reciprocating internal combustion engine driven alternating current generating sets Part 8: Requirements and tests for low-power generating sets
Reciprocating internal combustion engine driven alternating current generating sets Part 9: Measurement and evaluation of mechanical vibrations
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement - Part 3: Definitions and Methods of Measurement of Exhaust Gas Smoke Under Steady State Conditions
Reciprocating internal combustion engines - Exhaust emission measurement - Part 6: Report of measuring results and test
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement - Part 8: Engine Group Determination
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement - Part 9: Test Cycles and Test Procedures for Test-Bed Measurement of Exhaust Gas Smoke Emissions from Compression Ignition Engines Operating Under...
Reciprocating internal combustion engines - Exhaust emission measurement Part 1: Test-bed measurement of gaseous and particulate exhaust emissions
Reciprocating internal combustion engines - Exhaust emission measurement Part 2: Measurement of gaseous and particulate exhaust emissions under field conditions
Reciprocating internal combustion engines - Exhaust emission measurement Part 4: Steady-state test cycles for different engine applications
Reciprocating internal combustion engines - Exhaust emission measurement Part 5: Test fuels
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement Part 7: Engine Family Determination
Reciprocating internal combustion engines Exhaust emission measurement Part 10: Test cycles and test procedures for field measurement of exhaust gas smoke emissions from compression ignition engines operating under transient conditions...
Reciprocating internal combustion engines Exhaust emission measurement Part 11: Test-bed measurement of gaseous and particulate exhaust emissions from engines used in nonroad mobile machinery under transient test conditions
Reference neutron radiations - Part 1: Characteristics and methods of production
Reference Neutron Radiations - Part 2: Calibration Fundamentals of Radiation Protection Devices Related to the Basic Quantities Characterizing the Radiation Field
Reference Neutron Radiations - Part 3: Calibration of Area and Personal Dosimeters and Determination of Their Response as a Function of Neutron Energy and Angle of Incidence
Refrigerants - Designation system
Refrigerants \x97 Designation and safety classification
Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels - General requirements for automatic tank thermometers on board marine carriers and floating storage
Reusable Rubber Contraceptive Diaphragms - Part 10: Recommendations for Storage
Reusable Rubber Contraceptive Diaphragms - Part 2: Determination of Size
Reusable Rubber Contraceptive Diaphragms - Part 3: Determination of Dome Thickness
Reusable Rubber Contraceptive Diaphragms - Part 5: Determination of Tensile Properties
Reusable Rubber Contraceptive Diaphragms - Part 6: Determination of Deterioration After Accelerated Ageing
Reusable Rubber Contraceptive Diaphragms - Part 7: Determination of Compression Resistance of Coil Spring and Flat Spring Diaphragms
Reusable Rubber Contraceptive Diaphragms - Part 8: Determination of Twisting During Compression of Coil Spring and Flat Spring Diaphragms
Reusable Rubber Contraceptive Diaphragms - Part 9: Packaging and Labelling
Reusable Rubber Contraceptive Diaphragms Part 1: Classification, Sampling and Requirements
Reusable Rubber Contraceptive Diaphragms Part 4: Freedom from Visible Defects
Road vehicles - Connections for onboard electrical wiring harnesses Part 5: Test methods and general performance requirements for wiring harness connector operation
Road vehicles - M14 \xd7 1,25 spark-plugs with flat seating and 16 mm hexagon and their cylinder head housings
Road Vehicles - Measurement of Road Surface Friction
Road vehicles \x97 Box task and detection response task to measure visual-manual and cognitive demand
Road vehicles \x97 Measurement techniques in impact tests \x97 Optical instrumentation
Robots and robotic devices - Vocabulary
Rolling Bearings - Radial Ball Bearings with Flanged Outer Ring - Flange Dimensions
Rough Terrain Trucks - Stability Tests
Rubber and Plastics Hose Assemblies - Flexing Combined with Hydraulic Impulse Test (Half-Omega Test)
Rubber and plastics hoses and hose assemblies - Guidelines for selection, storage, use and maintenance
Rubber and Plastics Hoses and Hose Assemblies for Automotive Air Conditioning - Specification - Part 2: Refrigerant 134a
Rubber and plastics hoses and hose assemblies for automotive air conditioning - Specification Part 3: Refrigerant 1234yf
Rubber and plastics hoses and hose assemblies for automotive air conditioning - Specification Part 4: Low vibration transmission type for Refrigerant 1234yf
Rubber compounding ingredients - Carbon black - Determination of pellet size distribution
Rubber Compounding Ingredients - Stearic Acid - Definition and Test Methods
Rubber compounding ingredients Sulfur Methods of test
Rubber, vulcanized - Determination of creep in compression or shear
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90 Degrees peel method
Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
Rubber, vulcanized or thermoplastic - Determination of compression set Part 1: At ambient or elevated temperatures
Rubber, vulcanized or thermoplastic - Determination of compression set Part 2: At low temperatures
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness
Rubber, vulcanized or thermoplastic \x97 Determination of adhesion to a rigid substrate Part 2: Adhesion of a soft thermoplastic elastomer layer
Rubber- or plastics-coated fabrics for water-resistant clothing \x97 Specification
Safety of toys Part 12: Microbiological safety
Safety of toys Part 2: Flammability
Safety of toys Part 4: Activity toys for domestic use
Safety of toys Part 4: Swings, slides and similar activity toys for indoor and outdoor family domestic use
Safety of toys Part 6: Certain phthalate esters
Securities - Format for Transmission of Certificate Numbers
Self-propelled machinery for forestry - Laboratory tests and performance requirements for roll-over protective structures Part 1: General machines
Self-propelled machinery for forestry - Laboratory tests and performance requirements for roll-over protective structures Part 2: Machines having a rotating platform with a cab and boom on the platform
Self-Propelled Machinery for Forestry - Roll-Over Protective Structures - Laboratory Tests and Performance Requirements
Sensory analysis - General guidance for the design of test rooms
Sensory analysis - General guidelines for the selection, training and monitoring of selected assessors and expert sensory assessors
Sensory analysis - Methodology - Ranking
Sensory analysis \x97 Methodology \x97 "A" - "not A" test
Sensory analysis Methodology Ranking
Sequential sampling plans for inspection by attributes
Sequential sampling plans for inspection by variables for percent nonconforming (known standard deviation)
Servo-hydraulic test equipment for generating vibration - Method of describing characteristics
Ships and Marine Technology - Marine Gyro-Compasses
Ships and marine technology - Marine radar reflectors Part 1: Passive type
Ships and marine technology - Marine radar reflectors Part 2: Active type
Ships and marine technology \x97 Pipework and machinery \x97 Information transfer
Ships and marine technology \x97 Ship's bridge layout and associated equipment \x97 Requirements and guidelines
Size designation of clothes Part 1: Anthropometric definitions for body measurement
Size designation of clothes Part 2: Primary and secondary dimension indicators
Size designation of clothes Part 3: Methodology for the creation of body measurement tables and intervals
Size designation of clothes Part 4: Determination of the coverage ratios of body measurement tables
Size designation of clothes Part 5: Anthropometric measurements for the head and face
Soil quality - Bioaccessibility of organic and inorganic pollutants from contaminated soil and soil-like materials
Starch acetates \x97 Specifications and test methods
Steel sheet, zinc-aluminium-magne sium alloy-coated by the continuous hot-dip process, of commercial, drawing and structural qualities
Technical Drawings - Fundamental Tolerancing Principle
Terminology work - Harmonization of concepts and terms
Textile Floor Coverings - Methods for Determination of Mass
Textile glass - Textured yarns - Basis for a specification
Textile Machinery - Knitting Machines - Nameplate Information
Textile machinery - Knitting machines - Nominal diameters of circular machines
Textile machinery \x97 Knitting machines \x97 Number of needles for circular knitting machines of large nominal diameter
Textile Machinery and Accessories - Beams for Winding - Part 9: Dyeing Beams for Textile Fabrics
Textile machinery and accessories - Beams for winding Part 2: Warper's beams
Textile machinery and accessories - Beams for winding Part 3: Weaver's beams
Textile Machinery and Accessories - Beams for Winding Part 6: Beams for Ribbon Weaving and Ribbon Knitting - Terminology and Main Dimensions
Textile Machinery and Accessories - Flat Warp Knitting Machines - Part 3: Vocabulary of Patterning Devices
Textile Machinery and Accessories - Flat Warp Knitting Machines - Vocabulary Part 1: Driving Mechanisms, Supports and Knitting Elements
Textile Machinery and Accessories - Flat Warp Knitting Machines - Vocabulary Part 2: Warp Let-Off, Fabric Take-Up and Batching
Textile Machinery and Accessories - Needles for Knitting Machines - Terminology - Part 3: Compound Needles
Textile machinery and accessories - Pitches of knitting machines
Textile Machinery and Accessories - Spindles for Ring-Spinning and Doubling Machines - List of Equivalent Terms
Textile machinery and accessories \x97 Beams for winding Part 4: Test methods and quality classification of flanges for weaver's beams, warper's beams and sectional beams
Textile machinery and accessories \x97 Beams for winding Part 5: Sectional beams for warp knitting machines
Textile machinery Weaving machine temples Part 1: Temple cylinders
Textile machinery Weaving machine temples Part 2: Full-width temples
Textile-Glass-Reinfo rced Plastics - Sheet Moulding Compound (SMC) - Basis for Specification
Thermoplastics Pipes for Industrial Applications under Pressure - Determination of the Chemical Resistance Factor and of the Basic Stress Part 1: Polyolefin Pipes
Tools for moulding - Angle pins
Tools for Moulding - Ejector Sleeves with Cylindrical Head - Basic Series for General Purposes
Tools for Moulding - Flat Ejector Pins
Tools for moulding - Guide bushes, headed, and locating guide bushes, headed
Tools for Moulding - Mould Bases - Round Locating Elements and Spacers
Tools for Moulding - Shouldered Ejector Pins
Tools for moulding \x97 Guide pillars, straight and shouldered, and locating guide pillars, shouldered
Tools for moulding Angle pins
Tools for pressing - Punches - Nomenclature and terminology
Tools for Pressing - Punches with Cylindrical Head and Straight or Reduced Shank
Tracked Changes (Redline) - Aerospace - Omega clamps (saddle clamps) for fluid systems - Dimensions
Tracked Changes (Redline) - Aerospace - Self-locking nuts with maximum operating temperature greater than 425 \xb0C - Test methods
Tracked Changes (Redline) - Aerospace \x97 Bolts, with MJ threads, made of heat and corrosion resisting steel, strength class 1 100 MPa \x97 Procurement specification
Tracked Changes (Redline) - Aerospace series \x97 Fluid systems \x97 Hydraulic system tubing
Tracked Changes (Redline) - Aircraft \x97 Tow bar attachment fittings interface requirements \x97 Part 2: Regional aircraft
Tracked Changes (Redline) - Cigarettes - Determination of carbon monoxide in the vapour phase of cigarette smoke - NDIR method
Tracked Changes (Redline) - Compressed air - Contaminant measurement - Part 5: Oil vapour content
Tracked Changes (Redline) - Compressed air \x97 Contaminant measurement Part 2: Oil aerosol content
Tracked Changes (Redline) - Data quality - Part 115: Master data: Exchange of quality identifiers: Syntactic, semantic and resolution requirements
Tracked Changes (Redline) - Data quality - Part 2: Vocabulary
Tracked Changes (Redline) - Ductile iron pipes, fittings, accessories and their joints \x97 External zinc-based coating Part 1: Metallic zinc with finishing layer
Tracked Changes (Redline) - Earth-moving machinery \x97 Hydraulic excavator and backhoe loader lowering control device \x97 Requirements and tests
Tracked Changes (Redline) - Electrical requirements for lifts, escalators and moving walks Part 6: Programmable electronic systems in safety-related applications for escalators and moving walks (PESSRAE)
Tracked Changes (Redline) - Endoscopes - Medical endoscopes and endotherapy devices - Part 4: Determination of maximum width of insertion portion
Tracked Changes (Redline) - Endoscopes - Medical endoscopes and endotherapy devices Part 2: Particular requirements for rigid bronchoscopes
Tracked Changes (Redline) - Endoscopes \x97 Medical endoscopes and endotherapy devices Part 1: General requirements
Tracked Changes (Redline) - Equipment for harvesting - Combine harvesters - Test procedure and performance assessment
Tracked Changes (Redline) - Extracorporeal systems for blood purification - Part 3: Plasmafilters
Tracked Changes (Redline) - Extracorporeal systems for blood purification Part 1: Haemodialysers, haemodiafilters, haemofilters and haemoconcentrators
Tracked Changes (Redline) - Fertilizers, soil conditioners and beneficial substances - Vocabulary
Tracked Changes (Redline) - Fibre-reinforced plastics \x97 Sheet moulding compound (SMC) \x97 Requirements and specifications
Tracked Changes (Redline) - Freight containers \x96 Vocabulary
Tracked Changes (Redline) - Geometrical product specifications (GPS) \x97 Dimensional and geometrical tolerances for moulded parts Part 4: Rules and general tolerances for castings using profile tolerancing in a general...
Tracked Changes (Redline) - Hydraulic fluid power - Determination of derived displacement of positive displacement pumps and motors - Part 2: Zero-pressure intercept method
Tracked Changes (Redline) - Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) compact series
Tracked Changes (Redline) - Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series
Tracked Changes (Redline) - Industrial systems, installations and equipment and industrial products - Structuring principles and reference designations - Part 10: Power supply systems
Tracked Changes (Redline) - Iron ores for blast furnace feedstocks \x97 Determination of the decrepitation index
Tracked Changes (Redline) - Lifts for the transport of persons and goods Part 20: Global essential safety requirements (GESRs)
Tracked Changes (Redline) - Lubricants, industrial oils and related products (class L) \x97 Family T (Turbines) \x97 Specifications for lubricating oils for turbines
Tracked Changes (Redline) - Machine tools - Test conditions for bridge-type milling machines - Part 2: Testing of the accuracy of travelling bridge (gantry-type) machines
Tracked Changes (Redline) - Magnesium and magnesium alloys \x97 Unalloyed magnesium \x97 Chemical composition
Tracked Changes (Redline) - Micrographics - Duplicating film, silver, diazo and vesicular - Specifications and measurement for visual density
Tracked Changes (Redline) - Microscopes \x97 Cover glasses Part 1: Dimensional tolerances, thickness and optical properties
Tracked Changes (Redline) - Microscopes \x97 Immersion liquids for light microscopy
Tracked Changes (Redline) - Microscopes \x97 Values, tolerances and symbols for magnification
Tracked Changes (Redline) - Milk \x97 Definition and evaluation of the overall accuracy of alternative methods of milk analysis \x97 Part 3: Protocol for the evaluation and validation of alternative...
Tracked Changes (Redline) - Neutron reference radiation fields \x97 Part 3: Calibration of area and personal dosemeters and determination of their response as a function of neutron energy and angle...
Tracked Changes (Redline) - Neutron reference radiations fields - Part 1: Characteristics and methods of production
Tracked Changes (Redline) - Petroleum products - Fuels (class F) - Specifications of marine fuels
Tracked Changes (Redline) - Petroleum products \x97 Fuels (class F) classification Part 1: Categories of marine fuels
Tracked Changes (Redline) - Plastics - Determination of ignition temperature using a hot-air furnace
Tracked Changes (Redline) - Plastics piping systems \x97 Glass-reinforced thermosetting plastics (GRP) pipes \x97 Test methods for the determination of the initial longitudinal tensile strength
Tracked Changes (Redline) - Pneumatic fluid power \x97 Cylinders, 1 000 kPa (10 bar) series \x97 Mounting dimensions of rod-end clevises
Tracked Changes (Redline) - Prosthetics and orthotics - Functional deficiencies - Description of the person to be treated with an orthosis, clinical objectives of treatment, and functional requirements of the...
Tracked Changes (Redline) - Prosthetics and orthotics - Limb deficiencies Part 2: Method of describing lower limb amputation stumps
Tracked Changes (Redline) - Prosthetics and orthotics - Vocabulary - Part 2: Terms relating to external limb prostheses
Tracked Changes (Redline) - Prosthetics and orthotics \x97 Limb deficiencies \x97 Part 3: Method of describing the residual limb after upper limb amputation
Tracked Changes (Redline) - Reciprocating internal combustion engine driven alternating current generating sets - Part 12: Emergency power supply to safety services
Tracked Changes (Redline) - Reciprocating internal combustion engine driven alternating current generating sets - Part 6: Test methods
Tracked Changes (Redline) - Reciprocating internal combustion engine driven alternating current generating sets \x97 Part 4: Controlgear and switchgear
Tracked Changes (Redline) - Reciprocating internal combustion engine driven alternating current generating sets Part 1: Application, ratings and performance
Tracked Changes (Redline) - Reciprocating internal combustion engine driven alternating current generating sets Part 2: Engines
Tracked Changes (Redline) - Reciprocating internal combustion engine driven alternating current generating sets Part 5: Generating sets
Tracked Changes (Redline) - Reciprocating internal combustion engines - Exhaust emission measurement - Part 2: Measurement of gaseous and particulate exhaust emissions under field conditions
Tracked Changes (Redline) - Reciprocating internal combustion engines - Exhaust emission measurement Part 3: Test procedures for measurement of exhaust gas smoke emissions from compression ignition engines using a filter...
Tracked Changes (Redline) - Reciprocating internal combustion engines \x97 Exhaust emission measurement Part 1: Test-bed measurement systems of gaseous and particulate emissions
Tracked Changes (Redline) - Reciprocating internal combustion engines \x97 Exhaust emission measurement Part 4: Steady-state and transient test cycles for different engine applications
Tracked Changes (Redline) - Reciprocating internal combustion engines \x97 Exhaust emission measurement Part 5: Test fuels
Tracked Changes (Redline) - Reciprocating internal combustion engines \x97 Exhaust emission measurement Part 7: Engine family determination
Tracked Changes (Redline) - Reciprocating internal combustion engines \x97 Exhaust emission measurement Part 8: Engine group determination
Tracked Changes (Redline) - Refrigerants - Designation and safety classification
Tracked Changes (Redline) - Rolling bearings - Radial ball bearings with flanged outer ring - Flange dimensions
Tracked Changes (Redline) - Rubber compounding ingredients \x97 Sulfur \x97 Methods of test
Tracked Changes (Redline) - Rubber, vulcanized - Determination of creep in compression or shear
Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Twoplate method
Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness
Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic \x97 Determination of adhesion to a rigid substrate \x97 90\xb0 peel method
Tracked Changes (Redline) - Safety of toys - Part 4: Activity toys for domestic use
Tracked Changes (Redline) - Ships and marine technology - Marine gyro-compasses
Tracked Changes (Redline) - Tools for moulding - Ejector sleeves with cylindrical head - Basic series for general purposes
Tracked Changes (Redline) - Workplace air - Determination of particulate lead and lead compounds - Flame and electrothermal atomic absorption spectrometric methods
Tracked Changes (Redline) Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Test methods for leaktightness and proof of structural design of flexible joints
Tracked Changes (Redlines) - Infusion equipment for medical use \x97 Part 6: Freeze drying closures for infusion bottles
Tyres for agricultural tractors and machines - Code-designated and service-description marked radial drive-wheel tyres
Unplasticized polyamide (PA-U) pipes \x97 Effect of time and temperature on the expected strength
Water quality - Calibration and evaluation of analytical methods Part 1: Linear calibration function
Water quality General guidance on the enumeration of micro-organisms by culture
Weaving Machines - Temple Cylinders
Welding and allied processes - Vocabulary - Part 2: Soldering and brazing processes and related terms
Wind turbines - Part 4 : Design and specification of gearboxes
Windows and doors \x97 Determination of the resistance to soft and heavy body impact for doors
Workplace air - Determination of particulate lead and lead compounds - Flame or electrothermal atomic absorption spectrometric method

<< Prev Next >>