Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
260
270
280
290
300
310
320
321
322
323
324
325
326
327
328
329
330
331
332
340
350
360
370
380
390
400
450
500
550
600
650
1000
1500
1620
| Product Name | Notes |
|---|---|
| Adhesives - Test Method for Adhesives for Floor and Wall Coverings - Shear Test | |
| Adhesives for Leather and Footwear Materials - A Method for Evaluating the Bondability of Materials - Minimum Requirements and Material Classification | |
| Adhesives for Leather and Footwear Materials - Solvent-Based and Dispersion Adhesives - Test Methods for Measuring the Bond Strength Under Specified Conditions | |
| Advanced technical ceramics - Ceramic composites - Physical properties - Determination of density and apparent porosity | |
| Agricultural Machinery - Silos Stationary Unloaders for Round Silos - Safety | |
| Agricultural machinery - Solid fertilizer line-distributors - Environmental protection - Part 1: Requirements | |
| Agricultural machinery - Solid fertilizer line-distributors - Environmental protection - Part 2: Test methods | |
| Agricultural machinery Solid fertilizer broadcasters and full width distributors Environmental protection Part 1: Requirements | |
| Agricultural machinery Solid fertilizer broadcasters and full width distributors Environmental protection Part 2: Test methods | |
| Agricultural machinery Sprayers Inspection of sprayers in use Part 1: Field crop sprayers | |
| Agricultural machinery Sprayers Inspection of sprayers in use Part 2: Air-assisted sprayers for bush and tree crops | |
| Aluminium and Aluminium Alloys - Coil Coated Sheet and Strip for General Applications - Specifications | |
| Aluminium and aluminium alloys - Products for structural railway applications - Technical conditions for inspection and delivery - Part 4: Forgings | |
| Aluminium and Aluminium Alloys - Scrap - Part 14: Scrap from Post-Consumer Aluminium Packagings | |
| Aluminium and aluminium alloys - Scrap - Part 8: Scrap consisting of non-ferrous materials from shredding processes destined to aluminium separation processes | |
| Aluminium and Aluminium Alloys - Tread Plate - Specifications | |
| Aluminium and aluminium alloys Cold drawn, round coiled tube for general applications Specification | |
| Aluminium and aluminium alloys Extruded round, coiled tube for general applications Specification | |
| Aluminium and aluminium alloys Scrap Part 10: Scrap consisting of used aluminium beverage cans | |
| Aluminium and aluminium alloys Scrap Part 11: Scrap consisting of aluminium-copper radiators | |
| Aluminium and aluminium alloys Scrap Part 12: Turnings consisting of one single alloy | |
| Aluminium and aluminium alloys Scrap Part 13: Mixed turnings consisting of two or more alloys | |
| Aluminium and aluminium alloys Scrap Part 15: Decoated aluminium scrap from post-consumer aluminium packagings | |
| Aluminium and aluminium alloys Scrap Part 16: Scrap consisting of skimmings, drosses, spills and metallics | |
| Aluminium and aluminium alloys Scrap Part 1: General requirements, sampling and tests | |
| Aluminium and aluminium alloys Scrap Part 2: Unalloyed aluminium scrap | |
| Aluminium and aluminium alloys Scrap Part 3: Wire and cable scrap | |
| Aluminium and aluminium alloys Scrap Part 4: Scrap consisting of one single wrought alloy | |
| Aluminium and aluminium alloys Scrap Part 5: Scrap consisting of two or more wrought alloys of the same series | |
| Aluminium and aluminium alloys Scrap Part 6: Scrap consisting of two or more wrought alloys | |
| Aluminium and aluminium alloys Scrap Part 7: Scrap consisting of castings | |
| Aluminium and aluminium alloys Scrap Part 9: Scrap from aluminium separation processes of non-ferrous shredded materials | |
| Anti-pollution check valves DN 6 to DN 250 inclusive Family E, type A, B, C and D | |
| Assessment of in-situ compressive strength in structures and precast concrete components | |
| Automatic change-over valves having a maximum outlet pressure of up to and including 4 bar with a capacity of up to and including 100 kg/h, and their associated safety devices... | |
| Automotive LPG filling system for light and heavy duty vehicles - Nozzle, test requirements and dimensions | |
| Bitumen and bituminous binders - Specification framework for special paving grade bitumen Part 1: Hard paving grade bitumens | |
| Bitumen and bituminous binders \x97 Specification framework for special paving grade bitumen Part 2: Multigrade paving grade bitumens | |
| Bitumen and bituminous binders Framework for specifying cationic bituminous emulsions | |
| Bitumen and bituminous binders Specifications for hard paving grade bitumens | |
| Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements | |
| Carbonate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid | |
| Catheters - Test Methods for Kinking of Single Lumen Catheters and Medical Tubing | |
| Characterization of waste Terminology Part 1: Material related terms and definitions | |
| Characterization of waste Terminology Part 2: Management related terms and definitions | |
| Closed expansion vessels with built in diaphragm for installation in water | |
| Coal Tar and Pitch Based Binders and Related Products - Terminology and Classification | |
| Colour coding of taps and valves for use in laboratories | |
| Communication system for meters and remote reading of meters - Part 1: Data exchange | |
| Communication systems for and remote reading of meters Part 2: Physical and link layer | |
| Communication systems for and remote reading of meters Part 3: Dedicated application layer | |
| Communication systems for meters and remote reading of meters Part 4: Wireless meter readout (Radio meter reading for operation in the 868 MHz to 870 MHz SRD band) | |
| Communication systems for meters and remote reading of meters Part 5: Wireless relaying | |
| Communication systems for meters and remote reading of meters Part 6: Local Bus | |
| Communication systems for meters Part 2: Wired M-Bus communication | |
| Communication systems for meters Part 7: Transport and security services | |
| Communication systems for meters Part 8: Adaptation layer | |
| Compressor and condensing units for refrigeration Performance testing and test methods Part 1: Refrigerant compressors | |
| Compressors and condensing units for refrigeration - Performance testing and test methods - Part 2: Condensing units | |
| Concentrates for haemodialysis and related therapies | |
| Concrete pavements - Part 1: Test method for the determination of the thickness of a concrete pavement by survey method | |
| Concrete pavements - Part 2: Test method for the determination of the bond between two layers | |
| Concrete pavements - Part 3: Test methods for the determination of the thickness of a concrete pavement from cores | |
| Concrete pavements \x97 Part 3: Specifications for dowels to be used in concrete pavements | |
| Concrete pavements Part 1: Materials | |
| Concrete pavements Part 2: Functional requirements for concrete pavements | |
| Concrete pavements Part 4: Test methods for the determination of wear resistance of concrete pavements to studded tyres | |
| Concrete pavements Part 5: Determination of the bond stress of dowels to be used in concrete pavements | |
| Concrete pavements Part 6: Test method for the determination of the tensile strength of concrete on cylindrical discs | |
| Contents gauges for LPG tanks | |
| Cookware - Ovenware for use in traditional domestic ovens | |
| Corrosion protection of metals Non-electrolytically applied zinc flake coatings on iron or steel components | |
| Cranes \x97 Offshore cranes Part 3: Light offshore cranes | |
| Cranes Offshore cranes Part 1: General-purpose offshore cranes | |
| Cranes Offshore cranes Part 2: Floating cranes | |
| Curtain walling - Product standard | |
| Curtain walling Product standard | |
| Cylindrical Helical Springs Made from Round Wire and Bar - Calculation and Design - Part 1: Compression Springs | |
| Cylindrical helical springs made from round wire and bar - Calculation and design - Part 2: Extension springs | |
| Cylindrical helical springs made from round wire and bar - Calculation and design - Part 3: Torsion springs | |
| Design and installation of preinsulated bonded pipe systems for direct heating | |
| Design and installation of preinsulated bonded pipe systems for district heating | |
| Design, preparation and application of external rendering and internal plastering Part 1: External rendering | |
| Design, preparation and application of external rendering and internal plastering Part 2: Design considerations and essential principles for internal plastering | |
| Determination of the transfer efficiency of atomising and spraying equipment for liquid coating materials Part 1: Flat panels | |
| District heating pipes - Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks Part 1: Design | |
| District heating pipes - Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks Part 2: Installation | |
| District heating pipes \x97 Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks Part 1: Design | |
| Domestic water kettles for use on top of stove, cooker or hob - Requirements and test methods | |
| Elastomers for Gas Pressure Regulators and Associated Safety Devices for Inlet Pressures Up to 100 Bar | |
| Explosives for civil uses - Detonators and relays - Part 15: Determination of equivalent initiating capability | |
| Explosives for civil uses - Detonators and relays - Part 16: Determination of delay accuracy | |
| Explosives for civil uses - Detonators and relays - Part 17: Determination of no-fire current of electric detonators | |
| Explosives for civil uses - Detonators and relays - Part 18: Determination of series firing current of electric detonators | |
| Explosives for civil uses - Detonators and relays - Part 19: Determination of firing impulse of electric detonators | |
| Explosives for civil uses - Detonators and relays - Part 21: Determination of flash-over voltage of electric detonators | |
| Explosives for civil uses - Detonators and relays - Part 22: Determination of capacitance, insulation resistance and insulation breakdown of leading wires | |
| Explosives for civil uses - Detonators and relays - Part 23: Determination of the shock-wave velocity of shock tube | |
| Explosives for civil uses - Detonators and relays - Part 24: Determination of the electrical non-conductivity of shock tube | |
| Explosives for civil uses - Detonators and relays - Part 2: Determination of thermal stability | |
| Explosives for civil uses - Detonators and relays - Part 3: Determination of sensitiveness to impact | |
| Explosives for civil uses - Part 3: Information to be provided by the manufacturer or his authorised representative to the user | |
| Explosives for civil uses - Propellants and rocket propellants - Part 2: Determination of resistance to electrostatic energy | |
| Explosives for civil uses - Propellants and rocket propellants - Part 5: Determination of voids and fissures | |
| Explosives for civil uses - Propellants and rocket propellants - Part 6: Solid rocket propellants - Guide for the determination of integrity of inhibitor coatings | |
| Explosives for civil uses - Propellants and rocket propellants - Part 7: Determination of properties of black powder | |
| Explosives for civil uses \x97 Detonators and detonating cord relays Part 27: Test methods for electronic initiation systems | |
| Explosives for civil uses Detonators and relays Part 11: Determination of resistance to damage by dropping of detonators and relays | |
| Explosives for civil uses Detonators and relays Part 12: Determination of resistance to hydrostatic pressure | |
| Explosives for civil uses Detonators and relays Part 13: Determination of resistance of electric detonators to electrostatic discharge | |
| Explosives for civil uses Detonators and relays Part 1: Requirements | |
| Explosives for civil uses Detonators and relays Part 20: Determination of total electrical resistance of electric detonators | |
| Explosives for civil uses Detonators and relays Part 25: Determination of transfer capability of surface connectors, relays and coupling accessories | |
| Explosives for civil uses Detonators and relays Part 26: Definitions, methods and requirements for devices and accessories for reliable and safe function of detonators and relays | |
| Explosives for civil uses Detonators and relays Part 4: Determination of resistance to abrasion of leading wires and shock tubes | |
| Explosives for civil uses Detonators and relays Part 5: Determination of resistance to cutting damage of leading wires and shock tubes | |
| Explosives for civil uses Detonators and relays Part 6: Determination of resistance to cracking in low temperatures of leading wires | |
| Explosives for civil uses Detonators and relays Part 7: Determination of the mechanical strength of leading wires, shock tubes, connections, crimps and closures | |
| Explosives for civil uses Detonators and relays Part 8: Determination of the resistance to vibration of plain detonators | |
| Explosives for civil uses Detonators and relays Part 9: Determination of resistance to bending of detonators | |
| Explosives for civil uses Part 1: Terminology | |
| Explosives for civil uses Propellants and rocket propellants Part 1: Requirements | |
| Explosives for civil uses Propellants and rocket propellants Part 3: Determination of deflagration to detonation transition | |
| Explosives for civil uses Propellants and rocket propellants Part 4: Determination of burning rate under ambient conditions | |
| Fairground and amusement park machinery and structures Safety | |
| Fibrous gypsum plaster casts - Definitions, requirements and test methods | |
| Filament-wound FRP pressure vessels Materials, design, manufacturing and testing | |
| Filling and Discharge Procedures for LPG Road Tankers | |
| Flexible sheet for waterproofing Plastic and rubber sheets for roof waterproofing Definitions and characteristics | |
| Flexible sheets for waterproofing - Bitumen, plastic and rubber sheets for roof waterproofing - Determination of resistance to root penetration | |
| Flexible sheets for waterproofing - Bitumen, plastic and rubbersheets for roof waterproofing - Determination of watertightness after stretching at low temperatures | |
| Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 1: Underlays for discontinous roofing | |
| Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 2: Underlays for walls | |
| Flexible sheets for waterproofing - Plastic and rubber damp proof sheets including plastic and rubber basement tanking sheet - Definitions and characteristics | |
| Flexible sheets for waterproofing Bitumen damp proof sheets including bitumen basement tanking sheets Definitions and characteristics | |
| Flexible sheets for waterproofing Bitumen water vapour control layers Definitions and characteristics | |
| Flexible sheets for waterproofing Definitions and characteristics of underlays Part 1: Underlays of discontinous roofing | |
| Flexible sheets for waterproofing Definitions and characteristics of underlays Part 2: Underlays for walls | |
| Flexible sheets for waterproofing Plastic and rubber damp proof sheets including plastic and rubber basement tanking sheet Definitions and characteristics | |
| Floor Cutting-Off Machines - Safety | |
| Food processing machinery - Bread slicers - Safety and hygiene requirements | |
| Food processing machinery - Bulk milk coolers on farms - Requirements for construction, performance, suitability for use, safety and hygiene | |
| Food processing machinery - Chop cutting machines - Safety and hygiene requirements | |
| Food processing machinery - Clipping machines - Safety and hygiene requirements | |
| Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements | |
| Food processing machinery - Cubes cutting machinery - Safety and hygiene requirements | |
| Food processing machinery Chop cutting machines Safety and hygiene requirements | |
| Food processing machinery Clipping machines Safety and hygiene requirements | |
| Food processing machinery Cooking kettles equipped with powered stirrer and/or mixer Safety and hygiene requirements | |
| Foodstuffs - Detection of Irradiated Food Using Direct Epifluorscent Filter Technique/Aerobic Plate Count (DEFT/APC) - Screening Method | |
| Foodstuffs - Detection of irradiated food using photostimulated luminescence | |
| Foodstuffs - Determination of Acesulfame K in Table Top Sweetner Preparations - Spectrometric Method | |
| Foodstuffs - Determination of Aspartame in Table Top Sweetner Preparations - Method by High Performance Liquid Chromatography | |
| Foodstuffs - Determination of Cyclamate and Saccharin in Liquid Table Top Sweetner Preparations - Method by High Performance Liquid Chromatography | |
| Foodstuffs - Determination of Saccharin in Table Top Sweetner Preparations - Spectrometric Method | |
| Foodstuffs - Determination of trace elements - Determination of mercury by cold-vapour atomic absorption spectrometry (CVAAS) after pressure digestion | |
| Foodstuffs - Determination of Trace Elements - Pressure Digestion | |
| Foodstuffs - DNA Comet Assay for the Detection of Irradiated Foodstuffs - Screening Method | |
| Foodstuffs \x97 Determination of trace elements Part 1: Determination of total mercury in foodstuffs by atomic absorption spectrometry (AAS) \x97 cold vapour technique after pressure digestion | |
| Foodstuffs \x97 Determination of trace elements Part 2: Determination of total mercury in foodstuffs by atomic fluorescence spectrometry (AFS) \x97 cold vapour technique after pressure digestion | |
| Foodstuffs \x97 Determination of trace elements Part 3: Determination of total mercury in foodstuffs with atomic absorption directly from the foodstuff (elemental mercury analysis) | |
| Foodstuffs Determination of trace elements Performance criteria, general considerations and sample preparation | |
| Footwear protecting against chemicals - Part 1: Terminology and test methods | |
| Footwear protecting against chemicals - Part 2: Requirements for footwear resistant to chemicals under laboratory conditions | |
| Footwear protecting against chemicals - Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions | |
| Forged steel shackles for general lifting purposes \x97 Dee shackles and bow shackles \x97 Grade 6 \x97 Safety | |
| Forged steel shackles for general lifting purposes Dee shackles and bow shackles Grade 6 Safety | |
| Founding Austenitic cast irons | |
| Furniture - Operating mechanisms for seating and sofa-beds - Test methods | |
| Gas fired central heating boilers Type B boilers of nominal heat input exceeding 300 kW, but not exceeding 1 000 kW | |
| Gas welding equipment - Integrated flowmeter regulators used on cylinders for welding, cutting and allied processes - Classification, specification and tests | |
| Geotextiles and geotextile-related products Determination of pullout resistance in soil | |
| Grouts for ceramic tiles Part 1: Requirements, classification, designation, marking and labelling | |
| Grouts for ceramic tiles Part 2: Test methods | |
| Grouts for tiles Definitions and specifications | |
| Gypsum plasterboard thermal/acoustic insulation composite panels Definitions, requirements and test methods | |
| Harmonized System of Quality Assessment for Electronic Components Sectional Specification: Fixed Inductors for Electromagnetic Interference Suppression (Inductors for Which Safety Tests are Required) | |
| Harmonized system of quality assessment for electronic components. Blank detail specification: fixed inductors for electromagnetic interference suppression (inductors for which safety tests are required). Assessment level D | |
| Harmonized system of quality assessment for electronic components. Generic specification: fixed inductors for electromagnetic interference suppression (inductors for which safety tests are required) | |
| Health informatics - System of concepts to support continuity of care - Part 1: Basic concepts | |
| Hearing protectors - Testing - Part 1: Physical test methods | |
| Hearing protectors - Testing Part 3: Supplementary acoustic test methods | |
| Hearing protectors \x97 Testing Part 1: Physical test methods | |
| Hearing protectors Testing Part 2: Acoustic test methods | |
| Heat Exchangers - Hydronic Room Fan Coil Units - Test Procedures for Establishing the Performance | |
| Helmets for Canoeing and Whitewater Sports | |
| Helmets for Equestrian Activities | |
| Hot applied joint sealants Part 10: Test method for the determination of adhesion and cohesion following continuous extension and compression | |
| Hot applied joint sealants Part 11: Test method for the preparation of asphalt test blocks used in the function test and for the determination of compatibility with asphalt pavements | |
| Hot applied joint sealants Part 12: Test method for the manufacture of concrete test blocks for bond testing (recipe methods) | |
| Hot applied joint sealants Part 13: Test method for the determination of the discontinuous extension (adherence test) | |
| Hot applied joint sealants Part 1: Test method for the determination of density at 25 \xb0C | |
| Hot applied joint sealants Part 2: Test method for the determination of cone penetration at 25 \xb0C | |
| Hot applied joint sealants Part 3: Test method for the determination of penetration and recovery (resilience) | |
| Hot applied joint sealants Part 4: Test method for the determination of heat resistance Change in penetration value | |
| Hot applied joint sealants Part 5: Test method for the determination of flow resistance | |
| Hot applied joint sealants Part 6: Method for the preparation of samples for testing | |
| Hot applied joint sealants Part 8: Test method for the determination of the change in weight of fuel resistance joint sealants after fuel immersion | |
| Hot applied joint sealants Part 9: Test method for the determination of compatibility with asphalt pavements | |
| Hydrometry - Specification for a reference raingauge pit | |
| Identification card system Intersector integrated circuit(s) card additional formats ID-000 card size and physical characteristics | |
| Industrial valves - Cast iron globe valves | |
| Irrigation techniques - Solid set sprinkler systems - Part 1: Selection, design, planning and installation | |
| Irrigation techniques - Solid set sprinkler systems - Part 2: Test methods | |
| Jointing materials for gypsum plasterboards Definitions, requirements and test methods | |
| Leisure accommodation vehicles - Terms and definitions | |
| Lifting bag systems for fire and rescue service use - Safety and performance requirements | |
| Lighters - Child-Resistance for Lighters - Safety Requirements and Test Methods | |
| Liquid pumps - Safety requirements - Agrifoodstuffs equipment-Design rules to ensure hygiene in use | |
| Liquid pumps Safety requirements Agrifoodstuffs equipment; Design rules to ensure hygiene in use | |
| Low resistance shower hoses for sanitary tapware | |
| Low resistance shower outlets for sanitary tapware | |
| LPG cylinders Filling procedures | |
| Machine Readable Cards - Health Care Applications - Cards: General Characteristics | |
| Machine Tools - Safety - Multi-Spindle Automatic Turning Machines | |
| Machine tools - Safety - Sawing machines for cold metal | |
| Machine tools Safety Sawing machines for cold metal | |
| Manufactured articles solely filled with feather and down Requirements for upholstered parts and cushions | |
| Manufactured articles solely filled with feathers and down Measurement of thickness and compressibility of cushions Part 1: Test method by rotation | |
| Manufactured articles solely filled with feathers and down Measurement of thickness and compressibility of cushions Part 2: Test method by oscillation | |
| Materials and articles in contact with foodstuffs - Silicate surfaces - Part 1: Determination of the release of lead and cadmium from ceramic ware | |
| Materials and articles in contact with foodstuffs - Silicate surfaces - Part 2: Determination of the release of lead and cadmium from silicate surfaces other than ceramic ware | |
| Method of test for screed materials Part 10: Determination of moisture content - Calcium Carbide Method | |
| Method of test for smoothing and/or levelling compounds Determination of shrinkage | |
| Methods of test for hydraulic setting floor smoothing and/or levelling compounds - Determination of flexural and compressive strength | |
| Methods of test for screed materials - Part 7: Determination of wear resistance to rolling wheel of screed material with floor coverings | |
| Methods of test for screed materials Part 1: Sampling, making and curing specimens for test | |
| Methods of test for screed materials Part 2: Determination of flexural and compressive strength | |
| Methods of test for screed materials Part 3: Determination of wear resistance-B\xf6hme | |
| Methods of test for screed materials Part 4: Determination of wear resistance-BCA | |
| Methods of test for screed materials Part 5: Determination of wear resistance to rolling wheel of screed material for wearing layer | |
| Methods of test for screed materials Part 6: Determination of surface hardness | |
| Methods of test for screed materials Part 8: Determination of bond strength | |
| Methods of test for screed materials Part 9: Dimensional stability | |
| Minimum requirements for the content of the user manual for automotive LPG systems | |
| Natural Stone Test Methods - Determination of Water Absorption at Atmospheric Pressure | |
| Natural stone test methods Determination of resistance to ageing by SO2 action in the presence of humidity | |
| Non destructive testing Eddy current examination Equipment characteristics and verification Part 1: Instrument characteristics and verification | |
| Non-destructive testing - Eddy current examination - Equipment characteristics and verification - Part 2: Probe characteristics and verification | |
| Non-destructive testing - Eddy current examination - Equipment characteristics and verification - Part 3: System characteristics and verification | |
| Non-destructive testing - X-ray diffraction from polycrystalline and amorphous materials - Part 1: General principles | |
| Non-destructive testing - X-ray diffraction from polycrystalline and amorphous materials - Part 2: Procedures | |
| Non-destructive testing - X-ray diffraction from polycrystalline and amorphous materials - Part 3: Instruments | |
| Office furniture Visitors chairs | |
| Oil fired forced convection air heaters Stationary and transportable for space heating | |
| Peak expiratory flow meters | |
| Personal protective equipment - Ergonomic principles | |
| Petroleum and natural gas industries Pipeline transportation Pipeline valves | |
| Pigments and extenders - Methods of dispersion and assessment of dispersability in plastics Part 6: Determination by film test | |
| Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 1: General introduction | |
| Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 2: Determination of colouristic properties and ease of dispersion in plasticized polyvinyl chloride by two-roll... | |
| Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 3: Determination of colouristic properties and ease of dispersion of black and colour pigments in... | |
| Pigments and extenders \x97 Methods of dispersion and assessment of dispersibility in plastics \x97 Part 5: Determination by filter pressure value test | |
| Pigments and extenders Methods of dispersion and assessment of dispersibility in plastics Part 4: Determination of colouristic properties and ease of dispersion of white pigments in polyethylene by two-roll milling... | |
| Plastics - Simple Heat Release Test Using a Conical Radiant Heater and a Thermopile Detector | |
| Plastics Piping Systems - Glass-Reinforced Thermosetting Plastics (GRP) Pipes - Determination of Initial Longitudinal Tensile Properties | |
| Plastics Piping Systems - Glass-Reinforced Thermosetting Plastics (GRP) Pipes - Determination of the Apparent Initial Circumferential Tensile Strength | |
| Postal Services - Quality of Service - Measurement of the Transit Time of End-To-End Services for Single Piece Priority Mail and First Class Mail | |
| Potentially explosive atmospheres \x97 Explosion prevention and protection \x97 Determination of minimum ignition energy of dust/air mixtures | |
| Precast concrete products - Floor plates for floor systems | |
| Precast concrete products Floor plates for floor systems | |
| Precast concrete products Precast concrete garages Part 1: Requirements for reinforced garages monolithic or consisting of single sections with room dimensions | |
| Prefabricated gypsum plasterboard panels with a cellular paperboard core - Definitions, requirements and test methods | |
| Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG) | |
| Products and Systems for the Protection and Repair of Concrete Structures - Test Methods - Determination of the Durability of Structural Bonding Agents | |
| Products and systems for the protection and repair of concrete structures \x97 Test methods \x97 Determination of fatigue under dynamic loading \x97 Part 1: During cure | |
| Products and systems for the protection and repair of concrete structures \x97 Test methods \x97 Determination of fatigue under dynamic loading \x97 Part 2: After hardening | |
| Products used for treatment of water intended for human consumption - Granular activated alumina | |
| Products used for treatment of water intended for human consumption Bentonite | |
| Products used for treatment of water intended for human consumption Manganese dioxide | |
| Protective clothing for firefighters Requirements and test methods for fire hoods for firefighters | |
| Protective Helmets for Drivers and Passengers of Snowmobiles and Bobsleighs | |
| Railway applications - Measuring of new and modified freight wagons - Part 1: Measuring principles | |
| Railway applications - Measuring of new and modified freight wagons - Part 2: Freight wagons with bogies | |
| Railway applications - Measuring of new and modified freight wagons - Part 3: Freight wagons with 2 wheelsets | |
| Railway applications - Measuring of new and modified freight wagons - Part 4: Bogies with 2 wheelsets | |
| Railway applications - Measuring of new and modified freight wagons - Part 5: Bogies with 3 wheelsets | |
| Railway applications - Measuring of new and modified freight wagons - Part 6: Multiple and articulated freight wagons | |
| Railway applications - Methods of specifying structural requirements of bogie frames | |
| Railway applications - Suspension components - Hydraulic dampers | |
| Railway applications - Track - Track alignment design parameters - Track gauges 1 435 mm and wider - Part 2: Switches and crossings and comparable alignment design situations with abrupt... | |
| Railway applications - Track - Track alignment design parameters - Track gauges 1 435 mm and wider | |
| Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 2: Switches and crossings and comparable alignment design situations with abrupt changes... | |
| Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider Part 1: Plain line | |
| Railway applications - Track - Track geometry quality - Part 1: Characterisation of track geometry | |
| Railway applications - Track - Track geometry quality - Part 5: Geometric quality levels - Plain line | |
| Railway applications - Track - Track geometry quality - Part 5: Geometric quality levels | |
| Railway applications - Track - Track geometry quality Part 3: Measuring systems - Track construction and maintenance machines | |
| Railway applications - Track - Track geometry quality Part 4: Measuring systems - Manual and lightweight devices | |
| Railway applications - Wheelsets and bogies - Monobloc wheels - Technical approval procedure - Part 1: Forged and rolled wheels | |
| Railway applications \x97 Track \x97 Track geometry quality \x97 Part 2: Measuring systems \x97 Track recording vehicles | |
| Railway applications \x97 Track \x97 Track geometry quality Part 6: Characterisation of track geometry quality | |
| Railway applications \x97 Wheelsets and bogies \x97 Method of specifying the structural requirements of bogie frames | |
| Railway applications Rubber suspension components Elastomer-based mechanical parts | |
| Railway applications Track Safety requirements for portable machines and trolleys for construction and maintenance | |
| Railway applications/Track Track geometry quality Part 1: Characterisation of track geometry | |
| Reaction to Fire Tests for Building Products - Building Products Excluding Floorings Exposed to the Thermal Attack by a Single Burning Item | |
| Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN... | |
| Rescue systems - Transportation of incubators - Part 1: Interface conditions | |
| Rescue systems Transportation of incubators Part 2: System requirements | |
| Resilient floor coverings - Polyvinyl chloride floor coverings with particle based enhanced slip resistance - Specification | |
| Resilient, laminate and textile floor coverings - Measurement of dynamic coefficient of friction on dry floor surfaces | |
| Respiratory equipment Open-circuit self-contained diving apparatus for use with compressed Nitrox and oxygen Requirements, testing, marking | |
| Respiratory Protective Devices - Compressed Air Line Breathing Apparatus for Use with a Full Face Mask, Half Mask or a Mouthpiece Assembly - Requirements, Testing, Marking | |
| Respiratory Protective Devices - Fresh Air Hose Breathing Apparatus for Use with Full Face Mask, Half Mask or Mouthpiece Assembly - Requirements, Testing, Marking | |
| Respiratory protective devices - Self-contained closed-circuit breathing apparatus for escape - Requirements, testing, marking | |
| Rigid plastic containers - Definition of nominal, brimful and total capacity and measurement of brimful and total capacity | |
| Rigid plastics containers - Method for determination of drainability | |
| Rigid plastics containers - Specification of tolerance for dimensions, weight and volume | |
| Roller sports equipment \x97 Roller skates \x97 Safety requirements and test methods | |
| Roller sports equipment Inline-skates Safety requirements and test methods | |
| Safety of amusement rides and amusement devices Part 1: Design and manufacture | |
| Safety of amusement rides and amusement devices Part 2: Operation, maintenance and use | |
| Safety of amusement rides and amusement devices Part 3: Requirements for inspection during design, manufacture, operation and use | |
| Safety of machine tools - Pneumatic presses | |
| Safety of machine tools. Pneumatic presses | |
| Safety of machinery Guidance for the application of ergonomics standards in the design of machinery | |
| Safety requirements for cableway installations designed to carry persons - Carriers Part 2: Slipping resistance tests for grips | |
| Safety requirements for cableway installations designed to carry persons - Carriers Part 3: Fatigue tests | |
| Safety requirements for cableway installations designed to carry persons Carriers Part 1: Grips, carrier trucks, on-board brakes, cabins, chairs, carriages, maintenance carriers, tow-hangers | |
| Safety requirements for cableway installations designed to carry persons Carriers Part 2: Slipping resistance test for grips | |
| Safety requirements for cableway installations designed to carry persons Carriers Part 3: Fatigue tests | |
| Safety Requirements for Coated Abrasives | |
| Sampling procedures used for acceptance testing of in vitro diagnostic medical devices - Statistical aspects | |
| Screed material and floor screeds Screed material Properties and requirements | |
| Sherardizing - Zinc diffusion coatings on ferrous products - Specification | |
| Steel cord conveyor belts - Determination of the lateral and vertical displacement of steel cords | |
| Sterilization of medical devices Aseptic processing of liquid medical devices Requirements | |
| Structural adhesives - Guidelines for surface preparation of metals and plastics prior to adhesive bonding | |
| Surface active agents - Alkoxylated derivatives - Determination of hydroxyl value - N-methyl imidazole method | |
| Surface active agents Determination of Krafft point and solubility of ionic surface active agents | |
| Surface for sports areas - Procedure for accelerated ageing by exposure to hot air | |
| Surfaces for sports areas - Procedure for accelerated ageing by immersion in hot water | |
| Surfaces for sports areas Determination of angled ball behaviour Tennis | |
| Surfaces for sports areas Determination of dimensional changes due to the effect of varied water, frost and heat conditions | |
| Surfaces for sports areas Determination of specular reflectance | |
| Surfaces for sports areas Determination of tensile strength of synthetic yarns | |
| Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - General requirements for manufacturers, processors and products, test methods, performance requirements and... | |
| Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 2: Test methods | |
| Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment - Part 3: Performance requirements and performance levels | |
| Surgical drapes, gowns and clean air suits, used as medical devices for patients, clinical staff and equipment Part 2: Test methods | |
| Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment - Part 1: General requirements for manufacturers, processors and products | |
| Surgical drapes, gowns and clean air suits, used as medical devices, for patients, clinical staff and equipment Part 1: General requirements for manufacturers, processors and products | |
| Suspended ceilings Requirements and test methods | |
| Tanks for transport of dangerous goods - Service equipment for tanks - Overfill prevention systems for liquid fuels | |
| Temporary structures Tents Safety | |
| Tensional strapping - Guide to selection and use of tensional strapping | |
| Terrazzo tiles Part 1: Terrazzo tiles for internal use | |
| Terrazzo tiles Part 2: Terrazzo tiles for external use | |
| Textiles - Monofilaments - Determination of thermal shrinkage | |
| Textiles - Solar UV Protective Properties - Part 1: Method of Test for Apparel Fabrics | |
| Textiles and textile products - Burning behaviour - Curtains and drapes - Measurement of flame spread of vertically oriented specimens with large ignition source | |
| Textiles and textile products Burning behaviour Curtains and drapes Classification scheme | |
| Textiles Determination of the Abrasion Resistance of Knitted Footwear Garments | |
| Textiles Monofilaments Determination of tensile properties | |
| Textiles Solar UV protective properties Part 2: Classification and marking of apparel | |
| Thermal insulating materials for building applications Determination of organic content | |
| Thermal insulating products for building applications Determination of behaviour under cyclic loading | |
| Thermal performance acceptance testing of mechanical draught series wet cooling towers | |
| Thermal Performance of Buildings - Determination of Air Permeability of Buildings - Fan Pressurization Method | |
| Thermal performance of curtain walling - Calculation of thermal transmittance | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 1: General requirements | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 2: Flame spraying including HVOF | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 3: Arc spraying | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 4: Plasma spraying | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 5: Plasma spraying in chambers | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 6: Manipulator systems | |
| Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 7: Powder feed systems | |
| Thermal Spraying - Acceptance Inspection of Thermal Spraying Equipment | |
| Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals Specification | |
| Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas - Specification | |
| Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas Specification | |
| Timber Structures - Test Methods - Load Bearing Nailed Joints | |
| Timber Structures - Test Methods - Load Bearing Stapled Joints | |
| Timber Structures - Test Methods - Pull-Through Resistance of Timber Fasteners | |
| Timber Structures - Test Methods - Withdrawal Capacity of Timber Fasteners | |
| Touch and close fasteners Determination of longitudinal shear strength | |
| Tourism services - Travel agencies and tour operators - Terminology | |
| Tracked Changes (Readline) - Hot applied joint sealants Part 7: Function testing of joint sealants | |
| Tracked Changes (Redline) - Aluminium and aluminium alloys - Coil coated sheet and strip for general applications - Specifications | |
| Tracked Changes (Redline) - Bitumen and bituminous binders - Specification framework for special paving grade bitumen Part 1: Hard paving grade bitumens | |
| Tracked Changes (Redline) - Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements | |
| Tracked Changes (Redline) - Communication systems for meters - Part 1: Data exchange | |
| Tracked Changes (Redline) - Communication systems for meters - Part 3: Application protocols | |
| Tracked Changes (Redline) - Communication systems for meters \x97 Part 7: Transport and security services | |
| Tracked Changes (Redline) - Communication systems for meters Part 2: Wired M-Bus communication | |
| Tracked Changes (Redline) - Compressors and condensing units for refrigeration \x97 Performance testing and test methods Part 2: Condensing units | |
| Tracked Changes (Redline) - Concrete pavements - Part 1: Materials | |
| Tracked Changes (Redline) - Concrete pavements \x97 Part 2: Functional requirements for concrete pavements | |
| Tracked Changes (Redline) - Cranes - Offshore cranes - Part 1: General-purpose offshore cranes | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 11: Verification of resistance to damage by dropping of detonators, detonating cord relays and... | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 12: Verification of resistance to hydrostatic pressure of detonators, detonating cord relays and surface... | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 15: Verification of equivalent initiating capability of electric, non-electric and electronic detonators | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 16: Verification of delay time accuracy of electric and non-electric detonators, surface connectors and... | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 18: Verification of the series firing current of electric detonators | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 20: Verification of total electrical resistance of electric detonators | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 24: Verification of electrical non-conductivity of shock tubes | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 25: Verification of transfer capability of detonating cord relays, surface connectors and coupling accessories... | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 5: Verification of resistance to cutting damage of leading wires and shock tubes | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 7: Verification of pull-out resistance of detonators | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part 8: Verification of resistance to vibration of plain and semi-finished detonators | |
| Tracked Changes (Redline) - Explosives for civil uses - Detonators and detonating cord relays - Part-19: Verification of all-fire impulse and no-fire impulse of electric detonators | |
| Tracked Changes (Redline) - Explosives for civil uses - Part 1: Vocabulary | |
| Tracked Changes (Redline) - Explosives for civil uses - Propellants and rocket propellants - Part 3: Verification of deflagration to detonation transition of solid gun propellants | |
| Tracked Changes (Redline) - Explosives for civil uses - Propellants and rocket propellants - Part 5: Verification of safe functioning of solid rocket propellants used in small rocket motors | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays - Part 21: Verification of flash-over voltage of electric detonators | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays - Part 22: Verification of capacitance, insulation resistance and insulation breakdown of leading wires | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays - Part 23: Verification of the shock wave velocity of shock tubes | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays - Part 4: Verification of resistance to abrasion of leading wires and shock tubes | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays \x97 Part 13: Verification of the resistance to electrostatic discharge (ESD) of electric and electronic detonators... | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays \x97 Part 17: Verification of the no-fire current of electric detonators | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays \x97 Part 2: Verification of thermal stability of detonators, surface connectors, detonating cord relays and shock... | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays \x97 Part 3: Verification of insensitiveness to impact of detonators, surface connectors, detonating cord relays and... | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays \x97 Part 6: Verification of resistance to cracking of leading wires | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Detonators and detonating cord relays Part 27: Test methods for electronic initiation systems | |
| Tracked Changes (Redline) - Explosives for civil uses \x97 Propellants and rocket propellants \x97 Part 4: Determination of the burning rate of solid gun propellants and black powder | |
| Tracked Changes (Redline) - Explosives for civil uses _ Detonators and detonating cord relays - Part 9: Verification of resistance to bending of detonators | |
| Tracked Changes (Redline) - Floor cutting \x97 off machines \x97 Safety | |
| Tracked Changes (Redline) - Food processing machinery - Clipping machines - Safety and hygiene requirements | |
| Tracked Changes (Redline) - Food processing machinery - Portion cutting machines - Safety and hygiene requirements | |
| Tracked Changes (Redline) - Food processing machinery \x97 Bulk milk coolers on farms \x97 Requirements for performance, safety and hygiene | |
| Tracked Changes (Redline) - Footwear protecting against chemicals Part 1: Terminology and test methods | |
| Tracked Changes (Redline) - Footwear protecting against chemicals Part 2: Requirements for limited contact with chemicals | |
| Tracked Changes (Redline) - Footwear protecting against chemicals Part 3: Requirements for prolonged contact with chemicals | |
| Tracked Changes (Redline) - Grouts for ceramic tiles \x97 Part 1: Requirements, classification, designation, marking and labelling | |
| Tracked Changes (Redline) - Helmets for equestrian activities | |
| Tracked Changes (Redline) - Hot applied joint sealants - Part 3: Test method for the determination of penetration and recovery (resilience) | |
| Tracked Changes (Redline) - Hot applied joint sealants - Part 4: Test method for the characterization of heat resistance - Change in penetration value | |
| Tracked Changes (Redline) - Hot applied joint sealants - Part 5: Test method for the determination of flow resistance | |
| Tracked Changes (Redline) - Hot applied joint sealants Part 10: Test method for the determination of adhesion and cohesion following continuous extension and compression | |
| Tracked Changes (Redline) - Hot applied joint sealants Part 13: Test method for the determination of the discontinuous extension (adherence test) | |
| Tracked Changes (Redline) - Hot applied joint sealants Part 6: Method for the preparation of samples for testing | |
| Tracked Changes (Redline) - Hot applied joint sealants Part 8: Test method for the determination of the change in weight of fuel resistance joint sealants after fuel immersion | |
| Tracked Changes (Redline) - Lighters - Child safety requirements for lighters - Safety requirements and test methods | |
| Tracked Changes (Redline) - LPG equipment and accessories - Automotive LPG filling system for light and heavy duty vehicles - Nozzle, test requirements and dimensions | |
| Tracked Changes (Redline) - LPG equipment and accessories - Filling operations for LPG cylinders | |
| Tracked Changes (Redline) - LPG equipment and accessories \x97 Contents gauges for Liquefied Petroleum Gas (LPG) pressure vessels | |
| Tracked Changes (Redline) - LPG equipment and accessories \x97 Filling and discharge procedures for LPG road tankers | |
| Tracked Changes (Redline) - Methods of test for screed materials Part 9: Dimensional stability | |
| Tracked Changes (Redline) - Protective clothing for firefighters - Requirements and test methods for fire hoods for firefighters | |
| Tracked Changes (Redline) - Railway application - Track - Track geometry quality - Part 4: Measuring systems - Manual and lightweight devices | |
| Tracked Changes (Redline) - Railway applications - Track - Track geometry quality - Part 3: Measuring systems - Track construction and maintenance machines | |
| Tracked Changes (Redline) - Railway applications - Track - Track geometry quality Part 1: Characterization of track geometry | |
| Tracked Changes (Redline) - Railway applications - Track - Track geometry quality Part 5: Geometric quality levels - Plain line, switches and crossings | |
| Tracked Changes (Redline) - Rescue systems - Transportation of incubators Part 1: Interface requirements | |
| Tracked Changes (Redline) - Rescue systems - Transportation of incubators Part 2: System requirements | |
| Tracked Changes (Redline) - Safety requirements for cableway installations designed to carry persons - Carriers Part 1: Grips, carrier trucks, on-board brakes, cabins, chairs, carriages, maintenance carriers, tow-hangers | |
| Tracked Changes (Redline) - Safety requirements for cableway installations designed to carry persons - Carriers Part 2: Slipping resistance tests for grips | |
| Tracked Changes (Redline) - Safety requirements for coated abrasive products | |
| Tracked Changes (Redline) - Surgical clothing and drapes \x97 Requirements and test methods \x97 Part 1: Surgical drapes and gowns | |
| Tracked Changes (Redline) - Surgical clothing and drapes \x97 Requirements and test methods \x97 Part 2: Clean air suits | |
| Tracked Changes (Redline) - Tanks for transport of dangerous goods \x97 Service equipment for tanks \x97 Overfill prevention systems for liquid fuels | |
| Tracked Changes (Redline) - Temporary structure - Tents - Safety | |
| Tracked Changes (Redline) - Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals \x96 Specification | |
| Tracked Changes (Redline) - Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas \x96 Specification | |
| Tracked Changes (Redline) - Timber Structures \x97 Test methods \x97 Withdrawal capacity of timber fasteners | |
| Tracked Changes (Redline) - Transportable gas cylinders \x97 Battery vehicles and multiple-element gas containers (MEGCs) \x97 Design, manufacture, identification and testing | |
| Tracked Changes (Redline) - Water quality - Guidance standard for the routine sampling and preparation of benthic diatoms from rivers and lakes | |
| Tracked Changes (Redline) \x96 Explosives for civil uses \x97 Propellants and rocket propellants - Part 2: Verification of resistance to electrostatic discharge of solid gun propellants | |
| Tracked Changes (Redline) \x96 Thermal spraying - Acceptance inspection of thermal spraying equipment Part 5: Plasma spraying in chambers | |
| Tracked Changes (Redline) \x96 Timber structures - Test methods - Load bearing stapled joints | |
| Tracked Changes (Redline) \x96 Timber structures - Test methods - Pull through resistance of timber fasteners | |
| Transport Logistics and Services Goods transport chains Code of practice for the provision of cargo transport services | |
| Transportable gas cylinders Battery vehicles Design, manufacture, identification and testing | |
| Transportable gas cylinders Cylinder bundles Design, manufacture, identification and testing | |
| Transportation - Logistics and Services - Public Passenger Transport - Service Quality Definition, Targeting and Measurement | |
| Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar Performance requirements | |
| Ventilation for non-residential buildings Performance requirements for ventilation and room-conditioning systems | |
| Water quality Guidance standard for the routine sampling and pretreatment of benthic diatoms from rivers | |
| Wood flooring \x97 Terminology | |
| Wood preservatives Determination of the eradicant action against Hylotrupes bajulus (Linnaeus) larvae Laboratory method | |
| Wood-Based Panels - Determination of Edgewise Bending Properties | |
| Wood-based panels - Floating floors - Part 1: Performance specifications and requirements | |
| Workplace atmospheres Procedures for measuring metals and metalloids in airborne particles Requirements and test methods | |
| Workplace exposure \x97 Procedures for measuring a chemical agent present as a mixture of airborne particles and vapour \x97 Requirements and test methods |
| << Prev | Next >> |