Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
240
250
260
270
280
290
299
300
301
302
303
304
305
306
307
308
309
310
311
320
330
340
350
360
370
400
450
500
550
600
650
1000
1500
1620
| Product Name | Notes |
|---|---|
| 35 mm Microcopying of Serials | |
| A DIGITAL AUDIO INTERFACE FOR BROADCASTING STUDIOS | |
| Accelerated Ageing of Paper and Board Part 1: Method for Dry Heat Treatment at 105 Degrees C | |
| Accelerated Ageing of Paper and Board Part 2: Method for Dry Heat Treatment at 120 Degrees C or 150 Degrees C | |
| Accelerated Ageing of Paper and Board Part 3: Method for Moist Heat Treatment at 80\xb0C and 65 % Relative Humidity | |
| Accreditation of testing laboratories - Part 1: Specification of the general requirements for the technical competence of testing laboratories | |
| Adjustable Wrenches | |
| Apparatus for Connection to Private Circuits Run by Certain Public Telecommunication Operators - Part 1: Apparatus for Connection to Speechband Circuits | |
| Apparatus for Connection to Private Circuits Run by Certain Public Telecommunication Operators Part 2: Apparatus for Connection to Baseband Circuits | |
| Apparatus for Connection to Private Circuits Run by Certain Public Telecommunication Operators Part 3: Apparatus for Connection to Direct Current Circuits (This Standard has been Presented for Designation Under the... | |
| Apparatus for Connection to Private Circuits Run by Certain Public Telecommunication Operators Part 4: Apparatus for Connection to Telegraph Circuits Using SCVF Signalling | |
| Apparatus for Connection to Private Circuits Run by Certain Public Telecommunication Operators Part 5: Apparatus for Connection to Wideband (FDM) Circuits (This Standard Has Been Presented for Designation Under The... | |
| Apparatus for Connection to Private Circuits Run by Certain Public Telecommunication Operators Part 7: Apparatus for Connection to Digital Circuits According to CCITT Recommendation X.21 bis | |
| Apparatus for Connection to Private Circuits Run by Certain Public Telecommunication Operators Part 8: Apparatus for Connection to Digital Circuits with Interfaces According to CCITT G- Series Recm. Sec. 8.1:... | |
| Apparatus for Connection to Private Circuits Run by Certain Public Telecommunication Operators Part 8: Specification for Apparatus for Connection to Digital Circuits with Interfaces According to CCITT G-Series Recommendations Section... | |
| Arc Welding Power Sources, Equipment and Accessories - Part 7: Specification for Safety Requirements for Installation and Use | |
| Arc Welding Power Sources, Equipment and Accessories Part 10: Specification for Safety Requirements for Arc Welding Equipment: Welding Power Sources | |
| Arc Welding Power Sources, Equipment and Accessories Part 1: Oil Cooled Power Sources for Manual, Semi-Automatic and Automatic Metal-Arc Welding for TIG Welding | |
| Arc Welding Power Sources, Equipment and Accessories Part 2: Air Cooled Power Sources for Manual Metal-Arc Welding with Covered Electrodes and for TIG Welding | |
| Arc Welding Power Sources, Equipment and Accessories Part 3: Air Cooled Power Sources for Semi- Automatic and Automatic Metal-Arc Welding | |
| Arc Welding Power Sources, Equipment and Accessories Part 4: Welding Cables | |
| Arc welding power sources, equipment and accessories Part 5: Specification for accessories | |
| Arc Welding Power Sources, Equipment and Accessories Part 6: Safety Requirements for Construction | |
| Arc Welding Power Sources, Equipment and Accessories Part 9: Power Sources for Manual Arc Welding with Limited Duty | |
| Arc Welding Power Sources, Equipment and Accessories Pt 8: Electrode Holders and Handheld Torches and Guns for MIG, MAG and TIG Welding | |
| Assessment of Resistance of Materials Used in Protective Clothing to Molten Metal Splash | |
| Audio Quality Parameters for the Performance of a High-Quality Sound-Programme Transmission Chain - Section 10C - Audio-Frequency Characteristics of Sound-Broadcasting Signals | |
| AUDIO QUALITY PARAMETERS FOR THE PERFORMANCE OF A HIGH-QUALITY SOUND-PROGRAMME TRANSMISSION CHAIN | |
| Audio-Frequency Calibration Tape for Transverse Track Video Recorders | |
| Automatic Sampling of Cereals and Milled Cereal Products by Mechanical Means | |
| Beads for internal plastering and dry lining Part 1. Specification for galvanized steel beads | |
| Bucket Elevators - Part 2: Dimensions of Vertical Bucket Elevators with Calibrated Round Steel Link Chains | |
| Bucket Elevators Part 1: Classification of Bucket Elevators | |
| Bucket Elevators Part 3: Dimensions of Deep Elevator Bucket with Flat Rear Wall | |
| Cage Pallets for Retail Use - Part 1: Specification for Collapsible Cage Pallets Rated at 300 kg | |
| Cage Pallets for Retail Use - Part 2: Guide to the Safe Handling and Use of Collapsible Cage Pallets Rated at 300 kg | |
| Calculation of the Effective Parameters of Magnetic Piece Parts | |
| Calibration of Stylus Instruments | |
| Cardiovascular Implants Part 1: Methods of Test for Heart Valve Substitutes and Requirements for Their Packaging and Labelling | |
| Ceramic Floor and Wall Tiles Part 10: Method for Determination of Dimensions and Surface Quality | |
| Ceramic Floor and Wall Tiles Part 11: Method for Determination of Water Absorption | |
| Ceramic Floor and Wall Tiles Part 12: Method for Determination of Modulus of Rupture | |
| Ceramic Floor and Wall Tiles Part 13: Method for Determination of Scratch Harness of Surface According to Mohs | |
| Ceramic Floor and Wall Tiles Part 14: Method for Determination of Resistance to Deep Abrasion. Unglazed Tiles | |
| Ceramic Floor and Wall Tiles Part 15: Method for Determination of Linear of Thermal Expansion | |
| Ceramic Floor and Wall Tiles Part 16: Method for Determination of Resistance to Thermal Shock | |
| Ceramic Floor and Wall Tiles Part 17: Method for Determination of Glazing Resistance. Glazed Tiles | |
| Ceramic Floor and Wall Tiles Part 18: Method for Determination of Chemical Resistance. Unglazed Tiles | |
| Ceramic Floor and Wall Tiles Part 19: Method for Determination of Chemical Resistance. Glazed Tiles | |
| Ceramic Floor and Wall Tiles Part 1: Classification and Marking, Including Definitions and Characteristics | |
| Ceramic Floor and Wall Tiles Part 20: Method of Determination of Resistance to Surface Abrasion. Glazed Tiles | |
| Ceramic Floor and Wall Tiles Part 21: Method for Determination of Moisture Expansion Using Boiling Water. Unglazed Tiles | |
| Ceramic Floor and Wall Tiles Part 22: Methods of Determination of Frost Resistance | |
| Ceramic Floor and Wall Tiles Part 23: Sampling and Basis for Acceptance | |
| Ceramic Floor and Wall Tiles Part 2: Specification for Extruded Ceramic Tiles with a Low Water Absorption (EMV3%). Group A1 | |
| Ceramic Floor and Wall Tiles Part 3: Extruded Ceramic Tiles with a Water Absorption of 3% Less Than EMV 6% Section 3.1: General Products | |
| Ceramic Floor and Wall Tiles Part 3: Extruded Ceramic Tiles with a Water Absorption of 3% Less Than EMV 6% Section 3.2: Specific Products (Terre Cuite, Cotto, Baldosin Catalan) | |
| Ceramic Floor and Wall Tiles Part 4: Extruded Ceramic Tiles with a Water Absorption of 6% Less Than EMV 10% Section 4.1: General Products | |
| Ceramic Floor and Wall Tiles Part 4: Extruded Ceramic Tiles with a Water Absorption of 6% Less Than EMV 10% Section 4.2: Specific Products (Terre Cuite, Cotto, Baldosin Catalan) | |
| Ceramic Floor and Wall Tiles Part 5: Extruded Ceramic Tiles with a Water of Absorption E Greater Than 10% | |
| Ceramic Floor and Wall Tiles Part 6: Specification for Dust-Pressed Ceramic Tiles with a Low Water Absorption (EMN3%). Group BI | |
| Ceramic Floor and Wall Tiles Part 7: Dust-Pressed Ceramic Tiles with a Water Absorption of 3% Less Than E Less Than 10% | |
| Ceramic Floor and Wall Tiles Part 8: Dust-Pressed Ceramic Tiles with a Water Absorption of 6% Less Than E Less Than 10% | |
| Ceramic Floor and Wall Tiles Part 9: Specification for Dust-Pressed Ceramic Tiles with a Water Absorption of (EMN10%). Group BIII | |
| Chain Slings of Welded Construction: Grades M(4), S(6) and T(8) | |
| Chromate Conversion Coatings on Electroplated Zinc and Cadmium Coatings | |
| Code of practice for configuration management of computer-based systems | |
| Code of practice for Design and installation of ceramic fibre furnace linings | |
| Code of practice for electrical systems in office furniture and office screens | |
| Code of Practice for Maritime Structures - Part 1: General Criteria | |
| Code of Practice for Maritime Structures - Part 3: Design of Dry Docks, Locks, Slipways and Shipbuilding Berths, Shiplifts and Dock and Lock Gates | |
| Code of Practice for Maritime Structures - Part 6: Design of Inshore Moorings and Floating Structures | |
| Code of Practice for Maritime Structures Part 4: Design of Fendering and Mooring Systems | |
| Code of practice for powered lifting platforms for use by disabled persons | |
| Code of practice for Reception of sound and television broadcasting | |
| Code of practice for Test pumping of water wells | |
| Code of practice for the design and installation of drainage fields for use in wastewater treatment | |
| Coded Character Sets for Bibliographic Information Interchange Part 1: Specification for Extension of the Latin Alphabet Coded Character Set | |
| Coded Character Sets for Bibliographic Information Interchange Part 3: Specification for African Coded Character Set | |
| Coded Character Sets for Bibliographic Information Interchange Part 4: Extension of the Cyrillic Alphabet Coded Character Set | |
| Coded character sets for bibliographic information interchange. Part 2: Specification for Greek alphabet coded character set | |
| Conditioning of Sacks for Testing Part 1: Methods for Conditioning Paper Sacks | |
| Connectors for analogue telecommunication interfaces - Part 1. Specification for plugs | |
| Connectors for analogue telecommunication interfaces - Part 2: Sockets for use with plugs specified in BS 6312-1 - Section 2.1 Specification for sockets - general requirements | |
| Connectors for Analogue Telecommunication Interfaces Part 2: Sockets for Use with Plugs Specified in BS 6312: Part 1: Section 2.2: Particular Requirements for Fixed Socket-Outlets Used in Permanent Wiring Installations... | |
| Depth Micrometers | |
| Design and Installation of Small Sewage Treatment Works and Cesspools | |
| Design Loading for Buildings - Part 1: Code of Practice for Dead and Imposed Loads | |
| Design Loading for Buildings Part 3: Code of Practice for Imposed Roof Loads | |
| Determination and Verification of the Effective Depth of Carburized and Hardened Case in Steels | |
| Determination of Braking Performance of Agricultural and Forestry Vehicles | |
| Determination of Limiting Viscosity Number of Cellulose in Dilute Solutions Part 1: Cupri-Ethylene-Diami ne (CED) Method | |
| Determination of Operator's Field of Vision for Agricultural Tractors | |
| Determination of Radio-Frequency Protection Ratios for Frequency-Modulated Sound Broadcasting - Section 10B - Frequency-Modulation Sound Broadcasting in Bands 8 (VHF) and 9 (UHF) | |
| DETERMINATION OF RADIO-FREQUENCY PROTECTION RATIOS FOR FREQUENCY-MODULATED SOUND BROADCASTING | |
| Determination of the Flammability of Solid Electrical Insulating Materials When Exposed to an Igniting Source | |
| Determination of the Space Required by Capacitors and Resistors with Undirectional Terminations | |
| Determination of Water in Insulating Oils, and in Oil-Impregnated Paper and Pressboard | |
| Development and Presentation of Fire Tests and Their Use in Hazard Assessment | |
| Digital Audio Interface for Broadcasting Studios - Section 10C - Audio-Frequency Characteristics of Sound-Broadcasting Signals | |
| Dimensions of Circular Flanges for General Purpose Industrial Fans | |
| Dimensions of Small Rivets for General Purposes | |
| Door Closers Part 1: Mechanical Performance of Crank and Rack and Pinion Overhead Closers | |
| Drainage of Roofs and Paved Areas | |
| Electric surface heating - Part 1: Specification for electric surface heating devices | |
| Electric Surface Heating - Part 2: Guide to the Design of Electric Surface Heating Systems | |
| Electric surface heating - Part 3: Code of practice for the installation, testing and maintenance of electric surface heating systems | |
| Electrical Apparatus with Protection by Enclosure for Use in the Presence of Combustible Dusts Part 1: Specification for Apparatus | |
| Electrical Apparatus with Protection by Enclosure for Use in the Presence of Combustible Dusts Part 2: Guide to Selection, Installation and Maintenance | |
| Electrical Safety Requirements for Independent Power Supply Units for Indirect Connection to Certain Telecommunications Network | |
| Electrical systems in office furniture and educational furniture - Specification | |
| Electro-sensitive safety systems for industrial machines - Part 1: Specification for general requirements | |
| Electro-Sensitive Safety Systems for Industrial Machines Part 2: Specifications for Particular Requirements for an Electro-Sensitive Safety System Incorporating a Photoelectric Sensing Unit | |
| Electroacoustics - Specifications for Personal Sound Exposure Meters | |
| Electrochemical Analyzers Part 1: Method of Specifying Performance Common to All Analyzers | |
| Electrochemical Analyzers Part 2: Method for Specifying Performance of pH Value Analyzers | |
| Electrochemical Analyzers Part 3: Method for Specifying Performance of Electrolytic Conductivity Analyzers | |
| Equipment for Crop Protection | |
| Ethanol for industrial use \x97 Part 3: Method for determination of carbonyl compounds content present in moderate amounts (titrimetric method) | |
| Evaluation of Human Exposure to Vibration and Shock in Buildings (1Hz to 80Hz) | |
| Fabrics for Camping Tents | |
| Fertilizer Distributors Part 1: Methods of Evaluating Performance Under Laboratory and Field Conditions | |
| Fertilizer Distributors Part 2: Method of Test for Fertilizer Distributors in Lines | |
| Fidelity and Security of Dynamic Measurement of Petroleum Liquids and Gases in Cabled Transmission as Electric and/or Electronic Data | |
| Filing Bibliographic Information in Libraries and Documentation | |
| Fire Hazard Testing for Electrotechnical Products Part 1: Glossary of Terms | |
| Fire Hazard Testing for Electrotechnical Products Part 2: Methods of Test Section 2.1: Glow Wire Test | |
| Fire Hazard Testing for Electrotechnical Products Part 2: Methods of Test Section 2.2: Needle- Flame Test | |
| Fire Hazard Testing for Electrotechnical Products Part 2: Methods of Test Section 2.3: Bad-Connection Test with Heaters | |
| Fire Protection of Reciprocating Internal Combustion Engines | |
| Flasks with Ground Glass Joints | |
| Flexible Intermediate Bulk Containers Part 1: Flexible Intermediate Bulk Containers Designed to Be Lifted from Above by Integral or Detachable Devices | |
| Gas Appliance Governors of DN Greater than 50 and for Inlet Pressures up to 200 Mbar | |
| Gas governors Part 1. Specification for pressure governors with nominal connection size up to 50 mm for gas appliances with inlet pressures up to and including 200 mbar | |
| Gas Heated Fish and Chip Frying Ranges | |
| General methods of chemical analysis - Part 4: Method for determination of chloride ions by potentiometry | |
| General Methods of Chemical Analysis Part 1: Method for Determination of Traces of Sulphur Compounds by Reduction and Titrimetry | |
| General Methods of Chemical Analysis Part 2: Method for Determination of Silicon Content (Reduced Molybdosilicate Spectrophotometric Method) | |
| General methods of chemical analysis Part 3: Method for determination of iron content (1,10-phenanthroline spectrophotometric method) | |
| Glossary of Terms for Correspondence Envelopes | |
| Glossary of terms for open-end spinning machines | |
| Glossary of Terms relating to black tea | |
| Guide to evaluation of human exposure to vibration in buildings Part 1: Vibration sources other than blasting | |
| Guide to evaluation of human exposure to vibration in buildings Part 2: Blast-induced vibration | |
| Guide to Garment quality and relevant British Standards | |
| Guide to low temperature properties and cold weather use of diesel fuels and gas oils | |
| Guide to The use of BS 6065 \x93Methods for sampling and acceptance testing of shaped refractory products\x94 | |
| Headforms for Use in the Testing of Protective Helmets | |
| Helical-Scan Video Tape Cassette System Using 12.65 mm (0.5in) Magnetic Tape on Type VHS | |
| Impregnated Paper- Insulated Lead or Lead Alloy Sheathed Electric Cables of Rated Voltages up to and Including 33 000 V | |
| Industrial Hearing Protectors Part 1: Specification for Ear Muffs | |
| Industrial Hearing Protectors Part 2: Ear Plugs | |
| Installation of Chimneys and Flues for Domestic Appliances Burning Solid Solid-Fuel (Including Wood and Peat) Part 2: Code of Practice for Factory-Made Insulated Chimneys for Internal Applications | |
| Installation of Chimneys and Flues for Domestic Appliances Burning Solid-Fuel (Including Wood and Peat) Part 1: Code of Practice for Masonry Chimneys and Flue Pipes | |
| Installation of Domestic Gas Meters (2nd Family Gases) | |
| Insulating and Sheathing Materials of Electric Cables - Part 99: Test Methods Used in the United Kingdom but Not Specified in Parts 1 to 5 - Section 99.2 Electrical Tests... | |
| Insulating and Sheathing Materials of Electric Cables Part 4: Methds of Test Specific to Polyethylene and Polypropylene Compounds Sec 4.2: Elongation at Break After Pre- Conditioning - Wrapping Test After... | |
| Insulating and Sheathing Materials of Electric Cables Part 5: Methods of Test Specific to Filling Compounds Section 5.1: Drop-Point - Separation of Oil - Lower Temperature Brittleness - Total Acid... | |
| Insulating and Sheathing Materials of Electric Cables Part 98: Additional Harmonized Non-Electrical Test Methods Section 98.1: Test for TMPU Sheath | |
| Insulating and Sheathing Materials of Electric Cables Part 99: Test Methods Used in the United Kingdom but Not Specified in Parts 1 to 5 Section 99: Non-Electrical Tests | |
| Insulation and Sheathing Materials of Electric Cables Part 1: Methods of Test for General Application Section 1.1: Measurement of Thickness and Overall Dimensions - Tests for Determining the Mechanical Properties... | |
| Insulation and Sheathing Materials of Electric Cables Part 1: Methods of Test for General Application Section 1.2: Thermal Ageing Methods | |
| Insulation and Sheathing Materials of Electric Cables Part 1: Methods of Test for General Application Section 1.3: Methods for Determining the Density - Water Absorption Test - Shrinkage Test | |
| Insulation and Sheathing Materials of Electric Cables Part 1: Methods of Test for General Application Section 1.4: Test at Low Temperature | |
| Insulation and Sheathing Materials of Electric Cables Part 2: Methods of Test Specific to Elastomeric Compounds Section 2.1: Ozone Resistance Test - Hot Set Test - Mineral Oil Immersion Test... | |
| Insulation and Sheathing Materials of Electric Cables Part 3: Methods of Test Specific to PVC Compounds Section 3.1: Pressure Test at High Temperature - Tests for Resistance to Cracking | |
| Insulation and Sheathing Materials of Electric Cables Part 3: Methods of Test Specific to PVC Compounds Section 3.2: Loss of Mass Test - Thermal Stability Test | |
| Insulation and Sheathing Materials of Electric Cables Part 4: Methods of Test Specific to Polyethylene and Polypropylene Compounds Section 4.1: Resistance to Environmental Stress Cracking - Wrapping Test After Thermal... | |
| Limiters for High-Quality Sound-Programme Signals - Section 10B - Frequency-Modulation Sound Broadcasting in Bands 8 (VHF) and 9 (UHF) | |
| Limiters for High-Quality Sound-Programme Signals | |
| Limits of Surface Imperfections on Elastomeric Toroidal Sealing Rings ('O'-Rings) | |
| Lining of equipment with polymeric materials for the process industries - Part 2: Specification for lining with non-sheet applied thermoplastics | |
| Lining of equipment with polymeric materials for the process industries - Part 3: Specification for lining with stoved thermosetting resins | |
| Lining of Equipment with Polymeric Materials for the Process Industries - Part 5: Lining with Rubbers | |
| Lining of Equipment with Polymeric Materials for the Process Industries Part 1: Lining with Sheet Thermoplastics | |
| Lining of Equipment with Polymeric Materials for the Process Industries Part 4: Lining with Cold Curing Thermosetting Resins | |
| Loading for Buildings Part 2: Code of Practice for Wind Loads | |
| Low Temperature Properties and Cold Weather Use of Diesel Fuels and Gas Oils (Classes A1, A2 and D of BS 2869) | |
| Lubricants, industrial oils and related products (class L) - Part 1: Classification for family A (total loss systems) | |
| Lubricants, Industrial Oils and Related Products (Class L) \x97 Part 0: Classification (General) | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 2: Classification for Family F (Spindle Bearings, Bearings and Associated Clutches) | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 3: Classification for Family D (Compressors) Section 3.1: Air Compressors | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 3: Classification for Family D (Compressors) Section 3.2: Gas and Refrigeration Compressors | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 4: Classification for Family H (Hydraulic Systems) | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 5: Classification for Family T (Turbines) | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 6: Classification for Family C (Gears) | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 7: Classification for Family M (Metal- Working) | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 8: Classification for Family R (Temporary Protection Against Corrosion) | |
| Lubricants, Industrial Oils and Related Products (Class L) Part 9: Classification for Family X (Greases) | |
| Magnetic Material Part 8. Individual Materials Section 8.4 Specification for Cold-Rolled, Non-Oriented Magnetic Steel Sheet and Strip Delivered in the Finally Annealed State | |
| Magnetic materials - Part 6: Methods of measurement of the magnetic properties of isotropic nickel-iron soft magnetic alloys, types E1, E3 and E4 | |
| Magnetic Materials \x97 Part 7: Methods of Measurement of the Coercuity of Magnetic Materials in an Open Magnetic Circuit | |
| Magnetic Materials Part 10: Methods of Measurement of Magnetic Properties of Magnetic Steel Sheet and Strip at Medium Frequencies | |
| Magnetic Materials Part 11: Method of Test for the Determination of Surface Insulation Resistance of Magnetic Sheet and Strip | |
| Magnetic Materials Part 12: Guide to Methods of Assessment of Temperature Capability of Interlaminar Insulation Coatings | |
| Magnetic Materials Part 13: Methods of Measurement of Density, Resistivity and Stacking Factor of Electrical Steel Sheet and Strip | |
| Magnetic Materials Part 1: Classification | |
| Magnetic materials Part 20. Resistance and temperature classification of insulation coatings | |
| Magnetic Materials Part 2: Methods of Measurement of Magnetic, Electrical and Physical Properties of Magnetic Sheet and Strip | |
| Magnetic Materials Part 3: Methods of Measurement of the Magnetic Properties of Magnetic Sheet and Strip by Means of a Single Sheet Tester | |
| Magnetic Materials Part 4: Methods of Measurement of the d.c. Magnetic Properties of Solid Steels | |
| Magnetic Materials Part 5: Methods of Measurement of the Magnetic Properties of Magnetically Hard (Permanent Magnet) Materials | |
| Magnetic materials Part 8. Individual materials Section 8.6 Specification for soft magnetic metallic materials | |
| Magnetic materials Part 8. Individual materials Section 8.7 Specification for grain-oriented magnetic steel sheet and strip | |
| Magnetic Materials Part 8: Individual Materials Section 8.10: Specification for Magnetic Materials (Iron and Steel) for Use in Relays | |
| Magnetic Materials Part 8: Individual Materials Section 8.1: Magnetically Hard Materials | |
| Magnetic Materials Part 8: Individual Materials Section 8.2 Specification for Cold-Rolled, Magnetic, Non-Oriented, Alloyed Steel Strip Delivered in the Semi-Processed State | |
| Magnetic Materials Part 8: Individual Materials Section 8.5: Specification for Steel Sheet and Strip with Specified Mechanical Properties and Magnetic Permeability | |
| Magnetic Materials Part 8: Individual Materials Section 8.8: Specification for Thin Magnetic Steel Strip for Use at Medium Frequencies | |
| Magnetic Materials Part 8: Individual Materials Section 8.9: Standard Specification for Sintered Soft Magnetic Materials | |
| Magnetic materials Part 9. Methods for determination of the geometrical characteristics of magnetic steel sheet and strip | |
| Magnetic materials. Part 8: Individual materials. Section 8.3: Specification for cold-rolled, magnetic , non-oriented, non-alloyed steel strip delivered in the semi-processed state | |
| Maintenance of Electrical Switchgear and Control-Gear for Voltages up to and Including 650V | |
| Manufacture of Glued Structural Components of Timber and Wood Based Panel Products | |
| Maritime Structures - Part 5: Code of Practice for Dredging and Land Reclamation | |
| Maritime structures - Part 8: Code of practice for the design of Ro-Ro ramps, linkspans and walkways | |
| Maritime Structures Part 7: Guide to the Design and Construction of Breakwaters | |
| Maritime structures. Part 2: Design of quay walls, jetties and dolphins | |
| Maritime works \x96 Part 1-1: General \x96 Code of practice for planning and design for operations | |
| Maritime works \x96 Part 1-2: General \x96 Code of practice for assessment of actions | |
| Maritime works \x96 Part 1-4: General \x96 Code of practice for materials | |
| Maritime works Part 1-3: General - Code of practice for geotechnical design | |
| Maritime works Part 1-4: General - Code of practice for materials | |
| Measurement of Body Vibration Transmitted to the Operator of Earth-Moving Machinery | |
| Measurement of Drawbar Pull of Earth-Moving Machinery | |
| Measurement of Video Tape Properties | |
| Measurement, in the Laboratory, of the Specific Optical Density of Smoke Generated by Materials | |
| Measuring the Dimensions of Whole Machines with Their Equipment Used for Earth-Moving | |
| Measuring the Masses of Whole Machines, Their Equipment and Components of Earth-Moving Machinery | |
| Mechanical Performance of Peg-Type Casement Stays and Face-Fixed Wedge-Action Fasteners | |
| Men\xb4s Uniforms | |
| Method for Conversion Between the Two Coded Character Sets of BS 4730 (ISO 646) and BS 6692: Part 2: (ISO 6937-2) and the CCITT International Telegraph Alphabet No.2 (ITA 2)... | |
| Method for Determination of breaking strength of yarn from packages: Skein method | |
| Method for Determination of effective depth of hardening of steel after flame or induction hardening | |
| Method for determination of ISO speed and average gradient of direct-exposure medical and dental radiographic film/process combinations | |
| Method for Determination of the antimicrobial value of QAC disinfectant formulations | |
| Method for Expression of the Properties of Signal Generators | |
| Method for measurement of Radio interference terminal voltage of lighting equipment | |
| Method for Measurement of turning dimensions of wheeled earthmoving machinery | |
| Method for Measuring the Screen Luminance, Contrast and Reflectance of Microform Readers | |
| Method for Monitoring the levels of residual solvents in flexible packaging materials | |
| Method for Numerical designation of fabric faults by visual inspection | |
| Method for representing SI and other units in information processing systems with limited character sets | |
| Method of Determination of the effects of a small source of ignition on textile floor coverings (methenamine tablet test) | |
| Method of Expression of the Properties of Spectrum Analyzers | |
| Method of Specifying Performance Requirements for Winches on Forestry Machinery | |
| Methods for determining pressure ripple levels generated in hydraulic fluid power systems and components. High impedance method for pumps | |
| Methods for Determining Properties of Glass Fibre Reinforced Cement Material | |
| Methods for measuring television tape machine parameters | |
| Methods for Sampling and Sample Preparation of Raw Rubber | |
| Methods of Measurement of the Suppression Characteristics of Passive Radio Interference Filters and Suppression Components | |
| Methods of test for Filter papers | |
| Methods of test for gases evolved during combustion of electric cables. Method for determination of amount of halogen acid gas evolved during combustion of polymeric materials taken from cables | |
| Methods of test for insulation and sheaths of electric cables | |
| Modems for Connection to the British Telecommunications Public Switched Telephone Network | |
| Mounting Dimensions of Single Rod Double Acting Hydraulic Cylinders - Part 1: Specification for 160 Bar Medium Series | |
| Mounting Dimensions of Single Rod Double Acting Hydraulic Cylinders - Part 4: Specification for 63 Bar Series, Including Associated Components | |
| Mounting Dimensions of Single Rod Double- Acting Hydraulic Cylinders Part 2: Specification for 160 Bar Compact Series | |
| Mounting Dimensions of Single Rod Double- Acting Hydraulic Cylinders Part 3: Specification for 250 Bar Series | |
| Necessary Bandwidth of Emission in LF, MF and HF Broadcasting - Section 10A-1 - Amplitude-Modulation Sound Broadcasting in Bands 5 (LF), 6 (MF) and 7 (HF) | |
| Necessary bandwidth of emission in LF, MF and HF broadcasting | |
| Nomenclature for Assembly Tools for Screws and Nuts | |
| Nomenclature for Oilseeds | |
| Non-Broadcast Video Tape Recorders - Time Base Stability | |
| Non-Percolating Layflat Delivery Hoses and Hose Assemblies for Fire Fighting Purposes | |
| Occluded-Ear Simulator for the Measurement of Earphones Coupled to the Ear by Ear Inserts | |
| Penetrant Flaw Detection | |
| Performance Assessment of Agricultural Tractors Part 10: Method for Determination of Hydraulic Power at Tractor/Implement Interface | |
| Performance Assessment of Agricultural Tractors Part 11: Method for the Determination of the Steering Capability of Wheeled Tractors | |
| Performance Assessment of Agricultural Tractors Part 1: Methods for Determination of Available Power | |
| Performance Assessment of Agricultural Tractors Part 2: Methods for Determination of Hydraulic Power and Lifting Capacity | |
| Performance Assessment of Agricultural Tractors Part 3: Method for Determination of Turning and Clearance Diameters | |
| Performance Assessment of Agricultural Tractors Part 6: Method for Determination of Centre of Gravity | |
| Performance Assessment of Agricultural Tractors Part 7: Method for Determination of Axle Power | |
| Performance Assessment of Agricultural Tractors Part 8: Method of Testing Engine Air Cleaners | |
| Performance of windows and doors - Part 3: Classification for additional performance characteristics and guidance on selection and specification | |
| Performance of windows and doors Part 1: Classification for weathertightness and guidance on selection and specification | |
| Performance of Windows Part 1: Classification for Weathertightness (Including Guidance on Selection and Specification) | |
| Performance of Windows Part 2: Operation and Strength Characteristics | |
| Petroleum Measurement Tables | |
| Precision Vernier Depth Gauges | |
| Private Branch Exchanges for Connection to Public Switched Telecommunication Networks Run by Certain Public Telecommunication Operators: Section 6.1: Simple Call-Routing Made of PBX Operation with Terminating Stations Treated as an... | |
| Private Branch Exchanges for Connection to Public Switched Telephone Networks Run by Certain Public Telecommunication Operators Part 1: General Requirements | |
| Private Branch Exchanges for Connection to Public Switched Telephone Networks Run by Certain Public Telecommunication Operators Part 2: Private Branch Exchanges with Terminating Stations as an Entirety | |
| Private Branch Exchanges for Connection to Public Switched Telephone Networks Run by Certain Public Telecommunication Operators Part 3: Direct Dialling in on Private Branch Exchanges Section 3.1: Specification for Direct... | |
| Private Branch Exchanges for Connection to Public Switched Telephone Networks Run by Certain Public Telecommunication Operators Part 4: Specification for Ports | |
| Private Branch Exchanges for Connection to Public Switched Telephone Networks Run by Certain Public Telecommunication Operators Section 5.1: Facilities Private Branch Exchanges with Terminating Stations Treated as an Entirety | |
| Private branch exchanges for connection to public switched telephone networks run by certain public telecommunication operators. Specification for the procedure of in-service observation for PBXs undergoing type approval | |
| PVC-Covered Conductors for over-Head Power Lines | |
| Quicklime, Hydrated Lime and Natural Calcium Carbonate - Part 102: Methods for Chemical Analysis | |
| Quicklime, Hydrated Lime and Natural Calcium Carbonate - Part 103: Methods for Physical Testing | |
| Quicklime, Hydrated Lime and Natural Calcium Carbonate - Part 3: Methods for Determination of Metals in Textiles | |
| Quicklime, Hydrated Lime and Natural Calcium Carbonate - Part 4: Methods of Test for Physical Properties of Hydrated Lime and Lime Putty | |
| Quicklime, hydrated lime and natural calcium carbonate Part 101. Methods for preparing samples for testing | |
| Quicklime, Hydrated Lime and Natural Calcium Carbonate Part 1: Methods of Sampling | |
| Quicklime, Hydrated Lime and Natural Calcium Carbonate Part 2: Methods of Chemical Analysis | |
| Radio data system for automatic tuning and other applications in FM radio receivers for use with pilot-tone system | |
| Radio data system for automatic tuning and other applications in FM radio receivers for use with the pilot-tone system | |
| Reagents for chemical analysis - Part 3: Specifications (second series) | |
| Reagents for Chemical Analysis Part 1: Methods of Test | |
| Reagents for Chemical Analysis Part 2: Specifications (First Series) | |
| Recommendations for Citation of Unpublished Documents | |
| Reconstructed Stone Masonry Units | |
| Road aggregates. Metric units | |
| Rubber Compounding Ingredients: Precipitated, Hydrated Silica Part 2: Method for Determination of Physical Properties in Rubber (Including Test Recipe) | |
| Sampling and Testing Glues (Bone, Skin and Fish Glues) | |
| Sampling Empty Sacks for Testing | |
| Sampling of Coffee and Coffee Products - Part 4: Method for Preparation of Samples of Green Coffee for Use in Sensory Analysis | |
| Sampling of Coffee and Coffee Products Part 1: Method of Sampling Green Coffee in Bags | |
| Sampling of Coffee and Coffee Products Part 2: Methods of Sampling Instant Coffee in Cases with Liners | |
| Sampling of Coffee and Coffee Products Part 3: Coffee Trier for Sampling Green Coffee | |
| Sanitary Appliances Part 1: Code of Practice for Scale of Provision, Selection and Installation of Sanitary Appliances | |
| Sanitary installations - Part 1: Code of practice for the design of sanitary facilities and scales of provision of sanitary and associated appliances | |
| Sanitary installations - Part 3: Code of practice for the selection, installation and maintenance of sanitary and associated appliances | |
| Sanitary Installations Part 2: Code of Practice for Space Requirements for Sanitary Appliances | |
| Sanitary installations Part 4: Code of practice for the provision of public toilets | |
| Scales and Sizes for Plotting Frequency Characteristics and Polar Diagrams | |
| Schedule of Weights of Building Materials | |
| Seamless and Welded Steel Tubes for Automobile, Mechanical and General Engineering Purposes Part 8: Specific Requirements for Longitudinally Welded Stainless Steel Tubes | |
| Semiconductor Devices Part 1: Discrete Devices Section 1.1: General | |
| Set of Functions for Computer Graphics Programming, the Graphical Kernel System (GKS) | |
| Shapes and Dimensions (Excluding Thread Dimensions) of Plough Bolt Heads for Earth- Moving Machinery | |
| Shower Units - Part 1: Guide on Choice of Shower Units and Their Components for Use in Private Dwellings | |
| Shower Units - Part 2: Specification for the installation of shower units | |
| Shower Units - Part 4: Specification for shower heads and related equipment | |
| Shower units - Part 5. Specification for prefabricated shower trays made from acrylic material | |
| Shower units - Part 6: Specification for prefabricated shower trays made from porcelain enamelled cast iron | |
| Shower units - Part 7: Specification for prefabricated shower trays made from vitreous enamelled sheet steel | |
| Shower units - Part 8: Specification for prefabricated shower trays made from glazed ceramic | |
| Shower Units Part 3: Prefabricated Shower Enclosures and Shower Cabinets | |
| Simple Telex Terminals Using Single Channel Voice Frequency Signalling for Connection with British Telecommunications Telex Network Incorporating the Designations of the Secretary of State for Trade and Industry in Relation... | |
| Single Sideband (SSB) System for HF Broadcasting | |
| Source Encoding for Digital Sound Signals in Broadcasting Studios - Section 10C - Audio-Frequency Characteristics of Sound-Broadcasting Signals | |
| SOURCE ENCODING FOR DIGITAL SOUND SIGNALS IN BROADCASTING STUDIOS | |
| Specification for 105 mm microcopying of technical drawings (single image, A6 size) | |
| Specification for Absolute and Gauge Pressure Transmitters with Electrical Outputs | |
| Specification for arc welding plant, equipment and accessories | |
| Specification for Authorized signature lists and their representation on microfiche in bank operations | |
| Specification for Axial Lead Cores Made of Magnetic Oxides or Iron Powder | |
| Specification for Battery-Operated Electric Fence Controllers Suitable for Connection to the Supply Mains | |
| Specification for Bitumen Damp-Proof Courses for Masonry | |
| Specification for Cartridge Fuse-Links (Rated up to 5 Amperes) for a.c. and d.c. Service | |
| Specification for cassia (whole or ground) | |
| Specification for Clothing Made from Coated Fabrics for Protection Against Wet Weather | |
| Specification for Conductors in Insulated Cables and Cords | |
| Specification for cordless audio transmission devices using infra-red radiation | |
| Specification for Cotton Selvedge Tapes and Webbing for Electrical Purposes | |
| Specification for Crude Rape Seed Oil | |
| Specification for Dimensions and position of microfiche heading coating (colour stripe) | |
| Specification for dimensions of spindle gauges for ring-spinning and ring-doubling frames | |
| Specification for Drawing boards | |
| Specification for fenugreek | |
| Specification for General Requirements for Apparatus for Connection to the British Telecommunications Public Switched Telephone Network | |
| Specification for Ground mounted distribution transformers for cable box or unit substation connection | |
| Specification for helical-scan video-tape cassette system using 19 mm (3/4 in) magnetic tape, known as U-format | |
| Specification for impregnated paper-insulated cables for electricity supply. Lead or lead alloy sheathed cables for working voltages up to and including 33 kV | |
| Specification for installation of domestic-sized gas meters maximum rated capacity not exceeding 6 m3/h (2nd and 3rd family gases) - Part 1: Low pressure (2nd family gases) | |
| Specification for installation, exchange, relocation and removal of gas meters with a maximum capacity not exceeding 6 m3/h - Part 2: Medium pressure (2nd family gases) | |
| Specification for installation, exchange, relocation and removal of gas meters with a maximum capacity not exceeding 6 m3/h - Part 3: Low and medium pressure (3rd family gases) | |
| Specification for made-up curtains | |
| Specification for mustard seed | |
| Specification for Netting and Fibre Rope Load Restraint Systems in Surface Transport | |
| Specification for Non-calibrated short link steel chain (grade 30) for general engineering purposes: class 1 and 2 | |
| Specification for Performance of Leathers for Garments | |
| Specification for Performance Requirements for Cables Required to Maintain Circuit Integrity under Fire Conditions | |
| Specification for Plugs for use with British Telecommunications line jack units | |
| Specification for polyethylene pipes (type 50) in metric diameters for general purposes | |
| Specification for Processor System Bus Interface (Eurobus A) | |
| Specification for protective hats for horse and pony riders | |
| Specification for PVC-insulated cables for electricity supply | |
| Specification for QAC based aromatic disinfectant fluids | |
| Specification for Reinforced plastics pipes, fittings and joints for process plants | |
| Specification for safety requirements for apparatus for connection to British Telecommunications networks | |
| Specification for Seamless and Welded Steel Tubes for Automobile, Mechanical and General Engineering Purposes - Part 7: Specific Requirements for Submerged Arc Welded Steel Tubes | |
| Specification for Seamless and Welded Steel Tubes for Automobile, Mechanical and General Engineering Purposes \x97 Part 6: Specific Requirements for Cold Finished Electric Resistance Welded and Induction Welded Steel Tubes... | |
| Specification for seamless and welded steel tubes for automobile, mechanical and general engineering purposes Part 1. General requirements | |
| Specification for seamless and welded steel tubes for automobile, mechanical and general engineering purposes Part 4: Specific requirements for cold finished seamless steel tubes | |
| Specification for Seamless and Welded Steel Tubes for Automobile, Mechanical and General Engineering Purposes Part 5. Specific Requirements for Electric Resistance Welded and Induction Welded Steel Tubes | |
| Specification for seamless and welded steel tubes for automobile, mechanical and general engineering purposes. Part 2: Specific requirements for hot finished welded steel tubes | |
| Specification for seamless and welded steel tubes for automobile, mechanical and general engineering purposes. Part 3: Specific requirements for hot finished seamless steel tubes | |
| Specification for single-sized roadstone and chippings. Imperial units | |
| Specification for sterile, single use, fine-bore naso-enteric tubes, introducers, giving sets and nutrient containers for continuous feeding | |
| Specification for studs for rugby football boots | |
| Specification for Three-Pin Plug Connectors for Electrically Controlled Fluid Power Equipment | |
| Specification for Underground Loudspeaker Communication Systems in Coal Mines | |
| Specification for Unfilled enclosures for the dry termination of HV cables for transformers and reactors | |
| Specification for White metal ingots for capping steel wire ropes | |
| Specification for whole and ground turmeric | |
| Specification for whole or ground (powdered) cinnamon | |
| Specification. Covered electrodes for the manual metal-arc welding of carbon and carbon manganese steels | |
| Specifying Characteristics of Vibration and Shock Isolators | |
| Split Pin Holes and Wire Holes in Bolts, Screws and Studs | |
| Spraying Equipment for Crop Protection - Air-Assisted Agricultural Sprayers - Data Sheets Part 15: Typical Layout | |
| Spraying Equipment for Crop Protection - Air-Assisted Agricultural Sprayers - Data Sheets Part 16: Technical Specifications Related to Components | |
| Spraying Equipment for Crop Protection - Part 14: Test Methods for Hydraulic Sprayers | |
| Spraying Equipment for Crop Protection - Part 4: Specification for performance limits for field spraying nozzles | |
| Spraying Equipment for Crop Protection - Part 7: Guide for Typical Data Sheet Layout | |
| Spraying Equipment for Crop Protection - Part 8: Specification for Induction Hoppers | |
| Spraying Equipment for Crop Protection - Part 9: Specification for Systems for Closed Transfer of Liquid Formulations | |
| Spraying Equipment for Crop Protection Part 10: Test Method for Volume/Hectare Adjustment Systems of Agricultural Hydraulic Pressure Sprayers | |
| Spraying Equipment for Crop Protection Part 12: Sprayer Nozzles - Colour Coding for Identification | |
| Spraying Equipment for Crop Protection Part 13: Air-Assisted Sprayers - Dimensions of Nozzle Swivel Nuts | |
| Spraying Equipment for Crop Protection Part 1: Method of Test for Sprayer Nozzles | |
| Spraying Equipment for Crop Protection Part 2: Connecting Dimensions for Nozzles and Manometers | |
| Spraying Equipment for Crop Protection Part 3: Dimensions of Connecting Threading | |
| Spraying Equipment for Crop Protection Part 5: Specification for Tank Nominal Volume and Filling Hole Diameter | |
| Spraying Equipment for Crop Protection Part 6: Specification for Connecting Dimensions for Nozzles with Bayonet Fixing | |
| Stainless Steel Tubes Suitable for Screwing in Accordance with BS 21 Pipe Threads for Tubes and Fittings Where Pressure-Tight Joints Are Made on the Threads | |
| Steel Fishbolts and Nuts for Railway Rails | |
| Studs for Rugby Football Boots | |
| System for Automatic Tuning and Other Applications in FM Radio Receivers for Use with the Pilot-Tone System | |
| Terminology and Designation of the Profile Shape of Woodworking Saw Teeth | |
| Terms and Definitions Used in Frequency Planning for Sound Broadcasting - Section 10A-1 - Amplitude-Modulation Sound Broadcasting in Bands 5 (LF), 6 (MF) and 7 (HF) | |
| TERMS AND DEFINITIONS USED IN FREQUENCY PLANNING FOR SOUND BROADCASTING | |
| Terms for Self-Propelled Crawler and Wheel Tractors and Their Equipment Used for Earth-Moving | |
| Terms relating to surgical implants - Part 3: Glossary of terms relating to materials | |
| Terms relating to surgical implants - Part 4: Glossary of orthopaedic surgical terms | |
| Terms relating to surgical implants \x97 Part 1: Glossary of general medical terms | |
| Terms relating to surgical implants \x97 Part 2: Glossary of terms relating to mechanics | |
| Terms Relating to Surgical Implants Part 5: Guidance on the Usage of the Terms Valgus and Varus in Orthopaedic Surgery | |
| Test on Gases Evolved During the Combustion of Materials from Cables Part 2: Determination of Degree of Acidity (Corrosivity) of Gases by Measuring pH and Conductivity | |
| Test Signals and Metering to Be Used on International Sound Programme Connections - Section 10C - Audio-Frequency Characteristics of Sound-Broadcasting Signals | |
| TEST SIGNALS AND METERING TO BE USED ON INTERNATIONAL SOUND PROGRAMME CONNECTIONS | |
| Testing for Resin Composition for Use in Construction - Part 6: Method for determination of modulus of elasticity in compression | |
| Testing for Resin Composition for Use in Construction Part 10: Method for Measurement of Temperature of Deflection Under a Bending Stress | |
| Testing of Ethanol for Industrial Use - Part 0: General Introduction | |
| Testing of Ethanol for Industrial Use - Part 1: Method for Detection of Alkalinity or Determination of Acidity to Phenolphthalein | |
| Testing of Ethanol for Industrial Use - Part 2: Method for Determination of Carbonyl Compounds Content Present in Small Amounts (Photometric Method) | |
| Testing of Ethanol for Industrial Use - Part 4: Method for Determination of Aldehydes Content | |
| Testing of Ethanol for Industrial Use - Part 5: Method of Test for Miscibility with Water | |
| Testing of Ethanol for Industrial Use - Part 7: Method for Determination of Methanol Content (0.10% (V/V) to 1.50% (V/V)) (Visual Colorimetric Method ) | |
| Testing of Ethanol for Industrial Use - Part 8: Method for Determination of Esters Content | |
| Testing of ethanol for industrial use \x97 Part 6: Method for determination of methanol content [0.01 % (V/V) to 0.20 % (V/V)] (photometric method) | |
| Testing of Ethanol for Industrial Use Part 9: Method for Determination of Permanganate Time | |
| Testing of resin and polymer/cement compositions for use in construction - Part 11: Methods for determination of creep in compression and in tension | |
| Testing of resin and polymer/cement compositions for use in construction - Part 12: Methods for measurement of unrestrained linear shrinkage and coefficient of thermal expansion | |
| Testing of Resin Composition for Use in Construction - Part 2: Method for Measurement of Compressive Strength | |
| Testing of Resin Compositions for Use in Construction - Part 1: Method for Preparation of Test Specimens | |
| Testing of resin compositions for use in construction - Part 5: Methods for determination of density of hardened resin compositions | |
| Testing of resin compositions for use in construction - Part 8: Method for the assessment of resistance to liquids | |
| Testing of Resin Compositions for Use in Construction Part 4: Method for Measurement of Bond Strength (Slant Shear Method) | |
| Testing of Resin Compositions for Use in Construction Part 7: Method for Measurement of Tensile Strength | |
| Testing of Resin Compositions for Use in Construction Part 9: Method for Measurement and Classification of Peak Exotherm Temperature | |
| Testing of resin compositions for use in construction. Method for measurement of flexural strength | |
| Thermal Performance of Domestic Gas Appliances - Part 1: Specification for Thermal Performance of Central Heating Boilers and Circulators | |
| Thermal performance of domestic gas appliances - Part 6: Specification for thermal performance of combined appliances: fanned-circulation ducted-air heater/circulator | |
| Thermal Performance of Domestic Gas Appliances Part 3: Specification for Thermal Performance of Combined Appliances: Gas Fire/Back Boilers | |
| Thermal Performance of Domestic Gas Appliances Part 4: Specification for Thermal Performance of Independent Convector Heaters | |
| Thermal Performance of Domestic Gas Appliances Part 5: Thermal Performance of Fanned- Circulation Ducted-Air Heaters | |
| Thermal performance of domestic gas appliances. Part 2: Specification for thermal performance of gas fires | |
| This Version of the Standard Incorporates the Designations of the Secretary of State for Trade and Industry in Relation to Telecommunications Standards | |
| Timber windows Factory assembled windows of various types Specification | |
| Tolerances for fasteners - Part 2: Specification for tolerances of bolts, screws and nuts with thread diameters from 1 mm up to 3 mm and product grade F, for fine... | |
| Tolerances for Fasteners Part 1: Tolerances of Bolts, Screws and Nuts with Thread Diameters MW1.6 mm and MV150 mm and Product Grades A, B and C | |
| Tolerances for Fasteners Part 3: Specification for Tolerances of Plain Washers for Bolts, Screws and Nuts with Nominal Thread Diameters from 1 mm up to and Including 150 mm. Product... | |
| Tool Chucks with Clamp Screws for Flatted Parallel Shanks Part 1: Dimensions of Chuck Nose | |
| Tool Chucks with Clamp Screws for Flatted Parallel Shanks Part 2: Dimensions of of Taper Shanks | |
| Trace Elements in Milk and Milk Products Part 1: Method for the Determination of Copper Content (Reference Method) | |
| Trace Elements in Milk and Milk Products Part 2: Method for the Determination of Iron Content (Reference Method) | |
| Tracked Changes (Redline) - BS 6349-1-3 - Maritime works Part 1-3: General - Code of practice for geotechnical design | |
| Tracked Changes (Redline) - Electrical systems in furniture - Specification | |
| Tracked Changes (Redline) - Maritime works \x96 Part 5: Code of practice for dredging and land reclamation | |
| Tracked Changes (Redline) - Maritime works Part 2: Code of practice for the design of quay walls, jetties and dolphins | |
| Tracked Changes (Redline) - Maritime works. Part 1-4: General - Code of practice for materials | |
| Tracked Changes (Redline) - Sanitary installations Part 3: Code of practice for the selection, installation and maintenance of sanitary and associated appliances | |
| Tracked Changes (Redline) - Specification for installation, exchange, relocation, maintenance and removal of gas meters with a maximum capacity not exceeding 6 m3/h \x96 Part 1: Low pressure (2nd family... | |
| Tracked Changes (Redline) - Specification for installation, exchange, relocation, maintenance and removal of gas meters with a maximum capacity not exceeding 6 m3/h Part 2: Medium pressure (2nd family gases)... | |
| Transportable Accommodation Unit Part 1: Recommendations for Design and Construction | |
| Transportable Accommodation Unit Part 2: Recommendations for Transportation and Siting, with Guidance on Occupancy | |
| Valves for Cryogenic Service | |
| Volumetric Rating of Hoe Type Buckets of Hydraulic Excavators Used for Earth-Moving | |
| Volumetric Rating of Loader and Front Loading Excavator Buckets Used for Earth-Moving | |
| Water Repellants for Masonry Surfaces | |
| Welded Cold Formed Steel Structural Hollow Sections | |
| Wood Windows - Part 1: Specification for Factory Assembled Windows of Various Types | |
| Wood Windows Part 2: Wood Double Hung Sash Windows | |
| Wood Windows Part 3: Wood Double- Hung Sash and Case Windows (Scottish Type) |
| << Prev | Next >> |