Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 303 304 305 306 307 308 309 310 311 312 313 314 315 320 330 340 350 360 370 400 450 500 550 600 650 1000 1500 1620
Product Name Notes
8-Bit Single-Byte Coded Graphic Character Sets: Part 1: Latin Alphabet No. 1
8-Bit Single-Byte Coded Graphic Character Sets: Part 2: Latin Alphabet No. 2
Alternating Current Static Watt-Hour Meters for Active Energy (Classes 1 and 2)
Analysis of Milk-Based Products Part 1: Determination of Fat Content of Milk-Based Infant Foods by the Rose-Gottlieb Gravimetric Method
Analysis of Milk-Based Products Part 5: Determination of Titratable Acidity of Yogurt (Potentiometric Method)
Analysis of sodium chloride for industrial use - Part 10: Method for determination of pH and total alkalinity
Analysis of sodium chloride for industrial use - Part 11: Method for determination of iron content
Analysis of Sodium Chloride for Industrial Use - Part 1: Method for Determination of Sodium Chloride Content
Analysis of Sodium Chloride for Industrial Use - Part 2: Method for Determination of Moisture Content
Analysis of Sodium Chloride for Industrial Use - Part 3: Method for Determination of Matter Insoluble in Water or in Acid
Analysis of Sodium Chloride for Industrial Use - Part 4: Method for Determination of Sulphate Content
Analysis of Sodium Chloride for Industrial Use - Part 7: Method for Determination of Copper Content
Analysis of sodium chloride for industrial use - Part 8: Method for determination of lead content
Analysis of sodium chloride for industrial use - Part 9: Method for determination of mercury content
Analysis of sodium chloride for industrial use \x97 Part 6: Method for determination of cadmium content
Analysis of Sodium Chloride for Industrial Use Part 12: Methods of Determination of Anti- Caking Additives Content of Salt for Food Use
Analysis of Sodium Chloride for Industrial Use Part 5: Method for Determination of Calcium and Magnesium Contents
Anchor Chains for Small Craft
Apparatus for Connection to Public Telecommunications Systems Using Signalling over a 2048 kbit/s G.703 Interface - Part 3: Requirements for Apparatus for Connection to Channel Associated Signalling Systems (CASS)
Apparatus for Connection to Public Telecommunications Systems Using the Digital Access Signalling System No. 2 (DASS 2) Via a 2048 kbit/s CCITT Recommendation G.703 Interface - Part 2: Specification for...
Apparatus for Connection to Public Telecommunications Systems Using the Digital Access Signalling System No. 2 (DASS 2) Via a 2048 kbit/s CCITT Recommendation G.703 Interface Part 1: General Requirements
Binary Floating Point Arithmetic for Microprocessor Systems
Blind Rivets with Break Mandrel Part 1: Specification for Closed End Blind Rivets
Blind Rivets with Break Mandrel Part 2: Specification for Open End Blind Rivets
Body measurements of boys and girls from birth up to 16.9 years - Part 1: Information in the form of tables
Body measurements of boys and girls from birth up to 16.9 years - Part 2: Recommendations of body dimensions for children
Building Tolerances: Measurement of Buildings and Building Products Part 1: Methods and Instruments
Building Tolerances: Measurement of Buildings and Building Products Part 2: Position of Measuring Points
Cabinet Towels Part 1: Specification
Cabinet Towels Part 2: Specification for Processing
Catheter Mounts (Flexible Adaptors) for Use with Medical Breathing Systems
Cathodic protection - Part 1: Code of practice for land and marine applications
Cavities for Hydraulic Fluid Power Cartridge Valves Part 1: Two-Port Slip-In Valves
Chemical Tests for Raw and Vulcanized Rubber - Part 10: Method for Preparation and Examination of Water Extract
Chemical Tests for Raw and Vulcanized Rubber - Part 11: Butadiene - Section 11.1: Method for Determination of Microstructure
Chemical Tests for Raw and Vulcanized Rubber - Part 11: Butadiene Rubber - Section 11.2: Method for Determination of Unsaturation
Chemical Tests for Raw and Vulcanized Rubber - Part 22: Determination of Chlorine Content - Section 22.1: Parr Bomb Method
Chemical tests for raw and vulcanized rubber - Part 32: Methods for determination of accelerators - Section 32.1 Gas and thin layer chromatography
Chemical tests for raw and vulcanized rubber Part 12: Determination of bound styrene-butadiene rubber, emulsion polymerized: refractive index method
Chemical Tests for Raw and Vulcanized Rubber Part 13: Method for Determination of Total Hydrocarbon Content
Chemical Tests for Raw and Vulcanized Rubber Part 14: Methods for Determination of Carbon Black Content
Chemical Tests for Raw and Vulcanized Rubber Part 15: Method for Thermogravimetric Determination of the Composition of Vulcanizates and Uncured Compounds Section 15.1: Butadiene, Ethylene-Propylene, Copolymer and Terpolymer, Isobutene-Isoprene, Isoprene...
Chemical Tests for Raw and Vulcanized Rubber Part 21: Determination of Nitrogen Content
Chemical Tests for Raw and Vulcanized Rubber Part 22: Methods for Determination of Bromine and Chlorine Content Section 22.2: Oxygen Flask Combustion Technique for Determination of Bromine and Chlorine
Chemical Tests for Raw and Vulcanized Rubber Part 23: Methods for Determination of Total Sulfur Content Section 23.1: Oxygen Combustion Flask Method
Chemical tests for raw and vulcanized rubber Part 24: Determination of free sulfur
Chemical Tests for Raw and Vulcanized Rubber Part 25: Method for Determination of Sulphide Sulphur Content
Chemical Tests for Raw and Vulcanized Rubber Part 26: Methods for Determination of Manganese Content Section 26.1: Atomic Absorption Spectrometry
Chemical Tests for Raw and Vulcanized Rubber Part 26: Methods for Determination of Manganese Content Section 26.2: Sodium Periodate Photometric Methods
Chemical Tests for Raw and Vulcanized Rubber Part 27: Methods for Determination of Iron Content Section 27.1: Atomic Absorption Spectrometry
Chemical Tests for Raw and Vulcanized Rubber Part 27: Methods for Determination of Iron Content Section 27.2: Photometric Method
Chemical Tests for Raw and Vulcanized Rubber Part 28: Methods for Determination of Copper Content Section 28.1: Atomic Absorption Spectrometry
Chemical Tests for Raw and Vulcanized Rubber Part 28: Methods for Determination of Copper Content Section 28.2: Photometric Method
Chemical Tests for Raw and Vulcanized Rubber Part 29: Methods for Determination of Zinc Content Section 29.1: Atomic Absorption Spectrometry
Chemical Tests for Raw and Vulcanized Rubber Part 2: Sample Preparation Section 2.2: Vulcanized Rubber
Chemical Tests for Raw and Vulcanized Rubber Part 30: Methods for Determination of Lead Content Section 30.1: Atomic Absorption Spectrometry
Chemical Tests for Raw and Vulcanized Rubber Part 31: Determination of Anti-Degradants Section 31.1: High-Performance Liquid Chromatography
Chemical Tests for Raw and Vulcanized Rubber Part 3: Methods for Determination of Solvent Extract
Chemical Tests for Raw and Vulcanized Rubber Part 4: Methods for Dissolution of Rubber by Acid Digestion
Chemical Tests for Raw and Vulcanized Rubber Part 5: Methods for Determination of Ash Content
Chemical Tests for Raw and Vulcanized Rubber Part 6: Methods for Determination of Volatile Matter Section 6.1: Raw Rubber
Chemical Tests for Raw and Vulcanized Rubber Part 7: Methods for Determination of Polymer Content Section 7.1: Polyisoprene Content
Chemical Tests for Raw and Vulcanized Rubber Part 8: Method for Determination of Dirt Content of Raw Natural Rubber
Chemical Tests for Raw and Vulcanized Rubber Part 9: Method for Determination of Soap and Organic Acid Content in Raw Styrene-Butadiene Rubber
Circuit-Breakers for Equipment (CBE)
Classification and Interpretation of New Lighting Products
Classification of refractories - Part 1: Shaped refractory products - Section 1.1 Insulating products
Classification of refractories - Part 1: Shaped refractory products - Section 1.2 Alumina, silica and alumino-silicate products
Classification of refractories - Part 1: Shaped refractory products - Section 1.3 Basic products containing less than 7 % carbon
Classification of refractories - Part 1: Shaped refractory products - Section 1.4 Basic products containing more than 7 % carbon
Classification of refractories - Part 3: Ceramic fibre products - Section 3.1 Blankets, mats, felts and paper
Classification of Refractories Part 2: Unshaped Refractory Products Section 2.1: Alumina, Silica and Alumino- Silicate Products
Classification of Refractories Part 2: Unshaped Refractory Products Section 2.2: Basic Products
Close Coupled Suites with Flush Capacity of 7.5L Maximum
Coatings on metal fasteners - Part 10: Specification for organic coatings
Coatings on Metal Fasteners - Part 11: Specification for Zinc Flake Non-Electrolytically Applied Cured Coatings
Coatings on metal fasteners - Part 12: Requirements for imperial fasteners
Coatings on metal fasteners - Part 1: Specification for general requirements and selection guidelines
Coatings on metal fasteners - Part 2: Specification for torque/clamping force relationship
Coatings on Metal Fasteners - Part 7: Specification for Mechanically Applied Zinc Coatings
Coatings on Metal Fasteners Part 3: Specification for Electroplated Zinc and Cadmium Coatings
Coatings on metal fasteners Part 4. Specification for electroplated nickel, nickel/chrorniurn and copper/nickel/chromi um coatings
Coatings on metal fasteners Part 6. Specification for hot dipped galvanized coatings
Coatings on metal fasteners Part 6: Specification for hot dipped galvanized coatings
Coatings on metal fasteners Part 8. Specification for sherardized coatings
Coatings on metal fasteners Part 9. Specification for phosphate or phosphate and oil coatings
Code for Bibliographic Identification (Biblid) of Contributions in Serials and Books
Code of Practice for Article Theft Detection Systems
Code of Practice for Assessing the Cleanliness of Hydraulic Fluid Power Components
Code of practice for Design and construction of glass reinforced plastics (GRP) piping systems for individual plants or sites
Code of Practice for Design of High - Voltage Open-Terminal Stations
Code of Practice for Distribution of Electricity on Construction and Building Sites
Code of Practice for Intruder Alarm Systems with Mains Wiring Communication
Code of Practice for Non-Reclosable Packaging for Solid Dose Units of Medicinal Products
Code of Practice for Safe Use of Construction Hoists
Code of Practice for Safe Working on Lifts
Code of Practice for Safeguarding of the Hazard Points on Troughed Belt Conveyors
Code of Practice for Supplementary Checking of Metallic Materials of Construction in Pressurized Systems
Code of practice for the operation of fire protection measures - Part 1: Electrical actuation of gaseous total flooding extinguishing systems
Code of practice for the operation of fire protection measures - Part 4: Actuation of release mechanisms for doors
Code of practice for the operation of fire protection measures \x96 Part 4: Actuation of release mechanisms for doors
Code of Practice for the Operation of Fire Protection Measures Part 3: Electrical Actuation of Pre-Action Sprinkler Systems
Code of practice for the operation of fire protection measures Part 4: Actuation of release mechanisms for doors
Code of practice for the operation of fire protection measures Part 5: Electrical actuation of watermist systems (except pre-action systems)
Code of practice for the operation of fire protection measures Part 6: Fire detection and fire alarm systems \x96 Interface with ancillary systems and equipment
Complete Spectacles Part 1: Ready-to-Wear Near-Vision Spectacles
Complete Spectacles Part 2: Specification for Prescription Spectacles
Components for Smoke and Heat Control Systems - Part 3: Specification for Smoke Curtains
Components for smoke and heat control systems - Part 4: Functional recommendations and calculation methods for smoke and heat exhaust ventilation systems, employing steady-state design fires - Code of practice...
Components for smoke and heat control systems - Part 7: Code of practice on functional recommendations and calculation methods for smoke and heat control systems for covered car parks
Components for Smoke and Heat Control Systems Part 1: Natural Smoke and Heat Exhaust Ventilators
Components for Smoke and Heat Control Systems Part 2: Powered Smoke and Heat Exhaust Ventilators
Components for smoke and heat control systems Part 5: Functional recommendations and calculation methods for smoke and heat exhaust ventilation systems, employing time-dependent design fires Code of practice
Components for smoke and heat control systems Part 6: Specifications for cable systems
Components for smoke control systems Part 8: Code of practice for planning, design, installation, commissioning and maintenance
Computer Graphics: Programmer's Hierarchical Interactive Graphics System (PHIGS) Part 1: Specification for a Set of Functions
Computer Graphics: Programmer's Hierarchical Interactive Graphics System (PHIGS) Part 2: Specification for Archive File Format
Computer Graphics: Programmer's Hierarchical Interactive Graphics System (PHIGS) Part 3: Specification for Clear-Text Encoding of Archive File
Conference Systems: Electrical and Audio Requirements
Connectors for Access to the Integrated Services Digital Network (ISDN) Part 1: Specification for Basic Access Interface Connector and Its Contact Assignments
Construction and Layout of Pedals of Self- Propelled Industrial Trucks Sit-Down Rider- Controlled
Contact lenses - Part 2: Method of classifying contact lens materials
Contact Lenses Part 12: Determination of Oxygen Permeability and Transmissibility by the FATT Method
Contact Lenses Part 1: Specification for Rigid Corneal and Scleral Contact Lenses
Contact Lenses Part 3: Methods of Test for Contact Lenses
Control Functions for ISO 7-Bit and 8-Bit Coded Character Sets
Density hydrometers for use in milk - Part 2: Methods
Dental Resin-Based Pit and Fissure Sealants
Design and Construction of Reciprocating Type Compressors for the Process Industry
Design and Construction of Screw and Related Type Compressors for the Process Industry
Design and Construction of Turbo-Type Compressors for the Process Industry
Determination of Delamination Force of Textile Floor Coverings
Determination of Hydraulic Fluid Power Motor Characteristics Part 1: Method at Constant Low Speed and at Constant Pressure
Determination of Hydraulic Fluid Power Motor Characteristics Part 2: Method for Startability
Determination of Hydraulic Fluid Power Motor Characteristics Part 3: Method at Constant Flow and at Constant Torque
Digital Audio Interface
Direct Current and Low Frequency Electronic Measuring Instruments with a Digital Display
Direct Surfaced Wood Chipboard Based on Thermosetting Resins
Double Regulating Globe Valves and Flow Measurement Devices for Heating and Chilled Water Systems
Drycleanability of Leather Garments - Part 1: Specification for Drycleanability and for Appropriate Care Labels
Drycleanability of Leather Garments - Part 2: Method for Assessing Drycleanability
Electric cables - Thermosetting insulated and thermoplastic sheathed cables for voltages up to and including 450/750 V for electric power and lighting and having low emission of smoke and corrosive...
Electric Stunners for Poultry
Electrical Apparatus for the Detection of Combustible Gases in Domestic Premises
Ergonomics of Design and Use of Visual Display Terminals (VDTs) in Offices Part 1: Introduction
Ergonomics of Design and Use of Visual Display Terminals (VDTs) in Offices Part 2: Recommendations for the Design of Office VDT Tasks
Ergonomics of Design and Use of Visual Display Terminals (VDTs) in Offices Part 3: Specification for Visual Displays
Ergonomics of Design and Use of Visual Display Terminals (VDTs) in Offices Part 4: Keyboards
Ergonomics of Design and Use of Visual Display Terminals (VDTs) in Offices Part 5: VDT Work Stations
Ergonomics of Design and Use of Visual Display Terminals (VDTs) in Offices Part 6: Code of Practice for the Design of VDT Work Environments
Evaluation and measurement for vibration in buildings - Part 2: Guide to damage levels from groundborne vibration
Evaluation and Measurement of Vibration in Buildings Part 1: Guide for Measurement of Vibrations and Evaluation of Their Effects on Buildings
Fibre Distributed Data Interface (FDDI) Part 1: Token Ring Physical Layer Protocol (PHY)
Field Test Method for Determining the Relative Protective Effectiveness of a Wood Preservative in Ground Contact
Flexible Steel Conduit for Cable Protection and Flexible Steel Tubing to Enclose Flexible Drives Part 1: Flexible Steel Conduit and Adaptors for the Protection of Electric Cable
Full-Flow Lubricating Oil Filters for Internal Combustion Engines Part 11: Methods of Test for Self-Cleaning Filters
Full-Flow Lubricating Oil Filters for Internal Combustion Engines Part 1: Methods of Test for Differential Pressure/Flow Characteristics
Fusion Bonded Epoxy Coated Carbon Steel Bars for the Reinforcement of Concrete Part 1: Coated Bars
Fusion Bonded Epoxy Coated Carbon Steel Bars for the Reinforcement of Concrete Part 2: Coatings
General Requirements for Marine Navigational Equipment
Glossary for Terminology Related to Microprocessors
Glossary of Terms for Defects in Knitted Fabrics
Glossary of Terms for Defects in Woven Fabrics
Grounds Maintenance - Part 1: Recommendations for Establishing and Managing Grounds Maintenance Organizations and for Design Considerations Related to Maintenance
Grounds Maintenance - Part 2: Recommendations for the Maintenance of Hard Areas (Excluding Sports Surfaces)
Grounds Maintenance - Part 3: Recommendations for Maintenance of Amenity and Functional Turf (Other Than Sports Turf)
Grounds Maintenance - Part 4: Recommendations for Maintenance of Soft Landscape (Other Than Amenity Turf)
Grounds Maintenance - Part 5: Recommendations for the Maintenance of Water Areas
Guide for Characteristics and Performance of Mechanical Shock Testing Machines
Guide for Characteristics of Local Area Networks (LAN)
Guide for Computer System Configuration Diagram (Symbols and Conventions)
Guide for Local Area Networks CSMA/DC 10 Mbits/s Baseband Planning and Installation
Guide for Prevention of corrosion of metals caused by vapours from organic materials
Guide for Prevention of leaks from hydraulic fluid power systems
Guide for the Use of Fire-Resistant Hydraulic Fluids
Guide to Assessment of position, size and departure from nominal form of geometric features
Guide to Choice of Aperture Size and Wire Diameter Combinations for Industrial Wire Screens and Woven Wire Cloth Part 1: General
Guide to Choice of Aperture Size and Wire Diameter Combinations for Industrial Wire Screens and Woven Wire Cloth Part 2: Preferred Combinations for Woven Wire Cloth
Guide to Choice of Aperture Size and Wire Diameter Combinations for Industrial Wire Screens and Woven Wire Cloth Part 3: Preferred Combinations for Pre-Crimped or Pressure-Welded Wire Screens
Guide to Choice of Chemical Disinfectants
Guide to Design of Test Rooms for Sensory Analysis of Food
Guide to Graphical Symbols for Use on Equipment
Guide to Laboratory Methods for Sampling and and Analysis of Particulate Matter Generated by Arc Welding Consumables
Guide to Quality Systems Auditing
Guide to Specifying Electronic Typographic Markup (SETM)
Guide to the Preparation of Specifications
Haemodialysers and Related Equipment Part 1: Haemodialysers, Haemofilters and Haemoconcentrators
Haemodialysers and Related Equipment Part 2: Extracorporeal Circuits for Use with Haemodialysers, Haemofilters and Haemoconcentrators
Half Masks and Quarter Masks for Respiratory Protective Devices
Hard Drawn Aluminium Wire for Overhead Line Conductors
Heat Meters Part 1: General Requirements
Heat Meters Part 3: Methods of Test for Pattern Approval and Initial Verification
Heat meters. Part 2: Specification for installation
Hydraulic Fluid Power - Gas-Loaded Accumulators Part 2: Dimensions of Gas Ports
Hydraulic Fluid Power Quick-Action Couplings: Part 1: Dimensions and Performance
Hydraulic Fluid Power Quick-Action Couplings: Part 2: Methods of Test
Hydro-Pneumatic Accumulators for Fluid Power Purposes Part 1: Seamless Steel Accumulator Bodies Above 0.5L Water Capacity
Impact Absorbing Playground Surfacing - Performance Requirements and Test Methods
Inclusion of Glass in the Construction of Tables or Trolleys
Industrial Robots Part 1: Glossary of Terms
Industrial Robots Part 2: Guide to Definitions of Coordinate Systems and Motions
Industrial Robots Part 3: Specification for the Presentation of Characteristics by the Manufacturer
Industrial Robots Part 4: Performance Criteria and Testing Sec 4.1: Methods for Comprehensive Testing
Industrial Robots Part 5: Mechanical Interfaces Section 5.1: Circular Form (Form A)
Industrial Robots Part 6: Recommendations for Safety
Information Exchange Systems: End System to Intermediate System Routeing Exchange Protocol for Use in Conjunction with the Protocol for Providing the Connectionless-Mode Network Service
Information Processing Systems: Data Communications: Network Service Definition
Installation of monolithic refractories - Part 1: Code of practice for installation by casting
Installation of monolithic refractories - Part 2: Code of practice for installation by gunning
Instant Tea
Laboratory Fume Cupboards Part 2: Recommendations for the Exchange of Information and Recommendations for Installation
Laboratory Fume Cupboards Part 3: Recommendations for Selection, Use and Maintenance
Laboratory fume cupboards. Part 1: Specification for safety and performance
Laboratory fume cupboards. Part 4: Method for determination of the containment value of a laboratory fume cupboard
Laminated Core Packages for Transformers and Inductors Used in Telecommunication and Electronic Equipment Part 1: Dimensions
Marine Facsimile Receivers for Meteorological Charts
Marine Gyro-Compasses
Marine Radar Reflectors
Measurement of the Density of milk using a hydrometer - Part 1: Specification for hydrometers for use in milk
Measuring Instruments for Building Construction - Part 6: Methods for Determining Accuracy in Use of Laser Instruments
Measuring Instruments for Building Construction - Part 7: Methods for Determining Accuracy in Use of Instruments When Used for Setting Out
Measuring Instruments for Building Construction Part 1: Methods for Determining Accuracy in Use: Theory
Measuring Instruments for Building Construction Part 2: Methods for Determining Accuracy in Use: Measuring Tapes
Measuring Instruments for Building Construction Part 3: Methods for Determining Accuracy in Use: Optical Levelling Instruments
Measuring Instruments for Building Construction Part 4: Methods for Determining Accuracy in Use of Theodolites
Measuring Instruments for Building Construction Part 5: Methods for Determining Accuracy in Use of Optical Plumbing Instruments
Measuring Instruments for Building Construction Part 8: Methods for Determining Accuracy in Use of Electronic Distance-Measuring Instruments up to 150 m
Memorandum on the Standardization of the Programming Language FORTRAN
Memorandum on the Standardization of The programming language PL/1
Metallic Materials for Surgical Implants Part 10: Specification for Wrought Titanium 5-Aluminium 2.5-Iron Alloy
Metallic Materials for Surgical Implants Part 11: Specification for Wrought Titanium 6-Aluminium 7-Niobium Alloy
Metallic Materials for Surgical Implants Part 12: Specification for Wrought Cobalt-Chromium-Moly bdenum Alloy
Metallic Materials for Surgical Implants Part 13: Specification for Unalloyed Tantalum for Surgical Implant Applications
Metallic Materials for Surgical Implants Part 1: Wrought Stainless Steel
Metallic Materials for Surgical Implants Part 2: Unalloyed Titanium
Metallic Materials for Surgical Implants Part 3: Wrought Titanium 6-Aluminium 4-Vanadium Alloy
Metallic Materials for Surgical Implants Part 4: Cobalt-Chromium- Molybdenum Casting Alloy
Metallic Materials for Surgical Implants Part 5: Specification for Wrought Cobalt-Chromium-Tung sten-Nickel Alloy
Metallic Materials for Surgical Implants Part 6: Wrought Cobalt- Nickel-Chromium- Molybdenum Alloy
Metallic Materials for Surgical Implants Part 7: Specification for Cobalt-Chromium-Nick el-Molybdenum-Iron Alloy
Metallic Materials for Surgical Implants Part 8: Wrought Cobalt- Nickel-Chromium- Molybdenum-Tungsten- Iron Alloy
Metallic Materials for Surgical Implants Part 9: High-Nitrogen Stainless Steel
Method for Assessing Thermal Performance of Low Temperature Hot Water Boilers Using a Test Rig
Method for Calculation of Qualities of Petroleum and Liquid Petroleum Products Part 2: Dynamic Measurement
Method for Constant Amplitude Strain Controlled Fatigue Testing
Method for Describing Characteristics of Servo-Hydraulic Test Equipment for Generating Vibration
Method for Determination of Aniline Point and Mixed Aniline Point of Petroleum Products and Hydrocarbon Solvents
Method for Determination of Distillation Characteristics of Petroleum Products
Method for Determination of Fatigue Pressure Rating of Metal Pressure Containing Envelopes in Hydraulic Fluid Power Systems
Method for Determination of Flow-Rate Characteristics of Pneumatic Fluid Power Components
Method for Determination of the Bulking Thickness, Apparent Bulk Density, Compressibility and Compressibility Index of Soft Creped Tissue Paper
Method for Determination of the Compressive Strength of Paper and Board by the Short Span Test
Method for Determination of the Maximum Safe Ironing Temperature of Fabrics
Method for Determination of Total Acid Number in Petroleum Products by Semi-Micro Colour Indicator Titration
Method for Gas Chromatographic Analysis of Liquified Petroleum Gas
Method for Presentation of Dimensional Accuracy Data in Building Constructions
Method of test for Ignitability of fabrics used in the construction of large tented structures
Method of Test for Magnetite for Use in Coal Preparation
Methods for Analysis of high purity copper cathode Cu-CATH-1 - Part 1: Method for determination of cadmium, manganese and silver (screening procedure for chromium, cobalt, iron, nickel and zinc) by...
Methods for Analysis of high purity copper cathode Cu-CATH-1 - Part 2: Method for determination of chromium, cobalt, iron, nickel and zinc by discrete volume nebulization atomic absorption spectrophotometry
Methods for Analysis of high purity copper cathode Cu-CATH-1 - Part 3: Method for determination of antimony, arsenic, bismuth, selenium, tellurium and tin by hydride generation and atomic absorption spectrophotometry...
Methods for Analysis of high purity copper cathode Cu-CATH-1 - Part 4: Method for determination of antimony, arsenic, bismuth, lead, selenium, tellurium and tin by electrothermal atomization atomic absorption spectrophotometry...
Methods for Analysis of high purity copper cathode Cu-CATH-1 - Part 5: Method for determination of sulphur by hydrogen sulphide evolution and spectrophotometry
Methods for Analysis of high purity copper cathode Cu-CATH-1 - Part 6: Method for determination of phosphorus and silicon by spectrophotometry
Methods for Analysis of high purity copper cathode Cu-CATH-1 Part 7. Method for determination of lead by lanthanum hydroxide separation and atomic absorption spectrophotometry
Methods for Analysis of Milk-Based Products - Part 2: Determination of Fat Content of Milk-Based Infant Foods by the Weibull-Berntrop Gravimetric Method
Methods for Analysis of Milk-Based Products - Part 3: Determination of Fat Content of Milk-Based Edible Ices and Ice Mixes by the Weibull-Berntrop Gravimetric Method
Methods for Analysis of Milk-Based Products - Part 4: Determination of Fat Content of Liquid, Concentrated and Dried Milk Products by the Weibull-Berntrop Gravimetric Method
Methods for Controlled Thermal Severity (CTS) Test and Bead-on-Plate (BOP) Test for Welds
Methods for Radiographic Examination of Fusion Welded Branch and Nozzle Joints in Steel
Methods of Determining the Derived Capacity of Hydraulic Fluid Power Positive Displacement Pumps and Motors
Methods of Measuring Quality of Output of Graphic COM Recorders
Methods of Test for Equipment for Distributing Granulated Pesticides or Herbicides
Methods of Test for Mattresses, Bed Bases and Bed Sets
Methods of Test for Nonwovens Part 1: Determination of Mass per Unit Area
Methods of Test for Nonwovens Part 2: Determination of Thickness
Methods of Test for Nonwovens Part 3: Determination of Tensile Strength and Elongation
Methods of Test for Nonwovens Part 4: Determination of Tear Resistance
Methods of Test for Performance of Inlet Air Cleaning Equipment for Internal Combustion Engines and Compressors
Methods of test for The ignitability of bedcovers and pillows by smouldering and flaming ignition sources
Methods of Test for Water Vapour Transmission Resistance of Board Materials Used in Buildings
Microfilm Jackets - Part 1: Specification for Five-Channel Jacket for 16 mm Microfilm
Mobile Elevating Work Platforms
Multi-Frequency Tone Signalling Protocol for Social Alarm Systems
Narrow fabrics - Part 3: Specification for wool tapes
Narrow fabrics - Part 4: Specification for woven elastic webbings containing natural rubber
Narrow fabrics - Part 5: Specification for elastic flat braids containing natural rubber
Narrow fabrics - Part 6: Specification for laces for footwear and other purposes
Narrow fabrics - Part 7: Specification for woven cotton tapes and webbings
Narrow Fabrics Part 1: Specification for Polyamide and Polyolefin Woven Tapes and Webbings
Narrow Fabrics Part 2: Specification for Cotton Webbings for Personal Load Carrying Purposes
Nomenclature of Commercial Timbers Including Sources of Supply
Nominal Lengths of Bolts, Screws and Studs, and Thread Lengths for General Purpose Bolts
Non-Domestic Gas Fired Overhead Radiant Tube Heaters
Non-Electrical Medical Suction Equipment Part 1: Specification for Manually Powered Suction Equipment
Non-Electrical Medical Suction Equipment Part 2: Specification for Suction Equipment Powered from Vacuum or Pressure Source
Non-Metallic Materials for Surgical Implants - Part 3: Surgical Implants Made of Heat- Vulcanized Silicone Elastomer
Non-Metallic Materials for Surgical Implants Part 1: Acrylic Bone Cement
Non-Metallic Materials for Surgical Implants Part 2: Ceramic Materials Based on Alumina
Non-Metallic Materials for Surgical Implants Part 6: Specification for Ceramic Materials Based on Yttria-Stabilized Tetragonal Zirconia (Y-TZP)
Non-metallic materials for surgical implants. Part 4: Specification for ultra-high molecular mass polyethylene in powder form
Non-metallic materials for surgical implants. Part 5: Specification for ultra-high molecular mass polyethylene in moulded form
Office Document Architecture (ODA) and Interchange Format for Text and Office Systems Part 1: Introduction and General Principles
Office Document Architecture (ODA) and Interchange Format for Text and Office Systems Part 2: Document Structures
Office Document Architecture (ODA) and Interchange Format for Text and Office Systems Part 4: Document Profile
Office Document Architecture (ODA) and Interchange Format for Text and Office Systems Part 5: Office Document Interchange Format (ODIF)
Office Document Architecture (ODA) and Interchange Format for Text and Office Systems Part 6: Character Content Architectures
Office Document Architecture (ODA) and Interchange Format for Text and Office Systems Part 7: Raster Graphics Content Architectures
Office Document Architecture (ODA) and Interchange Format for Text and Office Systems Part 8: Geometric Graphics Content Architectures
Open Systems Interconnection: Connectionless-Mode Transport Protocol Specification
Open Systems Interconnection: Guide to Operation of an X.25 Interworking Unit
Open Systems Interconnection: Specification for Internal Organization of the Network Layer
Open Systems Interconnection: Specification for Protocol to Provide the Connectionless-Mode Network Service
Open Systems Interconnection: Transport Service Definition (Incorporating Connectionless Mode Transmission)
Operation of Fire Protection Measures Part 2: Mechanical Actuation of Gaseous Total Flooding and Local Application Extinguishing Systems
Orthopaedic implants - Part 4: Recommendations for retrieval and examination of implants and associated tissues
Orthopaedic Implants - Part 5: Specification for production of castings made of cobalt-chromium-moly bdenum alloy
Orthopaedic implants - Part 6: Forgings - Section 6.2 Method for specifying forgings
Orthopaedic implants \x97 Part 2: Specification for general requirements for materials and finish
Orthopaedic Implants Part 3: Recommendations for Care and Handling
Orthopaedic implants. Part 1: Specification for marking, packaging and labelling
Orthopaedic implants. Part 6: Forgings. Section 6.1: Specification for production of forgings
Orthopaedic Joint Prostheses - Part 13: Method for Determination of Resistance to Torque of Head Fixation of Stemmed Femoral Components
Orthopaedic Joint Prostheses - Part 14: Components for Partial and Total Knee-Joint Protheses - Artculating Surfaces Made of Metal, Ceramic and Plastics Materials
Orthopaedic Joint Prostheses - Part 1: General Requirements
Orthopaedic Joint Prostheses Part 10: Method of Determination of Endurance Properties of the Head and Neck Region of Stemmed Femoral Components of Hip Joint Prostheses
Orthopaedic Joint Prostheses Part 11: Specification for Endurance of Stemmed Femoral Components Without Application of Torsion
Orthopaedic Joint Prostheses Part 12: Specification for Endurance of Stemmed Femoral Components with Application of Torsion
Orthopaedic Joint Prostheses Part 2: Classification and Designation of Dimensions for Knee Joint Prostheses
Orthopaedic Joint Prostheses Part 3: Classification, Designation of Dimensions and Requirements for Hip Joint Prostheses
Orthopaedic Joint Prostheses Part 4: Bearing Surfaces of Hip Joint Prostheses
Orthopaedic Joint Prostheses Part 5: Method for Determination of Endurance Properties of Stemmed Femoral Components of Hip Joint Prostheses with Application of Torsion
Orthopaedic Joint Prostheses Part 6: Method for Determination of Endurance Properties of Stemmed Femoral Components of Hip Joint Prostheses Without Application of Torsion
Orthopaedic Joint Prostheses Part 7: Guide to Hipjoint Simulators
Orthopaedic Joint Prostheses Part 8: Guide to Laboratory Evaluation of Change of Form of Bearing Surfaces of Hip Joint Prostheses
Orthopaedic Joint Prostheses Part 9: Method of Determination of Resistance to Static Load of the Head and Neck Region of Stemmed Femoral Components of Hip Joint Prostheses
Percentage of Total Solids and Non-Fatty Solids in Milk Corresponding to Given Fat Content and Observed Density Fat Content Range 2-6 Percent (With Fat in the Liquid State)
Permanent Preformed Road Markings
Pin Allocations for Microprocessor Systems Using the IEC 603.2 Connector
Plastic Films for Electrical Purposes Part 3: Specifications for Individual Materials Sec. 3.2: Requirements for Balanced Biaxially Oriented Polyethylene Terephthalate (PET) Films Used for Electrical Insulation
Plastic Films for Electrical Purposes Part 3: Specifications for Individual Materials Section 3.3 Requirements for Polycarbonate (PC) Films Used for Electrical Insulation
Plastics Films for Electrical Purposes Part 1: Definitions and General Requirements
Plastics Films for Electrical Purposes Part 2: Methods of Test
Plastics Inspection Chambers for Drains
Pliers and Nippers for Electronics Part 1: Nomenclature
Pliers and Nippers for Electronics Part 2: General Requirements
Pliers and Nippers for Electronics Part 3: Methods of Test
Pliers and Nippers for Electronics Part 4: Dimensions of Single-Purpose Pliers for Gripping and Manipulating
Pliers and Nippers for Electronics Part 5: Dimensions of Single Purpose-Cutting Nippers
Pneumatic Fluid Power Valve Mounting Surfaces Part 1: Five-Port Directional Control Valves (without Electrical Connector)
Precast Concrete Flags, Kerbs, Channels Edgings and Quadrants Part 1: Specification
Precast Concrete Flags, Kerbs, Channels Edgings and Quadrants Part 2: Code of Practice for Laying
Precast Concrete Flags, Kerbs, Channels, Edgings and Quadrants - Part 3: Precast, Unreinforced Concrete Kerbs, Channels, Edgings and Quadrants - Requirements and Test Methods
Procedures for Automatic Fault Isolation Using Test Loops
Procedures for Key Management to Achieve Security for Financial Institutions Engaged in Financial Transactions (Wholesale)
Procedures for the Application of ISO 7812 to Allocate UK Issuer Identification Numbers (UK IINs) for Use on Identification Cards
Procedures for the Operation of the UK Scheme for the Allocation of ISO DCC Format OSI NSAP Addresses (Including the Operation of the UK Registration Authority)
Product specifications - Part 1: Guide to preparation
Product Specifications - Part 2: Guide to Identifying Criteria for a Product Specification and to Declaring Product Conformity
Product specifications - Part 3: Guide to identifying criteria for specifying a service offering
Programming Language Ada
Programming Language COBOL
Programming Language Minimal BASIC
Propeller Shaft Ends and Bosses for Inboard- Engined Pleasure Craft
Prosthetics and Orthotics Part 1: Terminology Section 1.1: Glossary of General Terms Relating to External Limb Prostheses and External Orthoses
Prosthetics and Orthotics Part 1: Terminology Section 1.2: Glossary of Terms Relating to External Limb Prostheses and Wearers of External Limb Prostheses
Prosthetics and Orthotics Part 1: Terminology Section 1.3: Glossary of Terms Relating to External Orthoses
Prosthetics and Orthotics Part 2: Method of Describing Limb Deficiencies Present at Birth
Prosthetics and Orthotics Part 3: Method of Describing Lower Limb Amputation Stumps
Prosthetics and Orthotics Part 4: Method of Describing Upper Limb Amputation Stumps
Pyknometers - Part 2: Methods for Calibration and Use of Pyknometers
Pyknometers Part 1: Specification
Quality Systems Auditing Part 1: Auditing
Quality Systems Auditing Part 2: Qualification Criteria for Auditors
Quality Systems Auditing Part 3: Managing an Audit Programme
Rating and Performance of Heat Pumps with Electrically Driven Compressors Part 1: Terms, Definitions and Designations
Recommendations for Achievement of Quality in Software
Recommendations for Selection, use and maintenance of chemical protective clothing
Refractory Raw Materials - Part 1: Method of Sampling
Representation of Dates and Times in Information Interchange
Requirements and Application Guide for Thermal-Links
Respiratory Protective Devices: Threads for Facepieces Part 1: Standard Thread Connection
Respiratory Protective Devices: Threads for Facepieces Part 2: Centre Thread Connection
Sacks for the Transport of Polypropylene Fabric Part 1: Sacks Made of Polypropylene Fabric
Safety Caps for Writing and Marking Instruments
Safety of Small Non-Domestic Flueless Space Heaters Burning 3rd Family Gases
Schedule for Compressibility Factors for Petroleum Hydrocarbons in the Density Range 638kg/m3 to 1074 kg/m3
Schedule of Requirements and Recommendations for Cards to Be Used
Self-Ballasted Lamps for General Lighting Services Safety Requirements
Self-Ballasted Lamps for General Lighting Services. Performance Requirements
Separable Insulated Cable Connector System Above 1 kV and up to 36 kV
Set of Functions for Computer Graphics Programming: Graphical Kernel System for Three Dimensions (GKS-3D)
Sharps Containers
Shipborne Radar
Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 660V Part 1: Performance, Testing and Use
Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 660V Part 2: Guide to Endurance Testing
Small Fixed Fire Extinguishers - Part 1: Specification for small fixed halon fire extinguishers
Socket-Outlets Incorporating Residual Current Devices (S. R. C. D's)
Sound Calibrators
Specification for 7.5 L WC flushing cisterns
Specification for Air-impermeable chemical protective clothing
Specification for Automatic safe load indicators
Specification for Babies\x92 elastomeric feeding bottle teats
Specification for Bordeaux connections
Specification for Cold-pour resin-based compound for use as a filling medium in terminating cables in enclosures for voltages not exceeding 11 kV for use in coal mines
Specification for Crude vegetable fats
Specification for Decorative continuous laminates (DCL) based on thermosetting resins
Specification for density hydrometers and specific gravity hydrometers
Specification for dental zinc oxide/eugenol cements and zinc oxide non-eugenol cements
Specification for Dimensions of Three-Piece Tinplate Aerosol Cans
Specification for Draughtstrips for the Draught Control of Existing Doors and Windows in Housing (Including Test Methods)
Specification for Electronic Ripple Control Receivers for Tariff and Load Control
Specification for Flame Arresters for General Use
Specification for Flax and Jute Fabrics for Industrial Use
Specification for full face masks for respiratory protective devices
Specification for Galvanized steel studs and channels for stud and sheet partitions and linings using screw fixed gypsum wallboards
Specification for Hand Hacksaw Frames
Specification for Helical-scan digital component video cassette recording system using 19 mm magnetic tape (format D-1)
Specification for Helical-Scan Video Tape Cassette System Using 12.65mm (0.5in) Magnetic Tape on Type L
Specification for Hot dip galvanized coatings on iron and steel articles
Specification for IEC 822 VSB. Parallel sub-system bus of the IEC 821 VME bus
Specification for Industrial sewing threads made from linen (flax) or cotton
Specification for Ion-Selective Electrodes, Reference Electrodes, Combination Electrodes and Ion-Selective Electrode Meters for Determination of Ions in Solution
Specification for Layout and Operation of Keyboards for Multiple Latin-Alphabet Languages
Specification for Lined lightweight rubber overshoes and overboots
Specification for Manufacture of glass bottles for carbonated soft drinks including carbonated water
Specification for Metal-sheathed heating elements for industrial use
Specification for Microprocessor universal format object modules
Specification for Model steam engines and internal combustion engines for models
Specification for Mouthpiece assemblies for respiratory protective devices
Specification for Multipoint Interconnection of Data Communications Equipment by Twisted Pair Cable
Specification for Non-Electrical, Human-Powered Medical Suction Equipment
Specification for Non-incendive low voltage control/interlock and low voltage earth fault monitoring circuits for use in mines
Specification for Numeric keyboard for home electronic systems (HES)
Specification for Performance of bonds for electric power cable terminations and joints for system voltages up to 36 kV
Specification for Plastics/Metal Laminate Collapsible Tubes
Specification for Polyethylene Fusion Fittings with Integral Heating Elements for Use with Polyethylene Pipes for the Conveyance of Gaseous Fuels
Specification for Polyethylene Pipes for the Supply of Gaseous Fuels
Specification for Protective Aprons for Use with Hand Knives
Specification for Radiation Safety of Laser Products
Specification for radio-interference measuring apparatus for the frequency range 0.015 MHz to 1000 MHz
Specification for Reeled Low Density Polyethylene Film for General Purpose Application
Specification for requirements for tactile danger warnings for packaging
Specification for residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
Specification for resistance to ignition of mattresses, divans and bed bases
Specification for resistance to ignition of mattresses, mattress pads, divans and bed bases
Specification for resistance to ignition of upholstered furniture for non-domestic seating by testing composites
Specification for Resistance to Ignition of Upholstered Furniture
Specification for respiratory protective devices: self-contained closed-circuit compressed oxygen breathing apparatus
Specification for Roomheaters burning wood logs
Specification for sheet metal flue pipes and accessories for gas fired appliances
Specification for Sit Harnesses for Rock Climbing
Specification for Slewing jib cranes
Specification for Storage cisterns up to 500 L actual capacity for water supply for domestic purposes
Specification for Synthetic-fibre needlefelts
Specification for tickings
Specification for Touch and close fasteners
Specification for Waste Water Fittings on Yachts
Specification for Water vapour permeable apparel fabrics
Specification for Wedge and Socket Anchorages for Wire Ropes
Specification for Worm gearing - Part 1: Imperial units
Specification for Worm Gearing Part 2. Metric Units
Specification for X.25 Packet Level Protocol for Data Terminal Equipment for Information Processing Systems
Specification for zinc coatings on iron and steel articles Part 1. Hot-dip galvanized coatings
Specification. Flexible steel conduit for cable protection and flexible steel tubing to enclose flexible drives. Flexible steel tubing to enclose flexible drives for power driven tools for general purposes
Step Stools
Sterile Intravascular Catheters and Ancillary Devices for Single Use Part 1: General Requirements
Sterile Intravascular Catheters and Ancillary Devices for Single Use Part 2: Specification for Angiographic Catheters
Sterile Intravascular Catheters and Ancillary Devices for Single Use Part 3: Specification for Central Venous Catheters
Sterile Intravascular Catheters and Ancillary Devices for Single Use Part 4: Introducer Needles, Introducer Cannulae, Guide Wires, Dilators, Valves and Connectors
Sterile Intravascular Catheters and Ancillary Devices for Single Use Part 5: Balloon Dilatation Catheters
Strength and Durability Performance of Metal Hinges for Side Hanging Applications and Dimensional Requirements for Template Drilled Hinges
Suction Catheters for Use in the Respiratory Tract
Tapping Screw Threads
Telex Terminal Apparatus for Connection to Public Telecommunications Operators Telex Networks
Thermoplastics pipe and fitting systems for hot and cold water for domestic purposes and heating installations in buildings Part 1: General requirements
Thermoplastics pipe and fitting systems for hot and cold water for domestic purposes and heating installations in buildings Part 2: Specification for polybutylene (PB) pipe and associated fittings
Thermoplastics pipe and fitting systems for hot and cold water for domestic purposes and heating installations in buildings Part 3: Specification for cross-linked polyethylene (PE-X) pipes and associated fittings
Thermoplastics Pipes and Associated Fittings for Hot and Cold Water for Domestic Purposes and Heating Installations in Buildings - Part 1: General Requirements
Thermoplastics Pipes and Associated Fittings for Hot and Cold Water for Domestic Purposes and Heating Installations in Buildings - Part 3: Cross-Linked Polyethylene (PE-X) Pipes and Associated Fittings
Thermoplastics pipes and associated fittings for hot and cold water for domestic purposes and heating installations in buildings - Part 4: Specification for chlorinated polyvinyl chloride (PVC-C) pipes and associated...
Thermoplastics pipes and associated fittings for hot and cold water for domestic purposes and heating installations in buildings Part 2: Specification for polybutylene (PB) pipe and associated fittings
Thermosetting Insulated Cables (Non-Armoured) for Electric Power and Lighting with Low Emission of Smoke and Corrosive Gases When Affected by Fire
Tracked Changes (Redline) - Code of practice for the operation of fire protection measures \x96 Part 4: Actuation of release mechanisms for doors
Tracked Changes (Redline) - Code of practice for the safe use of construction hoists
Tracked Changes (Redline) - Heating and chilled water systems - Double regulating globe valves and flow measurement devices \x96 Specification
Tracked Changes (Redline) - Specification for residual current devices with or without overcurrent protection for socket-outlets for household and similar uses
Unvented Hot Water Storage Units and Packages
Weldable Structural Steels for Fixed Offshore Structures
Wheat
Wire Rope and Pulley Steering Systems on Small Craft
Writing and Marking Instruments - Part 1: Specification for Safety Caps
Writing and marking instruments - Part 2: Specification for end closures to reduce the risk of asphyxiation
Wrought Aluminium and Aluminium Alloy Enclosures for Gas- Filled High Voltage Switchgear and Controlgear
Wrought aluminium and aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear

<< Prev Next >>