Sartorius Lab Instruments GmbH & Co. KG Datasheets for Laboratory Funnels
Laboratory funnels are used to channel liquids or fine-grained chemicals (powders) into labware with a narrow neck or opening.
Laboratory Funnels: Learn more
| Product Name | Notes |
|---|---|
| 16D01--10-07--BL Microsart® ADDfilter 100, CN white|black, 0.2 µm Microsart® @filter units, sterile and ready to use, combine a funnel and a gridded membrane filter in one unit. They... | |
| Microsart® @filter units, sterile and ready to use, combine a funnel and a gridded membrane filter in one unit. They have been specifically developed for the detection and enumeration... | |
| Reusable stainless steel funnels for microbial enumeration and particle counting. Specially designed for use in microbiological quality assurance, these three filter holders differ only in their capacity. The reusable funnels... | |
| High total throughput High flow rate Sterile, individually, sterile packaged available Use a new, sterile funnel for each test in order to avoid cross contamination No more holding of hot... | |
| Reliable results – use a new, sterile funnel for each test for certain avoidance of cross contamination Time-saving – just change the funnel, rather than spending time by sanitising it... |