ELMA Electronic Inc. Datasheets for Sound Cards
Sound cards are computer expansion cards that enable audio inputs and outputs. They connect to the computer via the internal bus or an external connection.
Sound Cards: Learn more
| Product Name | Notes |
|---|---|
| An 8 channel PMC audio card with front and rear I/O for use in embedded computer applications based on the Cmedia CMI8768. This is a single-chip PCI audio controller with... | |
| The 8043-CC is a conduction cooled PMC audio card with rear I/O. The audio card is based on the Crystal CS4281 CrystalClearTM PCI Audio Interface controller and the Crystal CS4299A... | |
| Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM (P/N 9043) for rear I/O connections Crystal CS4281 CrystalClearTM PCI Audio Interface controller Crystal CS4297A CrystalClearTM SoundFusionTM... |