An 8 channel PMC audio card with front and rear I/O for use in embedded computer applications based on the Cmedia CMI8768. This is a single-chip PCI audio controller with integrated codec, full duplex 8 channel DAC and 2 channel ADC, 96k/16bit playback and 48k/16bit recording support.
The Integrated SPDIF transmitter can deliver 5.1 Dolby® Digital/DTS®, or 6.1/7.1 Dolby® Digital Surround EX/DTS ES soundtracks and up-to-96kHz high-definition audio stream to an external receiver.
The audio interfaces via the PMC487 front panel consist of a line input, a microphone input, a front line output and a speaker output with an on-board stereo amplifier; all using 3.5mm stereo connectors.
Features:
Single slot PMC (IEEE 1386.1-2001) with front I/O and rear I/O
PCI interface rev.2.2, 33MHz, 32-bit, supports 3.3V and 5V signalling
Optional PIM (VITA 36) for rear I/O connections
Cmedia CMI8768 8 channel PCI integrated sound chip
Four audio connections via front panel
Front or rear line out selectable by solder jumper to speaker output
Driver support available in commonly used operating systems
An 8 channel PMC audio card with front and rear I/O for use in embedded computer applications based on the Cmedia CMI8768. This is a single-chip PCI audio controller with integrated codec, full duplex 8 channel DAC and 2 channel ADC, 96k/16bit playback and 48k/16bit recording support.
The Integrated SPDIF transmitter can deliver 5.1 Dolby® Digital/DTS®, or 6.1/7.1 Dolby® Digital Surround EX/DTS ES soundtracks and up-to-96kHz high-definition audio stream to an external receiver.
The audio interfaces via the PMC487 front panel consist of a line input, a microphone input, a front line output and a speaker output with an on-board stereo amplifier; all using 3.5mm stereo connectors.
Features:
- Single slot PMC (IEEE 1386.1-2001) with front I/O and rear I/O
- PCI interface rev.2.2, 33MHz, 32-bit, supports 3.3V and 5V signalling
- Optional PIM (VITA 36) for rear I/O connections
- Cmedia CMI8768 8 channel PCI integrated sound chip
- Four audio connections via front panel
- Front or rear line out selectable by solder jumper to speaker output
- Driver support available in commonly used operating systems