Daemar Inc. Datasheets for Flange Protectors
Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements.
Flange Protectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Designed to accommodate most American Standard Association, Navy and Military sizes, Series VAS Vinyl Flange Covers protect flanges by sealing out dust and moisture during shipment. Series VAS is available... | |
| FAN series - 70 different parts fitting the full face on flanges for pipe sizes 1/2” to 20” with rating class designations from 150 to 900 PSI. Non-Adhesive flanges are... | |
| FAR series - 26 different parts fitting the raised face on flanges for pipe sizes 1/2” to 42” with rating class designations from 150 to 2500 PSI. Each flange has... | |
| Series VF Vinyl Flange Covers seal out dust and moisture during shipment to protect flange surfaces. These covers are quick and easy to apply, and provide a snug fit for... | |
| Series VSR Vinyl Snap Ring Flange Covers seal out dust and moisture during shipment to protect flange surfaces. These covers are designed to snap on easily for a snug fit. | |
| Toggle Lock Flange Protectors DMR caplugs new patented* flange protectors are designed for ease of installation and removal, with a new level of flexibility enabling easier alignment with the bolt... | |
| Widely viewed as the industry standard for flange protection, this cover requires no additional fastening devices. Simply insert the flange into bolt holes and apply minimal pressure. These flange protectors... |
| << Prev |