Widely viewed as the industry standard for flange protection, this cover requires no additional fastening devices. Simply insert the flange into bolt holes and apply minimal pressure. These flange protectors were engineered for quick and easy insatllation. The FC series is weather-and petroleum- resistant. Material: Low-Density Polyethylene Color: Blue - 150 lb. series Black - 300 lb. series Meets: ANSI B 16.5 and API specifications. Suitable for use on ASA and BS 1560 flanges
| Daemar Inc. | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | FC 300-10 |
| Product Name | FC 300 Series, Flange Protectors |