Toggle Lock Flange Protectors
DMR caplugs new patented* flange protectors are designed for ease of installation and removal, with a new level of flexibility enabling easier alignment with the bolt holes. The new hinged lug design allows for variances which current fixed protectors cannot accomodate. Ribs on the lug aid in the removal process.
Our Toggle Lock Flange Protectors offer an economical solution for protecting the raised face of expensive flanges.
Flexible hinge for improved installation and removal
Increased number of lugs on larger sizes for better retention
Thicker top pad for superior impact protection
Enhanced side and end walls enable greater surface contact with the face of the flange
Color coded for ease of recognition
Complete range of sizes 1/2" thru 14" (150 & 300 classes)
Range of 600, 900, 1500 and 2500 Lb Pressure Class Sizes - API specifications
Toggle Lock Flange Protectors
DMR caplugs new patented* flange protectors are designed for ease of installation and removal, with a new level of flexibility enabling easier alignment with the bolt holes. The new hinged lug design allows for variances which current fixed protectors cannot accomodate. Ribs on the lug aid in the removal process.
Our Toggle Lock Flange Protectors offer an economical solution for protecting the raised face of expensive flanges.
- Flexible hinge for improved installation and removal
- Increased number of lugs on larger sizes for better retention
- Thicker top pad for superior impact protection
- Enhanced side and end walls enable greater surface contact with the face of the flange
- Color coded for ease of recognition
- Complete range of sizes 1/2" thru 14" (150 & 300 classes)
- Range of 600, 900, 1500 and 2500 Lb Pressure Class Sizes - API specifications