FAR series - 26 different parts fitting the raised face on flanges for pipe sizes 1/2” to 42” with rating class designations from 150 to 2500 PSI. Each flange has a highly machined sealing surface that needs to be protected during transport and storage. The FAR Series is part of the latest addition to Caplugs line of flange protection products, offering the availability of a size for virtually any AMSE B16.5 pipe flange. Material: High-Density Polyethylene Color: Black
FAR series - 26 different parts fitting the raised face on flanges for pipe sizes 1/2” to 42” with rating class designations from 150 to 2500 PSI. Each flange has a highly machined sealing surface that needs to be protected during transport and storage. The FAR Series is part of the latest addition to Caplugs line of flange protection products, offering the availability of a size for virtually any AMSE B16.5 pipe flange. Material: High-Density Polyethylene Color: Black
| Daemar Inc. | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | FAR-600-38A |
| Product Name | FAR 600 PSIG A Series, Flange Protectors |