Daemar Inc. Datasheets for Flange Protectors
Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements.
Flange Protectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| EPN flange protectors are the most universal on the market. The EPN-305 series offers a versatile design allowing it to be used on a variety of differently sized flanges. These... | |
| FAF series - 200 different parts fitting the full face on flanges for pipe sizes 1/2" to 20" with rating class designations from 150 to 900 PSI. Adhesive flanges are... | |
| FAF series - 200 different parts fitting the full face on flanges for pipe sizes 1/2"" to 20"" with rating class designations from 150 to 900 PSI. Adhesive flanges are... | |
| FAN series - 70 different parts fitting the full face on flanges for pipe sizes 1/2” to 20” with rating class designations from 150 to 900 PSI. Non-Adhesive flanges are... | |
| Theis full-face flange protector is quick and easy to install and remove. Just push the cover onto the flange and it will wrap around to protect the face and sides... | |
| These protectors have a tapered body and wide flange to protect the entire machined surface of the valve flange. Use these flange protectors to seal out dirt and contaminants. They... |
| Next >> |