Daemar Inc. TLF Series, Flange Protectors TLF-150-14000

Description
Toggle Lock Flange Protectors DMR caplugs new patented* flange protectors are designed for ease of installation and removal, with a new level of flexibility enabling easier alignment with the bolt holes. The new hinged lug design allows for variances which current fixed protectors cannot accomodate. Ribs on the lug aid in the removal process. Our Toggle Lock Flange Protectors offer an economical solution for protecting the raised face of expensive flanges. Flexible hinge for improved installation and removal Increased number of lugs on larger sizes for better retention Thicker top pad for superior impact protection Enhanced side and end walls enable greater surface contact with the face of the flange Color coded for ease of recognition Complete range of sizes 1/2" thru 14" (150 & 300 classes) Range of 600, 900, 1500 and 2500 Lb Pressure Class Sizes - API specifications
Description
Toggle Lock Flange Protectors DMR caplugs new patented* flange protectors are designed for ease of installation and removal, with a new level of flexibility enabling easier alignment with the bolt holes. The new hinged lug design allows for variances which current fixed protectors cannot accomodate. Ribs on the lug aid in the removal process. Our Toggle Lock Flange Protectors offer an economical solution for protecting the raised face of expensive flanges. Flexible hinge for improved installation and removal Increased number of lugs on larger sizes for better retention Thicker top pad for superior impact protection Enhanced side and end walls enable greater surface contact with the face of the flange Color coded for ease of recognition Complete range of sizes 1/2" thru 14" (150 & 300 classes) Range of 600, 900, 1500 and 2500 Lb Pressure Class Sizes - API specifications

Suppliers

Company
Product
Description
Supplier Links
TLF Series, Flange Protectors - TLF-150-14000 - Daemar Inc.
Lawrenceville, GA, USA
TLF Series, Flange Protectors
TLF-150-14000
TLF Series, Flange Protectors TLF-150-14000
Toggle Lock Flange Protectors DMR caplugs new patented* flange protectors are designed for ease of installation and removal, with a new level of flexibility enabling easier alignment with the bolt holes. The new hinged lug design allows for variances which current fixed protectors cannot accomodate. Ribs on the lug aid in the removal process. Our Toggle Lock Flange Protectors offer an economical solution for protecting the raised face of expensive flanges. Flexible hinge for improved installation and removal Increased number of lugs on larger sizes for better retention Thicker top pad for superior impact protection Enhanced side and end walls enable greater surface contact with the face of the flange Color coded for ease of recognition Complete range of sizes 1/2" thru 14" (150 & 300 classes) Range of 600, 900, 1500 and 2500 Lb Pressure Class Sizes - API specifications

Toggle Lock Flange Protectors

DMR caplugs new patented* flange protectors are designed for ease of installation and removal, with a new level of flexibility enabling easier alignment with the bolt holes. The new hinged lug design allows for variances which current fixed protectors cannot accomodate. Ribs on the lug aid in the removal process.

Our Toggle Lock Flange Protectors offer an economical solution for protecting the raised face of expensive flanges.

  • Flexible hinge for improved installation and removal
  • Increased number of lugs on larger sizes for better retention
  • Thicker top pad for superior impact protection
  • Enhanced side and end walls enable greater surface contact with the face of the flange
  • Color coded for ease of recognition
  • Complete range of sizes 1/2" thru 14" (150 & 300 classes)
  • Range of 600, 900, 1500 and 2500 Lb Pressure Class Sizes - API specifications
Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Flange Protectors
Product Number TLF-150-14000
Product Name TLF Series, Flange Protectors
Unlock Full Specs
to access all available technical data

Similar Products