Quarktwin Technology Ltd. Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| B-LOCKING GAS SPRING | |
| DAMPER | |
| K-LOCKING GAS SPRING | |
| ROTARY DAMPER MAX TORQUE 0.15NM | |
| ROTARY DAMPER MAX TORQUE 0.25NM | |
| ROTARY DAMPER MAX TORQUE 0.35NM | |
| ROTARY DAMPER MAX TORQUE 0.3NM | |
| ROTARY DAMPER MAX TORQUE 0.5NM | |
| ROTARY DAMPER MAX TORQUE 0.6NM | |
| ROTARY DAMPER MAX TORQUE 0.8NM | |
| ROTARY DAMPER MAX TORQUE 10NM | |
| Rotary Damper Max Torque 1Nm | |
| Rotary Damper Max Torque 2Nm | |
| Rotary Damper Max Torque 3Nm | |
| ROTARY DAMPER MAX TORQUE 40NM | |
| ROTARY DAMPER MAX TORQUE 4NM | |
| ROTARY DAMPER MAX TORQUE 5NM | |
| ROTARY DAMPER MAX TORQUE 7NM | |
| ROTARY DAMPER TORQUE 1000GFCM | |
| ROTARY DAMPER TORQUE 100GFCM | |
| ROTARY DAMPER TORQUE 100NM | |
| ROTARY DAMPER TORQUE 10GFCM | |
| ROTARY DAMPER TORQUE 1500GFCM | |
| ROTARY DAMPER TORQUE 1800GFCM | |
| ROTARY DAMPER TORQUE 180NM | |
| ROTARY DAMPER TORQUE 1NM | |
| ROTARY DAMPER TORQUE 2000GFCM | |
| ROTARY DAMPER TORQUE 200GFCM | |
| ROTARY DAMPER TORQUE 20GFCM | |
| ROTARY DAMPER TORQUE 2500GFCM | |
| ROTARY DAMPER TORQUE 2NM | |
| ROTARY DAMPER TORQUE 3000GFCM | |
| ROTARY DAMPER TORQUE 300GFCM | |
| ROTARY DAMPER TORQUE 30GFCM | |
| ROTARY DAMPER TORQUE 3NM | |
| ROTARY DAMPER TORQUE 40GFCM | |
| ROTARY DAMPER TORQUE 4NM | |
| ROTARY DAMPER TORQUE 500GFCM | |
| ROTARY DAMPER TORQUE 5GFCM | |
| ROTARY DAMPER TORQUE 60GFCM | |
| ROTARY DAMPER, GEAR TORQUE 0.5KG | |
| ROTARY DAMPER, GEAR TORQUE 1.0KG | |
| ROTARY DAMPER, GEAR TORQUE 1000G | |
| ROTARY DAMPER, GEAR TORQUE 100GF | |
| ROTARY DAMPER, GEAR TORQUE 10GFC | |
| ROTARY DAMPER, GEAR TORQUE 1500G | |
| ROTARY DAMPER, GEAR TORQUE 2.0KG | |
| ROTARY DAMPER, GEAR TORQUE 2000G | |
| ROTARY DAMPER, GEAR TORQUE 200GF | |
| ROTARY DAMPER, GEAR TORQUE 20GFC | |
| ROTARY DAMPER, GEAR TORQUE 2500G | |
| ROTARY DAMPER, GEAR TORQUE 300GF | |
| ROTARY DAMPER, GEAR TORQUE 30GFC | |
| ROTARY DAMPER, GEAR TORQUE 40GFC | |
| ROTARY DAMPER, GEAR TORQUE 45GFC | |
| ROTARY DAMPER, GEAR TORQUE 500GF | |
| ROTARY DAMPER, GEAR TORQUE 60GFC | |
| ROTARY DAMPER, TORQUE: 1NM | |
| SHOCK ABSORBER - FIXED | |
| SHOCK ABSORBER, ADJUSTABLE | |
| STAINLESS STEEL GAS SPRING | |
| STANDARD GAS SPRING |
| << Prev | Next >> |