The FYN-D1-R104 is a rotary damper designed for applications requiring controlled motion, with a maximum torque of 10 Nm. It operates effectively within a temperature range of -5 to 50°C and utilizes silicone oil for damping. The damper generates torque in a clockwise direction and features a fixed torque characteristic, meaning it does not allow for adjustment. The damping characteristics are influenced by ambient temperature, becoming weaker as temperatures rise and stronger as they fall. The damper has a working angle of 105° and is constructed from zinc die-cast material, ensuring durability. It is suitable for applications where precise control of lid closure is necessary, particularly in vertical positions. Customization options for torque within a range of 2 to 20 Nm are available by altering oil viscosity. Proper installation and a tight fit with the rotating shaft are essential for optimal performance.
ROTARY DAMPER MAX TORQUE 10NM
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FYN-D1-R104 |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |