The FWM-S1612XBD-S is an adjustable shock absorber designed for medium-speed applications, particularly in conjunction with pneumatic cylinders. It features a multiple-orifice type for effective energy absorption, with a maximum energy absorption capacity of 9.8 J/kgf¬?m. The product operates within a temperature range of -5 to 70°C and has a maximum drag force of 14.7 N (1.5 kgf). This model has a stroke length of 235 mm and can handle an impact rate of up to 50 m/s. It is important to note that the product is not liquid-proof and should not be used in environments where it may come into contact with oil. Proper mounting strength and the use of an external stopper are required for safe operation. The FWM-S1612XBD-S is suitable for applications requiring precise shock absorption and is compatible with optional parts for enhanced functionality.
SHOCK ABSORBER, ADJUSTABLE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FWM-S1612XBD-S |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |